- Coil Voltage
- CoilResistance
- Operate Time
- Coil Type
- Contact Form
- Contact Materials
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Series
- Termination Style
- Coil Current
Attribute column
Manufacturer
Panasonic High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Isolation-Max | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Pitch | Packing Method | Depth | Reach Compliance Code | Frequency | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Current Rating | Impedance | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | VSWR | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Switching Current | Relay Form | Test Voltage | Switching Time | Features | Height | Length | Width | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARXP1006 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 9 | - | 180Ohms | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | - | SPDT (1 Form C) | - | 10ms | 6VDC | Non Latching | 30VDC -Max | 33.3mA | 6ms | - | 4.5VDC | 500mA | - | 200mW | 0.6VDC | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ARS10A03 Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | 14 | 2g | 45Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | - | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | 11.2mm | - | - | Gull Wing | - | 8.6 mm | - | 100mOhm | 100000000Ohm | 0.5A | - | 500mA | 75Ohm | SPDT | 30V | - | SPDT (1 Form C) | RF RELAY | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 6ms | .5A@30VDC | 2.25VDC | - | - | 200mW | 0.3VDC | DC | MOMENTARY | 3V | DC | 1.5 | 0.2 dB | 1W | - | - | 500 Vrms | Random | 1000 Vrms | 500mA | - | - | 16 ms | - | - | 14.6mm | - | 8mm | RoHS Compliant | - | - | ||
![]() ARS16Y09 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | NO | - | 2g | 203Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tube | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | - | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | - | - | - | - | Gull Wing | 14mm | 8.6 mm | 14mm x 8.6mm x 8mm | 100mOhm | 100000000Ohm | - | 30V | - | - | - | - | - | SPDT (1 Form C) | RF RELAY | 10ms | 9VDC | Latching, Dual Coil | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 6.75VDC | 500mA | - | 400mW | - | DC | LATCHED | - | DC | 1.4 | - | 1W | 50Ohm | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | 8mm | RoHS Compliant | - | - | ||
![]() RK1-L2-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 10 | 4.4g | 360Ohm | Gold | 300000 Cycle(s) | 60 dB | - | -40°C~70°C | Tube | 2004 | RK | e4 | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | HIGH FREQUENCY CHARACTERISTICS FOR 75 OHMS ALSO AVAILABLE, VSWR AND INSERTION LOSS TAKEN AT 900 MHZ | 8536.41.00.20 | 2.54mm | BULK | - | - | 1.5GHz | PC Pin | 20.2mm | 11.2 mm | 20.2mm x 11.2mm x 9.7mm | - | - | - | - | 500mA | 75Ohm | SPDT | 30V | - | SPDT (1 Form C) | RF | 10ms | 12VDC | Latching, Dual Coil | 30VDC -Max | 33.3mA | 6ms | .5A@30VDC | 9VDC | 10mA | 400mW | - | - | DC | LATCHED | 12V | DC | 1.5 | 0.3 dB | - | - | - | - | - | - | 500mA | - | 1kV | 16 ms | Sealed - Fully | - | - | - | 9.7mm | RoHS Compliant | - | IP67 | ||
![]() ARXP114H Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 9 | - | 101Ohm | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | - | SPDT (1 Form C) | RF RELAY | 10ms | 4.5VDC | Latching, Single Coil | 30VDC -Max | 44.4mA | - | - | 3.38VDC | - | - | 200mW | - | - | - | 4.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4mm | - | 20.5mm | - | RoHS Compliant | - | - | ||
![]() ARXP1224 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 10 | - | 1.44kOhm | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | - | SPDT (1 Form C) | RF RELAY | 10ms | 24VDC | Latching, Dual Coil | 30VDC -Max | 16.7mA | - | - | 18VDC | - | - | 400mW | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4mm | - | 20.5mm | - | RoHS Compliant | - | - | ||
![]() ARXP1124 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 9 | - | 2.88kOhm | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | - | SPDT (1 Form C) | RF RELAY | 10ms | 24VDC | Latching, Single Coil | 30VDC -Max | 8.3mA | - | - | 18VDC | - | - | 200mW | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4mm | - | 20.5mm | - | RoHS Compliant | - | - | ||
![]() ARXP1112 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 9 | - | 720Ohm | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | - | SPDT (1 Form C) | RF RELAY | 10ms | 12VDC | Latching, Single Coil | 30VDC -Max | 16.7mA | - | - | 9VDC | - | - | 200mW | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4mm | - | 20.5mm | - | RoHS Compliant | - | - | ||
![]() ARXP1212 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 10 | - | 360Ohm | Gold Plating | - | - | - | -40°C~70°C | Tube | 2008 | ARXP | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | 500mA | - | SPDT | 30V | - | SPDT (1 Form C) | RF RELAY | 10ms | 12VDC | Latching, Dual Coil | 30VDC -Max | 33.3mA | - | - | 9VDC | - | - | 400mW | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.4mm | - | 20.5mm | - | RoHS Compliant | - | - | ||
![]() ARA200A03Z Panasonic Electric Works | 20 |
| - | 10 Weeks | Surface Mount | - | - | 10 | 2g | 64.3Ohm | Gold, Silver | - | 20 dB | - | - | Tape & Reel (TR) | 2008 | - | - | - | Active | 4 (72 Hours) | 10 | SMD/SMT | EAR99 | - | 85°C | -40°C | LOW PROFILE | - | - | TAPE AND REEL | - | unknown | 1GHz | - | 14.7mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | 1A | - | 1A | 50Ohm | DPDT | 30V | 1A | - | RF RELAY | 4 ms | 3V | Non-Latching | - | 46.7mA | 4 ms | 1A@30VDC | - | - | 140mW | - | - | DC | MOMENTARY | 3V | DC | 1.2 | 0.3 dB | 3W | - | - | 750 Vrms | Random | - | - | 2 FORM C | - | 8 ms | - | - | - | - | 5.9mm | RoHS Compliant | - | - | ||
![]() ARA200A05X Panasonic Electric Works | 20 |
| - | 10 Weeks | Surface Mount | - | - | 10 | 2g | 178Ohm | Gold, Silver | - | 30 dB | - | - | Tape & Reel (TR) | 2006 | ARA | - | yes | Active | 4 (72 Hours) | 10 | SMD/SMT | EAR99 | - | 85°C | -40°C | - | 8536.41.00.20 | - | TAPE AND REEL | - | unknown | 1GHz | - | 14.7mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | 1A | - | 1A | 50Ohm | DPDT | 30V | 1A | - | RF RELAY | 4 ms | 5V | Non-Latching | - | 28.1mA | 4 ms | 1A@30VDC | - | - | 140mW | - | - | DC | MOMENTARY | 5V | DC | 1.2 | 0.3 dB | 3W | - | - | 750 Vrms | Random | - | - | 2 FORM C | - | 4 ms | - | - | - | - | 5.9mm | RoHS Compliant | - | - | ||
![]() ARA200A05Z Panasonic Electric Works | 49 |
| - | 10 Weeks | Surface Mount | - | - | 10 | 2g | 178Ohm | Gold, Silver | - | 20 dB | - | - | Tape & Reel (TR) | 2006 | ARA | - | - | Active | 4 (72 Hours) | 10 | SMD/SMT | EAR99 | - | 85°C | -40°C | LOW PROFILE | - | - | TAPE AND REEL | - | unknown | 1GHz | - | 14.7mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | 1A | - | 1A | 50Ohm | DPDT | 30V | 1A | - | RF RELAY | 4 ms | 5V | Non-Latching | - | 28.1mA | 4 ms | 1A@30VDC | - | - | 140mW | - | - | DC | MOMENTARY | 5V | DC | 1.2 | 0.3 dB | 3W | - | - | 750 Vrms | Random | - | - | 2 FORM C | - | 8 ms | - | - | - | - | 5.9mm | RoHS Compliant | - | - | ||
![]() ARS14A4HX Panasonic Electric Works | 49 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | - | - | 2g | 101Ohm | Gold Plating | 300000 Cycle(s) | 30 dB | 3000MHz | -40°C~70°C | Tape & Reel (TR) | 2004 | ARS | e4 | - | Active | 4 (72 Hours) | - | Gull Wing | EAR99 | Gold (Au) | - | - | - | 8536.41.00.20 | - | TAPE AND REEL | - | - | - | Gull Wing | 14mm | 8.6 mm | 14mm x 8.6mm x 8mm | 100mOhm | 100000000Ohm | - | 30V | - | - | SPDT | - | - | SPDT (1 Form C) | RF | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 6ms | .5A@30VDC | 3.38VDC | 500mA | - | 200mW | 0.45VDC | DC | MOMENTARY | 4.5V | DC | 1.4 | - | 1W | 50Ohm | 0.4 dB | 500 Vrms | Random | 1000 Vrms | - | - | - | 16 ms | - | - | - | - | 8mm | RoHS Compliant | - | - | ||
![]() ARA200A03X Panasonic Electric Works | 10000 |
| - | 10 Weeks | Surface Mount | - | - | 10 | 2g | 64.3Ohm | Gold, Silver | - | 30 dB | - | - | Tape & Reel (TR) | 2008 | - | - | - | Active | 4 (72 Hours) | 10 | SMD/SMT | EAR99 | - | 85°C | -40°C | - | 8536.41.00.20 | - | TAPE AND REEL | - | unknown | 1GHz | - | 14.7mm | 9.7 mm | 14.7mm x 9.7mm x 5.9mm | 75mOhm | - | 1A | - | 1A | 50Ohm | DPDT | 30V | 1A | - | RF RELAY | 4 ms | 3V | Non-Latching | - | 46.7mA | 4 ms | 1A@30VDC | - | - | 140mW | - | - | DC | MOMENTARY | 3V | DC | 1.2 | 0.3 dB | 3W | - | - | 750 Vrms | Random | - | - | 2 FORM C | - | 4 ms | - | - | - | - | 5.9mm | RoHS Compliant | Lead Free | - | ||
![]() ARE13A4HC90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | Surface Mount | - | - | - | 101Ohm | Gold Plating | - | - | - | -40°C~70°C | - | - | ARE | - | - | Active | 5A (24 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5ms | - | 3.38VDC | 500mA | - | 200mW | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ARE1006C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | Through Hole | - | - | - | 180Ohm | Gold Plating | - | - | - | -40°C~70°C | - | - | ARE | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 6VDC | Non Latching | 30VDC -Max | 33.3mA | 5ms | - | 4.5VDC | 500mA | - | 200mW | 0.6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ARE104HC90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | Through Hole | - | - | - | 101Ohm | Gold Plating | - | - | - | -40°C~70°C | - | - | ARE | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5ms | - | 3.38VDC | 500mA | - | 200mW | 0.45VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ARE10A12ZC90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | Surface Mount | - | - | - | 720Ohm | Gold Plating | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | ARE | - | - | Active | 5A (24 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5ms | - | 9VDC | 500mA | - | 200mW | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ARE1009C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | Through Hole | - | - | - | 405Ohm | Gold Plating | - | - | - | -40°C~70°C | - | - | ARE | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 5ms | - | 6.75VDC | 500mA | - | 200mW | 0.9VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ARE10A09ZC90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | - | Surface Mount | - | - | - | 405Ohm | Gold Plating | - | - | - | -40°C~70°C | Tape & Reel (TR) | - | ARE | - | - | Active | 5A (24 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 5ms | - | 6.75VDC | 500mA | - | 200mW | 0.9VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |