- Coil Voltage
- CoilResistance
- Operate Time
- Coil Type
- Contact Form
- Contact Materials
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Series
- Termination Style
- Coil Current
Attribute column
Manufacturer
Panasonic High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Contact Form | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARE1324C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Through Hole | 2.88kOhm | Gold Plating | -40°C~70°C | - | ARE | Active | 1 (Unlimited) | PC Pin | SPDT (1 Form C) | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 5ms | 18VDC | 500mA | 200mW | 2.4VDC | ROHS3 Compliant | ||
![]() ARE10A12C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | 720Ohm | Gold Plating | -40°C~70°C | - | ARE | Active | 5A (24 Hours) | Gull Wing | SPDT (1 Form C) | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5ms | 9VDC | 500mA | 200mW | 1.2VDC | ROHS3 Compliant | ||
![]() ARE10A09C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | 405Ohm | Gold Plating | -40°C~70°C | - | ARE | Active | 5A (24 Hours) | Gull Wing | SPDT (1 Form C) | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 5ms | 6.75VDC | 500mA | 200mW | 0.9VDC | ROHS3 Compliant | ||
![]() ARE13A06C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | 180Ohm | Gold Plating | -40°C~70°C | - | ARE | Active | 5A (24 Hours) | Gull Wing | SPDT (1 Form C) | 10ms | 6VDC | Non Latching | 30VDC -Max | 33.3mA | 5ms | 4.5VDC | 500mA | 200mW | 0.6VDC | ROHS3 Compliant | ||
![]() ARE13A24C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | 2.88kOhm | Gold Plating | -40°C~70°C | - | ARE | Active | 5A (24 Hours) | Gull Wing | SPDT (1 Form C) | 10ms | 24VDC | Non Latching | 30VDC -Max | 8.3mA | 5ms | 18VDC | 500mA | 200mW | 2.4VDC | ROHS3 Compliant | ||
![]() ARE13A12C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | 720Ohm | Gold Plating | -40°C~70°C | - | ARE | Active | 5A (24 Hours) | Gull Wing | SPDT (1 Form C) | 10ms | 12VDC | Non Latching | 30VDC -Max | 16.7mA | 5ms | 9VDC | 500mA | 200mW | 1.2VDC | ROHS3 Compliant | ||
![]() ARE1003C90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Through Hole | 45Ohm | Gold Plating | -40°C~70°C | - | ARE | Active | 1 (Unlimited) | PC Pin | SPDT (1 Form C) | 10ms | 3VDC | Non Latching | 30VDC -Max | 66.7mA | 5ms | 2.25VDC | 500mA | 200mW | 0.3VDC | ROHS3 Compliant | ||
![]() ARE10A4HC90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | 101Ohm | Gold Plating | -40°C~70°C | - | ARE | Active | 5A (24 Hours) | Gull Wing | SPDT (1 Form C) | 10ms | 4.5VDC | Non Latching | 30VDC -Max | 44.4mA | 5ms | 3.38VDC | 500mA | 200mW | 0.45VDC | ROHS3 Compliant | ||
![]() ARE13A09ZC90 Panasonic Electronic Components | In Stock | - | - | 12 Weeks | Surface Mount | 405Ohm | Gold Plating | -40°C~70°C | Tape & Reel (TR) | ARE | Active | 5A (24 Hours) | Gull Wing | SPDT (1 Form C) | 10ms | 9VDC | Non Latching | 30VDC -Max | 22.2mA | 5ms | 6.75VDC | 500mA | 200mW | 0.9VDC | ROHS3 Compliant |