- Coil Voltage
- CoilResistance
- Operate Time
- Coil Type
- Contact Form
- Contact Materials
- Mounting Type
- Must Operate Voltage
- Operating Temperature
- Series
- Termination Style
- Coil Current
Attribute column
Manufacturer
Panasonic High Frequency (RF) Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Moisture Sensitive | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Subcategory | Termination Style | Impedance | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARS36Y4HX Panasonic Electric Works | 11 |
| - | Surface Mount | ARS36Y | Panasonic Industrial Devices | 50.6 Ohms | Gold Plating | 500 | Panasonic | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | Reel | ARS | Relays | Gull Wing | 50 Ohms | SPDT (1 Form C) | High Frequency Relays | 10 ms | 4.5VDC | Latching, Dual Coil | 30VDC - Max | 88.9 mA | 6 ms | 3.38 VDC | 500 mA | 400mW | - | - | High Frequency / RF Relays | ||
![]() ARS32A09 Panasonic Electric Works | 11 |
| - | Surface Mount | ARS32A | Panasonic Industrial Devices | 202.5 Ohms | Gold Plating | 40 | Panasonic | Panasonic Electric Works | Yes | Tube | Active | - | -40°C ~ 70°C | Tube | ARS | Relays | Gull Wing | 75 Ohms | SPDT (1 Form C) | High Frequency Relays | 10 ms | 9VDC | Latching, Dual Coil | 30VDC - Max | 44.4 mA | 6 ms | 6.75 VDC | 500 mA | 400mW | - | - | High Frequency / RF Relays | ||
![]() ARS15Y12Z Panasonic Electric Works | 48 |
| - | Surface Mount | ARS15Y | Panasonic Industrial Devices | 720 Ohms | Gold Plating | 500 | Panasonic | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | Reel | ARS | Relays | Gull Wing | 50 Ohms | SPDT (1 Form C) | High Frequency Relays | 10 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 16.7 mA | 6 ms | 9 VDC | 500 mA | 200mW | - | - | High Frequency / RF Relays | ||
![]() ARS32A4HZ Panasonic Electric Works | 11 |
| - | Surface Mount | ARS32A | - | 50.6 Ohms | Gold Plating | - | - | Panasonic Electric Works | - | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | - | ARS | - | Gull Wing | - | SPDT (1 Form C) | - | 10 ms | 4.5VDC | Latching, Dual Coil | 30VDC - Max | 88.9 mA | 6 ms | 3.38 VDC | 500 mA | 400mW | - | - | - | ||
![]() ARS14Y09 Panasonic Electric Works | 11 |
| - | Surface Mount | ARS14Y | Panasonic Industrial Devices | 405 Ohms | Gold Plating | 40 | Panasonic | Panasonic Electric Works | Yes | Tube | Active | Details | -40°C ~ 70°C | Tube | ARS | Relays | Gull Wing | 50 Ohms | SPDT (1 Form C) | High Frequency Relays | 10 ms | 9VDC | Non Latching | 30VDC - Max | 22.2 mA | 6 ms | 6.75 VDC | 500 mA | 200mW | 0.9 VDC | - | High Frequency / RF Relays | ||
![]() ARS12Y03Z Panasonic Electric Works | 11 |
| - | Surface Mount | ARS12Y | Panasonic Industrial Devices | 22.5 Ohms | Gold Plating | 500 | Panasonic | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | Reel | ARS | Relays | Gull Wing | 75 Ohms | SPDT (1 Form C) | High Frequency Relays | 10 ms | 3VDC | Latching, Dual Coil | 30VDC - Max | 133.3 mA | 6 ms | 2.25 VDC | 500 mA | 400mW | - | - | High Frequency / RF Relays | ||
![]() ARS11A12Z Panasonic Electric Works | 11 |
| - | Surface Mount | ARS11A | Panasonic Industrial Devices | 720 Ohms | Gold Plating | 500 | Panasonic | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | Reel | ARS | Relays | Gull Wing | 75 Ohms | SPDT (1 Form C) | High Frequency Relays | 10 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 16.7 mA | 6 ms | 9 VDC | 500 mA | 200mW | - | - | High Frequency / RF Relays | ||
![]() ARS32Y4HZ Panasonic Electric Works | 11 |
| - | Surface Mount | ARS32Y | - | 50.6 Ohms | Gold Plating | - | - | Panasonic Electric Works | - | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | - | ARS | - | Gull Wing | - | SPDT (1 Form C) | - | 10 ms | 4.5VDC | Latching, Dual Coil | 30VDC - Max | 88.9 mA | 6 ms | 3.38 VDC | 500 mA | 400mW | - | - | - | ||
![]() ARS35Y12Z Panasonic Electric Works | 11 |
| - | Surface Mount | ARS35Y | Panasonic Industrial Devices | 720 Ohms | Gold Plating | 500 | Panasonic | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | Reel | ARS | Relays | Gull Wing | 50 Ohms | SPDT (1 Form C) | High Frequency Relays | 10 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 16.7 mA | 6 ms | 9 VDC | 500 mA | 200mW | - | - | High Frequency / RF Relays | ||
![]() ARS31Y03 Panasonic Electric Works | 11 |
| - | Surface Mount | ARS31Y | Panasonic Industrial Devices | 45 Ohms | Gold Plating | 40 | Panasonic | Panasonic Electric Works | Yes | Tube | Active | - | -40°C ~ 70°C | Tube | ARS | Relays | Gull Wing | 75 Ohms | SPDT (1 Form C) | High Frequency Relays | 10 ms | 3VDC | Latching, Single Coil | 30VDC - Max | 66.7 mA | 6 ms | 2.25 VDC | 500 mA | 200mW | - | - | High Frequency / RF Relays | ||
![]() ARS30Y24Z Panasonic Electric Works | 11 |
| - | Surface Mount | ARS30Y | Panasonic Industrial Devices | 2.88 kOhms | Gold Plating | 500 | Panasonic | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | Reel | ARS | Relays | Gull Wing | 75 Ohms | SPDT (1 Form C) | High Frequency Relays | 10 ms | 24VDC | Non Latching | 30VDC - Max | 8.3 mA | 6 ms | 18 VDC | 500 mA | 200mW | 2.4 VDC | - | High Frequency / RF Relays | ||
![]() ARS32Y12Z Panasonic Electric Works | 11 |
| - | Surface Mount | ARS32Y | Panasonic Industrial Devices | 360 Ohms | Gold Plating | 500 | Panasonic | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | Reel | ARS | Relays | Gull Wing | 75 Ohms | SPDT (1 Form C) | High Frequency Relays | 10 ms | 12VDC | Latching, Dual Coil | 30VDC - Max | 33.3 mA | 6 ms | 9 VDC | 500 mA | 400mW | - | - | High Frequency / RF Relays | ||
![]() ARS36A12Z Panasonic Electric Works | 11 |
| - | Surface Mount | ARS36A | Panasonic Industrial Devices | 360 Ohms | Gold Plating | 500 | Panasonic | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | Reel | ARS | Relays | Gull Wing | 50 Ohms | SPDT (1 Form C) | High Frequency Relays | 10 ms | 12VDC | Latching, Dual Coil | 30VDC - Max | 33.3 mA | 6 ms | 9 VDC | 500 mA | 400mW | - | - | High Frequency / RF Relays | ||
![]() ARS16A09X Panasonic Electric Works | 11 |
| - | Surface Mount | ARS16A | Panasonic Industrial Devices | 202.5 Ohms | Gold Plating | 500 | Panasonic | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | Reel | ARS | Relays | Gull Wing | 50 Ohms | SPDT (1 Form C) | High Frequency Relays | 10 ms | 9VDC | Latching, Dual Coil | 30VDC - Max | 44.4 mA | 6 ms | 6.75 VDC | 500 mA | 400mW | - | - | High Frequency / RF Relays | ||
![]() ARS35A03X Panasonic Electric Works | 11 |
| - | Surface Mount | ARS35A | Panasonic Industrial Devices | 45 Ohms | Gold Plating | 500 | Panasonic | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | Reel | ARS | Relays | Gull Wing | 50 Ohms | SPDT (1 Form C) | High Frequency Relays | 10 ms | 3VDC | Latching, Single Coil | 30VDC - Max | 66.7 mA | 6 ms | 2.25 VDC | 500 mA | 200mW | - | - | High Frequency / RF Relays | ||
![]() ARS35A03Z Panasonic Electric Works | 48 |
| - | Surface Mount | ARS35A | Panasonic Industrial Devices | 45 Ohms | Gold Plating | 500 | Panasonic | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | Reel | ARS | Relays | Gull Wing | 50 Ohms | SPDT (1 Form C) | High Frequency Relays | 10 ms | 3VDC | Latching, Single Coil | 30VDC - Max | 66.7 mA | 6 ms | 2.25 VDC | 500 mA | 200mW | - | - | High Frequency / RF Relays | ||
![]() ARS32A09Z Panasonic Electric Works | 11 |
| - | Surface Mount | ARS32A | - | 202.5 Ohms | Gold Plating | - | - | Panasonic Electric Works | - | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | - | ARS | - | Gull Wing | - | SPDT (1 Form C) | - | 10 ms | 9VDC | Latching, Dual Coil | 30VDC - Max | 44.4 mA | 6 ms | 6.75 VDC | 500 mA | 400mW | - | - | - | ||
![]() ARS31Y4HX Panasonic Electric Works | 11 |
| - | Surface Mount | ARS31Y | Panasonic Industrial Devices | 101.3 Ohms | Gold Plating | 500 | Panasonic | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | Reel | ARS | Relays | Gull Wing | 75 Ohms | SPDT (1 Form C) | High Frequency Relays | 10 ms | 4.5VDC | Latching, Single Coil | 30VDC - Max | 44.4 mA | 6 ms | 3.38 VDC | 500 mA | 200mW | - | - | High Frequency / RF Relays | ||
![]() ARS32A24Z Panasonic Electric Works | 11 |
| - | Surface Mount | ARS32A | - | 1.44 kOhms | Gold Plating | - | - | Panasonic Electric Works | - | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | - | ARS | - | Gull Wing | - | SPDT (1 Form C) | - | 10 ms | 24VDC | Latching, Dual Coil | 30VDC - Max | 16.7 mA | 6 ms | 18 VDC | 500 mA | 400mW | - | - | - | ||
![]() ARS11Y12X Panasonic Electric Works | In Stock | - | - | Surface Mount | ARS11Y | Panasonic Industrial Devices | 720 Ohms | Gold Plating | 500 | Panasonic | Panasonic Electric Works | Yes | Tape & Reel (TR) | Active | - | -40°C ~ 70°C | Reel | ARS | Relays | Gull Wing | 75 Ohms | SPDT (1 Form C) | High Frequency Relays | 10 ms | 12VDC | Latching, Single Coil | 30VDC - Max | 16.7 mA | 6 ms | 9 VDC | 500 mA | 200mW | - | - | High Frequency / RF Relays |