- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Function | Relay Form | Switching Capacity | Features | Height | Length | Body Height | Length - Termination | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JR1AF-TM-DC24V Panasonic Electric Works | 1685 | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 1.1kOhm | Silver Alloy | 100000 Cycle(s) | -50°C~70°C | Bulk | 2001 | JR | - | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | 8536.41.00.50 | BOX | - | unknown | - | Quick Connect - 0.187 (4.7mm) | 28.6mm | 12.8 mm | 28.6mm X 12.8mm X 28.3mm | - | - | - | - | 30V | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 2ms | - | 19.2VDC | 16A | - | 530mW | 2.4VDC | 250V | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.3mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALZ12B18 Panasonic Electric Works | 48 |
| - | 20 Weeks | Through Hole | Through Hole | 8 | 12g | - | 810Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Tube | 2004 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | - | - | unknown | UL; VDE | PC Pin | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 18VDC | Non Latching | 440VAC -Max | 22.2mA | 5ms | - | 12.6VDC | - | - | 400mW | 1.8VDC | - | AC | MOMENTARY | 18V | DC | 8 | Sealed - Fully | 1000 Vrms | Random | Class B | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | RoHS Compliant | Lead Free | - | ||
![]() HC1-HP-AC12V Panasonic Electric Works | 239 | - | Datasheet | - | Through Hole | Through Hole | 5 | - | 12V | 120Ohm | Silver Alloy | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | Gold (Au) | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | 27.2mm | 20.8 mm | - | - | - | - | - | - | 250V | - | 10A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VAC | Non Latching | 250VAC -Max | 100mA | 20 ms | - | 9.6VAC | - | - | 1.2W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AHN22248 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Plug-In, Socketable | Socketable | 8 | - | - | 4.35kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2007 | AHN | - | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | BOX | - | - | UL; VDE | Plug In | 29mm | 13 mm | - | - | - | 5A | - | - | 250V | - | 5A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 11mA | 20ms | 5A@30VDC | 33.6VDC | - | 530mW | 530mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALZ52F12W Panasonic Electric Works | 49 |
| - | 16 Weeks | Through Hole | Through Hole | 6 | 12g | - | 360Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~105°C | Bulk | - | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | BOX | - | - | UL; VDE | PC Pin | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | - | 400mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | 6 | Sealed - Fully | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | No | RoHS Compliant | - | - | ||
![]() JK1AF-18V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4 | 7g | - | 1.62kOhm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JK | - | no | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 11 mm | - | - | - | 3A | FLUX FREE SEALED | - | 250V | - | 3A | SPST | 110V | - | SPST-NO (1 Form A) | General Purpose | 3A | 3A@250VAC | 4ms | 18VDC | Non Latching | 250VAC 110VDC -Max | 11mA | 2ms | 3A@110VDC | 14.4VDC | - | - | 200mW | 0.9VDC | - | AC/DC | MOMENTARY | 18V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JK1A-5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4 | 7g | - | 125Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JK | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | unknown | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 11 mm | - | - | - | 3A | - | - | 250V | - | 3A | SPST | 110V | - | SPST-NO (1 Form A) | General Purpose | 3A | 3A@250VAC | 4ms | 5VDC | Non Latching | 250VAC 110VDC -Max | 40mA | 2ms | 3A@110VDC | 4VDC | - | - | 200mW | 0.25VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JK1AF-5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4 | 7g | - | 125Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JK | - | no | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 11 mm | - | - | - | 3A | FLUX FREE SEALED | - | 250V | - | 3A | SPST | 110V | - | SPST-NO (1 Form A) | General Purpose | 3A | 3A@250VAC | 4ms | 5VDC | Non Latching | 250VAC 110VDC -Max | 40mA | 2ms | 3A@110VDC | 4VDC | - | - | 200mW | 0.25VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JK1AF-48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4 | 7g | - | 11.52kOhm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JK | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | unknown | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 11 mm | - | - | - | 3A | FLUX FREE SEALED | - | 250V | - | 3A | SPST | 110V | - | SPST-NO (1 Form A) | General Purpose | 3A | 3A@250VAC | 4ms | 48VDC | Non Latching | 250VAC 110VDC -Max | 4.2mA | 2ms | 3A@110VDC | 38.4VDC | - | - | 200mW | 2.4VDC | - | AC/DC | MOMENTARY | 48V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JK1AF-6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4 | 7g | - | 180Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JK | - | no | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 11 mm | - | - | - | 3A | FLUX FREE SEALED | - | 250V | - | 3A | SPST | 110V | - | SPST-NO (1 Form A) | General Purpose | 3A | 3A@250VAC | 4ms | 6VDC | Non Latching | 250VAC 110VDC -Max | 33mA | 2ms | 3A@110VDC | 4.8VDC | - | - | 200mW | 0.3VDC | - | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC3-H-AC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 11 | 30g | 6V | 30Ohm | Silver Alloy | 100000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | BOX | - | - | CSA; UL | Plug In | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 6VAC | Non Latching | 250VAC -Max | 200mA | 20 ms | - | 4.8VAC | - | - | 1.2W | 1.8VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC3-H-AC240V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 11 | 30g | 240V | 40000Ohm | Silver Alloy | 100000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | BOX | - | - | CSA; UL | Plug In | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 20 ms | - | 192VAC | - | - | 1.2W | 72VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC3-H-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 11 | 30g | - | 40Ohm | Silver Alloy | 100000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | BOX | - | - | CSA; UL | Plug In | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 5ms | - | 4.8VDC | - | - | 900mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALZ11B18W Panasonic Electric Works | 10 |
| - | 20 Weeks | Through Hole | Through Hole | 8 | 12g | - | 810Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | BOX | - | unknown | UL; VDE | PC Pin | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 18VDC | Non Latching | 440VAC -Max | 22.2mA | 5ms | - | 12.6VDC | - | - | 400mW | 1.8VDC | - | AC | MOMENTARY | 18V | DC | 8 | Sealed - Flux Protection | 1000 Vrms | Random | Class B | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ26012 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | - | 4 | - | - | 576Ohm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | - | BOX | - | - | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | SOLDER | 16A | SPST | - | 16A | - | POWER/SIGNAL RELAY | - | 16A@250VAC | 10 ms | 12V | Non-Latching | - | 20.83mA | 10 ms | - | - | - | 250mW | - | - | - | AC | MOMENTARY | 12V | DC | - | - | 1000 Vrms | Random | - | - | - | - | - | 1 FORM A | - | - | - | - | 16mm | 0.0035 inch | - | RoHS Compliant | - | - | ||
![]() ADJ23124 Panasonic Electric Works | 39 |
| - | 10 Weeks | Through Hole | Through Hole | 5 | 14g | - | 2.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | UL; VDE | PC Pin | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 24VDC | Latching, Dual Coil | 250VAC -Max | 10.4mA | 10 ms | - | 16.8VDC | - | 250mW | 250mW | - | - | AC | LATCHED | 24V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | Test Button | - | - | 16mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ44012 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | PCB, Through Hole | - | 7 | - | - | 576Ohm | Gold, Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Through Hole | EAR99 | - | 70°C | -40°C | - | - | BOX | 13mm | - | UL; VDE | - | - | - | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | - | 16A | SPST | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 12V | Latching, Dual Coil | - | 20.8mA | 10 ms | - | - | - | 250mW | 250mW | - | - | AC | LATCHED | 12V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | DPST | 1 FORM A,B | - | - | 16.5mm | 29mm | - | - | - | RoHS Compliant | - | - | ||
![]() ADJ36048 Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | Through Hole | - | 4 | - | - | 9.216kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | - | BOX | - | - | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | SOLDER | 16A | SPST | - | 16A | - | POWER/SIGNAL RELAY | - | 16A@250VAC | 10 ms | 48V | Non-Latching | - | 5.2mA | 10 ms | - | - | - | 250mW | - | - | - | AC | MOMENTARY | 48V | DC | - | - | 1000 Vrms | Random | - | - | - | - | - | 1 FORM B | - | - | - | - | 16.5mm | 0.0035 inch | - | RoHS Compliant | - | - | ||
![]() APF10306 Panasonic Electric Works | 23 |
| Datasheet | 26 Weeks | Through Hole | Through Hole | 4 | - | - | 212Ohm | Silver Nickel (AgNi), Gold (Au) | 50000 Cycle(s) | -40°C~85°C | Tube | 2008 | APF | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | UL; VDE | PC Pin | 28mm | 5 mm | 28mm x 5mm x 15mm | - | - | - | WATER PROOF | - | 250V | - | 6A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | 6A | 6A@250VAC | 8ms | 6VDC | Non Latching | 250VAC -Max | 28.3mA | 4ms | - | 4.2VDC | - | - | 170mW | 0.3VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | 6A | - | - | 1.5 kW | - | - | - | 15mm | - | - | RoHS Compliant | - | IP67 | ||
![]() ADJ36024 Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | Through Hole | - | 4 | - | - | 2.304kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | - | BOX | - | - | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | SOLDER | 16A | SPST | - | 16A | - | POWER/SIGNAL RELAY | - | 16A@250VAC | 10 ms | 24V | Non-Latching | - | 10.4mA | 10 ms | - | - | - | 250mW | - | - | - | AC | MOMENTARY | 24V | DC | - | - | 1000 Vrms | Random | - | - | - | - | - | 1 FORM B | - | - | - | - | 16.5mm | 0.0035 inch | - | RoHS Compliant | - | - |