- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Form | Coil Release Voltage(DC) | Features | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSP1A-L-DC6V Panasonic Electric Works | 60 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | GOLD | - | 240Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2004 | DSP | - | yes | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | unknown | CSA; TUV; UL | PC Pin | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | - | - | - | 250V | - | - | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 6VDC | Latching, Single Coil | 250VAC 30VDC -Max | 25mA | 5ms | 5A@125VDC | 4.8VDC | 8A | - | 150mW | - | - | AC/DC | LATCHED | 6V | DC | 4 | Sealed - Fully | 1000 Vrms | Random | 3000 Vrms | 2000VA@250VAC | 150W@125VDC | - | - | - | 10.5mm | 0.0035 inch | RoHS Compliant | Lead Free | ||
![]() ADJ55048 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | - | 9 | 14g | GOLD | - | 9.216kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | - | BOX | - | UL; VDE | - | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | SOLDER | 16A | DPDT | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 48V | Non-Latching | - | 5.2mA | 10 ms | - | - | - | 250mW | - | - | - | AC | MOMENTARY | 48V | DC | - | - | 1000 Vrms | Random | 4000 Vrms | 4000VA@250VAC | - | 2 FORM C | - | - | 16.5mm | 0.0035 inch | RoHS Compliant | - | ||
![]() JTV1S-TMP-15V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | Sealed | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SP2-L2-DC48V Panasonic Electric Works | In Stock | - | - | 10 Weeks | Plug-In, Socketable | Socketable | - | - | - | 10 | 50g | - | - | 7.7kOhm | Silver Tin Oxide (AgSnO) | - | -50°C~60°C | Tube | - | SP | - | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | BOX | - | CSA; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 50mm | 25.6 mm | 50mm x 25.6mm x 20.5mm | - | - | - | - | - | 250V | - | 15A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 15A@250VAC | 30ms | 48VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 6.2mA | 20 ms | - | 33.6VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 48V | DC | - | - | - | - | - | - | - | - | - | - | 20.5mm | - | RoHS Compliant | Lead Free | ||
![]() HE1AN-S-AC48V Panasonic Electric Works | 2942 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 4 | - | - | 48V | 1.2kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | - | - | Screw | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 33.6 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | BOX | - | CSA; TUV; UL; VDE | Screw Terminal | 51mm | - | - | - | - | - | - | - | 277V | - | 30A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 30ms | 48VAC | Non Latching | 277VAC 30VDC -Max | 39mA | 30 ms | 30A@30VDC | 33.6VAC | - | 1.9W | 1.9W | 7.2VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | 52.8mm | - | RoHS Compliant | Lead Free | ||
![]() AHN223X1N Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | Socketable | - | - | - | - | 17g | - | - | 22.83kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Box | 2004 | AHN | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | unknown | UL; VDE | Plug In | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | - | - | 30V | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 110VDC | Non Latching | 250VAC 30VDC -Max | 4.8mA | 20ms | - | 77VDC | 5A | - | - | 11VDC | 250V | AC/DC | LATCHED | - | DC | - | - | 1000 Vrms | Random | 5000 Vrms | 1250VA@250VAC | 150W@30VDC | - | 16.5V | Diode, Lighted Indicator | 28mm | 0.006 inch | RoHS Compliant | - | ||
![]() HC2E-HP-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | - | - | 8 | - | - | 120V | - | Silver, Tin | 200000 Cycle(s) | - | Bulk | 2003 | - | - | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | - | 70°C | -50°C | - | - | BOX | - | CSA; UL | - | - | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | Non-Latching | - | - | - | - | - | - | 1.3W | - | - | - | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC1-HTM-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 5 | - | - | 6V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 4.8 V, COIL RELEASE VOLTAGE(AC): 1.8 V | - | BOX | - | CSA; UL; VDE | Plug In | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | - | - | - | 250V | - | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 6VAC | Non Latching | 250VAC -Max | 200mA | 20 ms | - | 4.8VAC | - | 1.3W | 1.2W | 1.8VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | 34.2mm | - | RoHS Compliant | - | ||
![]() HC1-HTM-AC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 5 | - | - | 48V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~70°C | Bulk | 2012 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 38.4 V, COIL RELEASE VOLTAGE(AC): 14.4 V | - | BOX | - | CSA; UL; VDE | Plug In | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | - | - | - | 250V | - | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 48VAC | Non Latching | 250VAC -Max | 25mA | 20 ms | - | 38.4VAC | - | 1.3W | 1.2W | 14.4VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | 34.2mm | - | RoHS Compliant | - | ||
![]() HC1-HTM-AC240V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 5 | - | - | 240V | - | Silver Alloy, Cadmium Free | - | -50°C~70°C | Bulk | - | HC | - | - | Obsolete | 1 (Unlimited) | - | Plug | - | - | 70°C | -50°C | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | 250V | - | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 20ms | - | 192VAC | 10A | - | 1.2W | 72VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC1E-H-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Socketable | - | NO | PANEL MOUNT | - | - | - | - | 160Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | BOX | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 5ms | - | 9.6VDC | 5A | - | 900mW | 1.2VDC | 250V | AC | MOMENTARY | 12V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC2E-H-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In | - | - | - | - | 8 | - | - | 6V | - | Silver, Tin | 200000 Cycle(s) | - | - | 2003 | - | - | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | 70°C | -50°C | - | - | BOX | - | CSA; UL | - | - | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | Non-Latching | - | 200mA | - | - | - | - | 1.3W | - | - | - | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HE1AN-S-DC6V Panasonic Electric Works | 2560 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 4 | - | - | - | 18.8Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | - | - | Screw | EAR99 | - | - | - | - | - | BOX | - | CSA; TUV; UL; VDE | Screw Terminal | 51mm | - | - | - | - | - | - | - | 277V | - | 30A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 30ms | 6VDC | Non Latching | 277VAC 30VDC -Max | 320mA | 10ms | 30A@30VDC | 4.2VDC | - | 1.92W | 1.92W | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | 52.8mm | - | RoHS Compliant | Lead Free | ||
![]() SP4-PL2-DC6V Panasonic Electric Works | 2833 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 16 | 65g | GOLD | - | 120Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~60°C | Tube | 2003 | SP | - | - | Active | 1 (Unlimited) | 16 | PC Pin | - | - | - | - | - | - | - | - | - | PC Pin | 51mm | 36.8 mm | 51mm x 36.8mm x 22mm | 30mOhm | 1000000000Ohm | - | - | - | 250V | - | 10A | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | 10A@250VAC | 30ms | 6VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 50mA | 20 ms | 10A@30VDC | 4.2VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 6V | DC | 16 | - | 1500 Vrms | Random | 3000 Vrms | 2500VA@250VAC | 300W@30VDC | - | - | - | 22mm | 0.004 inch | RoHS Compliant | Lead Free | ||
![]() JTV1AS-PA-5V Panasonic Electric Works | 48 |
| - | 20 Weeks | Sealed | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AHN211X0 Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 100 | - | - | 8 | - | - | 110V | - | Silver Nickel (AgNi) | - | -40°C~70°C | Tube | 2007 | AHN | - | - | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | BOX | - | UL; VDE | Plug In | 29mm | 13 mm | - | - | - | 5A | - | - | 250V | - | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 110VAC | Non Latching | 250VAC 30VDC -Max | 10.6mA | 5ms | 5A@30VDC | 88VAC | - | 1.4W | 1.2W | 33VAC | - | AC/DC | MOMENTARY | 100V | AC | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | RoHS Compliant | Lead Free | ||
![]() DSP1-L-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 6 | 4.5g | - | - | 960Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Bulk | 2004 | DSP | - | - | Obsolete | 1 (Unlimited) | 6 | PC Pin | - | - | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | 5A | - | - | 250V | - | 5A | DPST, SPST | 30V | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 5A | 5A@250VAC | 10ms | 12VDC | Latching, Single Coil | 250VAC 30VDC -Max | 12.5mA | 5ms | 5A@125VDC | 9.6VDC | - | - | 150mW | - | - | AC/DC | LATCHED | 12V | DC | 6 | Sealed - Fully | 1000 Vrms | Random | 3000 Vrms | 1250VA@250VAC | 150W@125VDC | 1 FORM A,B | - | - | 10.5mm | 0.0035 inch | RoHS Compliant | Lead Free | ||
![]() HC1-HP-AC240V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 5 | 30g | - | 240V | 40000Ohm | Silver Alloy | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | Gold (Au) | - | - | - | - | BOX | - | CSA; UL | PC Pin | 27.2mm | 20.8 mm | - | - | - | - | - | - | 250V | - | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 20 ms | - | 192VAC | - | - | 1.2W | 72VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HL-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 8 | 30g | - | - | 40Ohm | Silver Alloy | 200000 Cycle(s) | -50°C~60°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | BOX | - | CSA; UL | Plug In | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 5ms | - | 4.8VDC | - | - | 900mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | Lighted Indicator | 35.2mm | - | RoHS Compliant | Lead Free | ||
![]() ADJ51024 Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | - | 9 | 14g | GOLD | - | 3.84kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | - | BOX | - | UL; VDE | - | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | SOLDER | 16A | DPDT | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 24V | Latching | - | 6.25mA | 10 ms | - | - | - | 150mW | - | - | - | AC | LATCHED | 24V | DC | - | - | 1000 Vrms | Random | 4000 Vrms | 4000VA@250VAC | - | 2 FORM C | - | - | 16.5mm | 0.0035 inch | RoHS Compliant | - |