- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | End Contact Material | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Contact (AC) Max Power Rating R Load | Relay Form | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JTV1S-TMP-9V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | Sealed | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JTV1AS-TMP-48V Panasonic Electric Works | In Stock | - | - | 20 Weeks | Sealed | - | - | 4 | 30g | Silver Tin Oxide | - | 2.304kOhm | - | 100000 Cycle(s) | - | - | 2004 | - | yes | Active | 1 (Unlimited) | - | - | - | - | 85°C | -55°C | - | - | - | - | - | UL | - | 32.2mm | - | - | 50mOhm | 100000000Ohm | - | - | 277V | 30A | SPST | - | - | - | POWER/SIGNAL RELAY | - | 30A@277VAC | 15 ms | 48V | - | - | 20.8mA | 10 ms | - | - | - | - | - | - | - | AC | LATCHED | 48V | DC | - | - | 1200 Vrms | Random | - | 8310VA@277VAC | 1 FORM A | - | - | - | 27.9mm | - | RoHS Compliant | - | ||
![]() ALE74B24 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 2.88kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | yes | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | 2.88kOhm | - | - | RELEASE TIME WITH DIODE | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | 28.6mm | - | - | - | - | - | - | 277V | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 24VDC | Non Latching | 277VAC -Max | 8.3mA | 25ms | - | 18VDC | - | 200mW | 200mW | 1.2VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALE13F24 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 3 | - | - | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | yes | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | 277V | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 24VDC | Non Latching | 277VAC -Max | 16.7mA | 20 ms | - | 18VDC | - | 400mW | 400mW | 1.2VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | Class F | - | - | - | - | - | 24.9mm | - | RoHS Compliant | Lead Free | ||
![]() ALA2F18 Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | 6 | - | - | - | 612Ohms | Silver Nickel (AgNi) | - | -40°C~70°C | Bulk | 2004 | ALA | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 125V | 3A | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 18VDC | Non Latching | 125VAC -Max | 29.4mA | 15ms | - | 13.5VDC | 3A | - | 530mW | 0.9VDC | - | - | - | 18V | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALE12F12 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 3 | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | 277V | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 12VDC | Non Latching | 277VAC -Max | 33.3mA | 20 ms | - | 9VDC | - | 400mW | 400mW | 0.6VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | Class F | - | - | - | - | - | 24.9mm | - | RoHS Compliant | Lead Free | ||
![]() ALE14F05 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 63Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | yes | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | 28.6mm | - | - | - | - | - | - | 277V | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 5VDC | Non Latching | 277VAC -Max | 80mA | 20 ms | - | 3.75VDC | - | 400mW | 400mW | 0.25VDC | - | AC | MOMENTARY | 5V | DC | - | - | - | - | Class F | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HL2-HP-AC240V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | 8 | 35g | - | 240V | - | Silver Tin Oxide (AgSnO) | 300000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | 20.8mm | - | CSA; UL | PC Pin | - | - | - | - | - | - | - | 125V | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 10A@125VAC | 25ms | 240VAC | Non Latching | 125VAC - Nom | 5mA | 25 ms | - | 192VAC | - | 1.3W | 1.2W | 72VAC | - | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | 35.4mm | 27.2mm | - | - | - | RoHS Compliant | - | ||
![]() JTN1AG-PA-F-DC18V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | - | - | 405Ohms | Silver Tin Oxide (AgSnO) | - | -55°C~85°C | Bulk | 2003 | JT-N | - | Active | - | - | PC Pin | - | - | 85°C | -55°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 18VDC | Non Latching | 277VAC -Max | 44.4mA | 10ms | - | 13.5VDC | 30A | - | 800mW | 1.8VDC | - | - | - | 18V | - | - | - | - | - | Class F | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JS1F-9V-F Panasonic Electric Works | 20 |
| - | 16 Weeks | Through Hole | - | - | 5 | 12g | - | - | 225Ohm | Silver, Tin | 100000 Cycle(s) | - | Bulk | 2003 | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 105°C | -40°C | - | - | BOX | - | - | CSA; TUV; UL; VDE | - | 22mm | 16 mm | 22mm x 16mm x 16.4mm | - | - | 5A | - | 250V | 10A | SPDT | 100V | 10A | - | General Purpose | - | - | 10 ms | - | Non-Latching | - | 40mA | 10 ms | - | - | - | 360mW | 360mW | - | - | AC/DC | MOMENTARY | 9V | DC | - | - | - | - | - | - | - | - | - | - | 16.4mm | - | RoHS Compliant | - | ||
![]() ALF1T18 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2004 | ALF | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | 360Ohm | - | - | - | - | BOX | - | - | TUV; UL; VDE | PC Pin, Quick Connect - 0.250 (6.3mm) | 30.1mm | 15.7 mm | 30.1mm x 15.7mm x 23.3mm | - | - | - | - | 250V | 25A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 25A@250VAC | 20ms | 18VDC | Non Latching | 250VAC -Max | 50mA | 15ms | - | 12.6VDC | 20A | - | 900mW | 1.8VDC | - | AC | MOMENTARY | 18V | DC | - | - | - | - | - | - | - | - | - | - | 23.3mm | - | RoHS Compliant | Lead Free | ||
![]() JS1-B-18V-F Panasonic Electric Works | 20 |
| - | 16 Weeks | Through Hole | Through Hole | - | 5 | - | - | - | 900Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2003 | JS | - | Active | 1 (Unlimited) | 5 | Solder | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | - | - | 250V | - | SPDT | 100V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 18VDC | Non Latching | 250VAC 100VDC -Max | 20mA | 10 ms | - | 12.6VDC | 10A | 360mW | - | 1.8VDC | - | AC/DC | - | 18V | DC | 5 | Sealed - Fully | - | Random | Class B | - | - | 16mm | 22mm | 16mm | - | - | RoHS Compliant | - | ||
![]() S4EB-L2-3V Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | Through Hole | DIP | 12 | 8g | - | - | 45Ohm | Silver Alloy, Cadmium Free | - | -55°C~65°C | Box | 2003 | S | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | BOX | - | - | - | PC Pin | 28mm | - | - | - | - | - | - | 250V | - | 4PST | 48V | - | 4PST-NO (4 Form A) | General Purpose | - | - | 15ms | 3VDC | Latching, Dual Coil | 250VAC 48VDC -Max | 66.7mA | - | 3A@48VDC | 2.1VDC | 4A | 200mW | 200mW | - | - | AC/DC | LATCHED | 3V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | 10mm | - | RoHS Compliant | Lead Free | ||
![]() ADW1105HLW Panasonic Electric Works | 10000 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | 125Ohms | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Tray | 2008 | DW-H | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 5VDC | Latching, Single Coil | 277VAC -Max | 40mA | 15ms | - | 4VDC | 16A | - | 200mW | - | - | - | - | 5V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() HL1-HTM-AC240V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 240V | - | Silver Tin Oxide (AgSnO) | 500000 Cycle(s) | -50°C~70°C | Bulk | 2007 | HL | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | 43mm | 20.6 mm | 43mm x 20.6mm x 34.4mm | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 240VAC | Non Latching | 125VAC - Nom | 5mA | 25 ms | - | 192VAC | 15A | - | 1.2W | 72VAC | 125V | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | 34.4mm | - | RoHS Compliant | - | ||
![]() HC3-H-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | 11 | - | - | - | 2.6kOhm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~70°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL; VDE | Plug In | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 20 ms | - | 38.4VDC | - | 900mW | 900mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | RoHS Compliant | - | ||
![]() HC2-HP-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | 6V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL; VDE | PC Pin | 27.2mm | - | - | - | - | - | - | 250V | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 6VAC | Non Latching | 250VAC -Max | 200mA | 20 ms | - | 4.8VAC | - | 1.3W | 1.2W | 1.8VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | RoHS Compliant | - | ||
![]() JQ1-9V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 5 | - | - | - | 202Ohm | Silver Tin Oxide (AgSnO) | - | -40°C~70°C | Bulk | 2003 | JQ | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | - | - | 250V | - | SPDT | 110V | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 9VDC | Non Latching | 250VAC 110VDC -Max | 44.4mA | 10ms | - | 6.75VDC | 5A | 400mW | 400mW | 0.45VDC | - | AC/DC | MOMENTARY | 9V | DC | - | - | - | - | Class E | - | - | - | - | - | 16mm | - | RoHS Compliant | Lead Free | ||
![]() DK1A-6V Panasonic Electric Works | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | 4 | 5g | - | - | 180Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Tube | 2000 | DK | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | CSA; TUV; UL; VDE | PC Pin | 20mm | 12.5 mm | 20mm x 12.5mm x 10mm | - | - | - | SEALED TYPE | 250V | 10A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 33.3mA | 8ms | 10A@30VDC | 4.2VDC | - | - | 200mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | 10mm | - | RoHS Compliant | Lead Free | ||
![]() ALZ22F48W Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 6 | 12g | - | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~105°C | Bulk | 2004 | ALZ | yes | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | BOX | - | unknown | CUL; UL; VDE | PC Pin | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | - | - | - | MOISTURE PROOF | 440V | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 440VAC -Max | 8.3mA | 5ms | - | 33.6VDC | - | - | 400mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | 15.7mm | - | RoHS Compliant | Lead Free |