- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALZ12B24T Panasonic | 1062 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 12 g | 8 | Silver Tin Oxide | - | - | 24 V | 1440 Ω | - | 50000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | ALZ12B24T | - | - | 85 °C | -40 °C | Active | 2.24 | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | LOW PROFILE | - | - | - | TUBE | - | unknown | UL; VDE | - | - | 28.8 mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100 mΩ | 1000000000 Ω | - | - | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 16 A | - | 15 ms | - | - | - | - | 5 ms | - | - | - | - | 400 mW | - | 440 V | AC | MOMENTARY | - | DC | 8 | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | SPDT | 24 V | 0.017 A | 1 FORM C | 16.8 V | 2.4 V | - | - | - | 0.0035 inch | - | - | - | - | - | 15.7 mm | - | - | - | - | ||
![]() JW1FSN-B-DC48V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | - | 4.4kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2010 | JW | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 12.8mm | unknown | - | PC Pin | 250V | - | - | - | - | - | - | - | - | 250V | - | 10A | SPDT | 30V | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 11mA | 5ms | - | 33.6VDC | - | - | 530mW | 4.8VDC | - | - | - | 48V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.6mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JS1F-6V-F Panasonic Electric Works | 33 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | - | 5 | 12g | - | - | - | - | - | 100Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JS | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | PC Pin | - | 22mm | 16 mm | 22mm x 16mm x 16.4mm | - | - | 5A | - | - | 250V | - | 10A | SPDT | 100V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 250VAC 100VDC -Max | 60mA | 10 ms | - | 4.2VDC | - | 360mW | 360mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.4mm | - | - | RoHS Compliant | - | ||
![]() JC2AF-S-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 6 | - | - | - | - | - | - | 576Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2006 | JC | - | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | RELEASE TIME WITHOUT DIODE | - | - | - | BOX | 19mm | - | CSA; SEMKO; TUV; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | - | - | 30mm x 19mm x 32.4mm | - | - | - | - | - | 250V | - | 10A | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | 10A@250VAC | 15ms | 24VDC | Non Latching | 250VAC -Max | 41.6mA | 2ms | - | 19.2VDC | - | - | 1W | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | 19mm | 32.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ51F12T Panasonic Electric Works | 49 |
| - | 16 Weeks | Through Hole | Through Hole | DIP | - | - | 6 | 12g | - | - | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | - | ALZ | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | LOW PROFILE | - | - | - | - | 12.5mm | unknown | UL; VDE | PC Pin | 440V | - | - | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | - | 400mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | 6 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.8mm | - | 15.7mm | - | - | RoHS Compliant | - | ||
![]() HP2-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 8 | - | - | - | - | - | - | 110Ohm | Silver (Ag) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -50°C~40°C | Bulk | 2003 | HP | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.205 (5.2mm) | - | 36mm | 25 mm | 36mm x 25mm x 44mm | - | - | - | - | - | 250V | - | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 25ms | 12VDC | Non Latching | 250VAC - Nom | 109mA | 25 ms | - | 9.6VDC | - | 1.3W | 1.3W | 1.8VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44mm | - | - | RoHS Compliant | Lead Free | ||
![]() HE1AN-P-DC12V-H18 Panasonic Electric Works | 20 | - | - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | 80g | - | - | - | - | - | 75Ohm | Silver Tin Oxide (AgSnO) | 30000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2013 | HE-PV | - | Active | 1 (Unlimited) | 6 | PC Pin | - | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 38mm | 33 mm | 38mm x 33mm x 36.3mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 30ms | 12VDC | Non Latching | 250VAC -Max | 160mA | 10ms | - | 8.4VDC | 35A | - | 1.92W | 1.2VDC | 277V | AC/DC | MOMENTARY | 12V | DC | 6 | - | 2000 Vrms | Random | - | 5000 Vrms | 9695VA@277VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36.3mm | 0.004 inch | - | RoHS Compliant | - | ||
![]() ADJ66012 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | - | - | - | - | 7 | 14g | - | - | GOLD | - | - | 576Ohm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | 70°C | -40°C | - | - | - | - | BOX | - | - | UL; VDE | - | - | 29mm | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | SOLDER | 16A | DPST | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 12V | Non-Latching | - | 20.83mA | 10 ms | - | - | - | 250mW | - | - | - | AC | MOMENTARY | 12V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | 2 FORM A | - | - | - | - | - | - | - | - | - | - | - | 16.5mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() S2EB-L2-3V Panasonic Electric Works | 10 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | 12 | - | - | - | - | - | - | 45Ohm | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | -55°C~65°C | Tube | 2003 | S | - | Active | - | - | PC Pin | EAR99 | - | - | - | 8536.41.00.20 | - | - | BOX | - | - | - | PC Pin | - | 28mm | - | - | - | - | - | - | - | 250V | - | - | 4PST, DPST | 48V | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | - | - | 15ms | 3VDC | Latching, Dual Coil | 250VAC 48VDC -Max | 66.7mA | - | 3A@48VDC | 2.1VDC | 4A | 200mW | 200mW | - | - | AC/DC | LATCHED | 3V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | RoHS Compliant | Lead Free | ||
![]() AHN21124N Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | 17g | - | Silver Nickel | - | - | - | - | - | 100000 Cycle(s) | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | - | unknown | UL; VDE | - | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | 5A | - | 30V | - | QUICK CONNECT | - | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 15 ms | 24V | - | - | - | 5 ms | 5A@30VDC | - | - | - | - | - | 250V | AC/DC | LATCHED | - | AC | - | - | 1000 Vrms | - | - | 5000 Vrms | 1250VA@250VAC | - | 150W@30VDC | DPDT | - | - | 2 FORM C | - | - | - | 33.6V | - | - | 19.2V | 7.2V | - | - | - | 28mm | 0.006 inch | - | RoHS Compliant | - | ||
![]() JS1F-B-9V-F Panasonic Electric Works | 20 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | - | 5 | 12g | - | - | - | - | - | 225Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2003 | JS | - | Active | 1 (Unlimited) | 5 | Solder | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | 22mm | 16 mm | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | 5A | - | - | 250V | - | 10A | SPDT | 100V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 9VDC | Non Latching | 250VAC 100VDC -Max | 40mA | 10 ms | - | 6.3VDC | - | 360mW | - | 0.9VDC | - | AC/DC | - | 9V | DC | 5 | Sealed - Flux Protection | - | Random | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | 0.0039 inch | - | RoHS Compliant | Lead Free | ||
![]() ADJ16012 Panasonic Electric Works | 39 |
| Datasheet | 10 Weeks | PCB, Through Hole | - | - | - | - | 6 | - | - | - | - | - | - | 576Ohm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | Through Hole | EAR99 | 70°C | -40°C | - | - | - | - | BOX | 13mm | - | UL; VDE | - | - | - | - | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | - | 16A | SPDT | - | 16A | - | POWER/SIGNAL RELAY | - | - | 10 ms | 12V | Non-Latching | - | 20.83mA | 10 ms | - | - | - | 250mW | 250mW | - | - | AC | MOMENTARY | 12V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | 1 FORM C | - | - | - | - | - | - | - | - | 16mm | 29mm | - | - | - | - | RoHS Compliant | - | ||
![]() ADJ21112 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 5 | 14g | - | - | - | - | - | 960Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ADJ | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 12V | BOX | - | - | UL; VDE | PC Pin | - | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 12VDC | Latching, Single Coil | 250VAC -Max | 12.5mA | 10 ms | - | 8.4VDC | - | 150mW | 150mW | - | - | AC | LATCHED | 12V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant | Lead Free | ||
![]() DK1A-L-5V-F Panasonic Electric Works | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | - | - | - | 5g | - | - | GOLD | - | - | 125Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Tube | 2000 | DK | - | Obsolete | Not Applicable | 4 | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | 20mm | - | 20mm x 12.5mm x 10mm | 30mOhm | 1000000000Ohm | - | - | - | 250V | - | 10A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 5VDC | Latching, Single Coil | 250VAC 125VDC -Max | 40mA | 8ms | - | 3.5VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 5V | DC | 4 | Sealed - Fully | 1000 Vrms | Random | - | 4000 Vrms | 2500VA@250VAC | 10A | - | - | - | - | - | - | - | 2.5 kW | - | - | - | - | - | - | - | 12.5mm | 10mm | 0.0035 inch | No SVHC | RoHS Compliant | Lead Free | ||
![]() APE30124 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | SIP | - | - | 5 | 4g | - | - | - | - | - | 3.39kOhm | Silver Alloy | 30000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | APE | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | RELEASE TIME WITHOUT DIODE | - | - | - | BOX | - | - | SEMKO; SEV; UL; VDE | PC Pin | - | 28mm | - | - | - | - | - | - | - | 250V | - | 6A | SPDT | - | - | SPDT (1 Form C) | General Purpose | 6A | - | 8ms | 24VDC | Non Latching | 250VAC -Max | 7mA | 4ms | - | 15.84VDC | - | 170mW | 170mW | 1.2VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HL2-HP-AC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 24V | - | - | Silver Tin Oxide (AgSnO) | 300000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 25ms | 24VAC | Non Latching | 125VAC - Nom | 50mA | 25 ms | - | 19.2VAC | 10A | 1.3W | 1.2W | 7.2VAC | 125V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | RoHS Compliant | - | ||
![]() NC2D-L2-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | - | 10 | 16g | - | - | - | - | - | 180Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NC | - | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 25.4mm | 11.2 mm | 25.4mm x 11.2mm x 27.8mm | - | - | - | - | - | 250V | - | 5A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 66.7mA | 10ms | - | 9.6VDC | - | 800mW | 800mW | - | - | AC | LATCHED | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() HL2-H-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Socket, Socketable | Socketable | 120 | - | - | 8 | 35g | - | - | - | 120V | - | - | Silver Tin Oxide (AgSnO) | 300000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2007 | HL | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | - | 1.3W | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 27.2mm | - | - | - | - | - | - | - | 125V | - | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 10A@125VAC | 25ms | 120VAC | Non Latching | 125VAC - Nom | 10mA | 25 ms | - | 96VAC | - | 1.3W | 1.2W | 36VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | 20.8mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HL1-H-AC240V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Socket, Socketable | Socketable | - | - | - | 5 | 35g | - | - | - | 240V | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2007 | HL | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 27.2mm | 20.8 mm | - | - | - | - | - | - | 125V | - | 15A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 25ms | 240VAC | Non Latching | 125VAC - Nom | 5mA | - | - | 192VAC | - | 1.3W | 1.2W | 72VAC | - | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JS1APF-B-6V-F Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | 4 | - | - | - | - | - | - | 100Ohm | - | 120000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | 105°C | -40°C | - | - | - | - | BOX | - | - | CSA; UL; VDE | - | - | 22mm | 16 mm | - | - | - | 5A | - | - | 250V | SOLDER | - | SPST | 100V | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | - | - | - | 60mA | 10 ms | 5A@100VDC | - | - | - | 360mW | - | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |