- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Relay Form | Features | Length | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JM1AN-TMP-DC6V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 4 | 28g | - | - | - | 40Ohm | Silver, Tin | 100000 Cycle(s) | - | Bulk | 2003 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | 40Ohm | - | 60°C | -40°C | - | BOX | - | - | CSA; TUV; UL; VDE | - | - | - | 16 mm | - | - | - | - | - | 250V | SOLDER/QUICK CONNECT | 20A | SPST | - | 20A | - | POWER/SIGNAL RELAY | - | 20A@250VAC | 20 ms | - | - | - | 150mA | 10 ms | - | - | - | - | 900mW | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 26.5mm | - | RoHS Compliant | - | ||
![]() HL1-HP-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 5 | - | - | - | 120V | - | Silver Tin Oxide (AgSnO) | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | BOX | - | - | CSA; UL | PC Pin | - | 27.2mm | 20.8 mm | - | - | - | - | - | 125V | - | 15A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 25ms | 120VAC | Non Latching | 125VAC - Nom | 10mA | - | - | 96VAC | - | 1.3W | 1.2W | 36VAC | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JQ1AP-B-9V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | - | - | - | 4 | - | - | - | - | 405Ohm | - | 50000 Cycle(s) | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | 85°C | -40°C | - | BOX | - | - | CSA; SEMKO; TUV; UL; VDE | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | 3A | - | 250V | SOLDER | - | SPST | 110V | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | 20 ms | - | - | - | 22.2mA | 10 ms | 3A@110VDC | - | - | - | 200mW | - | AC/DC | MOMENTARY | 9V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | RoHS Compliant | - | ||
![]() HG2-AC24V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | 8 | - | - | - | 24V | - | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~40°C | Bulk | 2004 | HG | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | BOX | 36mm | - | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | 250V | - | - | 36mm x 34mm x 60mm | - | - | - | - | 250V | - | 20A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 20A@250VAC | 30ms | 24VAC | Non Latching | 250VAC - Nom | 150mA | 30 ms | - | 19.2VAC | - | 3.6W | 3.6W | 7.2VAC | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | 34mm | 60mm | - | RoHS Compliant | Lead Free | ||
![]() ADJ13106 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | 6 | 14g | - | - | - | 144Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | UL; VDE | PC Pin | - | 29mm | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 6VDC | Latching, Dual Coil | 250VAC -Max | 41.7mA | 10 ms | - | 4.2VDC | - | 250mW | 250mW | - | AC | LATCHED | 6V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | Test Button | - | - | 0.0035 inch | RoHS Compliant | Lead Free | ||
![]() ST1-L2-DC9V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | - | 8 | 10g | Silver Tin Oxide | GOLD | - | 360Ohm | - | 100000 Cycle(s) | - | - | 2010 | - | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 60°C | -40°C | - | BOX; TUBE | - | - | CSA; SEV; UL; VDE | - | - | 31mm | 14 mm | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | 380V | SOLDER | 8A | SPST | 250V | - | - | POWER/SIGNAL RELAY | 8A | - | 15 ms | 9V | - | - | 25mA | 10 ms | - | - | - | - | 240mW | - | AC/DC | LATCHED | 9V | DC | 8 | - | 1200 Vrms | Random | - | 3750 Vrms | - | 150W@250VDC | DPST | 1 FORM A,B | - | - | 11.3mm | 0.0035 inch | RoHS Compliant | - | ||
![]() ADJ22006 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | 5 | 14g | - | - | - | 240Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | UL; VDE | PC Pin | - | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | SEALED TYPE | 250V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 6VDC | Latching, Single Coil | 250VAC -Max | 25mA | 10 ms | - | 4.2VDC | - | 150mW | 150mW | - | AC | LATCHED | 6V | DC | - | Sealed - Fully | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | 16mm | - | RoHS Compliant | Lead Free | ||
![]() ADJ11106 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | 6 | 14g | - | - | - | 240Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | UL; VDE | PC Pin | - | 29mm | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 6VDC | Latching, Single Coil | 250VAC -Max | 25mA | 10 ms | - | 4.2VDC | - | 150mW | 150mW | - | AC | LATCHED | 6V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | Test Button | - | - | 0.0035 inch | RoHS Compliant | Lead Free | ||
![]() ALE13B09 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | 3 | - | - | - | - | 203Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | 277V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 9VDC | Non Latching | 277VAC -Max | 44.4mA | 20 ms | - | 6.75VDC | - | 400mW | 400mW | 0.45VDC | AC | MOMENTARY | 9V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | 24.9mm | - | RoHS Compliant | Lead Free | ||
![]() ALE13B05 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | 3 | - | - | - | - | 63Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | yes | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | 277V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 5VDC | Non Latching | 277VAC -Max | 80mA | 20 ms | - | 3.75VDC | - | 400mW | 400mW | 0.25VDC | AC | MOMENTARY | 5V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | 24.9mm | - | RoHS Compliant | Lead Free | ||
![]() ALE13B06 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | 3 | - | - | - | - | 90Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | 277V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 6VDC | Non Latching | 277VAC -Max | 66.7mA | 20 ms | - | 4.5VDC | - | 400mW | 400mW | 0.3VDC | AC | MOMENTARY | 6V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | 24.9mm | - | RoHS Compliant | Lead Free | ||
![]() ALZ12F12W Panasonic Electric Works | 10 | - | - | 16 Weeks | Through Hole | Through Hole | - | - | 8 | 12g | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~105°C | Bulk | 2004 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | BOX | - | unknown | UL; VDE | PC Pin | - | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | - | 400mW | 1.2VDC | AC | MOMENTARY | 12V | DC | 8 | Sealed - Fully | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | Lead Free | ||
![]() JS1APF-B-48V-F Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | 4 | - | - | - | - | 6.4kOhm | - | 120000 Cycle(s) | - | - | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 105°C | -40°C | - | BOX | - | - | CSA; UL; VDE | - | - | 22mm | 16 mm | - | - | - | 5A | - | 250V | SOLDER | - | SPST | 100V | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | - | - | - | 7.5mA | 10 ms | 5A@100VDC | - | - | - | 360mW | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALZ11F12W Panasonic Electric Works | 10 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | 8 | 12g | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~105°C | Bulk | 2004 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | BOX | - | unknown | UL; VDE | PC Pin | - | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | - | 400mW | 1.2VDC | AC | MOMENTARY | 12V | DC | 8 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | Lead Free | ||
![]() HL1-H-AC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Socket | - | - | - | 5 | 35g | - | - | 12V | - | Silver, Tin | - | - | - | 2003 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | 70°C | -50°C | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | BOX | - | - | CSA; UL | - | - | 27.2mm | 20.8 mm | - | - | - | - | - | 125V | QUICK CONNECT | 15A | SPDT | - | - | - | POWER/SIGNAL RELAY | - | - | 25 ms | - | - | - | 100mA | - | - | - | - | - | 1300mW | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC3-HTM-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 11 | - | - | - | - | 160Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~70°C | Bulk | 2008 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 20 ms | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 34.2mm | - | RoHS Compliant | - | ||
![]() HC3-HTM-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 11 | - | - | - | - | 2.6kOhm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~70°C | Bulk | 2012 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 20 ms | - | 38.4VDC | - | 900mW | 900mW | 4.8VDC | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 34.2mm | - | RoHS Compliant | - | ||
![]() ADY12006 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | - | - | - | 5 | - | - | - | - | 180Ohm | Silver, Tin | 100000 Cycle(s) | - | - | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 70°C | -40°C | - | BOX; TUBE | - | - | CSA; TUV; UL | - | - | 20mm | - | - | - | - | - | PLASTIC SEALED | 380V | SOLDER | 10A | SPST | 125V | - | - | POWER/SIGNAL RELAY | - | 10A@380VAC | 10 ms | - | Latching, Dual Coil | - | 33.3mA | 8 ms | - | - | - | 200mW | - | - | AC/DC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | RoHS Compliant | - | ||
![]() NC4EBD-DC5V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Socket, Socketable | Socketable | - | - | 14 | 18g | - | - | - | 34.7Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~55°C | Tube | 2000 | NC | - | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 38.1mm | 11.2 mm | 38.1mm x 11.2mm x 27.8mm | - | - | - | - | 250V | - | - | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 2A@250VAC | 20ms | 5VDC | Non Latching | 250VAC -Max | 144mA | 10ms | - | 4VDC | 5A | 720mW | 720mW | 0.5VDC | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | RoHS Compliant | Lead Free | ||
![]() HC1-HP-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 5 | 30g | - | - | - | 2.6kOhm | Silver Alloy | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | Gold (Au) | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 27.2mm | 20.8 mm | - | - | - | - | - | 250V | - | 10A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 5ms | - | 38.4VDC | - | - | 900mW | 4.8VDC | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |