- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Material | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Features | Length | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALE7PF06 Panasonic Electric Works | 20 |
| - | 12 Weeks | PCB | Through Hole | 200 | - | - | - | - | - | - | 180Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Tray | - | ALE | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | BOX; BULK | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 6VDC | Non Latching | 277VAC -Max | 33.3mA | 25ms | - | 4.5VDC | - | - | - | 0.3VDC | 277V | AC | MOMENTARY | - | DC | - | - | - | - | Class F | - | - | 16A | - | - | - | - | - | 4.432 kW | - | - | 24.9mm | - | RoHS Compliant | - | ||
![]() ALZ51F24W Panasonic Electric Works | 39 |
| - | 24 Weeks | Through Hole | Through Hole | - | - | 6 | 12g | - | - | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~105°C | Bulk | 2008 | ALZ | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | LOW PROFILE | BOX | - | unknown | UL; VDE | PC Pin | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 440VAC -Max | 16.7mA | 5ms | - | 16.8VDC | - | - | 400mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | 6 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | - | ||
![]() ADJH21012 Panasonic Electric Works | 10000 |
| - | 18 Weeks | - | Through Hole | - | NO | - | - | - | - | - | 144Ohm | Silver Tin Oxide (AgSnO) | 10000 Cycle(s) | -40°C~85°C | Tray | - | ADJH | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | BOX | - | unknown | CUL; UL; VDE | PC Pin | - | 39mm | 15 mm | 39mm x 15mm x 30.2mm | - | - | - | MOISTURE PROOF | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 12VDC | Latching, Single Coil | 480VAC -Max | 83.3mA | 20 ms | - | 9VDC | 50A | - | 1000mW | - | 480V | AC | LATCHED | - | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | 9V | 9V | - | - | - | 30.2mm | - | RoHS Compliant | - | ||
![]() ADJ45005 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | 7 | 14g | - | GOLD | - | 100Ohm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | BOX | - | - | UL; VDE | - | - | 29mm | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | SOLDER | 16A | SPST | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 5V | Non-Latching | - | 50mA | 10 ms | - | - | - | 250mW | - | - | - | AC | MOMENTARY | 5V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | 1 FORM A,B | - | - | - | - | - | 16.5mm | 0.0035 inch | RoHS Compliant | - | ||
![]() ADJ41005 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | 7 | 14g | - | GOLD | - | 167Ohm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | BOX | - | - | UL; VDE | - | - | 29mm | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | SOLDER | 16A | SPST | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 5V | Latching | - | 29.94mA | 10 ms | - | - | - | 150mW | - | - | - | AC | LATCHED | 5V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | DPST | 1 FORM A,B | - | - | - | - | - | 16.5mm | 0.0035 inch | RoHS Compliant | - | ||
![]() JTV1S-PA-48V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | Through Hole | - | - | - | 5 | - | Silver Tin Oxide | - | - | 2.304kOhm | - | 100000 Cycle(s) | - | - | 2000 | - | yes | Active | 1 (Unlimited) | 5 | - | - | - | 85°C | -55°C | - | - | - | - | UL | - | - | 31.9mm | 26.9 mm | 31.9mm x 26.9mm x 20.2mm | - | 100000000Ohm | - | - | 277V | SOLDER | - | SPDT | - | - | POWER/SIGNAL RELAY | 20A | 20A@277VAC | - | 48V | - | - | 20.8mA | 10 ms | - | - | - | - | - | - | - | AC | LATCHED | 48V | DC | 5 | - | 1200 Vrms | Random | - | - | - | - | - | - | 1 FORM C | - | - | - | - | - | 20.2mm | 0.0036 inch | RoHS Compliant | - | ||
![]() AHN210X0 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Plug-In, Socketable | Socketable | 100 | - | 8 | - | - | - | 110V | - | Silver Nickel (AgNi) | - | -40°C~70°C | Tube | 2007 | AHN | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | BOX | - | - | UL; VDE | Plug In | - | 29mm | 13 mm | - | - | - | 5A | - | 250V | - | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 110VAC | Non Latching | 250VAC 30VDC -Max | 10.6mA | 5ms | 5A@30VDC | 88VAC | - | 1.4W | 1.2W | 33VAC | - | AC/DC | MOMENTARY | 100V | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DSP2A-DC6V-R Panasonic Electric Works | 39 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 6 | 4.5g | - | GOLD | - | 120Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2004 | DSP | - | Active | 1 (Unlimited) | 6 | PC Pin | - | - | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | 5A | - | 250V | - | 5A | DPST | 30V | DPST-NO (2 Form A) | General Purpose | 5A | 5A@250VAC | 10ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 50mA | 5ms | 5A@125VDC | 4.8VDC | - | - | 300mW | 0.6VDC | - | AC/DC | LATCHED | 6V | DC | 6 | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | 1250VA@250VAC | - | 150W@125VDC | - | - | - | - | - | Reverse Polarity | - | 10.5mm | 0.0035 inch | RoHS Compliant | Lead Free | ||
![]() ALZ52F24W Panasonic Electric Works | 10 |
| Datasheet | 24 Weeks | Through Hole | - | - | - | 6 | 12g | Silver Tin Oxide | - | - | 1.44kOhm | - | 50000 Cycle(s) | - | - | - | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | - | 105°C | -40°C | LOW PROFILE | BOX | - | unknown | UL; VDE | - | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | 440V | SOLDER | 16A | SPST | - | - | POWER/SIGNAL RELAY | - | - | 15 ms | 24V | - | - | 16.7mA | 5 ms | - | - | - | - | 400mW | - | - | AC | MOMENTARY | 24V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 4000VA@440VAC | - | - | - | 1 FORM A | - | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | - | ||
![]() ALZ12B06 Panasonic Electric Works | 10 |
| - | 24 Weeks | Through Hole | Through Hole | - | - | 8 | - | - | - | - | 90Ohms | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Tube | 2004 | ALZ | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 440V | - | 16A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 6VDC | Non Latching | 440VAC -Max | 66.7mA | 5ms | - | 4.2VDC | 16A | - | 400mW | 0.6VDC | - | - | - | 6V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JTV1AS-PA-15V Panasonic Electric Works | 10 |
| - | 20 Weeks | Sealed | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JTV1S-PA-6V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JTV1S-PA-5V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JTV1G-PA-12V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | Through Hole | - | - | - | 5 | - | Silver Tin Oxide | - | - | 144Ohm | - | 100000 Cycle(s) | - | - | 2000 | - | yes | Active | 1 (Unlimited) | 5 | - | - | - | 85°C | -55°C | - | - | - | - | UL | - | - | 31.9mm | 26.9 mm | 31.9mm x 26.9mm x 20.2mm | - | 100000000Ohm | - | - | 277V | SOLDER | - | SPDT | - | - | POWER/SIGNAL RELAY | 20A | 20A@277VAC | - | 12V | - | - | 83.3mA | 10 ms | - | - | - | - | - | - | - | AC | LATCHED | 12V | DC | 5 | - | 1200 Vrms | Random | - | - | - | - | - | - | 1 FORM C | - | - | - | - | - | 20.2mm | 0.0036 inch | RoHS Compliant | - | ||
![]() JTV1G-PA-5V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | PCB | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AHN22106 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Plug-In, Socketable | Socketable | - | - | 8 | - | - | - | - | 68Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | AHN | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | WITH LED INDICATION | BOX | - | - | UL; VDE | Plug In | - | 29mm | 13 mm | - | - | - | 5A | - | 250V | - | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 88.2mA | 5ms | 5A@30VDC | 4.2VDC | - | 530mW | 530mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | RoHS Compliant | Lead Free | ||
![]() AHN220X0 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Plug-In, Socketable | Socketable | - | - | 8 | - | - | - | 100V | 18.87kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2007 | AHN | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | BOX | - | - | UL; VDE | Plug In | - | 29mm | 13 mm | - | - | - | 5A | - | 250V | - | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 100VDC | Non Latching | 250VAC 30VDC -Max | 5.3mA | 5ms | 5A@30VDC | 70VDC | - | 530mW | 530mW | 10VDC | - | AC/DC | MOMENTARY | 100V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JTV1G-TMP-24V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | 5 | 30g | Silver Tin Oxide | - | - | 576Ohm | - | 100000 Cycle(s) | - | - | 2000 | - | yes | Active | 1 (Unlimited) | - | - | - | 576Ohm | 85°C | -55°C | - | - | - | - | UL | - | - | 32.2mm | 27.4 mm | 32.2mm x 27.4mm x 27.9mm | - | - | - | - | 277V | - | - | SPDT | - | - | POWER/SIGNAL RELAY | 20A | 20A@277VAC | - | 24V | - | - | 41.7mA | 10 ms | - | - | - | - | - | - | - | AC | LATCHED | 24V | DC | - | - | 1200 Vrms | Random | - | - | - | - | - | - | 1 FORM C | - | - | - | - | - | 27.9mm | - | RoHS Compliant | - | ||
![]() JTV1AG-TMP-48V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | - | - | - | - | 4 | 30g | Silver Tin Oxide | - | - | 2.304kOhm | - | 100000 Cycle(s) | - | - | 2000 | - | yes | Active | 1 (Unlimited) | - | - | - | 2.304kOhm | 85°C | -55°C | - | - | - | - | UL | - | - | 32.2mm | - | - | - | - | - | - | 277V | - | 30A | SPST | - | - | POWER/SIGNAL RELAY | - | 30A@277VAC | 15 ms | 48V | - | - | 20.8mA | 10 ms | - | - | - | - | - | - | - | AC | LATCHED | 48V | DC | - | - | 1200 Vrms | Random | - | - | 8310VA@277VAC | - | - | - | 1 FORM A | - | - | - | - | - | 27.9mm | - | RoHS Compliant | - | ||
![]() JC2A-TM-DC24V-VDE Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 6 | - | - | - | - | 576Ohms | Silver Alloy | - | -50°C~60°C | Bulk | 2003 | JC | - | Obsolete | Not Applicable | - | Quick Connect | - | 576Ohm | 60°C | -50°C | - | - | 19mm | - | - | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | - | - | - | 250V | - | 10A | DPST | - | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 250VAC -Max | 41.6mA | 2ms | - | 19.2VDC | 10A | - | 1W | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45mm | - | - | RoHS Compliant | Lead Free |