- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | End Contact Material | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Form | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC1E-H-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | 5 | - | - | - | 40Ohm | Silver Alloy | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | 250V | - | - | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 5ms | - | 4.8VDC | 5A | - | 900mW | 0.6VDC | AC | MOMENTARY | 6V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HPL-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 8 | - | - | - | 650Ohm | Silver Alloy | 200000 Cycle(s) | -50°C~60°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | Gold (Au) | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 27.2mm | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 5ms | - | 19.2VDC | - | - | 900mW | 2.4VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() HC1E-HTM-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 5 | - | - | 24V | - | Silver Alloy | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | 250V | - | - | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VAC | Non Latching | 250VAC -Max | 50mA | - | - | 19.2VAC | 5A | - | 1.2W | 7.2VAC | AC | MOMENTARY | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2E-H-AC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | 8 | - | - | 6V | - | Silver Alloy | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | 250V | - | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | - | 10ms | 6VAC | Non Latching | 250VAC -Max | 200mA | - | - | 4.8VAC | 3A | - | 1.2W | 1.8VAC | AC | MOMENTARY | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1E-H-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | 5 | - | - | 24V | - | Silver Alloy | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | 250V | - | - | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VAC | Non Latching | 250VAC -Max | 50mA | - | - | 19.2VAC | 5A | - | 1.2W | 7.2VAC | AC | MOMENTARY | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JC2AF-DC5V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 6 | - | - | - | 25Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~60°C | Bulk | 2003 | JC | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 1W | BOX | 19mm | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 250V | - | - | 30mm x 19mm x 30.4mm | - | - | - | - | 250V | - | 10A | DPST | - | DPST-NO (2 Form A) | General Purpose | - | 10A@250VAC | 30ms | 5VDC | Non Latching | 250VAC -Max | 200mA | 10ms | - | 4VDC | - | 1W | 1W | 0.5VDC | AC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | 30mm | 30mm | 30mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() JM1AN-ZTM-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 4 | - | - | - | 40Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~60°C | Bulk | 2003 | JM | - | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | 40Ohm | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.187/0.250 | - | 31mm | 28.5 mm | 31mm x 28.5mm x 16.8mm | - | - | - | - | 250V | - | 20A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 20A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 10ms | - | 4.2VDC | - | - | 900mW | 0.6VDC | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 16.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() AHN22306 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Plug-In, Socketable | Socketable | - | 8 | - | - | - | 68Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | AHN | - | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | WITH DIODE AND LED INDICATION | - | BOX | - | - | UL; VDE | Plug In | - | 29mm | 13 mm | - | - | - | 5A | - | 250V | - | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 88.2mA | 20ms | 5A@30VDC | 4.2VDC | - | 530mW | 530mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADJ21006 Panasonic Electric Works | In Stock | - | - | 10 Weeks | Through Hole | Through Hole | - | 5 | 14g | - | - | 240Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | UL; VDE | PC Pin | - | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 6VDC | Latching, Single Coil | 250VAC -Max | 25mA | 10 ms | - | 4.2VDC | - | 150mW | 150mW | - | AC | LATCHED | 6V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant | Lead Free | ||
![]() ALE14B06 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 90Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | yes | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | - | - | - | - | - | - | 277V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 6VDC | Non Latching | 277VAC -Max | 66.7mA | 20 ms | - | 4.5VDC | - | 400mW | 400mW | 0.3VDC | AC | MOMENTARY | 6V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ52F48TW Panasonic Electric Works | 10 |
| Datasheet | 24 Weeks | Through Hole | - | - | 6 | 12g | Silver Tin Oxide | - | 5.76kOhm | - | 50000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | 105°C | -40°C | LOW PROFILE | - | BOX | - | unknown | UL; VDE | - | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | 440V | SOLDER | 16A | SPST | - | - | POWER/SIGNAL RELAY | - | - | 15 ms | 48V | - | - | 8.3mA | 5 ms | - | - | - | - | 400mW | - | AC | MOMENTARY | 48V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 4000VA@440VAC | 1 FORM A | - | - | - | - | 15.7mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() JTV1G-PA-48V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | - | 5 | - | Silver Tin Oxide | - | 2.304kOhm | - | 100000 Cycle(s) | - | - | 2000 | - | - | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | 85°C | -55°C | - | - | - | - | - | UL | - | - | 31.9mm | 26.9 mm | 31.9mm x 26.9mm x 20.2mm | - | 100000000Ohm | - | - | 277V | SOLDER | - | SPDT | - | - | POWER/SIGNAL RELAY | 20A | 20A@277VAC | - | 48V | - | - | 20.8mA | 10 ms | - | - | - | - | - | - | AC | LATCHED | 48V | DC | 5 | - | 1200 Vrms | Random | - | - | - | 1 FORM C | - | - | - | - | 20.2mm | 0.0036 inch | - | RoHS Compliant | - | ||
![]() AHN22006 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Plug-In, Socketable | Socketable | - | 8 | - | - | - | 68Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | AHN | - | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | UL; VDE | Plug In | - | 29mm | 13 mm | - | - | - | 5A | - | 250V | - | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 88.2mA | 5ms | 5A@30VDC | 4.2VDC | - | 530mW | 530mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AHN22048 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Plug-In, Socketable | Socketable | - | 8 | - | - | - | 4.35kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2007 | AHN | - | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | UL; VDE | Plug In | - | 29mm | 13 mm | - | - | - | 5A | - | 250V | - | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 11mA | 5ms | 5A@30VDC | 33.6VDC | - | 530mW | 530mW | 4.8VDC | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JTV1G-PA-6V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | PCB | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JTV1AS-TMP-9V Panasonic Electric Works | In Stock | - | - | 20 Weeks | Sealed | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AHN220X1 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Plug-In, Socketable | Socketable | - | 8 | - | - | 110V | 22.83kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2007 | AHN | - | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | UL; VDE | Plug In | - | 29mm | 13 mm | - | - | - | 5A | - | 250V | - | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 110VDC | Non Latching | 250VAC 30VDC -Max | 4.8mA | 5ms | 5A@30VDC | 77VDC | - | 530mW | 530mW | 11VDC | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AHN210Y0 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Plug-In, Socketable | Socketable | 200 | 8 | - | - | 220V | - | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2007 | AHN | - | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC):176, COIL RELEASE VOLTAGE(AC): 66 | - | BOX | - | - | UL; VDE | Plug In | - | 29mm | 13 mm | - | - | - | 5A | - | 250V | - | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 220VAC | Non Latching | 250VAC 30VDC -Max | 4.5mA | 5ms | 5A@30VDC | 176VAC | - | 1.4W | 1.2W | 66VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JTV1G-TMP-18V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | - | - | - | 5 | 30g | Silver Tin Oxide | - | 324Ohm | - | 100000 Cycle(s) | - | - | 2000 | - | - | yes | Active | 1 (Unlimited) | - | - | - | 324Ohm | - | 85°C | -55°C | - | - | - | - | - | UL | - | - | 32.2mm | 27.4 mm | 32.2mm x 27.4mm x 27.9mm | - | - | - | - | 277V | - | - | SPDT | - | - | POWER/SIGNAL RELAY | 20A | 20A@277VAC | - | 18V | - | - | 55.6mA | 10 ms | - | - | - | - | - | - | AC | LATCHED | 18V | DC | - | - | 1200 Vrms | Random | - | - | - | 1 FORM C | - | - | - | - | 27.9mm | - | - | RoHS Compliant | - | ||
![]() JTV1G-TMP-12V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | - | - | - | 5 | 30g | Silver Tin Oxide | - | 144Ohm | - | 100000 Cycle(s) | - | - | 2000 | - | - | yes | Active | 1 (Unlimited) | - | - | - | 144Ohm | - | 85°C | -55°C | - | - | - | - | - | UL | - | - | 32.2mm | 27.4 mm | 32.2mm x 27.4mm x 27.9mm | - | - | - | - | 277V | - | - | SPDT | - | - | POWER/SIGNAL RELAY | 20A | 20A@277VAC | - | 12V | - | - | 83.3mA | 10 ms | - | - | - | - | - | - | AC | LATCHED | 12V | DC | - | - | 1200 Vrms | Random | - | - | - | 1 FORM C | - | - | - | - | 27.9mm | - | - | RoHS Compliant | - |