- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JVN1A-5V-F Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 125Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~70°C | Bulk | 2004 | JV-N | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 12ms | 5VDC | Non Latching | 277VAC 30VDC -Max | 40mA | 5ms | - | 3.75VDC | 16A | - | 200mW | 0.25VDC | - | - | - | 5V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADJ11048 Panasonic Electric Works | 48 |
| - | 10 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 14g | Silver Tin Oxide | - | - | 15360Ohm | - | 100000 Cycle(s) | 70°C | -40°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | BOX | - | - | UL; VDE | - | - | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 16A | 16A@250VAC | 10 ms | 48V | - | - | - | 10 ms | - | - | - | - | 150mW | - | 250V | AC | LATCHED | - | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | SPDT | 48V | 0.003A | 1 FORM C | 33.6V | 33.6V | - | - | - | - | 16mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() HC1-HP-DC6V-F Panasonic Electric Works | 35 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | 40Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | -50°C~70°C | Bulk | 2008 | HC | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL; VDE | PC Pin | - | 27.2mm | 20.8 mm | - | - | - | - | - | 250V | - | 10A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 20 ms | - | 4.8VDC | - | 900mW | 900mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADJ13048 Panasonic Electric Works | 10 |
| - | 10 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 14g | Silver Tin Oxide | - | - | 9216Ohm | - | 100000 Cycle(s) | 70°C | -40°C | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | BOX | - | - | UL; VDE | - | - | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 16A | 16A@250VAC | 10 ms | 48V | - | - | - | 10 ms | - | - | - | - | 250mW | - | 250V | AC | LATCHED | - | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | SPDT | 48V | 0.005A | 1 FORM C | 33.6V | 33.6V | - | - | - | - | 16mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() HC2E-HP-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | 160Ohm | Silver Alloy | 200000 Cycle(s) | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | - | - | - | - | - | - | 250V | - | - | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 5ms | - | 9.6VDC | 3A | - | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HL2-HP-DC110V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | 10kOhm | Silver Alloy | 500000 Cycle(s) | - | - | -50°C~70°C | Bulk | 2003 | HL | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | 20.8mm | unknown | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | 250V | - | 10A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 110VDC | Non Latching | 125VAC - Nom | 10mA | 5ms | 10A@30VDC | 88VDC | - | 1W | 1W | 11VDC | - | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | 35.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() HP3-L-AC115V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 11 | - | - | - | 115V | - | Silver (Ag) | 200000 Cycle(s) | - | - | -50°C~40°C | Bulk | 2003 | HP | - | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 92 V, COIL RELEASE VOLTAGE(AC): 34.5 V; WITH NEON LAMP INDICATION | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 38mm | 36 mm | 38mm x 36mm x 49mm | - | - | - | - | 250V | - | 10A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | - | 10A@250VAC | 30ms | 115VAC | Non Latching | 250VAC - Nom | 28.5mA | 30 ms | - | 92VAC | - | 3.74W | 3.3W | 34.5VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 49mm | - | - | RoHS Compliant | Lead Free | ||
![]() HP3-L-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 11 | - | - | - | - | 400Ohm | Silver (Ag) | 200000 Cycle(s) | - | - | -50°C~40°C | Bulk | 2003 | HP | - | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | WITH LED INDICATION | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 38mm | 36 mm | 38mm x 36mm x 49mm | - | - | - | - | 250V | - | 10A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | - | 10A@250VAC | 30ms | 24VDC | Non Latching | 250VAC - Nom | 60mA | 30 ms | - | 19.2VDC | - | 1.4W | 1.4W | 3.6VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 49mm | - | - | RoHS Compliant | Lead Free | ||
![]() JS1AF-F-24V-F Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | 1.6kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | -40°C~105°C | Bulk | 2003 | JS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | PC Pin | - | 22mm | 16 mm | - | - | - | - | - | 250V | - | - | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC 100VDC -Max | 15mA | 10 ms | 5A@100VDC | 16.8VDC | 10A | - | 360mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC2-H-AC200V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 200 | - | - | 8 | 30g | - | - | 200V | - | Silver Alloy, Cadmium Free | - | - | - | -50°C~70°C | Bulk | - | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 200VAC | Non Latching | 250VAC -Max | 6mA | 20 ms | - | 160VAC | - | 1.3W | 1.2W | 60VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | - | ||
![]() HP3-AC240V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 11 | - | - | - | 240V | - | Silver (Ag) | 200000 Cycle(s) | - | - | -50°C~40°C | Bulk | 2003 | HP | - | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 38mm | 36 mm | 38mm x 36mm x 49mm | - | - | - | - | 250V | - | 10A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | - | 10A@250VAC | 30ms | 240VAC | Non Latching | 250VAC - Nom | 13.9mA | 30 ms | - | 192VAC | - | 3.79W | 3.3W | 72VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49mm | - | - | RoHS Compliant | Lead Free | ||
![]() JQ1A-B-9V-F Panasonic Electric Works | 49 |
| Datasheet | 12 Weeks | Through Hole | - | - | - | - | 4 | 7g | Silver Tin Oxide | - | - | 405Ohm | - | 50000 Cycle(s) | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | 85°C | -40°C | - | - | BOX | - | - | CSA; SEMKO; TUV; UL; VDE | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | 5A | - | 250V | SOLDER | - | SPST | 110V | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | 9V | - | - | 22.2mA | 10 ms | 5A@110VDC | - | - | - | 200mW | - | - | AC/DC | MOMENTARY | 9V | DC | 4 | - | 750 Vrms | Random | - | - | 625VA@250VAC | 150W@110VDC | - | - | - | 1 FORM A | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant | - | ||
![]() SP4-PL2-DC12V Panasonic Electric Works | 39 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 16 | 65g | - | GOLD | - | 480Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -50°C~60°C | Tube | 2003 | SP | - | - | Active | 1 (Unlimited) | 16 | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | 25.6mm | - | - | PC Pin | 250V | - | 36.8 mm | 51mm x 36.8mm x 22mm | 30mOhm | 1000000000Ohm | - | - | 250V | - | 10A | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 10A@250VAC | 30ms | 12VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 25mA | 20 ms | 10A@30VDC | 8.4VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 12V | DC | 16 | - | 1500 Vrms | Random | - | 3000 Vrms | 2500VA@250VAC | 300W@30VDC | - | - | - | - | - | - | - | - | 51mm | - | 22mm | - | - | RoHS Compliant | Lead Free | ||
![]() ALE75F06 Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | 180Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~85°C | Bulk | 2004 | ALE | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITH DIODE | - | BOX | - | unknown | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 28.6mm | - | - | - | - | - | - | 277V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 6VDC | Non Latching | 277VAC -Max | 33.3mA | 25ms | - | 4.5VDC | - | - | 200mW | 0.3VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JQ1APF-F-9V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADJ21048 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | - | 5 | 14g | - | - | - | 15.36kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | - | BOX | - | - | UL; VDE | - | - | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | SOLDER | 16A | SPST | - | 16A | - | POWER/SIGNAL RELAY | - | - | 10 ms | 48V | Latching | - | 3.125mA | 10 ms | - | - | - | 150mW | - | - | - | AC | LATCHED | 48V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | 1 FORM A | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant | - | ||
![]() ADW1106HLW Panasonic Electric Works | 23 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 180Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~85°C | Tray | 2008 | DW-H | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 6VDC | Latching, Single Coil | 277VAC -Max | 33.3mA | 15ms | - | 4.8VDC | 16A | - | 200mW | - | - | - | - | 6V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() HJ2-L-T-DC12V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 8 | 34g | - | - | - | 160Ohm | Silver (Ag) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | Gold (Au) | - | - | - | - | BOX | 21.5mm | - | TUV; UL | Plug In | 250V | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | - | 7A@250VAC | 20ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 75mA | 20 ms | 7A@125VDC | 9.6VDC | 10A | 900mW | 900mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | 28mm | 21.5mm | 43mm | - | - | RoHS Compliant | Lead Free | ||
![]() JE1XN-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 5.76kOhms | Silver Alloy | - | - | - | -40°C~70°C | Bulk | 2004 | JE-X | - | - | Obsolete | Not Applicable | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 8.3mA | 2ms | - | 33.6VDC | 5A | - | 400mW | 4.8VDC | - | - | - | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HJ2-L-T-DC24V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 8 | 34g | - | - | - | 650Ohm | Silver (Ag) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | Gold (Au) | - | - | - | - | BOX | - | - | TUV; UL | Plug In | - | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | - | 7A@250VAC | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 37mA | 20 ms | 7A@125VDC | 19.2VDC | 10A | 900mW | 900mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | 38mm | 28mm | 21.5mm | - | - | - | RoHS Compliant | Lead Free |