- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Plating | Manufacturer Package Identifier | Ambient temperature | Breaking capacity | Coil nominal voltage | CoilResistance | Connections | Contact Materials | Content | Dim | Dimensions | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Max. pick-up voltage | Max. switching capacity | Max. temperature | Maximum Operating Temperature | Mfr | Min. pick-up voltage | Min. temperature | Minimum Operating Temperature | Nominal voltage (details) | Package | Product Status | Rad Hardened | Relay Contact Form | Resistance (coil) | RoHS | Switching current (max.) | Switching voltage (max.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Durability | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Terminal Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Switching Current | Contact Configuration | Test Voltage | Product | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HE2AN24 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JS1AF-48V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | 4 | 12g | - | - | - | - | - | 6.4kOhm | - | Silver Alloy | - | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JS | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 22mm | - | 16 mm | - | - | - | 5A | - | 250V | 10A | - | SPST | 100V | SPST-NO (1 Form A) | General Purpose | - | - | - | 10A@250VAC | 10ms | 48VDC | Non Latching | 250VAC 100VDC -Max | 7.5mA | 10 ms | 5A@100VDC | 33.6VDC | - | - | 360mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JA1C-TMP-AC24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HE2AN-DC24V Panasonic Electric Works | 11 |
| Datasheet | 12 Weeks | Chassis Mount, PCB, Plug-In | Chassis Mount | 300 | - | 6 | 90g | - | HE2AN-DC24V | - | - | - | 300Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2003 | HE | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | 30V | BOX | 33mm | - | 25A | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | 277V | CSA, TUV, UL, VDE | - | 2 | - | 50mm x 33mm x 35.8mm | - | - | - | - | 277V | 25A | - | DPST | 30V | DPST-NO (2 Form A) | General Purpose | - | - | - | - | 30ms | 24VDC | Non Latching | 277VAC 30VDC -Max | 80mA | 10ms | - | 16.8VDC | - | 1.92W | 1.92W | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | 55°C | 25A | - | 10kV | - | 6.925 kW | - | 36.4mm | 50mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | IP40 | ||
![]() DSP1A-DC24V-R Panasonic Electric Works | 10000 |
| Datasheet | 16 Weeks | - | Through Hole | - | - | 4 | 4.5g | GOLD | - | - | - | - | 1.92kOhm | - | Silver Tin Oxide (AgSnO) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2004 | DSP | yes | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | 300mW | - | - | 11mm | - | 8A | CSA; TUV; UL | PC Pin | 250V | - | - | - | - | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | 5A | - | 250V | - | - | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | - | 8A | 8A@250VAC | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 12.5mA | 5ms | 5A@125VDC | 19.2VDC | - | 300mW | 300mW | 2.4VDC | - | AC/DC | LATCHED | 24V | DC | 4 | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | - | - | - | - | - | - | Reverse Polarity | 10mm | 20.2mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() APF30206 Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | - | Through Hole | - | NO | 5 | 5g | - | - | - | - | - | 212Ohm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | APF | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 170mW | - | - | 5mm | - | - | UL; VDE | PC Pin | 250V | - | - | - | - | - | - | - | - | WATER PROOF | 250V | 6A | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 6A | - | 8ms | 6VDC | Non Latching | 250VAC -Max | 28.3mA | 4ms | - | 4.2VDC | - | - | 170mW | 0.3VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | 6A | - | - | - | 1.5 kW | - | - | 28mm | - | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() NC2D-JP-DC12V Panasonic Electric Works | 2000 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 8 | 16g | - | - | - | - | - | 400Ohm | - | Silver Nickel (AgNi) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2000 | NC | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | 360mW | 30V | BOX | 25.4mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | - | 25.4mm x 25.4mm x 10.9mm | - | - | - | - | 250V | 5A | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | - | 5A | 5A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 30mA | 10ms | - | 9.6VDC | - | 360mW | 360mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | 25.4mm | 25.4mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() JQ1-B-24FT Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic | - | - | - | - | Bulk | Active | No | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JA1B-TMP-AC115V-P Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JQ1-F-24V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C (SPDT-NO, NC) | - | Details | - | - | - | Bulk | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSP124F Panasonic | 75 |
| - | - | - | PCB Mount | - | - | - | - | - | - | -40 - +65°C | <br> <Min/> 10µA/5V DC | 24V DC | 1.92 kΩ | Solder pins | Gold Plated | 1pc(s) | (L x W x H) 20.2 x 11 x 10.5 mm | 20.2 x 11 x 10.5mm | - | - | 31.2V DC | 150W,1250VA | +65°C | +65°C | - | 19.2V DC | -40°C | -40°C | 24V | - | - | - | - | 1920Ω | - | 5A | 30V DC,250V AC | - | - | - | - | - | - | - | - | - | - | DSP124F | Power | - | - | - | - | 11mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 x 10<sup>7</sup> | - | - | - | - | Through Hole | -40 → +65°C | - | - | - | 24V dc | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | DPST | - | - | - | - | 10.5mm | 20.2mm | 11mm | - | - | - | - | - | - | - | ||
![]() NC4EBD-JP-DC24V Panasonic Electric Works | 22 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 14 | 18g | - | - | - | - | - | 800Ohm | - | Silver Nickel (AgNi) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NC | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 720mW | - | BOX | 25.4mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | - | 38.1mm x 25.4mm x 10.9mm | - | - | - | - | 250V | - | - | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | - | - | 2A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 30mA | 10ms | - | 19.2VDC | 5A | 360mW | 720mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | 38.1mm | 25.4mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL1-H-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Socket, Socketable | Socketable | - | - | 5 | 35g | - | - | - | - | - | 160Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 27.2mm | - | 20.8 mm | - | - | - | - | - | 125V | 15A | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 25ms | 12VDC | Non Latching | 125VAC - Nom | 75mA | - | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ALE75B09 Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | - | - | - | - | 405Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | ALE | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | RELEASE TIME WITH DIODE | - | - | BOX | - | unknown | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 28.6mm | - | - | - | - | - | - | - | 277V | 16A | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 16A@277VAC | 20ms | 9VDC | Non Latching | 277VAC -Max | 22.2mA | 25ms | - | 6.75VDC | - | - | 200mW | 0.45VDC | - | AC | MOMENTARY | 9V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JM1AN-ZTM-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 4 | - | - | - | - | - | - | 640Ohm | - | Silver Alloy | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | JM | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.187/0.250 | - | - | 31mm | - | 28.5 mm | 31mm x 28.5mm x 16.8mm | - | - | - | - | 250V | 20A | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 20A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37.5mA | 10ms | - | 16.8VDC | - | - | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1-B-12V-F-6K Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 5 | 12g | - | - | - | - | - | 400Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2003 | JS | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 22mm | - | 16 mm | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | - | - | 250V | - | - | SPDT | 100V | SPDT (1 Form C) | General Purpose | - | - | - | - | 10ms | 12VDC | Non Latching | 250VAC 100VDC -Max | 30mA | 10 ms | - | 8.4VDC | 10A | - | - | 1.2VDC | - | AC/DC | - | 12V | DC | 5 | Sealed - Fully | - | Random | Class B | - | - | - | - | - | - | - | - | - | - | - | 16mm | 0.0039 inch | - | - | RoHS Compliant | - | - | ||
![]() ADW1224HTW Panasonic Electric Works | 49 |
| - | 12 Weeks | - | Through Hole | - | - | 5 | 8g | - | - | - | - | - | 1.44kOhm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2008 | DW-H | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | 400mW | - | - | - | unknown | - | UL; VDE | PC Pin | - | - | 24mm | - | 10 mm | 24mm x 10mm x 18.8mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 15ms | 24VDC | Latching, Dual Coil | 277VAC -Max | 16.7mA | - | - | 19.2VDC | 16A | - | - | - | 277V | AC | - | - | DC | 5 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | - | - | - | - | - | - | - | IEC Compliant | - | - | - | 18.8mm | 0.0032 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADW1212HTW Panasonic Electric Works | 10 |
| - | 12 Weeks | - | Through Hole | - | - | 5 | - | - | - | - | - | - | 360Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2006 | DW-H | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | 400mW | - | - | - | unknown | 16A | UL; VDE | PC Pin | - | - | 24mm | 1 | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | - | - | 15ms | 12VDC | Latching, Dual Coil | 277VAC -Max | 33.3mA | - | - | 9.6VDC | - | - | 400mW | - | 277V | AC | - | - | DC | 5 | Sealed - Flux Protection | - | Random | Class F | - | 70°C | 16A | - | - | - | - | IEC Compliant | 19.1mm | - | - | - | 0.0032 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() DK2A-6V Panasonic Electric Works | 10 |
| - | 14 Weeks | Through Hole | Through Hole | - | - | 6 | 6g | - | - | - | - | - | 180Ohm | - | Silver Nickel (AgNi) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Tube | 2000 | DK | yes | Active | - | - | PC Pin | EAR99 | - | - | RELEASE TIME WITHOUT DIODE | - | - | - | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 20mm | - | 15 mm | 20mm x 15mm x 10mm | - | - | 8A | - | 250V | 8A | - | DPST | 125V | DPST-NO (2 Form A) | General Purpose | - | - | 8A | 8A@250VAC | 10ms | 6VDC | Non Latching | 250VAC 125VDC -Max | 33.3mA | 8ms | 8A@125VDC | 4.2VDC | - | 200mW | 200mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HE2AN-DC12V Panasonic Electric Works | 53 |
| Datasheet | 12 Weeks | Chassis Mount, Plug-In | Chassis Mount | - | - | 6 | 90g | - | - | - | - | - | 75Ohm | - | Silver Tin Oxide (AgSnO) | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2003 | HE | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | 1.92W | - | BOX | - | - | - | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | 50mm | - | - | 50mm x 33mm x 35.8mm | - | - | - | - | 277V | 25A | - | DPST | 30V | DPST-NO (2 Form A) | General Purpose | - | - | - | 25A@277VAC | 30ms | 12VDC | Non Latching | 277VAC 30VDC -Max | 160mA | 10ms | 25A@30VDC | 8.4VDC | - | 1.92W | 1.92W | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | 25A | - | 10kV | - | 6.925 kW | - | 35mm | - | 33mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | IP40 |