- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Coil Release Voltage(DC) | Switching Capacity | Features | Height | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADJ76048 Panasonic Electric Works | 48 |
| - | 10 Weeks | Through Hole | - | - | - | - | 6 | 14g | - | GOLD | - | 9.216kOhm | Silver, Tin | 100000 Cycle(s) | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | - | BOX | - | UL; VDE | - | 29mm | 13 mm | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | SOLDER | 16A | DPST | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 48V | Non-Latching | - | 5.2mA | 10 ms | - | - | - | 250mW | - | - | - | AC | MOMENTARY | 48V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | 2 FORM B | - | - | - | - | - | - | 0.0035 inch | RoHS Compliant | - | ||
![]() ADQM26024 Panasonic Electric Works | 52 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | 7 | 35g | - | - | - | 576Ohm | Silver Alloy, Cadmium Free | 10000 Cycle(s) | -40°C~70°C | Tube | 2004 | ADQM | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | PC Pin | 38mm | 29 mm | - | - | - | - | - | - | 250V | - | 60A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 60A@250VAC | 20ms | 24VDC | Latching, Dual Coil | 250VAC -Max | 41.7mA | 20 ms | - | 19.2VDC | - | 1W | 1W | - | - | AC | LATCHED | 24V | DC | - | Sealed - Flux Protection | - | - | - | - | - | 60A | - | - | - | 15 kW | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HL-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | 100 | - | - | 8 | - | - | - | - | 10kOhm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~60°C | Bulk | - | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | WITH LED INDICATION | - | BOX | - | CSA; UL; VDE | Plug In | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 100VDC | Non Latching | 250VAC -Max | 11mA | 20 ms | - | 80VDC | - | 1W | 1W | 10VDC | - | AC | MOMENTARY | 100V | DC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | 35.2mm | - | RoHS Compliant | - | ||
![]() HC2-H-AC240V-VDE Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 8 | - | - | - | 240V | - | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | - | Plug | - | - | 70°C | -50°C | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 10ms | - | 192VAC | 7A | - | 1.2W | 72VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ21B12W Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 6 | - | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALZ | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | BOX | - | UL; VDE | PC Pin | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | - | - | - | - | - | 440V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | - | 400mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | - | - | - | - | - | - | 15.7mm | - | RoHS Compliant | Lead Free | ||
![]() AHN22112N Panasonic Electric Works | 46 |
| Datasheet | 12 Weeks | - | Socketable | - | - | - | - | 17g | - | - | - | 270Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Box | - | AHN | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | unknown | UL; VDE | Plug In | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | - | - | 30V | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 44.4mA | 5ms | - | 8.4VDC | 5A | - | - | 1.2VDC | 250V | AC/DC | LATCHED | - | DC | - | - | 1000 Vrms | Random | - | 5000 Vrms | 1250VA@250VAC | - | 150W@30VDC | - | 1.8V | - | Lighted Indicator | - | - | 28mm | 0.006 inch | RoHS Compliant | - | ||
![]() HC2-H-AC115V-VDE Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 8 | - | - | - | 115V | - | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | - | Plug | - | - | 70°C | -50°C | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 10ms | - | 92VAC | 7A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HP-DC110V-VDE Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | 10kOhms | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | - | PC Pin | - | - | 70°C | -50°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 110VDC | Non Latching | 250VAC -Max | 10mA | 5ms | - | 88VDC | 7A | - | 1W | 11VDC | - | - | - | 110V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HP-DC24V-VDE Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | - | 650Ohms | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | - | PC Pin | - | - | 70°C | -50°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 5ms | - | 19.2VDC | 7A | - | 900mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HP-AC24V-VDE Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | 24V | - | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | - | PC Pin | - | - | 70°C | -50°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 10ms | - | 19.2VAC | 7A | - | 1.2W | 7.2VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC3-HL-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 11 | - | - | - | - | 650Ohm | Silver Alloy | 100000 Cycle(s) | -50°C~60°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | BOX | - | CSA; UL | Plug In | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 5ms | - | 19.2VDC | - | - | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | 35.2mm | - | RoHS Compliant | Lead Free | ||
![]() ST2-DC3V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 6 | 10g | - | GOLD | - | 38Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~60°C | Tube | 2003 | ST | - | yes | Obsolete | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | - | - | BOX | - | CSA; SEMKO; UL; VDE | PC Pin | 31mm | 14 mm | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | - | 380V | - | 8A | DPST | 250V | - | DPST-NO (2 Form A) | General Purpose | 8A | 8A@380VAC | 15ms | 3VDC | Non Latching | 380VAC 250VDC -Max | 78.9mA | 10ms | 8A@250VDC | 2.4VDC | - | - | 240mW | 0.3VDC | - | AC/DC | MOMENTARY | 3V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | 3040VA@380VAC | - | 150W@250VDC | - | - | - | - | - | - | 11.3mm | 0.0035 inch | RoHS Compliant | Lead Free | ||
![]() ADJ14006 Panasonic Electric Works | 39 |
| - | 10 Weeks | Through Hole | Through Hole | - | - | - | 6 | 14g | - | - | - | 144Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | UL; VDE | PC Pin | 29mm | 13 mm | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 6VDC | Latching, Dual Coil | 250VAC -Max | 41.7mA | 10 ms | - | 4.2VDC | - | 250mW | 250mW | - | - | AC | LATCHED | 6V | DC | - | Sealed - Fully | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | - | - | - | - | 0.0035 inch | RoHS Compliant | Lead Free | ||
![]() ADJ15024 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | - | 6 | 14g | - | - | - | 2.304kOhm | Silver, Tin | 100000 Cycle(s) | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | 70°C | -40°C | - | - | BOX | - | UL; VDE | - | 29mm | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | - | 16A | SPDT | - | 16A | - | POWER/SIGNAL RELAY | - | - | 10 ms | 24V | Non-Latching | - | 10.4mA | - | - | - | - | 250mW | - | - | - | AC | MOMENTARY | 24V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | 1 FORM C | - | - | - | - | - | - | 0.0035 inch | RoHS Compliant | - | ||
![]() ALZ52B09T Panasonic Electric Works | 10 |
| - | 24 Weeks | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 6 | 12g | Silver Tin Oxide | - | - | 203Ohm | - | 50000 Cycle(s) | - | - | 2000 | - | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | - | 85°C | -40°C | LOW PROFILE | 400mW | TUBE | unknown | UL; VDE | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | SOLDER | 16A | SPST | - | - | - | POWER/SIGNAL RELAY | - | - | 15 ms | 9V | - | - | 44.4mA | 5 ms | - | - | - | - | - | - | - | AC | MOMENTARY | 9V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | - | 1 FORM A | - | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | Lead Free | ||
![]() JC1AF-TM-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | - | - | - | 4 | - | - | - | - | 160Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~60°C | Bulk | 2003 | JC | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | 900mW | BOX | - | CSA; SEMKO; TUV; UL; VDE | Quick Connect - 0.187 (4.7mm) | - | 19 mm | - | - | - | - | - | - | 250V | - | 15A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 15A@250VAC | 30ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 10ms | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5mm | 45mm | - | - | RoHS Compliant | Lead Free | ||
![]() HP2-TM-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | - | - | - | 8 | - | - | - | - | 440Ohm | Silver (Ag) | 200000 Cycle(s) | -50°C~40°C | Bulk | 2003 | HP | - | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | BOX | - | CSA; UL | Quick Connect - 0.205 (5.2mm) | - | 24.7 mm | - | - | - | - | - | - | 250V | - | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 25ms | 24VDC | Non Latching | 250VAC - Nom | 54.5mA | 25 ms | - | 19.2VDC | - | 1.3W | 1.3W | 3.6VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2E-HP-AC115V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | 115V | - | Silver Alloy, Cadmium Free | - | -40°C~60°C | Bulk | 2007 | HCE | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | 60°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 115VAC | Non Latching | 250VAC -Max | 10.4mA | 10ms | - | 92VAC | 3A | 1.2W | 1.2W | 34.5VAC | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC2D-PL2-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 10 | - | - | - | - | 720Ohm | Silver Nickel (AgNi) | - | -40°C~55°C | Tube | 2000 | NC | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | CSA; UL | PC Pin | 25.4mm | 11.2 mm | 25.4mm x 11.2mm x 27.8mm | - | - | - | - | - | 250V | - | 5A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 24VDC | Latching, Dual Coil | 250VAC -Max | 33.3mA | 10ms | - | 19.2VDC | - | 800mW | 800mW | - | - | AC | LATCHED | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | RoHS Compliant | Lead Free | ||
![]() NC4D-L2-DC12V Panasonic Electric Works | 3800 | - | Datasheet | 8 Weeks | Socket, Socketable | Socketable | - | - | - | 16 | - | - | - | - | 90Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~55°C | Tube | 2000 | NC | - | - | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | BOX | - | CSA; UL | Plug In | 38.1mm | 11.2 mm | 38.1mm x 11.2mm x 27.8mm | - | - | - | - | - | 250V | - | 4A | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 4A@250VAC | 20ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 133mA | 10ms | - | 9.6VDC | 5A | 1.6W | 1.6W | - | - | AC | LATCHED | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | RoHS Compliant | Lead Free |