- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Features | Terminal Length | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HJ4-L-T-DC48V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | 14 | - | - | - | - | - | 2.6kOhm | Silver (Ag) | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2010 | HJ | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | 8536.49.00.50 | BOX | - | - | TUV; UL | Plug In | - | 28mm | 21.5 mm | 28mm x 21.5mm x 43mm | - | - | 5A | - | 125V | 250V | - | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 18mA | 20 ms | 5A@125VDC | 38.4VDC | - | - | 900mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | - | 43mm | - | RoHS Compliant | Lead Free | ||
![]() AHN12005 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In | Socketable | - | 5 | - | - | - | - | - | 47Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~50°C | Box | 2007 | AHN | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | BOX | - | - | UL; VDE | Plug In | - | 29mm | 13 mm | 29mm x 13mm x 29mm | - | - | - | - | - | 250V | - | - | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 15ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 106mA | 5ms | 10A@30VDC | 3.5VDC | 16A | 530mW | - | 0.75VDC | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29mm | - | RoHS Compliant | - | ||
![]() DK1A1B-L-24V Panasonic | In Stock | - | - | - | - | - | - | - | 5 g | 6 | Silver Nickel | GOLD | 24 V | 5760 Ω | - | 100000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | DK1A1B-L-24V | 65 °C | -40 °C | Active | 5.56 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | compliant | CSA; TUV; UL; VDE | - | - | 20 mm | 15 mm | 20mm x 15mm x 10mm | 30 mΩ | 1000000000 Ω | 8 A | - | 125 V | - | SOLDER | - | - | - | - | - | 8 A | - | 10 ms | - | - | - | - | 8 ms | - | - | - | - | - | - | 250 V | AC/DC | LATCHED | - | DC | 6 | - | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | SPST | 31.2 V | 1 FORM A,B | 16.8 V | 16.8 V | - | - | 0.0035 inch | - | - | - | 10 mm | - | - | - | ||
![]() HC2-HPL-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | - | - | - | 650Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | WITH LED INDICATION | - | BOX | - | - | CSA; UL; VDE | PC Pin | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 20 ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | 35.2mm | - | RoHS Compliant | - | ||
![]() ALE7PF24 Panasonic Electric Works | 20 |
| - | 12 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | - | - | 2.88kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2010 | ALE | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | BOX; BULK | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 28.6mm | - | - | - | - | - | - | - | 277V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 24VDC | Non Latching | 277VAC -Max | 8.3mA | 25ms | - | 18VDC | - | - | 200mW | 1.2VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | Class F | - | - | 16A | - | - | - | - | - | - | 4.432 kW | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JQ1P-F-12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC3-HP-DC6V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 11 | - | - | - | - | - | 40Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL; VDE | PC Pin | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 20 ms | - | 4.8VDC | - | 900mW | - | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | RoHS Compliant | - | ||
![]() DK1A-L2-3V Panasonic Electric Works | 332 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | 5 | - | - | - | - | - | 45Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~65°C | Tube | 2004 | DK | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | - | - | - | - | - | SEALED TYPE | - | 250V | - | 10A | SPST | 125V | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 3VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 66.7mA | 8ms | 10A@30VDC | 2.1VDC | - | - | 200mW | - | - | AC/DC | LATCHED | 3V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | 20mm | 12.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() ST2-L2-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 8 | 10g | - | - | GOLD | - | 9kOhm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~60°C | Tube | 2003 | ST | - | yes | Obsolete | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | - | - | BOX | 14mm | - | CSA; SEMKO; UL; VDE | PC Pin | 380V | - | - | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | - | 380V | - | 8A | DPST | 250V | DPST-NO (2 Form A) | General Purpose | 8A | - | 10ms | 48VDC | Latching, Dual Coil | 380VAC 250VDC -Max | 4.7mA | 10 ms | - | 38.4VDC | - | - | 240mW | - | - | AC/DC | LATCHED | 48V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | - | - | 150W@250VDC | - | - | - | - | - | - | - | - | - | 31mm | - | 11.3mm | - | RoHS Compliant | Lead Free | ||
![]() AHN12012 Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | PCB, Plug-In, Socketable | Socketable | - | 5 | 19g | - | - | - | - | 270Ohms | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | -40°C~50°C | Tube | 2007 | AHN | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | 70°C | -40°C | - | - | - | 13mm | - | - | Plug In | 250V | - | - | - | - | - | - | - | - | 250V | - | 16A | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 44.4mA | 5ms | - | 8.4VDC | 16A | 530mW | 530mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29mm | 29mm | - | - | - | RoHS Compliant | - | ||
![]() JQ1-B-6V-F Panasonic Electric Works | 39 |
| Datasheet | 12 Weeks | Through Hole | - | - | 5 | - | - | - | - | - | 90Ohm | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | SPDT | 110V | - | - | - | - | - | - | - | - | 66.7mA | - | - | - | - | - | - | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JQ1-B-9V-F Panasonic Electric Works | 39 |
| Datasheet | 12 Weeks | Through Hole | - | - | 5 | 7g | - | Silver Tin Oxide | - | - | 202.5Ohm | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | 85°C | -40°C | - | - | BOX | - | - | CSA; SEMKO; TUV; UL; VDE | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | 5A | - | - | 250V | SOLDER | - | SPDT | 110V | - | POWER/SIGNAL RELAY | 5A | - | 20 ms | 9V | - | - | 44.4mA | 10 ms | - | - | - | - | 400mW | - | - | AC/DC | MOMENTARY | 9V | DC | 5 | - | 1000 Vrms | Random | - | 4000 Vrms | - | - | 90W@110VDC | - | - | 1 FORM C | - | - | - | - | - | - | - | - | 16mm | 0.0042 inch | RoHS Compliant | - | ||
![]() JW1AFSN-DC24V-TUV-F Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JW1AFSN-DC36V-F Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HG4-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | 14 | 240g | - | - | - | - | 18.5Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | - | - | - | - | -50°C~40°C | Bulk | 2004 | HG | - | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | BOX; TUBE | - | unknown | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | - | 68mm | 36 mm | 68mm X 36mm X 56mm | - | - | - | - | - | 250V | - | 20A | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | 20A@250VAC | 25ms | 6VDC | Non Latching | 250VAC - Nom | 325mA | 40 ms | - | 4.8VDC | - | - | 2.1W | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56mm | - | RoHS Compliant | Lead Free | ||
![]() ADJ13006 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | 6 | 14g | - | - | - | - | 144Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | UL; VDE | PC Pin | - | 29mm | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | - | 16A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 6VDC | Latching, Dual Coil | 250VAC -Max | 41.7mA | 10 ms | - | 4.2VDC | - | 250mW | 250mW | - | - | AC | LATCHED | 6V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0035 inch | RoHS Compliant | Lead Free | ||
![]() HC2-HL-DC6V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | 8 | - | - | - | - | - | 40Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | WITH LED INDICATION | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 20 ms | - | 4.8VDC | - | 900mW | 900mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | 35.2mm | - | RoHS Compliant | - | ||
![]() DSP1-DC9V-R Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 6 | - | - | - | - | - | 270Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | -40°C~65°C | Bulk | 2004 | DSP | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | 5A | DPST, SPST | 30V | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | 10ms | 9VDC | Non Latching | 250VAC 30VDC -Max | 33.3mA | 5ms | - | 7.2VDC | - | - | 300mW | 0.9VDC | - | - | - | 9V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Polarity | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4-HTM-DC110V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Chassis Mount, Flanges | Chassis Mount | 100 | 14 | 30g | - | - | - | - | 10kOhm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 110VDC | Non Latching | 250VAC -Max | 10mA | 20 ms | - | 88VDC | - | - | 1W | 11VDC | - | AC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | RoHS Compliant | Lead Free | ||
![]() JQ1A-B-6V-F Panasonic Electric Works | 370 |
| Datasheet | 12 Weeks | Through Hole | - | - | 4 | 7g | - | Silver Tin Oxide | - | - | 180Ohm | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | 85°C | -40°C | - | - | BOX | - | - | CSA; SEMKO; TUV; UL; VDE | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | 5A | - | - | 250V | SOLDER | - | SPST | 110V | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | 6V | - | - | 33.3mA | 10 ms | 5A@110VDC | - | - | - | 200mW | - | - | AC/DC | MOMENTARY | 6V | DC | 4 | - | 750 Vrms | Random | - | - | 625VA@250VAC | - | 150W@110VDC | - | - | 1 FORM A | - | - | - | - | - | - | - | - | 16mm | - | RoHS Compliant | - |