- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | End Contact Material | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Depth | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Test Voltage | Switching Capacity | Features | Length | Body Height | Length - Termination | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HP3-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | 11 | - | - | 24V | - | Silver (Ag) | 200000 Cycle(s) | - | -50°C~40°C | Bulk | 2003 | HP | - | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | BOX | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 38mm | 36 mm | 38mm x 36mm x 49mm | - | - | - | - | 250V | - | 10A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | - | 10A@250VAC | 30ms | 24VAC | Non Latching | 250VAC - Nom | 130mA | 30 ms | - | 19.2VAC | - | 3.56W | 3.1W | 7.2VAC | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 49mm | - | RoHS Compliant | Lead Free | - | ||
![]() JW1AFSN-DC48V-TV-F Panasonic Electric Works | 48 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JQ1-B-48V-F Panasonic Electric Works | 23 |
| Datasheet | 12 Weeks | Through Hole | - | - | 5 | 7g | Silver Tin Oxide | - | 5.76kOhm | - | - | - | - | - | 2003 | - | - | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | 85°C | -40°C | - | BOX | - | CSA; SEMKO; TUV; UL; VDE | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | 5A | - | 250V | SOLDER | - | SPDT | 110V | - | - | POWER/SIGNAL RELAY | 5A | - | 20 ms | 48V | - | - | 8.3mA | 10 ms | - | - | - | - | 400mW | - | AC/DC | MOMENTARY | 48V | DC | 5 | - | 1000 Vrms | Random | - | 4000 Vrms | - | 90W@110VDC | 1 FORM C | - | - | - | - | 16mm | 0.0042 inch | RoHS Compliant | - | - | ||
![]() JS1AF-F-48V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 6.4kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | -40°C~105°C | Bulk | 2012 | JS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | BOX | - | CSA; TUV; UL; VDE | PC Pin | - | 22mm | 16 mm | - | - | - | - | - | 250V | - | - | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC 100VDC -Max | 7.5mA | 10 ms | 5A@100VDC | 33.6VDC | 10A | - | 360mW | 4.8VDC | AC/DC | MOMENTARY | 48V | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALZ11B06W Panasonic Electric Works | 10 |
| Datasheet | 24 Weeks | Through Hole | Through Hole | - | 8 | - | - | - | 90Ohms | Silver Tin Oxide (AgSnO) | - | - | -40°C~85°C | Bulk | 2004 | ALZ | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 440V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 6VDC | Non Latching | 440VAC -Max | 66.7mA | 5ms | - | 4.2VDC | 16A | - | 400mW | 0.6VDC | - | - | 6V | - | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JQ1-B-5V-F Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | Through Hole | - | - | 5 | 7g | Silver Tin Oxide | - | 62.5Ohm | - | - | - | - | - | 2003 | - | - | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | 85°C | -40°C | - | BOX | - | CSA; SEMKO; TUV; UL; VDE | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | 5A | - | 250V | SOLDER | - | SPDT | 110V | - | - | POWER/SIGNAL RELAY | 5A | - | 20 ms | 5V | - | - | 80mA | 10 ms | - | - | - | - | 400mW | - | AC/DC | MOMENTARY | 5V | DC | 5 | - | 1000 Vrms | Random | - | 4000 Vrms | - | 90W@110VDC | 1 FORM C | - | - | - | - | 16mm | 0.0042 inch | RoHS Compliant | - | - | ||
![]() JQ1-B-24V-F Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | Through Hole | - | - | 5 | 7g | - | - | 1.44kOhm | Silver, Tin | - | - | - | Bulk | 2003 | - | - | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | 85°C | -40°C | - | BOX | - | CSA; SEMKO; TUV; UL; VDE | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | 5A | - | 250V | SOLDER | - | SPDT | 110V | 5A | - | POWER/SIGNAL RELAY | 5A | - | 20 ms | 24V | - | - | 16.7mA | 10 ms | - | - | - | 400mW | - | - | AC/DC | MOMENTARY | 24V | DC | 5 | - | 1000 Vrms | Random | - | 4000 Vrms | - | 90W@110VDC | 1 FORM C | - | - | - | - | 16mm | 0.0042 inch | RoHS Compliant | - | - | ||
![]() JQ1-B-18V-F Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | Through Hole | - | - | 5 | 7g | Silver Tin Oxide | - | 810Ohm | - | - | - | - | - | 2003 | - | - | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | 85°C | -40°C | - | BOX | - | CSA; SEMKO; TUV; UL; VDE | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | 5A | - | 250V | SOLDER | - | SPDT | 110V | - | - | POWER/SIGNAL RELAY | 5A | - | 20 ms | 18V | - | - | 22.2mA | 10 ms | - | - | - | - | 400mW | - | AC/DC | MOMENTARY | 18V | DC | 5 | - | 1000 Vrms | Random | - | 4000 Vrms | - | 90W@110VDC | 1 FORM C | - | - | - | - | 16mm | 0.0042 inch | RoHS Compliant | - | - | ||
![]() DSP2A-L2-DC3V-TUV Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 8 | - | - | - | 30Ohms | Silver Tin Oxide (AgSnO) | - | - | -40°C~60°C | Bulk | 2004 | DSP | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 60°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 5A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | - | 10ms | 3VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 100mA | 5ms | - | 2.4VDC | 5A | - | 300mW | - | - | - | 3V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1AF-F-18V-F Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 900Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | -40°C~105°C | Bulk | 2003 | JS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | BOX | - | CSA; TUV; UL; VDE | PC Pin | - | 22mm | 16 mm | - | - | - | - | - | 250V | - | - | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 18VDC | Non Latching | 250VAC 100VDC -Max | 20mA | 10 ms | 5A@100VDC | 12.6VDC | 10A | - | 360mW | 1.8VDC | AC/DC | MOMENTARY | 18V | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JS1AF-F-5V-F Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 69.4Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | -40°C~105°C | Bulk | 2003 | JS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | BOX | - | CSA; TUV; UL; VDE | PC Pin | - | 22mm | 16 mm | - | - | - | - | - | 250V | - | - | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 5VDC | Non Latching | 250VAC 100VDC -Max | 72mA | 10 ms | 5A@100VDC | 3.5VDC | 10A | - | 360mW | 0.5VDC | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() RT3SN-24V Panasonic Electric Works | 6 | - | Datasheet | 14 Weeks | - | DIN Rail | - | - | - | - | - | 5.2kOhm | - | - | - | -20°C~55°C | Bulk | - | RT-3 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) x 4 | General Purpose | - | - | - | 24VDC | Non Latching | 250VAC 30VDC -Max | 4.6mA | - | - | 16.8VDC | 3A | - | - | 1.2VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Socket Included | - | - | - | RoHS Compliant | - | - | ||
![]() HJ2-L-T-AC120V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | 8 | - | - | 120V | - | Silver (Ag) | 100000 Cycle(s) | - | -40°C~70°C | Bulk | 2006 | HJ | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | BOX | - | TUV; UL | Plug In | - | - | 21.5 mm | - | - | - | - | 125V | 250V | - | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 7A@250VAC | 20ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 9.1mA | - | 7A@125VDC | 96VAC | 10A | - | 1.3W | 36VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | 43mm | - | RoHS Compliant | Lead Free | - | ||
![]() HL2-HP-AC12V-F Panasonic Electric Works | 41 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | 8 | - | - | 12V | - | Silver Tin Oxide (AgSnO) | 300000 Cycle(s) | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | BOX | 20.8mm | CSA; UL | PC Pin | 125V | - | - | - | - | - | - | - | 125V | - | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 10A@125VAC | 25ms | 12VAC | Non Latching | 125VAC - Nom | 100mA | 25 ms | - | 9.6VAC | - | 1.3W | 1300mW | 3.6VAC | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | 35.4mm | - | RoHS Compliant | - | - | ||
![]() JE1XN-DC12V-H Panasonic Electric Works | 3331 | - | Datasheet | - | Through Hole | Through Hole | - | 5 | - | - | - | 360Ohms | Silver Alloy | - | - | -40°C~70°C | Bulk | 2004 | JE-X | - | - | Obsolete | Not Applicable | - | PC Pin | - | - | 70°C | -40°C | - | - | 14mm | - | PC Pin | 250V | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 33.3mA | 2ms | - | 8.4VDC | 5A | - | 400mW | 1.2VDC | - | - | 12V | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() TF2-48V Panasonic | In Stock | - | Datasheet | - | Through Hole | - | DIP | 10 | 2 g | - | - | 8.86 kΩ | Gold, Silver | - | Compliant | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | 1 A | DPDT | 110 V | 1 A | - | General Purpose | - | - | 4 ms | - | Non-Latching | - | 5.4 mA | - | - | - | - | - | - | - | - | - | 48 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JE1XN-DC24V-H Panasonic Electric Works | 3000 | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | 1.44kOhms | Silver Alloy | - | - | -40°C~70°C | Bulk | 2004 | JE-X | - | - | Obsolete | Not Applicable | - | PC Pin | - | - | 70°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 16.7mA | 2ms | - | 16.8VDC | 5A | - | 400mW | 2.4VDC | - | - | 24V | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1-B-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 5 | 12g | - | - | 1.6kOhm | Silver Alloy | - | - | -40°C~85°C | Bulk | 2003 | JS | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 10A | SPDT | 100V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC 100VDC -Max | 15mA | - | - | 16.8VDC | - | 360mW | 360mW | 2.4VDC | - | - | 24V | - | - | Sealed - Fully | - | - | Class B | - | 10A | - | - | 1.5kV | 2.5 kW | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() JTV1S-TMP-48V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Sealed | - | - | 5 | 30g | Silver Tin Oxide | - | 2.304kOhm | - | 100000 Cycle(s) | - | - | - | 2000 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 85°C | -55°C | - | - | - | UL | - | - | 32.2mm | 27.4 mm | 32.2mm x 27.4mm x 27.9mm | - | 100000000Ohm | - | - | 277V | - | - | SPDT | - | - | - | POWER/SIGNAL RELAY | 20A | 20A@277VAC | - | 48V | - | - | 20.8mA | 10 ms | - | - | - | - | - | - | AC | LATCHED | 48V | DC | - | - | 1200 Vrms | Random | - | - | - | - | 1 FORM C | - | - | - | - | 27.9mm | - | RoHS Compliant | - | - | ||
![]() HL2-HTM-AC240V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | 8 | 35g | - | 240V | - | Silver Alloy | 500000 Cycle(s) | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | BOX | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 43mm | 20.6 mm | 43mm x 20.6mm x 35.4mm | - | - | - | - | 250V | - | 10A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 240VAC | Non Latching | 125VAC - Nom | 5mA | 25 ms | 10A@30VDC | 192VAC | - | - | 1.2W | 72VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | RoHS Compliant | Lead Free | - |