- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Coil Insulation | Switching Current | Switching Capacity | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JW1AFSN-DC48V-F Panasonic Electric Works | 48 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | 4 | 13g | - | 4.4kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~60°C | Tray | 2009 | JW | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | - | - | 28.6mm | 12.8 mm | - | - | - | 250V | 10A | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 15ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 11mA | 5ms | 10A@30VDC | 33.6VDC | - | - | 530mW | 4.8VDC | AC/DC | MOMENTARY | 48V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALE1PB06 Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 4 | 15g | - | 90Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~85°C | Bulk | 2004 | ALE | - | - | Active | Not Applicable | PC Pin | EAR99 | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | 12.4mm | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 277V | - | - | - | - | - | - | 277V | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 6VDC | Non Latching | 277VAC -Max | 66.7mA | 20 ms | - | 4.5VDC | - | 400mW | 400mW | 0.3VDC | AC | MOMENTARY | 6V | DC | - | Class B | 16A | 4.432 kW | - | 28.6mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JTN1AS-TMP-F-DC18V Panasonic Electric Works | 24 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 4 | 30g | - | 405Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -55°C~85°C | Bulk | 2000 | JT-N | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | 32.2mm | - | - | - | - | 277V | 30A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 20ms | 18VDC | Non Latching | 277VAC -Max | 44.4mA | 10ms | - | 13.5VDC | - | - | 800mW | 1.8VDC | AC | MOMENTARY | 18V | DC | Sealed - Fully | Class F | - | - | - | - | - | 27.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DK1A-L2-24V-F Panasonic Electric Works | 49 |
| - | 12 Weeks | PCB, Through Hole | Through Hole | - | - | 5 | 5g | - | 2.88kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -40°C~65°C | Tube | 2000 | DK | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Gold Flash (Au) | - | - | RELEASE TIME WITHOUT DIODE | - | - | - | - | 12.5mm | 10A | CSA; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | - | - | 250V | 10A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 24VDC | Latching, Dual Coil | 250VAC 125VDC -Max | 8.3mA | 8ms | - | 16.8VDC | - | 200mW | 200mW | - | AC/DC | LATCHED | 24V | DC | Sealed - Fully | - | 10A | 2.5 kW | - | 20mm | 12.5mm | 10mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HE2AN-Q-AC120V Panasonic Electric Works | 196 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 6 | - | 120V | 5.2kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -50°C~55°C | Bulk | 2005 | HE | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 70 V, COIL RELEASE VOLTAGE(AC): 18 V | - | - | - | BOX | 33mm | - | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | 50mm x 33mm x 35mm | - | - | 277V | 25A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 120VAC | Non Latching | 277VAC 30VDC -Max | 22.1mA | 30 ms | 25A@30VDC | 84VAC | - | 2.7W | 2.7W | 18VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | 60mm | - | 35mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() APF30218 Panasonic Electric Works | 10 |
| Datasheet | 26 Weeks | - | Through Hole | - | NO | 5 | - | - | 1.9kOhm | Silver Nickel (AgNi) | - | - | -40°C~85°C | Tube | 2008 | APF | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 170mW | - | - | 5mm | - | UL; VDE | PC Pin | 250V | - | - | - | - | - | WATER PROOF | 250V | 6A | SPDT | - | - | SPDT (1 Form C) | General Purpose | 6A | - | 8ms | 18VDC | Non Latching | 250VAC -Max | 9.4mA | 4ms | - | 12.6VDC | - | - | 170mW | 0.9VDC | AC | MOMENTARY | 18V | DC | - | - | 6A | 1.5 kW | - | 28mm | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() NC4EBD-JP-DC48V Panasonic Electric Works | 40 | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 14 | 18g | - | 3.2kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | -40°C~55°C | Tube | 2010 | NC | - | yes | Active | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | 38.1mm | 25.4 mm | 38.1mm x 25.4mm x 10.9mm | - | - | 250V | - | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 2A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 15mA | 10ms | - | 38.4VDC | 5A | 720mW | 720mW | 4.8VDC | AC/DC | MOMENTARY | 48V | DC | Sealed - Fully | - | - | - | - | - | - | 10.9mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JM1AN-ZTM-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 4 | 30g | - | 160Ohm | Silver Alloy | 100000 Cycle(s) | - | -40°C~60°C | Bulk | 2003 | JM | - | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 900mW | - | BOX | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.187/0.250 | - | - | 31mm | 28.5 mm | 31mm x 28.5mm x 16.8mm | - | - | 250V | 20A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 20A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 10ms | - | 8.4VDC | - | 900mW | 900mW | 1.2VDC | AC | MOMENTARY | 12V | DC | - | - | - | - | 17.6mm | - | 47.5mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() APF30205 Panasonic Electric Works | 3348 |
| - | 24 Weeks | - | Through Hole | - | NO | 5 | - | - | 147Ohm | Silver Nickel (AgNi) | - | - | -40°C~85°C | Tube | 2008 | APF | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 170mW | - | - | 5mm | - | UL; VDE | PC Pin | 250V | - | - | - | - | - | WATER PROOF | 250V | 6A | SPDT | - | - | SPDT (1 Form C) | General Purpose | 6A | - | 8ms | 5VDC | Non Latching | 250VAC -Max | 34mA | 4ms | - | 3.5VDC | - | - | 170mW | 0.25VDC | AC | MOMENTARY | 5V | DC | - | - | 6A | 1.5 kW | 15mm | 28mm | 5mm | - | No | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() APF30309 Panasonic Electric Works | 48 |
| Datasheet | 16 Weeks | - | Through Hole | - | NO | 5 | - | - | 476Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tube | 2008 | APF | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 170mW | - | - | 5mm | - | UL; VDE | PC Pin | 250V | - | - | - | - | - | WATER PROOF | 250V | 6A | SPDT | - | - | SPDT (1 Form C) | General Purpose | 6A | - | 8ms | 9VDC | Non Latching | 250VAC -Max | 18.9mA | 4ms | - | 6.3VDC | - | - | 170mW | 0.45VDC | AC | MOMENTARY | 9V | DC | - | - | 6A | 1.5 kW | - | 28mm | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() LKG1AF-12V-10-1 Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | Through Hole | - | - | - | 4 | - | - | 272Ohm | - | - | 1 | - | Box | 2003 | - | - | yes | Active | 1 (Unlimited) | - | - | - | 70°C | -40°C | HIGH SENSITIVITY, UL APPROVED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 277V | 10A | SPST | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | 44.2mA | - | - | - | - | - | - | - | - | - | 12V | - | - | - | 10A | - | - | - | - | - | - | - | RoHS Compliant | - | IP54 | ||
![]() S2EB-L2-5V Panasonic Electric Works | 94 |
| - | 10 Weeks | PCB, Through Hole | Through Hole | DIP | - | 12 | 8g | - | 130Ohm | Silver Alloy, Cadmium Free | - | - | -55°C~65°C | Tray | 2004 | S | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | 192mW | 48V | BOX | 12mm | 4A | - | PC Pin | 250V | CSA, UL | - | - | - | 3A | - | 250V | - | 4PST, DPST | 48V | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | 4A | 4A@250VAC | 15ms | 5VDC | Latching, Dual Coil | 250VAC 48VDC -Max | 38.5mA | - | 3A@48VDC | 3.5VDC | - | 192mW | 192mW | - | AC/DC | LATCHED | 5V | DC | Sealed - Fully | - | - | - | - | 28mm | - | 10mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() HE2AN-S-AC240V Panasonic Electric Works | 24 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 6 | - | 240V | 20.8kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -50°C~55°C | Bulk | 2010 | HE | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | BOX | 34mm | - | CSA; TUV; UL; VDE | Screw Terminal | 277V | - | - | - | 50mm x 34mm x 44.5mm | - | - | 277V | 25A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 240VAC | Non Latching | 277VAC 30VDC -Max | 10.8mA | 30 ms | 25A@30VDC | 168VAC | - | 2.6W | 2.6W | 36VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | 51mm | - | 44.5mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HC4-H-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Panel, Plug-In, Socket, Socketable | Socketable | - | - | 14 | 30g | - | 650Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 900mW | - | BOX | 20.8mm | 5A | CSA; UL; VDE | Plug In | 250V | CSA, UL, VDE | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | 250V | 5A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 20 ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | AC | MOMENTARY | 24V | DC | - | - | 5A | 1.25 kW | 35.2mm | 27.2mm | 20.8mm | - | No | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() HE1AN-Q-DC110V Panasonic Electric Works | 60 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 4 | - | - | 6.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | -50°C~55°C | Bulk | 2010 | HE | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | - | - | 60mm | 33 mm | 60mm x 33mm x 35.8mm | - | - | 277V | 30A | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 30ms | 110VDC | Non Latching | 277VAC 30VDC -Max | 17.5mA | 10ms | 30A@30VDC | 77VDC | - | 1.92W | 1.92W | 11VDC | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | 35.8mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALA2F24 Panasonic Electric Works | 40000 | - | - | 16 Weeks | Through Hole | Through Hole | DIP | - | 6 | 13g | - | 1.09kOhm | Silver Nickel (AgNi) | 50000 Cycle(s) | - | -40°C~70°C | Bulk | 2004 | ALA | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | Gold (Au) | - | - | - | - | - | - | BOX | 12mm | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 125V | - | - | - | 24mm x 12mm x 25mm | - | FLUX FREE SEALED | 125V | 3A | DPST | - | - | DPST-NO (2 Form A) | General Purpose | 5A | 5A@125VAC | 15ms | 24VDC | Non Latching | 125VAC -Max | 22.1mA | 15 ms | - | 18VDC | - | 530mW | 530mW | 1.2VDC | AC | MOMENTARY | 24V | DC | Sealed - Flux Protection | - | - | - | - | 24mm | - | 25mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() APF30209 Panasonic Electric Works | 10 |
| Datasheet | 16 Weeks | - | Through Hole | - | NO | 5 | 5g | - | 476Ohm | Silver Nickel (AgNi) | - | - | -40°C~85°C | Tube | 2008 | APF | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 170mW | - | - | - | - | UL; VDE | PC Pin | - | - | 28mm | - | - | - | WATER PROOF | 250V | 6A | SPDT | - | - | SPDT (1 Form C) | General Purpose | 6A | - | 8ms | 9VDC | Non Latching | 250VAC -Max | 18.9mA | 4ms | - | 6.3VDC | - | - | 170mW | 0.45VDC | AC | MOMENTARY | 9V | DC | - | - | 6A | 1.5 kW | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() S2EB-6V Panasonic Electric Works | 2766 |
| - | 10 Weeks | Through Hole | Through Hole | DIP | - | 12 | 8g | - | 180Ohm | Silver Alloy, Cadmium Free | - | - | -55°C~65°C | Tube | 2003 | S | - | - | Active | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | BOX | 12mm | - | - | PC Pin | 250V | - | - | - | - | - | - | 250V | - | 4PST, DPST | 48V | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | - | - | 15ms | 6VDC | Non Latching | 250VAC 48VDC -Max | 33.3mA | 10ms | 3A@48VDC | 4.2VDC | 4A | 200mW | 200mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | Sealed - Fully | - | - | - | - | 28mm | - | 10mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() APF30360 Panasonic Electric Works | 48 |
| Datasheet | 16 Weeks | - | Through Hole | - | NO | 5 | - | - | 20.57kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | -40°C~85°C | Tube | 2010 | APF | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 175mW | - | - | 5mm | - | UL; VDE | PC Pin | 250V | - | - | - | - | - | WATER PROOF | 250V | 6A | SPDT | - | - | SPDT (1 Form C) | General Purpose | 6A | - | 8ms | 60VDC | Non Latching | 250VAC -Max | 2.9mA | 4ms | - | 42VDC | - | - | 175mW | 3VDC | AC | MOMENTARY | 60V | DC | - | - | 6A | 1.5 kW | - | 28mm | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() NC2EBD-P-DC12V Panasonic Electric Works | 10000 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 8 | 16g | - | 400Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | -40°C~70°C | Tube | 2000 | NC | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 360mW | 30V | BOX | 11.2mm | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | 250V | - | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | 3A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 30mA | 10ms | - | 9.6VDC | 5A | 360mW | 360mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | Sealed - Fully | - | - | - | 27.8mm | 25.4mm | 11.2mm | - | No | No SVHC | RoHS Compliant | Lead Free | - |