- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Relay Form | Features | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALZ51F18 Panasonic Electric Works | 10 |
| - | 24 Weeks | Through Hole | Through Hole | - | - | 6 | 12g | - | - | 810Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~105°C | Tube | 2008 | ALZ | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | LOW PROFILE | - | - | unknown | UL; VDE | PC Pin | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 18VDC | Non Latching | 440VAC -Max | 22.2mA | 5ms | - | 12.6VDC | - | - | 400mW | 1.8VDC | - | AC | MOMENTARY | 18V | DC | 6 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | - | ||
![]() AHN21112 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Plug-In, Socketable | Socketable | - | - | 8 | - | - | 12V | - | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2004 | AHN | - | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | COIL OPERATE VOLTAGE(AC):9.6, COIL RELEASE VOLTAGE(AC): 3.6; WITH LED INDICATION | BOX | - | - | UL; VDE | Plug In | - | 29mm | 13 mm | - | - | - | 5A | - | 250V | - | 5A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 12VAC | Non Latching | 250VAC 30VDC -Max | 75mA | 5ms | 5A@30VDC | 9.6VAC | - | 1.4W | 1.2W | 3.6VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JTV1G-TMP-15V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JA1A-TM-AC24V Panasonic | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | 4 | - | - | 24 V | - | Silver | - | - | Bulk | - | - | - | - | - | - | Quick Connect | - | 50 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 15 A | SPST | - | 15 A | - | General Purpose | - | - | - | - | Non-Latching | - | 58 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5 mm | 34.7 mm | 30.1 mm | - | - | RoHS non-compliant | Lead Free | ||
![]() DSP1-DC3V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | - | - | - | 30Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Bulk | 2004 | DSP | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | BOX | - | - | CSA; TUV; UL | PC Pin | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | - | - | 5A | - | 250V | - | 5A | DPST, SPST | 30V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 5A | 5A@250VAC | 10ms | 3VDC | Non Latching | 250VAC 30VDC -Max | 100mA | 5ms | 5A@30VDC | 2.4VDC | - | - | 300mW | 0.3VDC | - | AC/DC | MOMENTARY | 3V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | 10.5mm | - | RoHS Compliant | Lead Free | ||
![]() JS1A-B-6V-F Panasonic Electric Works | 20 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | 4 | 12g | - | - | 100Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2003 | JS | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | - | - | - | PC Pin | - | 22mm | 16 mm | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | 5A | - | 250V | - | 10A | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 6VDC | Non Latching | 250VAC 100VDC -Max | 60mA | 10 ms | 5A@30VDC | 4.2VDC | - | 360mW | - | 0.6VDC | - | AC/DC | - | 6V | DC | 4 | Sealed - Fully | 750 Vrms | Random | Class B | 1500 Vrms | 2500VA@250VAC | 150W@30VDC | - | - | - | - | - | - | 16mm | 0.0039 inch | RoHS Compliant | - | ||
![]() HL2-HTM-AC100V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 8 | - | - | 100V | - | Silver Alloy | 300000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | BOX | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 43mm | 20.6 mm | 43mm x 20.6mm x 34.4mm | - | - | - | - | 250V | - | 10A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | 10A@125VAC | 10ms | 100VAC | Non Latching | 125VAC - Nom | 12mA | 25 ms | - | 80VAC | - | - | 1.2W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.4mm | - | RoHS Compliant | Lead Free | ||
![]() NC2D-DC60V Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | Socket, Socketable | Socketable | - | - | 8 | - | - | - | 10kOhms | Silver Nickel (AgNi) | - | -40°C~70°C | Tube | 2000 | NC | - | Active | - | - | Plug | - | 70°C | -40°C | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | 250V | - | 5A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 60VDC | Non Latching | 250VAC -Max | 6mA | 10ms | - | 48VDC | 5A | - | 360mW | 6VDC | - | - | - | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC2D-JP-DC60V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 8 | - | - | - | 10kOhms | Silver Nickel (AgNi) | - | -40°C~70°C | Tube | 2000 | NC | - | Active | - | - | PC Pin | - | 70°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 5A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 60VDC | Non Latching | 250VAC -Max | 6mA | 10ms | - | 48VDC | 5A | - | 360mW | 6VDC | - | - | - | 60V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2E-HP-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 8 | - | - | 24V | - | Silver Alloy | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | - | - | - | - | - | - | 250V | - | - | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 24VAC | Non Latching | 250VAC -Max | 50mA | - | - | 19.2VAC | 3A | - | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HL2-HTM-AC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 48V | - | Silver Tin Oxide (AgSnO) | 300000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 38.4 V, COIL RELEASE VOLTAGE(AC): 14.4 V | BOX | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 43mm | 20.6 mm | 43mm x 20.6mm x 34.4mm | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 25ms | 48VAC | Non Latching | 125VAC - Nom | 25mA | 25 ms | - | 38.4VAC | 10A | - | 1.2W | 14.4VAC | 125V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.4mm | - | RoHS Compliant | - | ||
![]() HL2-H-AC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Socketable | NO | PANEL MOUNT | - | - | - | 12V | - | Silver Tin Oxide (AgSnO) | 300000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 25ms | 12VAC | Non Latching | 125VAC - Nom | 100mA | 25 ms | - | 9.6VAC | 10A | - | 1.2W | 3.6VAC | 125V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | RoHS Compliant | - | ||
![]() HL2-HTM-AC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 12V | - | Silver Tin Oxide (AgSnO) | 300000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | BOX | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 43mm | 20.6 mm | 43mm x 20.6mm x 34.4mm | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 25ms | 12VAC | Non Latching | 125VAC - Nom | 100mA | 25 ms | - | 9.6VAC | 10A | - | 1.2W | 3.6VAC | 125V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.4mm | - | RoHS Compliant | - | ||
![]() HC4-HP-AC12V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 14 | 30g | - | 12V | 120Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | BOX | - | - | CSA; UL; VDE | PC Pin | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | - | 5A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 12VAC | Non Latching | 250VAC -Max | 100mA | 20 ms | - | 9.6VAC | - | 1.3W | 1.2W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | RoHS Compliant | Lead Free | ||
![]() HG3-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | 11 | 185g | - | - | 22.7Ohm | Silver Alloy | 200000 Cycle(s) | -50°C~40°C | Bulk | 2003 | HG | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | BOX; TUBE | - | unknown | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | - | 50mm | 36 mm | 50mm X 36mm X 56mm | - | - | - | - | 250V | - | 20A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | - | 20A@250VAC | 25ms | 6VDC | Non Latching | 250VAC - Nom | 264mA | 40 ms | - | 4.8VDC | - | - | 1.6W | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56mm | - | RoHS Compliant | Lead Free | ||
![]() HL2-HP-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 8 | - | - | - | 650Ohm | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | BOX | 20.8mm | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | 30V | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 125VAC - Nom | 37mA | 5ms | - | 19.2VDC | 10A | 900mW | 900mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | 35.4mm | - | RoHS Compliant | Lead Free | ||
![]() ALZ52F09 Panasonic Electric Works | 39 |
| - | 24 Weeks | Through Hole | - | - | - | 6 | 12g | Silver Tin Oxide | - | 203Ohm | - | 50000 Cycle(s) | - | - | - | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | 105°C | -40°C | LOW PROFILE | TUBE | - | unknown | UL; VDE | - | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | 440V | SOLDER | 16A | SPST | - | - | - | POWER/SIGNAL RELAY | - | - | 15 ms | 9V | - | - | 44.4mA | 5 ms | - | - | - | - | 400mW | - | - | AC | MOMENTARY | 9V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 4000VA@440VAC | - | - | 1 FORM A | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | - | ||
![]() JS1A-6V Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 4 | 12g | - | - | 100Ohm | Silver Alloy | - | -40°C~70°C | Bulk | 2003 | JS | yes | Active | - | - | PC Pin | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 10A | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 250VAC 100VDC -Max | 60mA | - | - | 4.2VDC | - | - | 360mW | 0.6VDC | - | - | - | 6V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4D-HL-DC12V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | - | 14 | 30g | - | - | 160Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~60°C | Bulk | 2003 | HC | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | WITH LED INDICATION | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | - | 3A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 3A | 3A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 20 ms | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | 8PDT | - | Lighted Indicator | - | - | - | 35.2mm | - | RoHS Compliant | Lead Free | ||
![]() HL2-HTM-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | 8 | - | - | 120V | - | Silver Tin Oxide (AgSnO) | 300000 Cycle(s) | -50°C~70°C | Bulk | 2007 | HL | yes | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | BOX | - | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 43mm | 20.6 mm | 43mm x 20.6mm x 34.4mm | - | - | - | - | 125V | - | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 10A@125VAC | 25ms | 120VAC | Non Latching | 125VAC - Nom | 10mA | 25 ms | - | 96VAC | - | 1.3W | 1.2W | 36VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.4mm | - | RoHS Compliant | - |