- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Coil Insulation | Switching Current | Test Voltage | Switching Capacity | Features | Length | Body Height | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HJ4-T-DC48V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 14 | - | - | 2.6kOhm | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2006 | HJ | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Gold (Au) | - | - | - | 8536.49.00.50 | BOX | - | TUV; UL | Plug In | - | 28mm | 21.5 mm | 28mm x 21.5mm x 43mm | 5A | 125V | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 18mA | 20 ms | 5A@125VDC | 38.4VDC | - | - | 900mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | Test Button | - | 43mm | RoHS Compliant | Lead Free | - | ||
![]() HL1-HP-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 5 | - | 24V | - | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | CSA; UL | PC Pin | - | 27.2mm | 20.8 mm | - | - | - | 250V | 15A | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VAC | Non Latching | 125VAC - Nom | 50mA | - | - | 19.2VAC | - | - | 1.2W | 7.2VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL1-HP-AC120V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 5 | - | 120V | - | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | CSA; UL | PC Pin | - | 27.2mm | 20.8 mm | - | - | - | 250V | 15A | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 120VAC | Non Latching | 125VAC - Nom | 10mA | - | - | 96VAC | - | - | 1.2W | 36VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL1-HP-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 5 | - | - | 160Ohm | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | CSA; UL | PC Pin | - | 27.2mm | 20.8 mm | - | - | - | 250V | 15A | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 125VAC - Nom | 75mA | 5ms | - | 9.6VDC | - | - | 900mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL1-HP-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 5 | - | - | 40Ohm | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | CSA; UL | PC Pin | - | 27.2mm | 20.8 mm | - | - | - | 250V | 15A | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 125VAC - Nom | 150mA | 5ms | - | 4.8VDC | - | - | 900mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HJ4-T-AC200V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | 200 | - | - | 14 | - | 200V | - | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | - | HJ | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Gold (Au) | - | - | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V | 8536.49.00.50 | BOX | - | TUV; UL | Plug In | - | 28mm | 21.5 mm | 28mm x 21.5mm x 43mm | 5A | - | 250V | 5A | 4PDT | 125V | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 200VAC | Non Latching | 250VAC 125VDC -Max | 6.7mA | - | 5A@125VDC | 160VAC | - | 1.5W | 1.3W | 60VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | Test Button | - | 43mm | RoHS Compliant | Lead Free | - | ||
![]() HJ4-T-DC110V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | 100 | - | - | 14 | - | - | 11kOhm | Silver (Ag) | - | -40°C~70°C | Bulk | 2006 | HJ | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Gold (Au) | - | - | - | 8536.49.00.50 | BOX | - | TUV; UL | Plug In | - | 28mm | 21.5 mm | 28mm x 21.5mm x 43mm | 5A | 125V | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 110VDC | Non Latching | 250VAC 125VDC -Max | 9.1mA | 20 ms | 5A@125VDC | 88VDC | - | - | 1.1W | 11VDC | - | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | Test Button | - | 43mm | RoHS Compliant | Lead Free | - | ||
![]() HL1-L-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Socketable | - | NO | SOCKET MOUNT | - | - | 24V | - | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | - | - | 8536.41.00.50 | BOX | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | 30V | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VAC | Non Latching | 125VAC - Nom | 50mA | 25 ms | - | 19.2VAC | 15A | - | 1.2W | 7.2VAC | 250V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | Lighted Indicator | - | 35.4mm | RoHS Compliant | Lead Free | - | ||
![]() HL2-H-AC115V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | - | 8 | 35g | 115V | - | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HL | - | - | Obsolete | Not Applicable | Quick Connect | - | - | - | 70°C | -50°C | - | - | - | 20.8mm | - | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | - | 250V | 10A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | - | 10ms | 115VAC | Non Latching | 125VAC - Nom | 10.4mA | 10ms | - | 92VAC | 10A | 1.2W | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | - | 27.2mm | - | RoHS Compliant | Lead Free | - | ||
![]() HL1-HP-AC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 5 | - | 6V | - | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | CSA; UL | PC Pin | - | 27.2mm | 20.8 mm | - | - | - | 250V | 15A | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 6VAC | Non Latching | 125VAC - Nom | 200mA | - | - | 4.8VAC | - | - | 1.2W | 1.8VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JC2AF-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 6 | - | - | 2.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~60°C | Bulk | 2003 | JC | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | BOX | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 30mm | 19 mm | 30mm x 19mm x 30.4mm | - | - | 250V | 10A | DPST | - | DPST-NO (2 Form A) | General Purpose | - | 10A@250VAC | 30ms | 48VDC | Non Latching | 250VAC -Max | 20.8mA | 10ms | - | 38.4VDC | - | 1W | 1W | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | 30.4mm | RoHS Compliant | - | - | ||
![]() HL2-L-AC115V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Socketable | Socketable | - | - | - | - | - | 115V | - | Silver Tin Oxide (AgSnO) | - | -50°C~60°C | Bulk | 2003 | HL | - | - | Obsolete | 1 (Unlimited) | Plug | - | - | - | 60°C | -50°C | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 25ms | 115VAC | Non Latching | 125VAC - Nom | 10.4mA | 25ms | - | 92VAC | 10A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | RoHS Compliant | - | - | ||
![]() HC2E-H-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | - | 8 | - | - | 40Ohm | Silver Alloy | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | - | - | - | BOX | - | CSA; UL | Plug In | - | - | - | - | - | - | 250V | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 5ms | - | 4.8VDC | 3A | - | 900mW | 0.6VDC | - | AC | MOMENTARY | 6V | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL1-H-AC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | - | 5 | 35g | 12V | - | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | - | - | - | BOX | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 27.2mm | 20.8 mm | - | - | - | 250V | 15A | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VAC | Non Latching | 125VAC - Nom | 100mA | - | - | 9.6VAC | - | - | 1.2W | 3.6VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL2-HP-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | 35g | 24V | - | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | CSA; UL | PC Pin | - | 27.2mm | - | - | - | - | 250V | 10A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 24VAC | Non Latching | 125VAC - Nom | 50mA | 25 ms | 10A@30VDC | 19.2VAC | - | - | 1.2W | 7.2VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | 35.4mm | RoHS Compliant | Lead Free | - | ||
![]() JQ1AP-6V Panasonic Electric Works | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | - | - | - | 4 | 7g | - | 180Ohm | Silver Alloy | - | -40°C~70°C | Bulk | 2003 | JQ | - | yes | Obsolete | Not Applicable | PC Pin | - | Electrical, Mechanical | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 250V | - | SPST | 110V | SPST-NO (1 Form A) | General Purpose | - | - | 5ms | 6VDC | Non Latching | 250VAC 110VDC -Max | 33.3mA | 2ms | - | 4.8VDC | 10A | - | 200mW | 0.3VDC | - | - | - | 6V | - | - | Class E | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC2-H-AC24V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 8 | - | 24V | - | Silver Alloy | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Gold (Au) | - | - | - | - | BOX | 20.8mm | CSA; UL | Plug In | 250V | - | - | - | - | - | 250V | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | 1.2W | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | 7A | 2kV | 1.75 kW | - | 27.2mm | 35.2mm | RoHS Compliant | Lead Free | IP67 | ||
![]() HC2-H-AC240V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 8 | - | 220V | 40000Ohm | Silver Alloy | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | Gold (Au) | - | - | - | - | BOX | 20.8mm | CSA; UL | Plug In | 250V | - | - | - | - | - | 250V | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 20 ms | - | 192VAC | - | 1.2W | 1.2W | 72VAC | - | AC | MOMENTARY | - | AC | - | - | 7A | 2kV | 1.75 kW | - | 27.2mm | 35.2mm | RoHS Compliant | Lead Free | IP67 | ||
![]() HC2E-HP-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | 30g | - | 650Ohm | Silver Alloy | 200000 Cycle(s) | -40°C~60°C | Bulk | 2000 | HCE | - | yes | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | BOX | 20.8mm | CSA; UL | PC Pin | 250V | - | - | - | - | - | 250V | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 5ms | - | 19.2VDC | 3A | - | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | - | Sealed - Fully | - | - | - | - | - | 27.2mm | - | RoHS Compliant | Lead Free | - | ||
![]() APE3004H Panasonic Electric Works | 15 | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 5 | - | - | 119Ohm | Silver Alloy | 30000 Cycle(s) | -40°C~85°C | Tube | 2000 | APE | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | BOX | - | SEMKO; SEV; UL; VDE | PC Pin | - | 28mm | - | - | - | - | 250V | 6A | SPDT | - | SPDT (1 Form C) | General Purpose | 6A | - | 8ms | 4.5VDC | Non Latching | 250VAC -Max | 38mA | 4ms | - | 2.97VDC | - | 170mW | 170mW | 0.225VDC | - | AC | MOMENTARY | 4.5V | DC | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - |