- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Coil Current(DC)-Max | Relay Form | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALQ312 Panasonic Electric Works | 11 |
| Datasheet | 14 Weeks | - | Through Hole | - | NO | 4 | 7g | - | - | 720Ohm | Silver Nickel (AgNi) | 50000 Cycle(s) | -40°C~85°C | Tray | 2000 | ALQ | - | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | 200mW | BOX | 10mm | - | - | CUL; UL; VDE | PC Pin | 250V | - | - | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | - | MOISTURE PROOF | 30V | 250V | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 12VDC | Non Latching | 250VAC -Max | 16.7mA | 20 ms | 5A@30VDC | 9VDC | 10A | 200mW | 200mW | 0.6VDC | AC/DC | MOMENTARY | 12V | DC | 4 | - | 1000 Vrms | Random | Class B | - | - | - | - | - | 16mm | 20mm | 10mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() S2EB-L-24V Panasonic Electric Works | 48 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | 12 | - | - | - | - | Silver Alloy, Cadmium Free | - | -55°C~65°C | Tube | 2003 | S | - | - | Active | - | - | PC Pin | - | - | - | 65°C | -55°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | 4PST, DPST | 48V | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | - | - | 15ms | 24VDC | Latching, Single Coil | 250VAC 48VDC -Max | 8.4mA | 15ms | - | 16.8VDC | 4A | - | - | - | - | - | 24V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() S2EB-L-3V Panasonic Electric Works | 10 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | 12 | - | - | - | - | Silver Alloy, Cadmium Free | - | -55°C~65°C | Tube | 2003 | S | - | - | Active | - | - | PC Pin | - | - | - | 65°C | -55°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | 4PST, DPST | 48V | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | - | - | 15ms | 3VDC | Latching, Single Coil | 250VAC 48VDC -Max | 66.7mA | 15ms | - | 2.1VDC | 4A | - | - | - | - | - | 3V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ12F48 Panasonic Electric Works | 1829 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | 8 | 12g | - | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~105°C | Tube | 2006 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | unknown | - | UL; VDE | PC Pin | - | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | - | 440V | 16A | SPDT | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 48VDC | Non Latching | 440VAC -Max | 8.3mA | 5ms | - | 33.6VDC | - | 400mW | 400mW | 4.8VDC | AC | MOMENTARY | 48V | DC | 8 | Sealed - Fully | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() HE2AN-S-DC110V Panasonic Electric Works | 48 |
| Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | 6 | - | - | - | 6.3kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2010 | HE | - | yes | Active | - | - | Screw | EAR99 | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | Screw Terminal | - | 51mm | 34 mm | 51mm x 34mm x 52.8mm | - | - | - | - | - | 277V | 25A | DPST | 30V | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 110VDC | Non Latching | 277VAC 30VDC -Max | 17.5mA | 10ms | 25A@30VDC | 77VDC | - | 1.92W | 1.92W | 11VDC | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ11F05W Panasonic Electric Works | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | - | 8 | 12g | - | - | 63Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~105°C | Bulk | 2004 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | BOX | - | - | - | UL; VDE | PC Pin | - | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | - | 440V | 16A | SPDT | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 5VDC | Non Latching | 440VAC -Max | 80mA | 5ms | - | 3.5VDC | - | - | 400mW | 0.5VDC | AC | MOMENTARY | 5V | DC | 8 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() JQ1AP-B-5V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | - | - | - | 4 | - | - | - | 125Ohm | Silver, Tin | 50000 Cycle(s) | - | Box | - | - | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 85°C | -40°C | - | - | BOX | 10mm | - | - | CSA; SEMKO; TUV; UL; VDE | - | 250V | - | - | 20mm x 10mm x 16mm | - | - | 3A | - | - | 250V | - | SPST | 110V | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | 20 ms | - | - | - | 40mA | 10 ms | 3A@110VDC | - | - | - | 200mW | - | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | 16mm | - | - | - | RoHS Compliant | - | ||
![]() APAN314H Panasonic Electric Works | 49 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 184Ohms | Silver Nickel (AgNi), Gold (Au) | - | -40°C~90°C | Tube | 2016 | PA-N | - | - | Active | Not Applicable | - | PC Pin | - | - | - | 90°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | 30mOhm | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 4.5VDC | Non Latching | 250VAC 110VDC -Max | 24.4mA | 5ms | - | 3.15VDC | 5A | - | 110mW | 0.225VDC | - | - | 4.5V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() HC4D-HP-DC110V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 14 | 30g | - | - | 10kOhm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | Gold (Au) | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | 3A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 110VDC | Non Latching | 250VAC -Max | 10mA | 20 ms | - | 88VDC | - | 1W | 1W | 11VDC | AC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | 35.2mm | 27.2mm | 20.8mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JR1AF-TM-DC5V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 4 | 20g | - | - | 47Ohm | Silver Alloy | 100000 Cycle(s) | -50°C~70°C | Bulk | 2000 | JR | - | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | 47Ohm | - | - | - | - | - | BOX | - | unknown | - | - | Quick Connect - 0.187 (4.7mm) | - | 28.6mm | 12.8 mm | 28.6mm X 12.8mm X 28.3mm | - | - | - | - | - | 250V | 16A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 16A@250VAC | 10ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 106mA | 2ms | 16A@30VDC | 4VDC | - | - | 530mW | 0.5VDC | AC/DC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1E-H-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | 5 | 30g | - | - | 160Ohm | Silver Alloy | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | 250V | - | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 5ms | - | 9.6VDC | 5A | - | 900mW | 1.2VDC | AC | MOMENTARY | 12V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ51F05 Panasonic Electric Works | 10 |
| - | 24 Weeks | Through Hole | Through Hole | - | - | 6 | 12g | - | - | 63Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~105°C | Tube | 2008 | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | unknown | - | UL; VDE | PC Pin | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 5VDC | Non Latching | 440VAC -Max | 80mA | 5ms | - | 3.5VDC | - | - | 400mW | 0.5VDC | AC | MOMENTARY | 5V | DC | 6 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | - | ||
![]() HC2-HP-DC110V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | 10kOhms | Silver Alloy, Cadmium Free | - | -50°C~70°C | Bulk | 2003 | HC | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | 70°C | -50°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 110VDC | Non Latching | 250VAC -Max | 10mA | 20ms | - | 88VDC | 7A | - | 1W | 11VDC | - | - | 110V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC2-HTM-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | 100 | - | 8 | - | - | 100V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~70°C | Bulk | - | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | - | - | - | 250V | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | 20 ms | - | 80VAC | - | 1.3W | 1.2W | 30VAC | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.2mm | - | - | - | RoHS Compliant | - | ||
![]() HC1E-HP-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 5 | - | - | 24V | - | Silver Alloy | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | 20.8mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | - | - | - | - | - | 250V | - | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VAC | Non Latching | 250VAC -Max | 50mA | - | - | 19.2VAC | 5A | - | 1.2W | 7.2VAC | AC | MOMENTARY | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | 27.2mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1E-HP-AC240V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 5 | - | - | 240V | - | Silver Alloy | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 240VAC | Non Latching | 250VAC -Max | 5mA | - | - | 192VAC | 5A | - | 1.2W | 72VAC | AC | MOMENTARY | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ST2-DC9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | - | GOLD | - | 360Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~60°C | Tube | 2003 | ST | - | yes | Obsolete | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; UL; VDE | PC Pin | - | - | - | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | - | 380V | 8A | DPST | 250V | DPST-NO (2 Form A) | General Purpose | 8A | 8A@380VAC | 15ms | 9VDC | Non Latching | 380VAC 250VDC -Max | 25mA | 10ms | 8A@250VDC | 7.2VDC | - | - | 240mW | 0.9VDC | AC/DC | MOMENTARY | 9V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | 3040VA@380VAC | 150W@250VDC | - | - | 31mm | 11mm | 14mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1-HP-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 5 | - | - | 24V | 480Ohm | Silver Alloy | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | Gold (Au) | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | 27.2mm | 20.8 mm | - | - | - | - | - | - | 250V | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | 900mW | 1.2W | 7.2VAC | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADZS22124 Panasonic Electric Works | 10 |
| - | 10 Weeks | - | Chassis Mount | - | - | - | - | - | - | 192Ohms | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Tray | - | ADZS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 24VDC | Latching, Dual Coil | 276VAC -Max | 125mA | 20ms | - | 16.8VDC | 90A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ST1-DC6V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | DIP | - | 6 | 10g | GOLD | - | 150Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~60°C | Tube | 2000 | ST | - | yes | Obsolete | Not Applicable | 8 | PC Pin | EAR99 | - | - | - | - | - | - | BOX | 14mm | - | 40mA | CSA; SEMKO; UL; VDE | PC Pin | 380V | - | - | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | - | - | - | 380V | 8A | DPST, SPST | 30V | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | 15ms | 6VDC | Non Latching | 380VAC 250VDC -Max | - | 10ms | - | 4.8VDC | 8A | - | 240mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | 3040VA@380VAC | 150W@250VDC | 0.04A | 1 FORM A,B | - | 31mm | - | 11.3mm | - | - | - | RoHS Compliant | Lead Free |