- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Form | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALZ22F24W Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 6 | - | - | - | 1.44kOhms | Silver Tin Oxide (AgSnO) | - | -40°C~105°C | Bulk | 2004 | ALZ | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 440V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 440VAC -Max | 16.7mA | 5ms | - | 16.8VDC | 16A | - | 400mW | 2.4VDC | - | - | - | 24V | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LKQ1AF-12V-TV8-Y2 Panasonic Electric Works | 20 |
| - | 14 Weeks | - | Through Hole | - | - | - | - | - | - | - | 576Ohms | Silver Tin Oxide (AgSnO) | - | -40°C~70°C | Box | - | LK-Q | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 277VAC -Max | 20.8mA | 5ms | - | 9.6VDC | 8A | 250mW | - | 1.2VDC | - | - | - | 12V | - | Sealed - Flux Protection | - | - | - | - | - | - | - | 25mm | 24mm | 11mm | - | - | - | RoHS Compliant | - | ||
![]() ADJ53005 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | - | 9 | 14g | GOLD | - | 100Ohm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 70°C | -40°C | - | - | - | BOX | - | - | UL; VDE | - | - | - | 13 mm | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | SOLDER | 16A | DPDT | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 5V | Latching, Dual Coil | - | 50mA | 10 ms | - | - | - | 250mW | - | - | - | AC | LATCHED | 5V | DC | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | 2 FORM C | - | - | - | - | 16.5mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() HL2-H-AC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | - | 8 | 35g | - | 12V | - | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 10A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 12VAC | Non Latching | 125VAC - Nom | 100mA | 25 ms | 10A@30VDC | 9.6VAC | - | - | 1.2W | 3.6VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() JR1AF-TM-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | 4 | 20g | - | - | 4.35kOhm | Silver Alloy | 100000 Cycle(s) | -50°C~70°C | Bulk | 2000 | JR | - | - | Obsolete | Not Applicable | Quick Connect | EAR99 | 4.35Ohm | - | - | - | - | - | - | BOX | - | unknown | - | Quick Connect - 0.187 (4.7mm) | - | 28.6mm | 12.8 mm | 28.6mm X 12.8mm X 28.3mm | - | - | - | - | - | 250V | - | 16A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 16A@250VAC | 10ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 11mA | 2ms | 16A@30VDC | 38.4VDC | - | - | 530mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | 28.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HP-AC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | 30g | - | 6V | 30Ohm | Silver Alloy | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | PC Pin | EAR99 | - | Gold (Au) | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 6VAC | Non Latching | 250VAC -Max | 200mA | 20 ms | - | 4.8VAC | - | - | 1.2W | 1.8VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HTM-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | - | - | - | 8 | 30g | - | - | 40Ohm | Silver Alloy | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Gold (Au) | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 5ms | - | 4.8VDC | - | - | 900mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ21F05 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 6 | 12g | - | - | 63Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~105°C | Tube | 2004 | ALZ | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | UL; VDE | PC Pin | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | - | - | - | - | - | 440V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 5VDC | Non Latching | 440VAC -Max | 80mA | 5ms | - | 3.5VDC | - | - | 400mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | 15.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() JW1AFSN-B-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 4 | 13g | - | - | 270Ohm | Silver Alloy | - | -40°C~85°C | Tray | 2003 | JW | - | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 530mW | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | 10A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 44mA | 5ms | - | 8.4VDC | - | 530mW | 530mW | 1.2VDC | - | - | - | 12V | - | Sealed - Fully | - | - | Class B | - | - | - | - | 20mm | - | 12.8mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HG3-AC240V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | - | 11 | 185g | - | 240V | - | Silver Alloy | 200000 Cycle(s) | -50°C~40°C | Bulk | 2003 | HG | - | yes | Obsolete | Not Applicable | Quick Connect | - | - | - | - | - | OPERATE VOLTAGE(AC): 192 V, RELEASE VOLTAGE(AC): 72 V | - | - | BOX; TUBE | - | unknown | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | - | 50mm | 36 mm | 50mm x 36mm x 56mm | - | - | - | - | - | 250V | - | 20A | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | 20A@250VAC | 25ms | 240VAC | Non Latching | 250VAC - Nom | 21.6mA | 40 ms | - | 192VAC | - | - | 5.2W | 72VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | 56mm | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HL-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 8 | 30g | - | - | 2.6kOhm | Silver Alloy | 200000 Cycle(s) | -50°C~60°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Gold (Au) | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 5ms | - | 38.4VDC | - | - | 900mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ22B48 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 6 | - | - | - | 5.76kOhms | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Tube | 2004 | ALZ | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 440V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 440VAC -Max | 8.3mA | 5ms | - | 33.6VDC | 16A | - | 400mW | 4.8VDC | - | - | - | 48V | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HJ2-L-T-DC48V Panasonic Electric Works | In Stock | - | - | 8 Weeks | Plug-In, Socketable | Socketable | - | - | - | 8 | - | - | - | 2.6kOhm | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2010 | HJ | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Gold (Au) | - | - | - | - | - | BOX | - | - | TUV; UL | Plug In | - | - | 21.5 mm | - | - | - | - | - | 125V | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | - | 7A@250VAC | 20ms | 48VDC | Non Latching | 250VAC 125VDC -Max | 18mA | 20 ms | 7A@125VDC | 38.4VDC | 10A | - | 900mW | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | 43mm | - | - | RoHS Compliant | Lead Free | ||
![]() HJ2-L-AC240V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 8 | - | - | 240V | - | Silver (Ag) | - | -40°C~70°C | Bulk | 2010 | HJ | - | - | Obsolete | Not Applicable | Plug | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 240VAC | Non Latching | 250VAC 125VDC -Max | 5.6mA | 20ms | - | 192VAC | 7A | - | 1.3W | 72VAC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HJ2-L-AC200V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | 200 | - | - | 8 | - | - | 200V | - | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2010 | HJ | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Gold (Au) | - | - | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V | - | - | BOX | - | - | TUV; UL | Plug In | - | - | 21.5 mm | - | - | - | 7A | - | - | 250V | - | 7A | DPDT | 125V | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 200VAC | Non Latching | 250VAC 125VDC -Max | 6.7mA | - | 7A@125VDC | 160VAC | - | 1.5W | 1.3W | 60VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 40mm | - | - | RoHS Compliant | Lead Free | ||
![]() HJ4-L-T-AC12V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 14 | - | - | 12V | - | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Gold (Au) | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | 8536.49.00.50 | - | BOX | - | - | TUV; UL | Plug In | - | 28mm | 21.5 mm | 28mm x 21.5mm x 43mm | - | - | 5A | - | 125V | 250V | - | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 12VAC | Non Latching | 250VAC 125VDC -Max | 85.4mA | - | 5A@125VDC | 9.6VAC | - | - | 1.3W | 3.6VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | 43mm | - | - | RoHS Compliant | Lead Free | ||
![]() HL2-H-DC110V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Socketable | - | NO | PANEL MOUNT | - | - | - | - | 10kOhm | Silver Tin Oxide (AgSnO) | 300000 Cycle(s) | -50°C~70°C | Bulk | 2007 | HL | - | - | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | BOX | - | unknown | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | 30V | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 110VDC | Non Latching | 125VAC - Nom | 10mA | 5ms | - | 88VDC | 10A | 1W | 1W | 11VDC | 250V | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | 35.4mm | 27.2mm | 20.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HG2-AC115V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | - | 8 | - | - | 115V | - | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~40°C | Bulk | 2004 | HG | - | - | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 92 V, COIL RELEASE VOLTAGE(AC): 34.5 V | - | - | BOX | 36mm | - | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | 250V | - | - | 36mm x 34mm x 60mm | - | - | - | - | - | 250V | - | 20A | DPDT | - | DPDT (2 Form C) | General Purpose | - | 20A@250VAC | 30ms | 115VAC | Non Latching | 250VAC - Nom | 31.3mA | 30 ms | - | 92VAC | - | 3.6W | 3.6W | 34.5VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | 34mm | - | 60mm | - | - | RoHS Compliant | Lead Free | ||
![]() HJ2-DC110V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | 100 | - | - | 8 | - | - | - | 11kOhm | Silver (Ag) | - | -40°C~70°C | Bulk | 2006 | HJ | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Gold (Au) | - | - | - | - | - | BOX | - | - | TUV; UL | Plug In | - | - | 21.5 mm | - | - | - | 7A | - | - | 250V | - | 7A | DPDT | 125V | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 110VDC | Non Latching | 250VAC 125VDC -Max | 9.1mA | 20 ms | 7A@125VDC | 88VDC | - | 1.1W | 1.1W | 11VDC | - | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | 40mm | - | - | RoHS Compliant | Lead Free | ||
![]() HJ2-L-T-AC12V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | - | - | 8 | - | - | 12V | - | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Gold (Au) | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | - | BOX | - | - | TUV; UL | Plug In | - | - | 21.5 mm | - | - | - | - | - | 125V | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | - | 7A@250VAC | 20ms | 12VAC | Non Latching | 250VAC 125VDC -Max | 85.4mA | - | 7A@125VDC | 9.6VAC | 10A | - | 1.3W | 3.6VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | 43mm | - | - | RoHS Compliant | Lead Free |