- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | End Contact Material | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Pitch | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Form | Test Voltage | Switching Capacity | Features | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HJ2-L-T-AC12V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | 8 | - | - | 12V | - | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | BOX | - | - | TUV; UL | Plug In | - | - | 21.5 mm | - | - | - | - | 125V | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | - | 7A@250VAC | 20ms | 12VAC | Non Latching | 250VAC 125VDC -Max | 85.4mA | - | 7A@125VDC | 9.6VAC | 10A | - | 1.3W | 3.6VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | 43mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HJ4-T-AC24V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | 14 | - | - | 24V | - | Silver (Ag) | - | -40°C~70°C | Bulk | 2003 | HJ | - | - | Obsolete | Not Applicable | - | Plug | - | - | - | 70°C | -40°C | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | 250V | - | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 24VAC | Non Latching | 250VAC 125VDC -Max | 45.6mA | 20ms | - | 19.2VAC | 5A | - | 1.3W | 7.2VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HJ2-L-T-AC48V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | 8 | - | - | 48V | - | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2010 | HJ | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | - | - | BOX | - | - | TUV; UL | Plug In | - | - | 21.5 mm | - | - | - | - | 125V | 250V | - | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | - | 7A@250VAC | 20ms | 48VAC | Non Latching | 250VAC 125VDC -Max | 25.9mA | - | 7A@125VDC | 38.4VAC | 10A | - | 1.3W | 14.4VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | 43mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL1-H-AC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | 5 | 35g | - | 48V | - | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 27.2mm | 20.8 mm | - | - | - | - | - | 250V | - | 15A | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 48VAC | Non Latching | 125VAC - Nom | 25mA | - | - | 38.4VAC | - | - | 1.2W | 14.4VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL1-HTM-AC115V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 5 | 35g | - | 115V | - | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HL | - | - | Obsolete | Not Applicable | - | Quick Connect | - | - | - | 70°C | -50°C | - | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | 250V | - | 15A | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 115VAC | Non Latching | 125VAC - Nom | 10.4mA | 10ms | - | 92VAC | 15A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL1-L-DC12V-D-F Panasonic Electric Works | 24 |
| Datasheet | 12 Weeks | - | Socketable | - | - | - | - | 160Ohm | Silver Tin Oxide (AgSnO) | - | -50°C~70°C | Bulk | 2000 | HL | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 25ms | 12VDC | Non Latching | 125VAC - Nom | 75mA | - | - | 9.6VDC | 15A | - | 900mW | 1.2VDC | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DE1A1B-L-24V Panasonic Electric Works | 10 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 6 | 9g | - | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | DE | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | 2.54mm | - | - | - | - | PC Pin | - | 25mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30mOhm | 1000000000Ohm | 8A | - | 440V | - | 8A | DPST, SPST | 230V | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | 8A@250VAC | 10ms | 24VDC | Latching, Single Coil | 250VAC 30VDC -Max | 4.2mA | 5ms | 8A@30VDC | 16.8VDC | - | - | 100mW | - | AC/DC | LATCHED | 24V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 2000VA@440VAC | 8A | 240W@230VDC | 1 FORM A,B | 5kV | 240 W | - | - | - | 12mm | 0.0035 inch | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() HC4D-HL-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | 14 | 30g | - | - | 650Ohms | Silver Nickel (AgNi) | - | -50°C~60°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | - | Plug | - | - | - | 60°C | -50°C | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | 250V | - | 3A | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 20ms | - | 19.2VDC | 3A | 900mW | 900mW | 2.4VDC | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1F-B-12V-F Panasonic Electric Works | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | 5 | 12g | - | - | 400Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Tray | 2003 | JS | - | - | Active | 1 (Unlimited) | 5 | PC Pin | - | - | - | - | - | - | - | - | 16mm | - | - | PC Pin | 250V | - | - | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | 5A | - | 250V | - | 10A | SPDT | 100V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 100VDC -Max | 30mA | 10 ms | - | 8.4VDC | - | 360mW | 360mW | 1.2VDC | AC/DC | - | 12V | DC | 5 | Sealed - Flux Protection | - | Random | Class B | - | - | - | - | - | - | - | - | 22mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() NC4EBD-P-DC110V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 14 | 18g | - | - | 16.4Ohms | Silver Nickel (AgNi) | - | -40°C~55°C | Tube | - | NC | - | - | Active | - | - | PC Pin | - | - | - | 55°C | -40°C | - | - | - | 11.2mm | - | - | PC Pin | 250V | - | - | - | - | - | - | - | 250V | - | - | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 110VDC | Non Latching | 250VAC -Max | 6.7mA | 10ms | - | 88VDC | 5A | - | 740mW | 11VDC | - | - | 110V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 38.9mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HG3-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | 11 | - | - | 24V | - | Silver Alloy | 200000 Cycle(s) | -50°C~40°C | Bulk | 2003 | HG | - | yes | Obsolete | Not Applicable | - | Plug | - | - | - | - | - | OPERATE VOLTAGE(AC): 19.2 V, RELEASE VOLTAGE(AC): 7.2 V | - | BOX; TUBE | - | unknown | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | - | 50mm | 36 mm | 50mm x 36mm x 56mm | - | - | - | - | 250V | - | 20A | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | 20A@250VAC | 25ms | 24VAC | Non Latching | 250VAC - Nom | 216mA | 40 ms | - | 19.2VAC | - | - | 5.2W | 7.2VAC | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JTV1AG-PA-18V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | - | 4 | 25g | Silver Tin Oxide | - | 324Ohm | - | 100000 Cycle(s) | - | - | 2000 | - | - | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | 85°C | -55°C | - | - | - | - | - | UL | - | - | 31.9mm | 26.9 mm | 31.9mm x 26.9mm x 20.2mm | 50mOhm | 100000000Ohm | - | - | 277V | SOLDER | 30A | SPST | - | - | POWER/SIGNAL RELAY | - | 30A@277VAC | 15 ms | 18V | - | - | 55.5mA | 10 ms | - | - | - | - | - | - | AC | LATCHED | 18V | DC | 4 | - | 1200 Vrms | Random | - | - | 8310VA@277VAC | - | - | 1 FORM A | - | - | - | - | - | 20.2mm | 0.0036 inch | - | RoHS Compliant | - | - | ||
![]() JC1AF-DC6V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4 | - | - | - | 40Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~60°C | Bulk | 2003 | JC | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | BOX | 19mm | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 250V | - | - | - | - | - | - | - | 250V | - | 15A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 15A@250VAC | 30ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 10ms | - | 4.8VDC | - | 900mW | 900mW | 0.6VDC | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HG3-AC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | 11 | 185g | - | 12V | - | Silver Alloy | 200000 Cycle(s) | -50°C~40°C | Bulk | 2003 | HG | - | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | OPERATE VOLTAGE(AC): 9.6 V, RELEASE VOLTAGE(AC): 3.6 V | - | BOX; TUBE | - | unknown | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | - | 50mm | 36 mm | 50mm X 36mm X 56mm | - | - | - | - | 250V | - | 20A | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | 20A@250VAC | 25ms | 12VAC | Non Latching | 250VAC - Nom | 432mA | 40 ms | - | 9.6VAC | - | - | 5.2W | 3.6VAC | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HL2-HP-AC48V Panasonic Electric Works | 5 |
| Datasheet | - | Through Hole | Through Hole | 8 | 35g | - | 48V | - | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 27.2mm | - | - | - | - | - | - | 250V | - | 10A | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 48VAC | Non Latching | 125VAC - Nom | 25mA | 25 ms | 10A@30VDC | 38.4VAC | - | - | 1.2W | 14.4VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1-B-48V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 5 | - | - | - | 6.4kOhm | Silver Alloy | - | -40°C~85°C | Bulk | 2003 | JS | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | 16mm | - | - | PC Pin | 250V | - | - | - | - | - | - | - | 250V | - | - | SPDT | 100V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC 100VDC -Max | 7.5mA | - | - | 33.6VDC | 10A | 360mW | 360mW | 4.8VDC | - | - | 48V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | 22mm | 16mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JK1AP-18V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4 | 7g | - | - | 1.62kOhm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2004 | JK | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | unknown | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 11 mm | - | - | - | 8A | - | 250V | - | 8A | SPST | 110V | SPST-NO (1 Form A) | General Purpose | 8A | 8A@250VAC | 4ms | 18VDC | Non Latching | 250VAC 110VDC -Max | 11mA | 2ms | 8A@110VDC | 14.4VDC | - | - | 200mW | 0.9VDC | AC/DC | MOMENTARY | 18V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DE1A1B-6V Panasonic Electric Works | 48 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 6 | 9g | - | - | 180Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | DE | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | 25mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30mOhm | 1000000000Ohm | 8A | - | 440V | - | 8A | DPST, SPST | 230V | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | 8A@250VAC | 10ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 33.3mA | 5ms | 8A@30VDC | 4.2VDC | - | - | 200mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 2000VA@440VAC | - | 240W@230VDC | 1 FORM A,B | - | - | - | - | - | 12mm | 0.0035 inch | - | RoHS Compliant | Lead Free | - | ||
![]() JQ1A-6V Panasonic Electric Works | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | 4 | 7g | - | - | 180Ohm | Silver Alloy | - | -40°C~70°C | Bulk | 2003 | JQ | - | yes | Obsolete | Not Applicable | - | PC Pin | - | Electrical, Mechanical | - | - | - | - | - | - | 10mm | - | - | PC Pin | 250V | - | - | - | - | - | - | - | 250V | - | - | SPST | 110V | SPST-NO (1 Form A) | General Purpose | - | - | 5ms | 6VDC | Non Latching | 250VAC 110VDC -Max | 33.3mA | 2ms | - | 4.5VDC | 5A | - | 200mW | 0.3VDC | - | - | 6V | - | - | - | - | - | Class E | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DE1A-L-9V Panasonic Electric Works | 10 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | 6 | 9g | - | - | 811Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | DE | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | PC Pin | - | 25mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30mOhm | 1000000000Ohm | - | - | 440V | - | 10A | SPST | 230V | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 9VDC | Latching, Single Coil | 250VAC 30VDC -Max | 11.1mA | 5ms | 10A@30VDC | 6.3VDC | - | - | 100mW | - | AC/DC | LATCHED | 9V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 2500VA@440VAC | - | 300W@230VDC | - | - | - | - | - | - | 12mm | 0.0035 inch | - | RoHS Compliant | Lead Free | - |