- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Samacsys Description | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADZS12124 Panasonic Electric Works | 39 |
| - | 10 Weeks | - | Chassis Mount | - | - | - | - | - | - | - | 384Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | ADZS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 24VDC | Latching, Single Coil | 276VAC -Max | 62.5mA | 20ms | - | 16.8VDC | 90A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADJH23124 Panasonic Electric Works | 82 | - | - | 18 Weeks | - | Through Hole | - | - | - | - | - | - | - | 288Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | ADJH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 24VDC | Latching, Dual Coil | 480VAC -Max | 83.3mA | 20ms | - | 18VDC | 50A | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADJ56012 Panasonic Electric Works | 63 | - | Datasheet | 10 Weeks | PCB, Through Hole | - | - | - | - | 9 | - | - | - | 576Ohm | Gold, Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 70°C | -40°C | - | - | BOX | 13mm | - | UL; VDE | - | 250V | - | - | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | - | 16A | DPDT | - | 16A | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 12V | Non-Latching | - | 20.83mA | - | - | - | - | 250mW | 250mW | - | - | AC | MOMENTARY | 12V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | 2 FORM C | - | - | - | 16.5mm | 29mm | - | - | - | - | RoHS Compliant | - | ||
![]() JC1AF-TM-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 40Ohm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2006 | JC | - | yes | Obsolete | Not Applicable | - | Quick Connect | - | - | - | - | - | - | - | - | - | unknown | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 2ms | - | 4.8VDC | 15A | - | 900mW | 0.6VDC | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DR-5V Panasonic | 1200 | - | - | - | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 6 | - | - | - | 320 Ω | - | 1000000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | DR-5V | 85 °C | -50 °C | - | Obsolete | 8.6 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 70 °C | -40 °C | LOW PROFILE | 8536.41.00.20 | BOX; BULK | - | unknown | UL | - | - | 20 mm | 10 mm | 20mm x 10mm x 8.2mm | 60 mΩ | 1 GΩ | 1 A | - | 30 V | 110 V | SOLDER | - | SPDT | 30 V | 300 mA | - | General Purpose | 0.3 A | - | 1.5 ms | - | Non-Latching | - | 15.63 mA | 1 ms | - | - | - | - | 78 mW | - | 110 V | AC/DC | MOMENTARY | 5 V | DC | - | - | - | - | - | - | - | 1 A | - | SPDT | 5 V | 0.016 A | - | 4 V | 0.3 V | - | 8.2 mm | - | 10 mm | 8.2 mm | - | No SVHC | - | Lead Free | ||
![]() HC4D-HL-DC110V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | 100 | - | - | 14 | 30g | - | - | 10kOhm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 3A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 110VDC | Non Latching | 250VAC -Max | 10mA | 20 ms | - | 88VDC | - | - | 1W | 11VDC | - | AC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() HC4D-HP-AC24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 14 | 30g | - | 24V | 480Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | - | BOX | - | - | CSA; UL; VDE | PC Pin | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 3A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | 3A | 3A@250VAC | 20ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | 1.3W | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | 8PDT | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() NC2D-JPL2-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 10 | 16g | - | - | 45Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Tube | 2000 | NC | - | - | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 25.4mm | 25.4 mm | - | - | - | - | - | - | 250V | - | 5A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 6VDC | Latching, Dual Coil | 250VAC -Max | 133mA | 10ms | - | 4.8VDC | - | 800mW | 800mW | - | - | AC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALE15B06 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 4 | 17g | - | - | 90Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | ALE | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | BOX | - | unknown | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 28.6mm | - | - | - | - | - | - | - | 277V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 6VDC | Non Latching | 277VAC -Max | 66.7mA | 20 ms | - | 4.5VDC | - | - | 400mW | 0.3VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ52F12TW Panasonic Electric Works | 10 |
| - | 24 Weeks | Through Hole | Through Hole | - | - | - | 6 | 12g | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2000 | ALZ | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | LOW PROFILE | - | BOX | - | unknown | UL; VDE | PC Pin | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | - | 400mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | 6 | Sealed - Fully | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() JS1-B-12V-FT Panasonic | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 400 Ω | - | 100000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | JS1-B-12V-FT | 85 °C | -40 °C | ROHS COMPLIANT | Active | 2.23 | - | Yes | PANASONIC - JS1-B-12V-FT - General Purpose Relay, JS Series, Power, Non Latching, SPDT, 12 VDC, 10 A | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | BOX | - | compliant | CSA; TUV; UL; VDE | - | - | 22 mm | 16 mm | 22mm x 16mm x 16.4mm | - | - | 5 A | - | 100 V | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 10 A | - | 10 ms | - | - | - | - | 10 ms | - | - | - | - | 360 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | SPDT | 12 V | 0.03 A | - | 8.4 V | 1.2 V | - | - | - | - | 16.4 mm | - | - | - | - | ||
![]() JS1F-B-6V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 5 | 12g | - | - | 100Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2003 | JS | - | - | Obsolete | Not Applicable | 5 | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | 22mm | 16 mm | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | 5A | - | - | 250V | - | 10A | SPDT | 100V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 250VAC 100VDC -Max | 60mA | 10 ms | - | 4.2VDC | - | - | 360mW | 0.6VDC | - | AC/DC | - | 6V | DC | 5 | Sealed - Flux Protection | - | Random | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | 0.0039 inch | - | RoHS Compliant | Lead Free | ||
![]() HL2-HP-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | 35g | - | - | 40Ohm | Silver Alloy | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 27.2mm | - | - | - | - | - | - | - | 250V | - | 10A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 6VDC | Non Latching | 125VAC - Nom | 150mA | 5ms | 10A@30VDC | 4.8VDC | - | - | 900mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() JS1F-6V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 5 | 12g | - | - | 100Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; TUV; UL; VDE | PC Pin | - | 22mm | 16 mm | 22mm x 16mm x 16.4mm | - | - | 5A | - | - | 250V | - | 10A | SPDT | 100V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 250VAC 100VDC -Max | 60mA | 10 ms | - | 4.2VDC | - | - | 360mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() JS1A-B-18V-F Panasonic Electric Works | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | - | 4 | 12g | Silver Tin Oxide | - | 900Ohm | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 22mm | 16 mm | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | 5A | - | - | 250V | SOLDER | - | SPST | 100V | - | - | - | 10A | 10A@250VAC | 10 ms | 18V | - | - | 20mA | 10 ms | 5A@30VDC | - | - | - | - | - | - | AC/DC | - | 18V | DC | 4 | - | 750 Vrms | Random | - | 1500 Vrms | 2500VA@250VAC | - | 150W@30VDC | - | - | - | 1 FORM A | - | - | - | - | - | - | 16mm | 0.0039 inch | - | RoHS Compliant | - | ||
![]() HC3-H-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | - | - | 11 | - | - | 6V | - | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2008 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 4.8 V, COIL RELEASE VOLTAGE(AC): 1.8 V | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 6VAC | Non Latching | 250VAC -Max | 200mA | 20 ms | - | 4.8VAC | - | 1.3W | 1.2W | 1.8VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | - | ||
![]() HC3-H-AC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Plug-In, Socketable | Socketable | - | - | - | 11 | - | - | 48V | - | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | - | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 38.4 V, COIL RELEASE VOLTAGE(AC): 14.4 V | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 48VAC | Non Latching | 250VAC -Max | 25mA | 20 ms | - | 38.4VAC | - | 1.3W | 1.2W | 14.4VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | - | ||
![]() HC3-H-AC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | - | - | 11 | - | - | 12V | - | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2008 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 12VAC | Non Latching | 250VAC -Max | 100mA | 20 ms | - | 9.6VAC | - | 1.3W | 1.2W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | - | ||
![]() ADQ13Q009 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | - | - | 7 | - | - | - | 162Ohm | Silver Tin Oxide (AgSnO) | 10000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~65°C | Tube | 2004 | ADQ | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | QUICK CONNECT TERMINALS ALSO AVAILABLE | - | - | - | - | UL | PC Pin, Quick Connect - 0.250 (6.3mm) | - | 38mm | 29 mm | - | - | - | - | - | - | 250V | - | 30A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 30A@250VAC | 20ms | 9VDC | Latching, Single Coil | 250VAC -Max | 55.6mA | 20 ms | - | 6.3VDC | - | 500mW | 500mW | - | - | AC | LATCHED | 9V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JQ1P-B-24V Panasonic Electric Works | In Stock | - | Datasheet | 24 Weeks | Through Hole | Through Hole | - | - | - | 5 | - | - | - | 1.44kOhm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2003 | JQ | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | Electrical, Mechanical | - | - | - | - | - | BOX | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | - | SPDT | 110V | - | SPDT (1 Form C) | General Purpose | - | - | 5ms | 24VDC | Non Latching | 250VAC 110VDC -Max | 16.7mA | 2ms | 3A@110VDC | 19.2VDC | 10A | 400mW | 400mW | 1.2VDC | - | - | MOMENTARY | 24V | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant | Lead Free |