- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Plating | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Relay Form | Test Voltage | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST1-DC5V Panasonic Electric Works | 8900 | - | Datasheet | - | Through Hole | Through Hole | DIP | - | 6 | 10g | GOLD | 105Ohm | Silver Alloy | 100000 Cycle(s) | - | - | -40°C~60°C | Tube | 2000 | ST | e1 | yes | Obsolete | Not Applicable | 8 | PC Pin | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 240mW | - | BOX | 14mm | - | 8A | CSA; SEMKO; UL; VDE | PC Pin | 380V | - | - | - | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | 380V | - | 8A | DPST, SPST | 30V | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | 8A@380VAC | 15ms | 5VDC | Non Latching | 380VAC 250VDC -Max | 47.6mA | 10ms | 8A@250VDC | 4VDC | - | 240mW | 240mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | - | - | 1 FORM A,B | - | - | - | - | 31mm | - | 11.3mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() NC4EBD-DC24V Panasonic Electric Works | 24 |
| Datasheet | 10 Weeks | Socket, Socketable | Socketable | - | - | 14 | 18g | - | 800Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~55°C | Tube | 2000 | NC | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | BOX | 11.2mm | - | - | CSA; UL | Plug In | 250V | - | - | - | 38.1mm x 11.2mm x 27.8mm | - | - | - | - | 250V | - | - | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | 2A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 30mA | 10ms | - | 19.2VDC | 5A | 360mW | 720mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 38.9mm | - | 27.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JTN1AS-TMP-F-DC5V Panasonic Electric Works | 680 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | 4 | 30g | - | 31Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -55°C~85°C | Bulk | 2000 | JT-N | - | yes | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | BOX | 27.4mm | - | - | CSA; UL | PC Pin, Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | - | - | - | - | - | 277V | - | 30A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 20ms | 5VDC | Non Latching | 277VAC -Max | 160mA | 10ms | - | 3.75VDC | - | 800mW | 800mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | 32.2mm | - | 27.9mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() NC4D-P-DC5V Panasonic Electric Works | 10000 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 14 | 18g | - | 34.7Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~55°C | Tube | 2000 | NC | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | 720mW | 30V | BOX | 11.2mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | 38.1mm x 11.2mm x 27.8mm | - | - | - | - | 250V | - | 4A | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | 4A@250VAC | 20ms | 5VDC | Non Latching | 250VAC -Max | 144mA | 10ms | - | 4VDC | 5A | 360mW | 720mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | 38.1mm | 25.4mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HE1AN-DC12V Panasonic Electric Works | 47 |
| Datasheet | 12 Weeks | Chassis Mount, Plug-In | Chassis Mount | - | - | 4 | 90g | - | 75Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | 1.92W | 30V | BOX | 33mm | - | - | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | 50mm x 33mm x 35.8mm | - | - | - | - | 277V | - | 30A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 30ms | 12VDC | Non Latching | 277VAC 30VDC -Max | 160mA | 10ms | 30A@30VDC | 8.4VDC | - | 1.92W | 1.92W | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | 30A | - | 10kV | 8.31 kW | - | 35mm | 50mm | 33mm | - | - | No | Unknown | RoHS Compliant | Lead Free | IP40 | ||
![]() ALE1PF05 Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | 63Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~85°C | Bulk | 2004 | ALE | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | RELEASE TIME WITH DIODE | - | - | - | - | 12.4mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 277V | - | - | - | - | - | - | - | - | 277V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 5VDC | Non Latching | 277VAC -Max | 80mA | 20 ms | - | 3.75VDC | - | 400mW | 400mW | 0.25VDC | - | AC | MOMENTARY | 5V | DC | - | - | - | - | Class F | - | - | 16A | - | - | 4.432 kW | - | - | 28.6mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() ALZ52F12 Panasonic Electric Works | 94 |
| - | 16 Weeks | - | Through Hole | DIP | NO | 6 | 12g | - | 360Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | -40°C~105°C | Tube | 2008 | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | LOW PROFILE | - | 400mW | - | - | 12.5mm | - | - | UL; VDE | PC Pin | 440V | - | - | - | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | - | 400mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | 6 | Sealed - Fully | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | - | - | - | - | - | 28.8mm | - | 15.7mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() JTN1S-PA-F-DC24V Panasonic Electric Works | 6200 |
| - | 16 Weeks | PCB, Through Hole | Through Hole | - | - | 5 | - | - | 720Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -55°C~85°C | Tube | 2000 | JT-N | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | 5.54kW | - | BOX | 26.9mm | - | 10A | CSA; UL | PC Pin | 277V | CSA, UL | - | - | 31.9mm x 26.9mm x 20.2mm | - | - | - | - | 277V | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | 20A@277VAC | 20ms | 24VDC | Non Latching | 277VAC -Max | 33.3mA | 10ms | - | 18VDC | - | 800mW | 800mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | Class F | - | - | 20A | - | - | - | - | 20.2mm | 31.9mm | 26.9mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ADW1112HTW Panasonic Electric Works | 20 | - | - | 12 Weeks | Through Hole | Through Hole | - | - | 4 | 8g | - | 720Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | -40°C~85°C | Tray | 2008 | DW-H | - | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | - | - | - | unknown | - | UL; VDE | PC Pin | - | - | - | 10 mm | - | 100mOhm | 1000000000Ohm | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Latching, Single Coil | 277VAC -Max | 16.7mA | 15 ms | - | 9.6VDC | 16A | - | - | - | 277V | AC | - | - | DC | 4 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | - | - | - | IEC Compliant | - | - | - | 18.8mm | 0.0032 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ24005 Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 5 | 14g | - | 100Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | - | UL; VDE | PC Pin | - | - | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | SEALED TYPE | 250V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 5VDC | Latching, Dual Coil | 250VAC -Max | 50mA | 10 ms | - | 3.5VDC | - | 250mW | 250mW | - | - | AC | LATCHED | 5V | DC | - | Sealed - Fully | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1-9V-F Panasonic Electric Works | 20 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | 5 | 12g | - | 225Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | 2003 | JS | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | 360mW | 100V | BOX | 16mm | - | 10A | CSA; TUV; UL; VDE | PC Pin | 250V | - | - | - | 22mm x 16mm x 16.4mm | - | - | 5A | - | 250V | - | 10A | SPDT | 100V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 9VDC | Non Latching | 250VAC 100VDC -Max | 40mA | 10 ms | - | 6.3VDC | - | 360mW | 360mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 16mm | 22mm | 22mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HC2E-L-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In | - | - | - | - | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | 2003 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | BOX | - | - | - | CSA; UL | - | - | - | - | - | - | - | - | - | - | 250V | SOLDER | 3A | DPDT | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | MOMENTARY | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALZ12F05W Panasonic Electric Works | 105 | - | - | 16 Weeks | Through Hole | Through Hole | - | - | 8 | 12g | - | 63Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | -40°C~105°C | Bulk | 2004 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | LOW PROFILE | - | - | - | BOX | - | unknown | - | UL; VDE | PC Pin | - | - | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPDT | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 5VDC | Non Latching | 440VAC -Max | 80mA | 5ms | - | 3.5VDC | - | - | 400mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | 8 | Sealed - Fully | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALZ51B05W Panasonic Electric Works | 1 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | 6 | 12g | - | 63Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | -40°C~85°C | Bulk | 2008 | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | LOW PROFILE | - | - | - | BOX | - | unknown | - | UL; VDE | PC Pin | - | - | - | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 5VDC | Non Latching | 440VAC -Max | 80mA | 5ms | - | 3.5VDC | - | - | 400mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | 6 | Sealed - Flux Protection | 1000 Vrms | Random | Class B | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | 28.8mm | - | 15.7mm | - | - | - | RoHS Compliant | - | - | ||
![]() JS1F-5V-F Panasonic Electric Works | 188 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | 5 | - | - | 69.4Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~70°C | Tube | 2003 | JS | - | yes | Active | 2 (1 Year) | - | PC Pin | EAR99 | - | - | - | 360mW | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | - | - | 22mm x 16mm x 16.4mm | - | - | - | - | 250V | - | - | SPDT | 100V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 5VDC | Non Latching | 250VAC 100VDC -Max | 72mA | 10 ms | - | 3.5VDC | 10A | 360mW | 360mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | 16mm | - | 22mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() HE2AN-DC48V Panasonic Electric Works | 46 | - | Datasheet | 12 Weeks | Chassis Mount, Plug-In | Chassis Mount | - | - | 6 | - | - | 1.2kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -50°C~55°C | Bulk | 2010 | HE | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | 50mm | 33 mm | 50mm x 33mm x 35.8mm | - | - | - | - | 277V | - | 25A | DPST | 30V | DPST-NO (2 Form A) | General Purpose | - | 25A@277VAC | 30ms | 48VDC | Non Latching | 277VAC 30VDC -Max | 40mA | 10ms | 25A@30VDC | 33.6VDC | - | 1.92W | 1.92W | 4.8VDC | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALE13B24 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | 3 | 17g | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~85°C | Bulk | 2004 | ALE | - | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | RELEASE TIME WITH DIODE | - | - | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | 277V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 24VDC | Non Latching | 277VAC -Max | 16.7mA | 20 ms | - | 18VDC | - | 400mW | 400mW | 1.2VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | 24.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SP4-DC12V Panasonic Electric Works | 7388 |
| - | 10 Weeks | Plug-In, Socketable | Socketable | - | - | 14 | 65g | - | 480Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -50°C~60°C | Tube | 2003 | SP | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | 300mW | - | BOX | 25.6mm | - | - | CSA; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | 50mm x 36.8mm x 20.5mm | - | - | - | - | 250V | - | 10A | 4PDT | 30V | 4PDT (4 Form C) | General Purpose | - | 10A@250VAC | 30ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 25mA | 20ms | 10A@30VDC | 8.4VDC | - | 300mW | 300mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | 10A | - | - | - | - | 20.5mm | 51mm | 36.8mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() APF30260 Panasonic Electric Works | 55 |
| Datasheet | 16 Weeks | - | Through Hole | SIP | NO | 5 | 5g | - | 20.57kOhm | Silver Nickel (AgNi) | - | - | - | -40°C~85°C | Tube | 2010 | APF | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 175mW | - | - | 5mm | - | - | UL; VDE | PC Pin | 250V | - | - | - | - | - | - | - | WATER PROOF | 250V | - | 6A | SPDT | - | SPDT (1 Form C) | General Purpose | 6A | - | 8ms | 60VDC | Non Latching | 250VAC -Max | 2.9mA | 4ms | - | 42VDC | - | - | 175mW | 3VDC | - | AC | MOMENTARY | 60V | DC | - | - | - | - | - | - | - | 6A | - | - | 1.5 kW | - | - | 28mm | - | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() JVN1A-4.5V-F Panasonic Electric Works | 358 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 4 | 8g | - | 101Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | - | JV-N | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | ELECTRICAL LIFE AT 125 VAC: 30000 | - | - | 30V | - | 16mm | - | - | CSA; TUV; UL | PC Pin | 277V | - | - | - | 22mm x 16mm x 10.9mm | - | - | 10A | - | 277V | - | 16A | SPDT, SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 12ms | 4.5VDC | Non Latching | 277VAC 30VDC -Max | 44.4mA | 5ms | 10A@30VDC | 3.38VDC | - | 200mW | 200mW | 0.23VDC | - | AC/DC | MOMENTARY | 4.5V | DC | - | Sealed - Fully | - | - | - | - | - | 16A | - | 2.5kV | - | - | - | 22mm | - | 10.9mm | - | No | Unknown | RoHS Compliant | Lead Free | IP67 |