- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | RoHS | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Dropout Voltage | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Test Voltage | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DK1A-L-3V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 5g | GOLD | - | 45Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~65°C | Tube | 2000 | DK | - | - | Obsolete | Not Applicable | 4 | PC Pin | EAR99 | - | - | - | - | 8536.49.00.50 | - | - | - | - | - | CSA; TUV; UL; VDE | PC Pin | 250V | 20mm | 12.5 mm | 20mm x 12.5mm x 10mm | 30mOhm | 1000000000Ohm | 250V | 10A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10A@250VAC | 10ms | 3VDC | Latching, Single Coil | 250VAC 125VDC -Max | 66.7mA | 8ms | 10A@125VDC | 2.1VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 3V | DC | 4 | Sealed - Fully | 1000 Vrms | Random | - | 4000 Vrms | 2500VA@250VAC | 10A | 300W@125VDC | - | 2.5 kW | - | - | - | - | 10mm | 0.0035 inch | RoHS Compliant | Lead Free | - | ||
![]() ADZS12105 Panasonic Electric Works | 24 |
| - | 10 Weeks | - | Chassis Mount | - | - | - | - | - | - | 16.7Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~85°C | Tray | - | ADZS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 20ms | 5VDC | Latching, Single Coil | 276VAC -Max | 300mA | 20ms | - | 3.5VDC | 90A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SP2-DC110V Panasonic Electric Works | 39 |
| - | 10 Weeks | Plug-In, Socketable | Socketable | - | - | 8 | 50g | - | - | 40.7kOhms | Silver Tin Oxide (AgSnO) | - | - | - | -50°C~60°C | Tube | - | SP | - | - | Active | 1 (Unlimited) | - | Plug | - | - | 60°C | -50°C | - | - | - | - | 25.6mm | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | - | 250V | 15A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | - | 30ms | 110VDC | Non Latching | 250VAC 30VDC -Max | 2.7mA | 20ms | - | 77VDC | 15A | - | 300mW | 11VDC | - | - | - | 110V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 51mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JR1A-TM-AC115V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 4 | - | - | 115V | - | Silver Alloy | 100000 Cycle(s) | - | - | -50°C~55°C | Bulk | 2001 | JR | - | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | - | unknown | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 28.6mm | 12.8 mm | 28.6mm X 12.8mm X 28.3mm | - | - | 250V | 10A | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10A@250VAC | 10ms | 115VAC | Non Latching | 250VAC 30VDC -Max | 9.1mA | 6ms | 10A@30VDC | 92VAC | - | - | 1.1W | 34.5VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.3mm | - | RoHS Compliant | Lead Free | - | ||
![]() JW2ASN-B-DC48V Panasonic Electric Works | 23 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DIP | - | 6 | 13g | - | - | 4.4kOhm | Silver Nickel (AgNi) | - | - | - | -40°C~85°C | Tray | 2010 | JW | - | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | PC Pin | - | - | - | - | - | - | 250V | 5A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | - | - | 15ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 11mA | 5ms | - | 33.6VDC | - | - | 530mW | 4.8VDC | - | - | - | 48V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC2-H-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | 8 | - | - | - | 650Ohm | Silver Alloy | 200000 Cycle(s) | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | Gold (Au) | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | 27.2mm | - | - | - | - | 250V | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 7A | 7A@250VAC | 10ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 5ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | 7A | - | 2kV | 1.75 kW | - | - | - | - | 35.2mm | - | RoHS Compliant | Lead Free | IP67 | ||
![]() HE1AN-AC200V Panasonic Electric Works | 62 | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 200V | - | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 140 V, COIL RELEASE VOLTAGE(AC): 30 V | 8536.41.00.50 | - | BOX | - | - | - | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | - | 50mm | 33 mm | 50mm x 33mm x 35.8mm | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 30ms | 200VAC | Non Latching | 277VAC 30VDC -Max | 10.8mA | 30 ms | - | 140VAC | 30A | - | 2.6W | 30VAC | 277V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | - | RoHS Compliant | - | - | ||
![]() TF2-L2-5V Panasonic | 29 | - | - | - | Through Hole | - | - | - | 10 | 2 g | - | - | 227.3 Ω | Gold, Silver | - | Compliant | 125 V | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 70 °C | -40 °C | - | - | - | - | 9 mm | - | - | - | - | - | - | - | - | - | - | 125 V | 1 A | DPDT | 110 V | 1 A | - | General Purpose | - | - | - | 4 ms | - | Latching, Dual Coil | - | 22 mA | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | - | - | - | - | Lead Free | - | ||
![]() ALZ21F24 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | - | - | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~105°C | Tube | 2004 | ALZ | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | - | - | - | - | - | UL; VDE | PC Pin | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | - | - | 440V | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 24VDC | Non Latching | 440VAC -Max | 16.7mA | 5ms | - | 16.8VDC | - | 400mW | 400mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | 15.7mm | - | RoHS Compliant | Lead Free | - | ||
![]() DSP1-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | 6 | 4.5g | - | - | 7.68kOhms | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~65°C | Bulk | 2004 | DSP | - | - | Obsolete | Not Applicable | - | PC Pin | - | - | 65°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 250V | 5A | DPST, SPST | 30V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | - | 10ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 6.3mA | 5ms | - | 38.4VDC | 5A | 300mW | 300mW | 4.8VDC | - | - | - | 48V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC1-HPL-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 5 | - | - | - | 160Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | -50°C~60°C | Bulk | 2008 | HC | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | WITH LED INDICATION | - | - | BOX | - | - | - | CSA; UL; VDE | PC Pin | - | 27.2mm | 20.8 mm | - | - | - | 250V | 10A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 20 ms | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HG4-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | 14 | - | - | - | 296Ohm | Silver Alloy | 200000 Cycle(s) | - | - | -50°C~40°C | Bulk | 2004 | HG | - | yes | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX; TUBE | - | unknown | - | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | - | 68mm | 36 mm | 68mm x 36mm x 56mm | - | - | 250V | 20A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20A@250VAC | 25ms | 24VDC | Non Latching | 250VAC - Nom | 81.2mA | 40 ms | - | 19.2VDC | - | - | 2.1W | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56mm | - | RoHS Compliant | Lead Free | - | ||
![]() HC1-HPL-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | 5 | - | - | - | 2.6kOhm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | -50°C~60°C | Bulk | - | HC | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | WITH LED INDICATION | - | - | BOX | - | - | - | CSA; UL; VDE | PC Pin | - | 27.2mm | 20.8 mm | - | - | - | 250V | 10A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 20 ms | - | 38.4VDC | - | 900mW | 900mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALZ22B24 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | 6 | - | - | - | 1.44kOhms | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~85°C | Tube | 2002 | ALZ | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | 12.5mm | - | 16mA | - | PC Pin | 440V | - | - | - | - | - | 440V | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 24VDC | Non Latching | 440VAC -Max | 16.7mA | 5ms | - | 16.8VDC | 16A | 400mW | 400mW | 2.4VDC | - | - | - | 24V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | 28.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALZ51F12W Panasonic Electric Works | 18392 |
| - | 16 Weeks | - | Through Hole | - | NO | 6 | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | -40°C~105°C | Bulk | 2008 | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | LOW PROFILE | - | 400mW | BOX | - | unknown | - | UL; VDE | PC Pin | - | - | - | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | 440V | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 12VDC | Non Latching | 440VAC -Max | 33.3mA | 5ms | - | 8.4VDC | - | 400mW | 400mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | 6 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | - | - | - | - | 15.7mm | 28.8mm | 12.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SP2-DC6V Panasonic Electric Works | 2530 |
| - | 10 Weeks | Plug-In, Socketable | Socketable | - | - | 8 | - | - | - | 120Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -50°C~60°C | Tube | 2003 | SP | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | BOX | - | - | - | CSA; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 50mm | 25.6 mm | 50mm x 25.6mm x 20.5mm | - | - | 250V | - | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | - | 30ms | 6VDC | Non Latching | 250VAC 30VDC -Max | 50mA | 20ms | 10A@30VDC | 4.2VDC | 15A | 300mW | 300mW | 0.6VDC | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5mm | - | RoHS Compliant | Lead Free | - | ||
![]() HC2-H-DC12V-VDE Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | 8 | - | - | - | 160Ohms | Silver Alloy | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | - | Plug | - | - | 70°C | -50°C | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | 250V | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 10ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 5ms | - | 9.6VDC | 7A | - | 900mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC2-H-DC24V-VDE Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | 8 | - | - | - | 650Ohms | Silver Alloy | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | - | Plug | - | - | 70°C | -50°C | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | 250V | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 10ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 5ms | - | 19.2VDC | 7A | - | 900mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALDP105W Panasonic Electric Works | 20 |
| - | 12 Weeks | - | Through Hole | - | NO | 4 | 4g | - | - | 125Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~85°C | Tray | 2000 | ALDP | - | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | 200mW | BOX | 7.2mm | unknown | - | UL; VDE | PC Pin | 277V | - | - | 20.5mm x 7.2mm x 15.3mm | 100mOhm | 1000000000Ohm | 277V | 5A | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | 5A | 5A@277VAC | 10ms | 5VDC | Non Latching | 277VAC -Max | 40mA | 10 ms | - | 3.75VDC | - | 200mW | 200mW | 0.25VDC | - | AC | MOMENTARY | 5V | DC | 4 | - | 750 Vrms | Random | - | - | - | 5A | - | - | 1.385 kW | - | 15.3mm | 20.5mm | 7.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALDP112W Panasonic Electric Works | 10 |
| - | 12 Weeks | - | Through Hole | - | NO | 4 | 4g | - | - | 720Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~85°C | Tray | 1999 | ALDP | - | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | 200mW | BOX | 7.2mm | unknown | - | UL; VDE | PC Pin | 277V | - | - | 20.5mm x 7.2mm x 15.3mm | 100mOhm | 1000000000Ohm | 277V | 5A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | 600mV | 5A | 5A@277VAC | 10ms | 12VDC | Non Latching | 277VAC -Max | 16.7mA | 10 ms | - | 9VDC | - | 200mW | 200mW | 0.6VDC | - | AC | MOMENTARY | 12V | DC | 4 | - | 750 Vrms | Random | - | - | - | 5A | - | - | 1.385 kW | - | 15.3mm | 20.5mm | 7.2mm | - | - | RoHS Compliant | Lead Free | - |