- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Contact Form | Relay Type | Dropout Voltage | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | On-State Current-Max | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Release Voltage(DC) | Switching Capacity | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALDP112W Panasonic Electric Works | 10 |
| - | 12 Weeks | - | Through Hole | - | NO | - | 4 | 4g | - | 720Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | -40°C~85°C | Tray | 1999 | ALDP | - | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | - | 200mW | BOX | 7.2mm | unknown | UL; VDE | PC Pin | 277V | - | - | 20.5mm x 7.2mm x 15.3mm | 100mOhm | 1000000000Ohm | - | - | 277V | - | 5A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | 600mV | 5A | 5A@277VAC | 10ms | 12VDC | Non Latching | 277VAC -Max | 16.7mA | 10 ms | - | 9VDC | - | 200mW | 200mW | 0.6VDC | - | AC | MOMENTARY | 12V | DC | 4 | - | - | 750 Vrms | Random | - | - | - | 5A | - | - | - | - | - | 1.385 kW | - | - | - | 15.3mm | 20.5mm | 7.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALZ11B05W Panasonic Electric Works | 3650 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 8 | 12g | - | 63Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | -40°C~85°C | Bulk | 2004 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | - | BOX | - | unknown | UL; VDE | PC Pin | - | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 16A@440VAC | 15ms | 5VDC | Non Latching | 440VAC -Max | 80mA | 5ms | - | 3.5VDC | - | - | 400mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | 8 | - | Sealed - Flux Protection | 1000 Vrms | Random | Class B | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | Lead Free | - | ||
![]() HC1E-HTM-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | 200000 Cycle(s) | - | 60°C | -40°C | - | - | 2007 | - | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | - | - | - | - | BOX | - | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | 5A | 5A@250VAC | - | - | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 24V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JS1A-B-48V-F Panasonic Electric Works | 20 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | - | 4 | 12g | - | 6.4kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | -40°C~85°C | Bulk | 2003 | JS | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | 22mm | 16 mm | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | - | - | 250V | - | - | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 48VDC | Non Latching | 250VAC 100VDC -Max | 7.5mA | 10 ms | 5A@30VDC | 33.6VDC | 10A | 360mW | - | 4.8VDC | - | AC/DC | - | 48V | DC | 4 | - | Sealed - Fully | 750 Vrms | Random | Class B | 1500 Vrms | 2500VA@250VAC | - | 150W@30VDC | - | - | - | - | - | - | - | - | - | - | - | 16mm | 0.0039 inch | RoHS Compliant | - | - | ||
![]() HC1-H-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | - | 5 | 30g | - | 40Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | 20.8 mm | - | - | - | - | - | 250V | - | 10A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 5ms | - | 4.8VDC | - | - | 900mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() DSP1-DC5V-R Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 6 | 4.5g | - | 83.3Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | -40°C~65°C | Bulk | 2000 | DSP | - | yes | Obsolete | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | 30mOhm | 1000000000Ohm | 5A | - | 250V | - | 5A | DPST, SPST | 30V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 5A | 5A@250VAC | 10ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 60mA | 5ms | - | 4VDC | - | - | 300mW | 0.5VDC | - | AC/DC | LATCHED | 5V | DC | 6 | - | Sealed - Fully | 1000 Vrms | Random | - | 3000 Vrms | 1250VA@250VAC | - | - | - | - | 1 FORM A,B | - | - | - | - | Reverse Polarity | - | - | - | 10.5mm | 0.0035 inch | RoHS Compliant | Lead Free | - | ||
![]() ADJH23005 Panasonic Electric Works | 31 |
| - | 18 Weeks | - | Through Hole | - | - | - | - | - | - | 12.5Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | -40°C~85°C | Tray | - | ADJH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 20ms | 5VDC | Latching, Dual Coil | 480VAC -Max | 400mA | 20ms | - | 3.75VDC | 50A | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AHN222X1N Panasonic Electric Works | 98 |
| Datasheet | 14 Weeks | - | Socketable | - | - | - | - | 17g | - | 22.83kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | -40°C~70°C | Box | - | AHN | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | - | - | unknown | UL; VDE | Plug In | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | - | 30V | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 110VDC | Non Latching | 250VAC 30VDC -Max | 4.8mA | 20ms | - | 77VDC | 5A | - | - | 11VDC | 250V | AC/DC | LATCHED | - | DC | - | - | - | 1000 Vrms | Random | - | 5000 Vrms | 1250VA@250VAC | - | 150W@30VDC | - | - | - | 16.5V | - | - | - | Diode | - | - | - | 28mm | 0.006 inch | RoHS Compliant | - | - | ||
![]() HL2-L-DC12V-D-F Panasonic Electric Works | 52 |
| Datasheet | 12 Weeks | - | Socketable | - | - | - | - | - | - | 160Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | -50°C~60°C | Bulk | 2003 | HL | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 25ms | 12VDC | Non Latching | 125VAC - Nom | 75mA | - | - | 9.6VDC | 10A | - | 900mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Lighted Indicator | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DSP1-L2-DC5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 8 | - | - | 83.3Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | -40°C~65°C | Bulk | 2004 | DSP | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | CSA; TUV; UL | PC Pin | - | 20.2mm | 11 mm | 20.2mm x 11mm x 10.5mm | - | - | 5A | - | 250V | - | 5A | DPST, SPST | 30V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 5A | 5A@250VAC | 10ms | 5VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 60mA | 5ms | 5A@30VDC | 4VDC | - | 300mW | 300mW | - | - | AC/DC | LATCHED | 5V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5mm | - | Non-RoHS Compliant | Lead Free | - | ||
![]() DSP1-DC12V-R Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | - | - | 6 | - | - | 480Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | -40°C~65°C | Bulk | 2000 | DSP | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX; TUBE | 11mm | - | CSA; TUV; UL | PC Pin | 250V | - | - | 20.2mm x 11mm x 10.5mm | - | - | 5A | - | 250V | - | 5A | DPST, SPST | 30V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 5A | 5A@380VAC | 10ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 25mA | 5ms | 5A@125VDC | 9.6VDC | - | 300mW | 300mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Polarity | - | 20.2mm | - | 10.5mm | - | RoHS Compliant | Lead Free | - | ||
![]() HC3-HL-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Plug-In, Socketable | Socketable | 100 | - | - | 11 | - | - | 10kOhm | Silver Alloy, Cadmium Free | - | - | - | - | -50°C~60°C | Bulk | - | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | WITH LED INDICATION | - | - | BOX | - | - | CSA; UL; VDE | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | - | 7A | 7A@250VAC | 20ms | 100VDC | Non Latching | 250VAC -Max | 11mA | 20 ms | - | 80VDC | - | 1W | 1W | 10VDC | - | AC | MOMENTARY | 100V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.2mm | - | RoHS Compliant | - | - | ||
![]() ALZ12F48W Panasonic Electric Works | 10 |
| - | 20 Weeks | Through Hole | Through Hole | - | - | - | 8 | 12g | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | -40°C~105°C | Bulk | 2006 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | - | BOX | - | unknown | UL; VDE | PC Pin | - | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 16A@440VAC | 15ms | 48VDC | Non Latching | 440VAC -Max | 8.3mA | 5ms | - | 33.6VDC | - | - | 400mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | 8 | - | Sealed - Fully | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | Lead Free | - | ||
![]() HL2-L-AC200V-F Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | 300000 Cycle(s) | - | 60°C | -50°C | - | - | - | - | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V; WITH LED INDICATION | - | - | BOX | - | - | CSA; UL | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | QUICK CONNECT | - | - | - | - | - | POWER/SIGNAL RELAY | - | 10A | 10A@125VAC | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 1300mW | - | 125V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | 0.007A | 200V | - | - | - | - | 35.4mm | - | Non-RoHS Compliant | - | - | ||
![]() ALZ11B48 Panasonic Electric Works | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | DIP | - | - | 8 | 12g | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | -40°C~85°C | Tube | 2006 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | 5.76kOhm | - | - | - | LOW PROFILE | - | - | - | 12.5mm | unknown | UL; VDE | PC Pin | 440V | - | - | - | - | - | - | - | 440V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 16A@440VAC | 15ms | 48VDC | Non Latching | 440VAC -Max | 8.3mA | 5ms | - | 33.6VDC | - | 400mW | 400mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | 8 | - | Sealed - Flux Protection | 1000 Vrms | Random | Class B | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | - | - | 15.7mm | 28.8mm | 12.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() LKQ1AF-24V-TV-5 Panasonic Electric Works | 20 |
| Datasheet | 14 Weeks | Through Hole | - | - | - | - | 4 | - | - | 2.304kOhm | - | - | 1 | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 70°C | -40°C | HIGH SENSITIVITY, UL APPROVED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 277V | - | 5A | SPST | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | 10.4mA | - | - | - | - | - | - | - | - | - | - | 24V | - | - | 5A | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP54 | ||
![]() JQ1P-B-24V-F Panasonic Electric Works | In Stock | - | - | 12 Weeks | Through Hole | - | - | - | - | 5 | - | - | 1.44kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | Bulk | 2003 | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 85°C | -40°C | - | - | - | BOX | - | - | CSA; SEMKO; TUV; UL; VDE | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | 3A | - | 250V | SOLDER | - | SPDT | 110V | - | - | POWER/SIGNAL RELAY | - | 3A | - | 20 ms | - | Non-Latching | - | 16.7mA | 10 ms | 3A@110VDC | - | - | 400mW | - | - | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | RoHS Compliant | - | - | ||
![]() JS1A-B-6V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 4 | 12g | - | 100Ohm | Silver Alloy | - | - | - | - | -40°C~85°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 10A | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 6VDC | Non Latching | 250VAC 100VDC -Max | 60mA | - | - | 4.2VDC | - | - | 360mW | 0.6VDC | - | - | - | 6V | - | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC3-H-AC115V Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Plug-In, Socketable | Socketable | - | - | - | 11 | 30g | 115V | - | Silver Alloy | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | - | Plug | - | - | - | 70°C | -50°C | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | 10ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 10ms | - | 92VAC | 7A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() AHN22105N Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Socketable | - | - | - | - | 17g | - | 47Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | -40°C~70°C | Box | - | AHN | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | - | unknown | UL; VDE | Plug In | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | - | 30V | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 106mA | 5ms | - | 3.5VDC | 5A | - | - | 0.5VDC | 250V | AC/DC | LATCHED | - | DC | - | - | - | 1000 Vrms | Random | - | 5000 Vrms | 1250VA@250VAC | - | 150W@30VDC | - | - | - | 0.75V | - | - | - | Lighted Indicator | - | - | - | 28mm | 0.006 inch | RoHS Compliant | - | - |