- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | End Contact Material | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Dropout Voltage | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Height | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JS1A-F-12V-F-6K Panasonic Electric Works | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | - | - | 12g | - | - | 400Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~105°C | Bulk | 2003 | JS | - | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | - | PC Pin | - | 16 mm | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | - | - | 250V | - | - | SPST | 100V | SPST-NO (1 Form A) | General Purpose | 1.2V | - | - | 10ms | 12VDC | Non Latching | 250VAC 100VDC -Max | 30mA | 10 ms | 5A@30VDC | 8.4VDC | 10A | - | 360mW | 1.2VDC | - | AC/DC | - | 12V | DC | 4 | Sealed - Fully | 750 Vrms | Random | Class F | 1500 Vrms | 2500VA@250VAC | 150W@30VDC | - | - | - | - | - | - | - | 22mm | - | 16mm | - | RoHS Compliant | - | ||
![]() AHN360X1 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Flanges | Chassis Mount | 120 | 4 | - | - | 110V | 22.83kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | 2007 | AHN | - | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | BOX | - | UL | Quick Connect - 0.187 (4.7mm) | - | 13 mm | - | - | - | - | - | 250V | - | 16A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | - | 16A@250VAC | 15ms | 110VDC | Non Latching | 250VAC 30VDC -Max | 4.8mA | 5ms | 16A@30VDC | 77VDC | - | 530mW | - | 11VDC | - | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | RoHS Compliant | - | ||
![]() ADZ22105H Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | 75g | Silver Tin Oxide | - | 8.9Ohm | - | 10000 Cycle(s) | 85°C | -40°C | - | - | 2000 | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | - | unknown | - | - | 41mm | 35 mm | 41mm x 35mm x 22mm | - | 1000000000Ohm | - | - | - | SOLDER | - | SPST | - | - | POWER/SIGNAL RELAY | - | 120A | 120A@250VAC | 20 ms | 5V | - | - | - | 20 ms | - | - | - | - | - | - | 250V | AC | - | - | DC | 3 | - | 2000 Vrms | Random | - | 4000 Vrms | - | - | - | 6.5V | 1 FORM A | 3.5V | 3.5V | - | - | - | - | 22mm | - | RoHS Compliant | - | ||
![]() ADZ12105H Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | 75g | Silver Tin Oxide | - | 17.9Ohm | - | 10000 Cycle(s) | 85°C | -40°C | - | - | 2000 | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | - | unknown | VDE | - | 41mm | 35 mm | 41mm x 35mm x 22mm | - | 1000000000Ohm | - | - | - | SOLDER | - | SPST | - | - | POWER/SIGNAL RELAY | - | 120A | 120A@276VAC | 20 ms | 5V | - | - | - | 20 ms | - | - | - | - | - | - | 276V | AC | - | - | DC | 3 | - | 2000 Vrms | Random | - | 4000 Vrms | - | - | - | 6.5V | 1 FORM A | 3.5V | 3.5V | - | - | - | - | 22mm | - | RoHS Compliant | - | ||
![]() ADZ12112V Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | 75g | Silver Tin Oxide | - | 102.9Ohm | - | 10000 Cycle(s) | 85°C | -40°C | - | - | 2000 | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | 41mm | 35 mm | 41mm x 35mm x 22mm | - | 1000000000Ohm | - | - | - | SOLDER | - | SPST | - | - | POWER/SIGNAL RELAY | - | 120A | 120A@250VAC | 20 ms | 12V | - | - | - | 20 ms | - | - | - | - | - | - | 250V | AC | - | - | DC | 3 | - | 2000 Vrms | Random | - | 4000 Vrms | - | - | - | 15.6V | 1 FORM A | 8.4V | 8.4V | - | - | - | - | 22mm | - | RoHS Compliant | - | ||
![]() ADZ22124V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 75g | Silver Tin Oxide | - | 205.7Ohm | - | 10000 Cycle(s) | 85°C | -40°C | - | - | 2000 | - | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | - | unknown | - | - | 41mm | 35 mm | 41mm x 35mm x 22mm | - | 1000000000Ohm | - | - | - | SOLDER | - | SPST | - | - | POWER/SIGNAL RELAY | - | 120A | 120A@250VAC | 20 ms | 24V | - | - | - | 20 ms | - | - | - | - | - | - | 250V | AC | - | - | DC | 3 | - | 2000 Vrms | Random | - | 4000 Vrms | - | - | - | 31.2V | 1 FORM A | 16.8V | 16.8V | - | - | - | - | 22mm | - | RoHS Compliant | - | ||
![]() ADJH21005 Panasonic Electric Works | 49 | - | - | 18 Weeks | - | Through Hole | - | - | - | - | - | 25Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~85°C | Tray | - | ADJH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 20ms | 5VDC | Latching, Single Coil | 480VAC -Max | 200mA | 20ms | - | 3.75VDC | 50A | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADZS22105 Panasonic Electric Works | 62 |
| - | 10 Weeks | - | Chassis Mount | - | - | - | - | - | 8.3Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~85°C | Tray | - | ADZS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 20ms | 5VDC | Latching, Dual Coil | 276VAC -Max | 600mA | 20ms | - | 3.5VDC | 90A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HG4-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | 14 | - | - | - | 71.4Ohm | Silver Alloy | 200000 Cycle(s) | - | - | -50°C~40°C | Bulk | 2004 | HG | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | BOX; TUBE | unknown | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | 68mm | 36 mm | 68mm x 36mm x 56mm | - | - | - | - | 250V | - | 20A | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 20A@250VAC | 25ms | 12VDC | Non Latching | 250VAC - Nom | 168mA | 40 ms | - | 9.6VDC | - | - | 2.1W | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56mm | - | RoHS Compliant | Lead Free | ||
![]() JC2A-TM-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 6 | 31g | - | - | 144Ohms | Silver Alloy | - | - | - | -50°C~60°C | Bulk | 2003 | JC | - | - | Obsolete | Not Applicable | - | Quick Connect | - | 144Ohm | - | 60°C | -50°C | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | 250V | - | 10A | DPST | - | DPST-NO (2 Form A) | General Purpose | - | - | - | 15ms | 12VDC | Non Latching | 250VAC -Max | 83.3mA | 2ms | - | 9.6VDC | 10A | - | 1W | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HJ4-L-AC120V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | 14 | 34g | - | 120V | - | Silver (Ag) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | 2006 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | Gold (Au) | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | 8536.49.00.50 | BOX | - | TUV; UL | Plug In | - | - | 28mm x 21.5mm x 40mm | - | - | 5A | - | 250V | - | 5A | 4PDT | 125V | 4PDT (4 Form C) | General Purpose | - | 5A | 5A@250VAC | 20ms | 120VAC | Non Latching | 250VAC 125VDC -Max | 9.1mA | - | 5A@125VDC | 96VAC | - | 1.5W | 1.3W | 36VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | 35mm | 28mm | 21.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() JTN1S-TMP-F-DC6V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | 5 | 30g | - | - | 45Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -55°C~85°C | Bulk | 2000 | JT-N | - | yes | Active | - | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | CSA; UL | PC Pin, Quick Connect - 0.250 (6.3mm) | 32.2mm | 27.4 mm | 32.2mm x 27.4mm x 27.9mm | - | - | - | - | 277V | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 6VDC | Non Latching | 277VAC -Max | 133mA | 10ms | - | 4.5VDC | 20A | - | 800mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | 27.9mm | - | RoHS Compliant | Lead Free | ||
![]() AEJ11024 Panasonic Electric Works | In Stock | - | - | 12 Weeks | Flanges | Chassis Mount | - | 2 | 300g | - | - | 115Ohm | Silver Alloy | 10000 Cycle(s) | - | - | -40°C~85°C | Bulk | 2010 | AEJ | - | - | Obsolete | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | 8536.49.00.75 | - | - | - | Screw Terminal | 70mm | - | - | - | - | - | DUST PROOF | - | - | 100A | SPST | 100V | SPST-NO (1 Form A) | General Purpose | - | - | - | 30ms | 24VDC | Non Latching | 100VDC - Nom | 208mA | 15ms | 100A@100VDC | 18VDC | - | 5W | 5000mW | 2VDC | - | DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34mm | - | RoHS Compliant | - | ||
![]() ALE74F48 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 11.52kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~85°C | Bulk | 2007 | ALE | - | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | 11.52kOhm | - | - | - | RELEASE TIME WITH DIODE | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | 28.6mm | - | - | - | - | - | - | 277V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 16A@277VAC | 20ms | 48VDC | Non Latching | 277VAC -Max | 4.2mA | 25ms | - | 36VDC | - | 200mW | 200mW | 2.4VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALE72F48 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 3 | - | - | - | 11.52kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~85°C | Bulk | - | ALE | - | - | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | 11.52kOhm | - | - | - | RELEASE TIME WITH DIODE | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | 277V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 16A@277VAC | 20ms | 48VDC | Non Latching | 277VAC -Max | 4.2mA | 25ms | - | 36VDC | - | 200mW | 200mW | 2.4VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | 24.9mm | - | RoHS Compliant | Lead Free | ||
![]() JS1F-F-48V-F Panasonic Electric Works | 10 |
| - | 16 Weeks | Through Hole | - | - | 5 | - | - | - | 6.4kOhm | - | 100000 Cycle(s) | - | - | - | - | 2003 | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 105°C | -40°C | - | - | BOX | - | CSA; CUL; TUV; UL; VDE | - | 22mm | 16 mm | 22mm x 16mm x 16.4mm | - | - | 5A | MOISTURE PROOF | 250V | SOLDER | - | SPDT | 100V | - | POWER/SIGNAL RELAY | - | 10A | - | 10 ms | - | - | - | 7.5mA | 10 ms | - | - | - | - | 360mW | - | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.4mm | - | RoHS Compliant | - | ||
![]() JTN1AG-TMP-F-DC9V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | 101Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | - | Active | - | - | PC Pin | - | - | - | 85°C | -55°C | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 20ms | 9VDC | Non Latching | 277VAC -Max | 88.9mA | 10ms | - | 6.75VDC | 30A | - | 800mW | 0.9VDC | - | - | - | 9V | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADW1206HT Panasonic Electric Works | 10 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | 8g | - | - | 90Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | -40°C~85°C | Tube | 2008 | DW-H | - | - | Active | 1 (Unlimited) | 5 | PC Pin | - | - | - | - | - | - | - | - | unknown | UL; VDE | PC Pin | 24mm | 10 mm | 24mm x 10mm x 18.8mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 6VDC | Latching, Dual Coil | 277VAC -Max | 66.7mA | 15 ms | - | 4.8VDC | 16A | - | 400mW | - | 277V | AC | - | 75V | DC | 5 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4432VA@277VAC | - | - | - | - | - | - | IEC Compliant | - | - | - | 18.8mm | 0.0032 inch | RoHS Compliant | - | ||
![]() HC4D-HPL-AC100V Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | 14 | - | - | 100V | - | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V ; WITH LED INDICATION | - | BOX | - | CSA; UL; VDE | PC Pin | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | - | 3A | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | 3A | 3A@250VAC | 20ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | 20 ms | - | 80VAC | - | 1.3W | 1.2W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | 8PDT | - | - | - | - | Lighted Indicator | - | - | - | 35.2mm | - | RoHS Compliant | - | ||
![]() HC4-HL-AC100V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | 100 | 14 | - | - | 100V | - | Silver Nickel (AgNi) | 200000 Cycle(s) | - | - | -50°C~60°C | Bulk | 2012 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V ; WITH LED INDICATION | - | BOX | - | CSA; UL; VDE | Plug In | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | - | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | 5A | 5A@250VAC | 20ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | 20 ms | - | 80VAC | - | 1.3W | 1.2W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.2mm | - | RoHS Compliant | - |