- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Depth | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Coil Insulation | Relay Function | Length | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC3-HP-DC110V-VDE Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | 11 | - | 10kOhms | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HC | - | Obsolete | Not Applicable | PC Pin | - | - | 70°C | -50°C | - | - | - | - | PC Pin | - | - | - | - | - | - | 250V | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | - | 10ms | 110VDC | Non Latching | 250VAC -Max | 10mA | 5ms | - | 88VDC | 7A | - | 1W | 11VDC | - | - | 110V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4-HP-AC115V-VDE Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | 14 | 115V | - | Silver Nickel (AgNi) | - | -50°C~70°C | Bulk | 2003 | HC | - | Obsolete | Not Applicable | PC Pin | - | - | 70°C | -50°C | - | - | - | - | PC Pin | - | - | - | - | - | - | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 20ms | - | 92VAC | 5A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LK1AF-12V Panasonic Electric Works | 1 | - | Datasheet | - | Through Hole | Through Hole | - | 4 | - | 272Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2000 | LK | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 11mm | BSI; CSA; SEMKO; SEV; TUV; TV-5; UL; VDE | PC Pin | 277V | - | - | - | 5A | FLUX FREE SEALED | 277V | 5A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | 5A | 5A@277VAC | 15ms | 12VDC | Non Latching | 277VAC 30VDC -Max | 44.2mA | 5ms | 5A@30VDC | 8.4VDC | - | 530mW | 530mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | Sealed - Flux Protection | - | - | 24mm | 25mm | RoHS Compliant | Lead Free | ||
![]() JS1F-F-6V-F Panasonic Electric Works | 20 |
| - | 16 Weeks | Through Hole | - | - | 5 | - | 100Ohm | - | - | - | - | 2003 | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 250V | - | SPDT | 100V | - | - | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | 6V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALE74B09 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 4 | - | 405Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | 405Ohm | - | - | RELEASE TIME WITH DIODE | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | - | - | - | - | 277V | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 9VDC | Non Latching | 277VAC -Max | 22.2mA | 25ms | - | 6.75VDC | - | 200mW | 200mW | 0.45VDC | AC | MOMENTARY | 9V | DC | - | Class B | - | - | - | RoHS Compliant | Lead Free | ||
![]() JS1F-F-9V-F Panasonic Electric Works | 20 |
| - | 16 Weeks | Through Hole | - | - | 5 | - | 225Ohm | - | - | - | - | 2003 | - | - | Active | 1 (Unlimited) | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 250V | - | SPDT | 100V | - | - | - | - | - | - | - | - | 40mA | - | - | - | - | - | - | - | - | - | 9V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALE73F18 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 3 | - | 1.62kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | 1.62kOhm | - | - | RELEASE TIME WITH DIODE | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | 277V | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 18VDC | Non Latching | 277VAC -Max | 11.1mA | 25ms | - | 13.5VDC | - | 200mW | 200mW | 0.9VDC | AC | MOMENTARY | 18V | DC | - | Class F | - | - | 24.9mm | RoHS Compliant | Lead Free | ||
![]() ALE74F12 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 4 | - | 720Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | 720Ohm | - | - | RELEASE TIME WITH DIODE | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | - | - | - | - | 277V | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 12VDC | Non Latching | 277VAC -Max | 16.7mA | 25ms | - | 9VDC | - | 200mW | 200mW | 0.6VDC | AC | MOMENTARY | 12V | DC | - | Class F | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALE73F24 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 3 | - | 2.88kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | 2.88kOhm | - | - | RELEASE TIME WITH DIODE | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | 277V | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 24VDC | Non Latching | 277VAC -Max | 8.3mA | 25ms | - | 18VDC | - | 200mW | 200mW | 1.2VDC | AC | MOMENTARY | 24V | DC | - | Class F | - | - | 24.9mm | RoHS Compliant | Lead Free | ||
![]() ALA2F4H Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | 6 | - | 38Ohms | Silver Nickel (AgNi) | - | -40°C~70°C | Bulk | 2004 | ALA | - | Last Time Buy | 1 (Unlimited) | PC Pin | - | - | 70°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | 125V | 3A | DPST | - | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 4.5VDC | Non Latching | 125VAC -Max | 118mA | 15ms | - | 3.38VDC | 3A | - | 530mW | 0.225VDC | - | - | 4.5V | - | Sealed - Flux Protection | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALE14F09 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 4 | - | 203Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | RELEASE TIME WITH DIODE | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | - | - | - | - | 277V | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 9VDC | Non Latching | 277VAC -Max | 44.4mA | 20 ms | - | 6.75VDC | - | 400mW | 400mW | 0.45VDC | AC | MOMENTARY | 9V | DC | - | Class F | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALE73B18 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 3 | - | 1.62kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | 1.62kOhm | - | - | RELEASE TIME WITH DIODE | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | 277V | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 18VDC | Non Latching | 277VAC -Max | 11.1mA | 25ms | - | 13.5VDC | - | 200mW | 200mW | 0.9VDC | AC | MOMENTARY | 18V | DC | - | Class B | - | - | 24.9mm | RoHS Compliant | Lead Free | ||
![]() ALE14F18 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | 4 | - | 810Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALE | - | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | RELEASE TIME WITH DIODE | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | - | - | - | - | 277V | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 18VDC | Non Latching | 277VAC -Max | 22.2mA | 20 ms | - | 13.5VDC | - | 400mW | 400mW | 0.9VDC | AC | MOMENTARY | 18V | DC | - | Class F | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4D-HTM-AC100V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | 100 | 14 | 100V | - | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V | BOX | - | CSA; UL; VDE | Plug In | - | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | 250V | 3A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 3A | 3A@250VAC | 20ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | 20 ms | - | 80VAC | - | 1.3W | 1.2W | 30VAC | AC | MOMENTARY | - | AC | - | - | 8PDT | - | 34.2mm | RoHS Compliant | - | ||
![]() HC3-HTM-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Flanges | Chassis Mount | 100 | 11 | 100V | - | Silver Alloy, Cadmium Free | - | -50°C~70°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V | BOX | - | CSA; UL; VDE | Plug In | - | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | 250V | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | 20 ms | - | 80VAC | - | 1.3W | 1.2W | 30VAC | AC | MOMENTARY | - | AC | - | - | - | - | 34.2mm | RoHS Compliant | - | ||
![]() HC4-HTM-AC100V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | 100 | 14 | 100V | - | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V | BOX | - | CSA; UL; VDE | Plug In | - | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | 20 ms | - | 80VAC | - | 1.3W | 1.2W | 30VAC | AC | MOMENTARY | - | AC | - | - | - | - | 34.2mm | RoHS Compliant | - | ||
![]() HC1-HTM-AC200V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Flanges | Chassis Mount | 200 | 5 | 200V | - | Silver Alloy, Cadmium Free | - | -50°C~70°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V | BOX | - | CSA; UL; VDE | Plug In | - | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | 250V | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 200VAC | Non Latching | 250VAC -Max | 6.6mA | 20 ms | - | 160VAC | - | 1.3W | 1.2W | 60VAC | AC | MOMENTARY | - | AC | - | - | - | - | 34.2mm | RoHS Compliant | - | ||
![]() HC1-HTM-AC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 5 | 24V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V | BOX | - | CSA; UL; VDE | Plug In | - | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | 250V | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | 1.3W | 1.2W | 7.2VAC | AC | MOMENTARY | - | AC | - | - | - | - | 34.2mm | RoHS Compliant | - | ||
![]() HC4-HPL-DC24V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | 14 | - | 650Ohm | Silver | 200000 Cycle(s) | - | Bulk | 2003 | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | 60°C | -50°C | WITH LED INDICATION | BOX | - | CSA; UL; VDE | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | 250V | 5A | 4PDT | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | - | Non-Latching | - | 37mA | 20 ms | - | - | - | 900mW | - | - | AC | MOMENTARY | 24V | DC | - | - | - | - | 35.2mm | RoHS Compliant | - | ||
![]() HC1E-HP-AC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 5 | 24V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | BOX | - | CSA; UL | PC Pin | - | - | - | - | - | - | 250V | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 24VAC | Non Latching | 250VAC -Max | 50mA | - | - | 19.2VAC | 5A | 1.3W | - | 7.2VAC | AC | MOMENTARY | - | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - |