- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALE72F09 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | 3 | - | - | - | - | 405Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~85°C | Bulk | 2004 | ALE | - | yes | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | 405Ohm | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | 277V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 9VDC | Non Latching | 277VAC -Max | 22.2mA | 25ms | - | 6.75VDC | - | 200mW | 200mW | 0.45VDC | - | AC | MOMENTARY | 9V | DC | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | 24.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() ALE14F06 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | 4 | - | - | - | - | 90Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~85°C | Bulk | 2004 | ALE | - | yes | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | - | - | - | - | - | - | 277V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 6VDC | Non Latching | 277VAC -Max | 66.7mA | 20 ms | - | 4.5VDC | - | 400mW | 400mW | 0.3VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALE72B05 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | 3 | - | - | - | - | 125Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~85°C | Bulk | 2004 | ALE | - | yes | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | 125Ohm | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | 277V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 5VDC | Non Latching | 277VAC -Max | 40mA | 25ms | - | 3.75VDC | - | 200mW | 200mW | 0.25VDC | - | AC | MOMENTARY | 5V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | 24.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() ALE73F06 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | 3 | - | - | - | - | 180Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~85°C | Bulk | 2004 | ALE | - | yes | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | 180Ohm | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | 277V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 6VDC | Non Latching | 277VAC -Max | 33.3mA | 25ms | - | 4.5VDC | - | 200mW | 200mW | 0.3VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | 24.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() ALE73F48 Panasonic Electric Works | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | - | - | 3 | - | - | - | - | 11.52kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~85°C | Bulk | 2007 | ALE | - | yes | Last Time Buy | 1 (Unlimited) | - | PC Pin | EAR99 | 11.52kOhm | - | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin, Quick Connect - 0.187 (4.7mm) | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | 277V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 48VDC | Non Latching | 277VAC -Max | 4.2mA | 25ms | - | 36VDC | - | 200mW | 200mW | 2.4VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | 24.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() JW2ASN-DC24V-TUV Panasonic Electric Works | 39 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | 6 | - | - | - | - | 1.1kOhms | Silver Nickel (AgNi) | - | - | - | -40°C~60°C | Tray | 2003 | JW | - | - | Active | - | - | PC Pin | - | - | - | 60°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 5A | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 5ms | - | 16.8VDC | 5A | - | 530mW | 2.4VDC | - | - | - | 24V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ51F48W Panasonic Electric Works | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | - | - | 6 | 12g | - | - | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | -40°C~105°C | Bulk | 2010 | ALZ | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | BOX | - | unknown | - | UL; VDE | PC Pin | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 440VAC -Max | 8.3mA | 5ms | - | 33.6VDC | - | - | 400mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | 6 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() JTN1AG-TMP-F-DC12V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | 180Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | - | Active | - | - | PC Pin | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 12VDC | Non Latching | 277VAC -Max | 66.7mA | 10ms | - | 9VDC | 30A | - | 800mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JTN1G-TMP-F-DC6V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | 45Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | - | Active | - | - | PC Pin | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 6VDC | Non Latching | 277VAC -Max | 133mA | 10ms | - | 4.5VDC | 20A | - | 800mW | 0.6VDC | - | - | - | 6V | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JTN1G-TMP-F-DC18V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | 405Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | - | Active | - | - | PC Pin | - | - | - | 85°C | -55°C | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 18VDC | Non Latching | 277VAC -Max | 44.4mA | 10ms | - | 13.5VDC | 20A | - | 800mW | 1.8VDC | - | - | - | 18V | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DK1A-L-12V-F Panasonic Electric Works | 67 |
| - | 12 Weeks | Through Hole | Through Hole | - | - | - | 5g | - | GOLD | - | 720Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~65°C | Tube | 2000 | DK | - | - | Active | Not Applicable | 4 | PC Pin | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | - | - | CSA; TUV; UL; VDE | PC Pin | 250V | - | - | 20mm x 12.5mm x 10mm | 30mOhm | 1000000000Ohm | - | - | 250V | - | 10A | SPST | 125V | - | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 12VDC | Latching, Single Coil | 250VAC 125VDC -Max | 16.7mA | 8ms | 10A@125VDC | 8.4VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 12V | DC | 4 | Sealed - Fully | 1000 Vrms | Random | - | 4000 Vrms | 2500VA@250VAC | 10A | 300W@125VDC | - | - | - | 2.5 kW | - | 9.7mm | 20mm | 12.5mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HC2K-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | 14 | 30g | - | - | - | 120Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | -40°C~50°C | Bulk | - | HC | - | - | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | 27.4mm | 21 mm | 27.4mm x 21mm x 35.2mm | - | - | - | - | 250V | - | 3A | DPDT | - | - | DPDT (2 Form C) | General Purpose | 3A | 3A@250VAC | 20ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 100mA | 50ms | - | 9.6VDC | - | 1.2W | 1.2W | - | - | AC | LATCHED | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() HC1-H-AC115V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | PCB, Socket | - | - | - | 5 | - | - | - | 115V | - | Gold, Silver, Tin | - | - | - | - | - | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | Quick Connect | - | - | - | 70°C | -50°C | - | - | - | 20.8mm | - | 10A | - | - | 250V | - | - | - | - | - | - | - | 250V | - | 10A | SPDT | - | 10A | - | - | - | - | 20 ms | - | - | - | - | - | - | - | - | 1W | 1.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | 27.2mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADJ46024 Panasonic Electric Works | 39 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | 7 | 14g | - | GOLD | - | 2.304kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 70°C | -40°C | - | - | BOX | - | - | - | UL; VDE | - | - | 29mm | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | SEALED TYPE | 250V | SOLDER | 16A | SPST | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 24V | Non-Latching | - | 10.4mA | 10 ms | - | - | - | 250mW | - | - | - | AC | MOMENTARY | 24V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | 1 FORM A,B | - | - | - | - | - | 16.5mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() JQ1P-B-18V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | - | 5 | - | - | - | - | 810Ohm | - | 100000 Cycle(s) | - | - | - | - | - | - | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 85°C | -40°C | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | 3A | - | 250V | SOLDER | - | SPDT | 110V | - | - | POWER/SIGNAL RELAY | 3A | - | 20 ms | - | - | - | 22.2mA | 10 ms | 3A@110VDC | - | - | - | 400mW | - | - | AC/DC | MOMENTARY | 18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant | - | ||
![]() HJ2-T-AC12V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | - | 8 | 34g | - | - | 12V | - | Silver (Ag) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | BOX | - | - | - | TUV; UL | Plug In | - | - | 21.5 mm | - | - | - | - | - | 250V | - | 7A | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | - | 7A@250VAC | 20ms | 12VAC | Non Latching | 250VAC 125VDC -Max | 85.4mA | - | 7A@125VDC | 9.6VAC | 10A | - | 1.3W | 3.6VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | - | 43mm | - | - | RoHS Compliant | Lead Free | ||
![]() HC4-DC12V-D Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | 60°C | -50°C | - | - | 2017 | - | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | - | - | - | BOX | - | compliant | - | CSA; UL | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | 4PDT | 12V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HJ2-T-DC24V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | - | 8 | 34g | - | - | - | 650Ohm | Silver (Ag) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | Gold (Au) | - | - | - | - | BOX | - | - | - | TUV; UL | Plug In | - | - | - | - | - | - | - | - | 250V | - | 7A | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | - | 7A@250VAC | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 37mA | 20 ms | 7A@125VDC | 19.2VDC | 10A | 900mW | 900mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Button | 38mm | 28mm | 21.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1-HP-AC240V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | NO | - | - | - | - | - | - | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | -50°C~70°C | Bulk | 2007 | HC | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | BOX | - | - | - | CSA; UL; VDE | PC Pin | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 20 ms | - | 192VAC | 10A | - | - | 72VAC | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | - | ||
![]() ST1-L2-DC6V-F Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | Through Hole | - | - | - | 8 | 10g | Silver Tin Oxide | GOLD | - | 155Ohm | - | 100000 Cycle(s) | - | - | - | - | 2010 | - | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | 60°C | -40°C | - | - | BOX; TUBE | - | - | - | CSA; SEV; UL; VDE | - | - | 31mm | 14 mm | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | 380V | SOLDER | 8A | SPST | 250V | - | - | POWER/SIGNAL RELAY | 8A | - | 15 ms | 6V | - | - | 37.5mA | 10 ms | - | - | - | - | 240mW | - | - | AC/DC | LATCHED | 6V | DC | 8 | - | 1200 Vrms | Random | - | 3750 Vrms | - | - | 150W@250VDC | DPST | - | 1 FORM A,B | - | - | - | - | - | 11.3mm | 0.0035 inch | - | RoHS Compliant | - |