- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | End Contact Material | End Contact Plating | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Form | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JW2SN-B-DC5V Panasonic Electric Works | 39 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | DIP | 8 | 13g | - | - | 47Ohm | Silver Nickel (AgNi) | - | -40°C~85°C | Tube | 2003 | JW | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 530mW | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 5A | DPDT, SPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 106mA | 5ms | - | 3.5VDC | - | 530mW | 530mW | 0.5VDC | - | - | 5V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | 20mm | - | 28.6mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() JW1AFSN-DC24V-F Panasonic Electric Works | 39 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | 4 | - | - | - | 1.1kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~60°C | Box | 2002 | JW | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 530mW | - | BOX | 12.8mm | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 250V | - | - | - | - | - | - | - | 250V | - | 10A | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 15ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | 5ms | 10A@30VDC | 16.8VDC | - | 530mW | 530mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | 20mm | 28.6mm | 12.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() SP4-P-DC24V Panasonic Electric Works | 1500 |
| - | 10 Weeks | PCB, Through Hole | Through Hole | - | 14 | 65g | - | GOLD | 1.92kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~60°C | Box | 2003 | SP | - | yes | Active | 1 (Unlimited) | 16 | PC Pin | EAR99 | - | - | - | - | - | 8536.41.00.20 | 300mW | 30V | BOX | 25.6mm | - | CSA; TUV; UL | PC Pin | 250V | - | - | 50mm x 36.8mm x 22mm | 30mOhm | 1000000000Ohm | - | - | 250V | - | 10A | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 10A@250VAC | 30ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 12.5mA | 20ms | 10A@30VDC | 16.8VDC | - | 300mW | 300mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | 16 | - | 1500 Vrms | Random | - | 3000 Vrms | - | - | - | 25.6mm | 51mm | 36.8mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HL2-H-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | 8 | 35g | - | - | 40Ohm | Silver Alloy | 500000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HL | - | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | 27.2mm | - | - | - | - | - | - | 250V | - | 10A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 10ms | 6VDC | Non Latching | 125VAC - Nom | 150mA | 5ms | 10A@30VDC | 4.8VDC | - | - | 900mW | 0.6VDC | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HP2-L-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | 8 | 60g | - | - | 440Ohm | Silver (Ag) | 200000 Cycle(s) | -50°C~40°C | Bulk | 2003 | HP | - | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | WITH LED INDICATION | - | - | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.205 (5.2mm) | - | 36mm | 25 mm | 36mm x 25mm x 44mm | - | - | - | - | 250V | - | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 25ms | 24VDC | Non Latching | 250VAC - Nom | 54.5mA | 25 ms | - | 19.2VDC | - | 1.3W | 1.3W | 3.6VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 44mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ12B48 Panasonic Electric Works | 10 |
| - | 20 Weeks | Through Hole | Through Hole | - | 8 | 12g | - | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Tube | 2006 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | - | - | unknown | UL; VDE | PC Pin | - | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 48VDC | Non Latching | 440VAC -Max | 8.3mA | 5ms | - | 33.6VDC | - | - | 400mW | 4.8VDC | AC | MOMENTARY | 48V | DC | 8 | Sealed - Fully | 1000 Vrms | Random | Class B | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() HJ2-DC24V Panasonic Electric Works | In Stock | - | - | 16 Weeks | Plug-In, Socketable | Socketable | - | 8 | 34g | - | - | 650Ohm | Silver (Ag) | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | Gold (Au) | - | - | - | - | - | - | BOX | - | - | TUV; UL | Plug In | - | - | - | - | - | - | 7A | - | 250V | - | 7A | DPDT | 125V | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 37mA | 20 ms | 7A@125VDC | 19.2VDC | - | 900mW | 900mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | 35mm | 28mm | 21.5mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JC1A-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 4 | 31g | - | - | 2.56kOhms | Silver Alloy | - | -50°C~60°C | Bulk | 2005 | JC | - | - | Obsolete | Not Applicable | - | PC Pin | - | - | - | 60°C | -50°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 15A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 250VAC -Max | 18.8mA | 2ms | - | 38.4VDC | 10A | - | 900mW | 4.8VDC | - | - | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JC1A-TM-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | 4 | - | - | - | 160Ohms | Silver Alloy | - | -50°C~60°C | Bulk | 2006 | JC | - | - | Obsolete | Not Applicable | - | Quick Connect | - | 160Ohm | - | 60°C | -50°C | - | - | - | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | 250V | - | 15A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 2ms | - | 9.6VDC | 10A | - | 900mW | 1.2VDC | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JS1-B-6V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | 5 | 12g | - | - | 100Ohm | Silver Alloy | - | -40°C~85°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 10A | SPDT | 100V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 250VAC 100VDC -Max | 60mA | - | - | 4.2VDC | - | - | 360mW | 0.6VDC | - | - | 6V | - | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JQ1APF-B-12V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 480Ohm | - | - | - | Bulk | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 10A | - | - | - | - | - | - | - | - | 25mA | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TF2-3V Panasonic | 979 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CASE/TUBE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALZ52B09TW Panasonic Electric Works | 10 |
| - | 24 Weeks | Through Hole | - | - | 6 | 12g | Silver Tin Oxide | - | 203Ohm | - | 50000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | 85°C | -40°C | LOW PROFILE | - | - | - | BOX | - | unknown | UL; VDE | - | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | 440V | SOLDER | 16A | SPST | - | - | - | POWER/SIGNAL RELAY | - | - | 15 ms | 9V | - | - | 44.4mA | 5 ms | - | - | - | - | 400mW | - | AC | MOMENTARY | 9V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 4000VA@440VAC | 1 FORM A | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | - | ||
![]() JC2AF-TM-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 36Ohm | Silver Alloy | - | -50°C~60°C | Bulk | 2006 | JC | - | yes | Obsolete | Not Applicable | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | unknown | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 6VDC | Non Latching | 250VAC -Max | 167mA | 2ms | - | 4.8VDC | 10A | - | 1W | 0.6VDC | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HE1AN-P-DC9V-Y4 Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADJ46012 Panasonic Electric Works | 48 |
| Datasheet | 10 Weeks | PCB, Through Hole | - | - | 7 | - | - | - | 576Ohm | Gold, Silver, Tin | 100000 Cycle(s) | - | - | 2010 | - | - | - | Active | 1 (Unlimited) | - | Through Hole | EAR99 | - | - | 70°C | -40°C | - | - | - | - | BOX | 13mm | - | UL; VDE | - | - | - | - | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | SEALED TYPE | 250V | - | 16A | SPST | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 12V | Non-Latching | - | 20.83mA | 10 ms | - | - | - | 250mW | 250mW | - | AC | MOMENTARY | 12V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | 1 FORM A,B | - | 16.5mm | 29mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALZ52B24W Panasonic Electric Works | 10 |
| - | 24 Weeks | Through Hole | - | DIP | 6 | 12g | - | - | 1.44kOhm | Silver, Tin | 50000 Cycle(s) | - | Box | - | - | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | 85°C | -40°C | LOW PROFILE | - | - | - | BOX | 12.5mm | unknown | UL; VDE | - | 440V | - | - | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPST | - | 16A | - | POWER/SIGNAL RELAY | - | - | 15 ms | 24V | - | - | 16.7mA | - | - | - | - | - | 400mW | - | AC | MOMENTARY | 24V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 4000VA@440VAC | 1 FORM A | - | - | 28.8mm | - | 15.7mm | - | - | - | RoHS Compliant | - | ||
![]() ADJ65005 Panasonic Electric Works | 10000 | - | - | 10 Weeks | Through Hole | - | - | 7 | 14g | - | GOLD | 100Ohm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 70°C | -40°C | - | - | - | - | BOX | - | - | UL; VDE | - | - | 29mm | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | 250V | SOLDER | 16A | DPST | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 5V | Non-Latching | - | 50mA | 10 ms | - | - | - | 250mW | - | - | AC | MOMENTARY | 5V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | 2 FORM A | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free | ||
![]() HJ2-AC24V-D Panasonic Electric Works | In Stock | - | - | 16 Weeks | Panel | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALZ11F48W Panasonic Electric Works | 10 |
| - | 20 Weeks | Through Hole | Through Hole | - | 8 | 12g | - | - | 5.76kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~105°C | Bulk | 2006 | ALZ | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | LOW PROFILE | - | - | - | BOX | - | unknown | UL; VDE | PC Pin | - | - | 12.5 mm | - | 100mOhm | 1000000000Ohm | - | - | 440V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 16A@440VAC | 15ms | 48VDC | Non Latching | 440VAC -Max | 8.3mA | 5ms | - | 33.6VDC | - | - | 400mW | 4.8VDC | AC | MOMENTARY | 48V | DC | 8 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | Lead Free |