- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Ambient temperature | Coil nominal voltage | Coil Voltage AC | CoilResistance | Connections | Contact Current | Contact Materials | Content | Dim | ElectricalLife | Max. pick-up voltage | Max. switching capacity | Max. temperature | Min. pick-up voltage | Min. temperature | Nominal voltage (details) | Resistance (coil) | Switching current (max.) | Switching voltage (max.) | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Packing Method | Depth | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Coil Insulation | Contact Configuration | Features | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HE1AN24 Panasonic | In Stock | - | - | - | - | - | - | -40 to +55°C | 24V DC | - | - | Solder pins | - | - | 1pc(s) | (L x W x H) 50 x 33 x 35 mm | - | 26.4V DC | 8310VA | +55°C | 16.8V DC | -40°C | 24V | 300Ω | 30A | 30V DC,277V AC | - | - | - | - | - | - | - | - | - | - | HE1AN24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10<sup>7</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 50mm | 33mm | - | - | - | ||
![]() JS1A12F Panasonic | In Stock | - | - | - | - | - | - | - | - | - | 400ohm | - | 10A | Silver Tin Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | Non Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | ||
![]() JQ1P-48V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | 5 | - | - | - | 5.76kOhm | - | - | Silver, Tin | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 70°C | -40°C | BOX | - | CSA; SEMKO; TUV; UL; VDE | - | 20mm | 10 mm | 20mm x 10mm x 16mm | 3A | 250V | SOLDER | - | - | SPDT | 110V | - | - | POWER/SIGNAL RELAY | 3A | 20 ms | - | Non-Latching | - | 8.3mA | 10 ms | 3A@110VDC | - | - | 400mW | - | - | AC/DC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | 16mm | RoHS Compliant | - | ||
![]() JW1AFSN-B-DC24V-FT Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JQ1P-12V-FT Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JQ1P-B-24V-FT Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JQ1-18V-FT Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JA1A-TM-DC12V Panasonic | In Stock | - | Datasheet | - | Chassis Mount | - | 4 | - | - | - | 120 Ω | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | Bulk | - | - | - | - | - | Quick Connect | - | - | 120 Ω | 50 °C | -10 °C | - | 30.1 mm | - | - | - | - | - | - | - | - | - | - | SPST | - | 15 A | - | General Purpose | - | 10 ms | - | Non-Latching | - | 100 mA | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | 50 mm | 30.1 mm | - | RoHS non-compliant | Lead Free | ||
![]() ADJH21105 Panasonic Electric Works | 33 | - | - | 18 Weeks | - | Through Hole | - | - | - | - | 25Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | ADJH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 20ms | 5VDC | Latching, Single Coil | 480VAC -Max | 200mA | 20ms | - | 3.75VDC | 50A | - | - | - | - | - | - | - | Sealed - Flux Protection | Class F | - | Test Button | - | - | - | - | RoHS Compliant | - | ||
![]() JTV1AS-TMP-6V Panasonic Electric Works | 20 |
| - | 16 Weeks | - | Through Hole | - | - | - | - | 36Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2004 | JT-V | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 15ms | 6VDC | Non Latching | 277VAC -Max | 167mA | 10ms | - | 4.5VDC | 20A | - | - | 0.6VDC | - | - | 6V | - | Sealed - Fully | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALZ11F4HW Panasonic Electric Works | 10 |
| - | 24 Weeks | Through Hole | Through Hole | 8 | - | - | - | 50.6Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | ALZ | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 105°C | -40°C | - | - | - | PC Pin | - | - | - | - | 440V | - | 16A | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 15ms | 4.5VDC | Non Latching | 440VAC -Max | 88.9mA | 5ms | - | 3.15VDC | 16A | - | 400mW | 0.45VDC | - | - | 4.5V | - | Sealed - Flux Protection | Class F | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ12F22W Panasonic Electric Works | 10 |
| Datasheet | 24 Weeks | Through Hole | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | 440V | - | 16A | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ALZ12F06 Panasonic Electric Works | 10 |
| - | 24 Weeks | Through Hole | Through Hole | 8 | - | - | - | 90Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2000 | ALZ | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 105°C | -40°C | - | - | - | PC Pin | - | - | - | - | 440V | - | 16A | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 15ms | 6VDC | Non Latching | 440VAC -Max | 66.7mA | 5ms | - | 4.2VDC | 16A | - | 400mW | 0.6VDC | - | - | 6V | - | Sealed - Fully | Class F | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ12F4H Panasonic Electric Works | 10 |
| - | 24 Weeks | Through Hole | Through Hole | 8 | - | - | - | 50.6Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2004 | ALZ | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 105°C | -40°C | - | - | - | PC Pin | - | - | - | - | 440V | - | 16A | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 15ms | 4.5VDC | Non Latching | 440VAC -Max | 88.9mA | 5ms | - | 3.15VDC | 16A | - | 400mW | 0.45VDC | - | - | 4.5V | - | Sealed - Fully | Class F | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ11F06 Panasonic Electric Works | 48 |
| - | 24 Weeks | Through Hole | Through Hole | 8 | - | - | - | 90Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tube | 2004 | ALZ | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 105°C | -40°C | - | - | - | PC Pin | - | - | - | - | 440V | - | 16A | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 15ms | 6VDC | Non Latching | 440VAC -Max | 66.7mA | 5ms | - | 4.2VDC | 16A | - | 400mW | 0.6VDC | - | - | 6V | - | Sealed - Flux Protection | Class F | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JTV1AG-PA-5V Panasonic Electric Works | 48 |
| Datasheet | 20 Weeks | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HL2-PL-AC115V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8 | - | - | 115V | - | - | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2003 | HL | - | Obsolete | Not Applicable | PC Pin | - | - | - | 70°C | -50°C | - | - | - | PC Pin | - | - | - | - | 250V | - | 10A | - | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | 10ms | 115VAC | Non Latching | 125VAC - Nom | 10.4mA | 10ms | - | 92VAC | 10A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JQ1APF-F-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 720Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JQ | - | Obsolete | Not Applicable | PC Pin | - | - | - | 70°C | -40°C | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 20ms | 12VDC | Non Latching | 250VAC 110VDC -Max | 16.7mA | 10ms | - | 9.6VDC | 10A | - | 200mW | 0.6VDC | - | - | 12V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JQ1P-B-5V Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 5 | - | - | - | 62.5Ohm | - | - | Silver Alloy | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2003 | JQ | yes | Obsolete | Not Applicable | PC Pin | EAR99 | Electrical, Mechanical | - | - | - | BOX | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 20mm | 10 mm | 20mm x 10mm x 16mm | - | 250V | - | - | - | SPDT | 110V | - | SPDT (1 Form C) | General Purpose | - | 5ms | 5VDC | Non Latching | 250VAC 110VDC -Max | 80mA | 2ms | 3A@110VDC | 4VDC | 10A | - | 400mW | 0.25VDC | - | MOMENTARY | 5V | - | - | Class B | - | - | - | - | - | 16mm | RoHS Compliant | Lead Free | ||
![]() JQ1PF-F-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 360Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JQ | - | Obsolete | Not Applicable | PC Pin | - | - | - | 70°C | -40°C | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 20ms | 12VDC | Non Latching | 250VAC 110VDC -Max | 33.3mA | 10ms | - | 9.6VDC | 10A | 400mW | 400mW | 0.6VDC | - | - | 12V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |