- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JA1A-TM-DC24V Panasonic | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | - | 4 | - | - | - | 480 Ω | Silver | - | - | - | - | Bulk | - | - | - | - | - | - | Quick Connect | - | 480 Ω | - | 50 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | 250 V | - | 15 A | SPST | - | 15 A | - | General Purpose | - | - | - | - | Non-Latching | - | 50 mA | - | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5 mm | 34.7 mm | 30.1 mm | - | - | RoHS non-compliant | Lead Free | ||
![]() JC1AF-DC5V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 4 | - | - | - | 27.8Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -50°C~60°C | Bulk | 2003 | JC | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 900mW | BOX | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 19 mm | - | - | 250V | - | 15A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 15A@250VAC | 30ms | 5VDC | Non Latching | 250VAC -Max | 180mA | 10ms | - | 4VDC | - | 900mW | 900mW | 0.5VDC | - | AC | MOMENTARY | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | 30mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HL2-L-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | 2600Ohm | - | 500000 Cycle(s) | 60°C | -50°C | - | - | - | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | - | - | BOX | compliant | CSA; UL | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | QUICK CONNECT | - | - | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@125VAC | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 900mW | - | 125V | AC | MOMENTARY | - | DC | - | - | - | - | - | DPDT | 48V | 0.019A | - | 38.4V | 4.8V | - | - | - | - | 35.4mm | - | RoHS Compliant | - | ||
![]() HL1-L-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Socket, Socketable | Socketable | 100 | - | - | 5 | - | - | 100V | - | Silver Tin Oxide (AgSnO) | - | - | - | -50°C~60°C | Bulk | 2007 | HL | - | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 80 V, COIL RELEASE VOLTAGE(AC): 30 V; WITH LED INDICATION | - | BOX | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 27.2mm | 20.8 mm | - | - | 125V | - | 15A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 25ms | 100VAC | Non Latching | 125VAC - Nom | 12mA | - | - | 80VAC | - | 1.3W | 1.2W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | RoHS Compliant | - | ||
![]() HL1-H-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Socket, Socketable | Socketable | 100 | - | - | 5 | - | - | 100V | - | Silver Tin Oxide (AgSnO) | - | - | - | -50°C~70°C | Bulk | 2007 | HL | - | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 80 V, COIL RELEASE VOLTAGE(AC): 30 V | - | BOX | - | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 27.2mm | 20.8 mm | - | - | 125V | - | 15A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 25ms | 100VAC | Non Latching | 125VAC - Nom | 12mA | - | - | 80VAC | - | 1.3W | 1.2W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HL2-PL-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | 100V | - | Silver Tin Oxide (AgSnO) | 300000 Cycle(s) | - | - | -50°C~60°C | Bulk | 2007 | HL | - | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | CSA; UL | PC Pin | 27.2mm | - | - | - | 125V | - | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 10A@125VAC | 25ms | 100VAC | Non Latching | 125VAC - Nom | 12mA | 25 ms | - | 80VAC | - | 1.3W | 1.2W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.4mm | - | RoHS Compliant | - | ||
![]() AHN222X1 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Plug-In, Socketable | Socketable | - | - | - | 8 | - | - | 110V | 22.83kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~70°C | Tube | 2007 | AHN | - | - | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | - | - | BOX | - | UL; VDE | Plug In | 29mm | 13 mm | - | 5A | 250V | - | 5A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 110VDC | Non Latching | 250VAC 30VDC -Max | 4.8mA | 20ms | 5A@30VDC | 77VDC | - | 530mW | 530mW | 11VDC | - | AC/DC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SP4-DC36V Panasonic Electric Works | 2973 |
| - | 10 Weeks | Plug-In, Socketable | Socketable | - | - | - | 14 | - | - | - | 4.3kOhms | Silver Tin Oxide (AgSnO) | - | - | - | -50°C~60°C | Tube | 2003 | SP | - | - | Active | 1 (Unlimited) | Plug | - | - | - | 60°C | -50°C | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | 250V | - | 10A | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | - | 30ms | 36VDC | Non Latching | 250VAC 30VDC -Max | 8.3mA | 20ms | - | 25.2VDC | 10A | - | 300mW | 3.6VDC | - | - | - | 36V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JK1AP-24V Panasonic Electric Works | 6200 | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 4 | 7g | - | - | 2.88kOhm | Silver Alloy | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | 2004 | JK | - | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | BOX | unknown | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | - | 8A | 250V | - | 8A | SPST | 110V | - | SPST-NO (1 Form A) | General Purpose | 8A | 8A@250VAC | 4ms | 24VDC | Non Latching | 250VAC 110VDC -Max | 8.3mA | 2ms | 8A@110VDC | 19.2VDC | - | - | 200mW | 1.2VDC | - | AC/DC | MOMENTARY | 24V | DC | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 15.7mm | 21.4mm | 11mm | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ11F4H Panasonic Electric Works | 10 |
| - | 24 Weeks | Through Hole | Through Hole | - | - | - | 8 | - | - | - | 50.6Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~105°C | Tube | 2004 | ALZ | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 105°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | 440V | - | 16A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 4.5VDC | Non Latching | 440VAC -Max | 88.9mA | 5ms | - | 3.15VDC | 16A | - | 400mW | 0.45VDC | - | - | - | 4.5V | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ12F22 Panasonic Electric Works | 39 |
| Datasheet | 24 Weeks | Through Hole | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | 440V | - | 16A | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JTV1AG-PA-6V Panasonic Electric Works | 48 |
| Datasheet | 20 Weeks | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JTV1AG-TMP-18V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | - | - | - | - | - | 4 | 30g | Silver Tin Oxide | - | 324Ohm | - | 100000 Cycle(s) | - | - | - | - | 2000 | - | - | yes | Active | 1 (Unlimited) | - | - | 324Ohm | - | 85°C | -55°C | - | - | - | - | UL | - | 32.2mm | - | - | - | 277V | - | 30A | SPST | - | - | - | POWER/SIGNAL RELAY | - | 30A@277VAC | 15 ms | 18V | - | - | 55.5mA | 10 ms | - | - | - | - | - | - | - | AC | LATCHED | 18V | DC | - | 1200 Vrms | Random | - | 8310VA@277VAC | - | - | - | 1 FORM A | - | - | - | - | - | - | 27.9mm | - | RoHS Compliant | - | ||
![]() AEP15024 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | 10.9Ohm | - | - | - | - | -40°C~80°C | Bulk | 2004 | AEP | - | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | 80°C | -40°C | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 50ms | 24VDC | Non Latching | 277VAC 400VDC - Nom | 2.2A | 30ms | - | 18VDC | 150A | - | 5W | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALE15F18 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 810Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | -40°C~85°C | Bulk | 2006 | ALE | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITH DIODE | - | BOX | unknown | CSA; SEMKO; TUV; UL; VDE | PC Pin | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 18VDC | Non Latching | 277VAC -Max | 22.2mA | 20 ms | - | 13.5VDC | 16A | - | 400mW | 0.9VDC | 277V | AC | MOMENTARY | 18V | DC | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | 24.9mm | - | RoHS Compliant | Lead Free | ||
![]() AHN22212 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Plug-In, Socketable | Socketable | - | - | - | 8 | - | - | - | 270Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | -40°C~70°C | Tube | 2004 | AHN | - | - | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | - | - | BOX | - | UL; VDE | Plug In | 29mm | 13 mm | - | 5A | 250V | - | 5A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 15ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 44.4mA | 20ms | 5A@30VDC | 8.4VDC | - | 530mW | 530mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1-HL-DC110V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 100 | - | - | 5 | - | - | - | 10kOhm | Silver Alloy | 200000 Cycle(s) | - | - | -50°C~60°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Gold (Au) | - | - | - | - | BOX | - | CSA; UL | Plug In | 27.2mm | 20.8 mm | - | - | 250V | - | 10A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 110VDC | Non Latching | 250VAC -Max | 10mA | 5ms | - | 88VDC | - | - | 1W | 11VDC | - | AC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1E-H-AC115V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | - | 5 | - | - | 115V | - | Silver Alloy | - | - | - | -40°C~60°C | Bulk | 2003 | HCE | - | - | Obsolete | Not Applicable | Plug | - | - | - | 60°C | -40°C | - | - | - | - | - | Plug In | - | - | - | - | 250V | - | - | SPDT | 30V | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 10ms | - | 92VAC | 5A | - | 1.2W | 34.5VAC | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1-HP-DC110V-TV Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 10kOhms | Silver Alloy | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | PC Pin | - | - | - | 70°C | -50°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 110VDC | Non Latching | 250VAC -Max | 10mA | 5ms | - | 88VDC | 10A | - | 1W | 11VDC | - | - | - | 110V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC2-HP-AC240-VDE Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | 240V | - | Silver Alloy | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | PC Pin | - | - | - | 70°C | -50°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 10ms | - | 192VAC | 7A | - | 1.2W | 72VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |