- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Plating | Base Product Number | Brand | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Capacity | Features | Product Category | Coil Termination | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JS1F-18V-F Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | 900Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JS | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 22mm | 16 mm | 22mm x 16mm x 16.4mm | - | - | - | - | - | 250V | - | - | SPDT | 100V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 18VDC | Non Latching | 250VAC 100VDC -Max | 20mA | 10 ms | - | 12.6VDC | 10A | 360mW | 360mW | 1.8VDC | - | AC/DC | MOMENTARY | 18V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.4mm | - | - | RoHS Compliant | - | - | ||
![]() JW1SN-DC5V Panasonic Electric Works | 37 |
| - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | JW1SN | Panasonic Industrial Devices | - | 47 Ohms | Silver Nickel (AgNi) | 100000 Cycle(s) | 100 | PANASONIC CORP | Panasonic | JW1SN-DC5V | 5 A | Panasonic Electric Works | Through Hole | 60 °C | -40 °C | Bulk | ROHS COMPLIANT | Active | Active | 5.38 | Details | Yes | 0.458562 oz | -40°C ~ 60°C | - | - | JW | Yes | - | - | - | - | EAR99 | Miniature | - | - | - | 8536.41.00.20 | Relays | - | - | BOX | - | compliant | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | - | - | 28.6 mm | 12.8 mm | 28.6mm x 12.8mm x 20.4mm | - | - | 5 A | - | 30 V | - | SOLDER | - | - | - | 5 A | Solder Pin | SPDT (1 Form C) | General Purpose | General Purpose Relays | 5 A | - | 15 ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 106 mA | 5 ms | - | 3.5 VDC | 5 A | 530 mW | 530 mW | 0.5 VDC | 250 V | AC/DC | MOMENTARY | - | DC | - | Sealed - Fully | - | - | Class E | - | - | - | SPDT | 5 V | 0.106 A | - | 3.5 V | 0.5 V | Power Relays | - | - | General Purpose Relays | Solder Pin | 20 mm | 28.6 mm | 12.8 mm | 20.4 mm | - | - | - | - | - | ||
![]() JQ1P-B-12V-F Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | 360Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2003 | JQ | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | - | - | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | - | SPDT | 110V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 12VDC | Non Latching | 250VAC 110VDC -Max | 33.3mA | 10ms | 3A@110VDC | 9.6VDC | 10A | 400mW | 400mW | 0.6VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.6mm | 20mm | 10mm | - | - | - | RoHS Compliant | - | - | ||
![]() JS1A-24V-F Panasonic Electric Works | 20 | - | - | 16 Weeks | PCB, Through Hole | Through Hole | - | - | - | 4 | - | - | - | - | - | 1.6kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JS | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | 360mW | 100V | BOX | 16mm | - | 10A | CSA; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | - | 100MOhm | 5A | - | - | 250V | - | - | SPST | 100V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10A@250VAC | 10ms | 24VDC | Non Latching | 250VAC 100VDC -Max | 15mA | 10 ms | 5A@100VDC | 16.8VDC | - | 360mW | 360mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.04mm | 22mm | 22mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() DSP1A-L2-DC24V Panasonic Electric Works | 40 |
| Datasheet | 16 Weeks | - | Through Hole | - | NO | - | 6 | 4.5g | - | - | - | - | 1.92kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2004 | DSP | yes | Active | - | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | 300mW | - | BOX | 11mm | - | - | CSA; TUV; UL | PC Pin | 250V | - | - | - | 20.2mm x 11mm x 10.5mm | - | - | - | WATER PROOF | - | 250V | - | - | SPST | 30V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 24VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 12.5mA | 5ms | 5A@125VDC | 19.2VDC | 8A | 300mW | 300mW | - | - | AC/DC | LATCHED | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.2mm | - | 10.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HE2AN-S-DC12V Panasonic Electric Works | 33 |
| Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | - | - | 6 | - | - | - | - | - | 75Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2003 | HE | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | Screw Terminal | - | - | 51mm | 34 mm | 51mm x 34mm x 52.8mm | - | - | - | - | - | 277V | - | 25A | DPST | 30V | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 25A@277VAC | 30ms | 12VDC | Non Latching | 277VAC 30VDC -Max | 160mA | 10ms | 25A@30VDC | 8.4VDC | - | 1.92W | 1.92W | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 52.8mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALE7PF05 Panasonic Electric Works | 20 |
| - | 16 Weeks | PCB | Through Hole | 200 | - | - | - | - | - | - | - | - | 125Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | ALE | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | BOX; BULK | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 28.6mm | 12.4 mm | 28.6mm x 12.4mm x 24.9mm | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 16A@277VAC | 20ms | 5VDC | Non Latching | 277VAC -Max | 40mA | 25ms | - | 3.75VDC | - | - | - | 0.25VDC | 277V | AC | MOMENTARY | - | DC | - | - | - | - | Class F | - | 16A | - | - | - | - | - | - | - | - | 4.432 kW | - | - | - | - | - | - | 24.9mm | - | - | RoHS Compliant | - | - | ||
![]() S4EB-L2-6V Panasonic Electric Works | 23 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | DIP | - | - | 12 | 8g | - | - | - | - | 180Ohm | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~65°C | Tube | 2003 | S | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | - | BOX | 12mm | - | - | - | PC Pin | 250V | - | - | - | - | - | - | - | - | - | 250V | - | - | 4PST | 48V | - | - | 4PST-NO (4 Form A) | General Purpose | - | - | - | 15ms | 6VDC | Latching, Dual Coil | 250VAC 48VDC -Max | 33.7mA | - | 3A@48VDC | 4.2VDC | 4A | 200mW | 200mW | - | - | AC/DC | LATCHED | 6V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | - | 10mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() AEP17024 Panasonic Electric Works | 761 |
| Datasheet | 13 Weeks | Chassis Mount, Flanges | Chassis Mount | 200 | - | - | 2 | - | - | - | - | - | 96Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2004 | AEP | - | Active | 1 (Unlimited) | - | Screw | - | - | 80°C | -40°C | - | - | - | - | 400V | - | 45mm | - | - | - | Screw Terminal, Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 50ms | 24VDC | Non Latching | 277VAC 400VDC - Nom | 250mA | 30ms | - | 18VDC | 200A | 6W | 6W | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86.4mm | 95mm | 45mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ST2-L2-DC5V-F Panasonic Electric Works | 40 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | DIP | - | - | 8 | 10g | GOLD | - | - | - | 110Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Tube | 2000 | ST | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 14mm | - | 8A | CSA; SEV; UL; VDE | PC Pin | 380V | CSA, UL, VDE | - | - | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | - | 380V | - | 8A | DPST | 250V | - | - | DPST-NO (2 Form A) | General Purpose | - | 8A | - | 15ms | 5VDC | Latching, Dual Coil | 380VAC 250VDC -Max | 45mA | 10 ms | - | 4VDC | - | 240mW | 240mW | - | - | AC/DC | LATCHED | 5V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | - | 150W@250VDC | - | - | - | - | - | - | - | - | - | - | - | - | 31mm | - | 11.3mm | - | - | RoHS Compliant | - | - | ||
![]() JW1FSN-B-DC12V Panasonic Electric Works | 182 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 5 | 13g | - | - | - | - | 270Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | JW | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | 530mW | 30V | BOX | 12.8mm | - | - | CSA; CUL; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 250V | - | - | - | 28.6mm x 12.8mm x 20mm | - | - | - | - | - | 250V | - | 10A | SPDT | 30V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 44mA | 5ms | 10A@30VDC | 8.4VDC | - | 530mW | 530mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | 28.6mm | 12.8mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() AHES4195 Panasonic Electric Works | 2672 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 43Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | - | HE-S | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PST | - | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | General Purpose | - | - | - | 30ms | 9VDC | Non Latching | 277VAC - Nom | 209mA | 10ms | - | 6.3VDC | 35A | - | 1.88W | 0.45VDC | - | - | - | 9V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JQ1-18V-F Panasonic Electric Works | 2500 |
| - | 12 Weeks | Through Hole | - | - | - | - | 5 | - | - | - | - | - | 810Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2003 | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | - | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | 5A | - | - | 250V | SOLDER | - | SPDT | 110V | - | - | - | POWER/SIGNAL RELAY | - | 5A | - | 20 ms | - | - | - | 22.2mA | 10 ms | - | - | - | 400mW | - | - | - | AC/DC | MOMENTARY | 18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant | - | - | ||
![]() JQ1-5V Panasonic Electric Works | 10 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | 62.5Ohm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2003 | JQ | yes | Active | - | - | PC Pin | - | Electrical, Mechanical | - | - | - | - | - | 400mW | - | - | 10mm | - | 2A | - | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | - | - | - | - | - | 250V | - | - | SPDT | 110V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 5ms | 5VDC | Non Latching | 250VAC 110VDC -Max | 80mA | 2ms | - | 3.75VDC | 5A | 400mW | 400mW | 0.25VDC | - | - | - | 5V | - | - | - | - | - | Class E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() APF10324 Panasonic Electric Works | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | - | NO | - | 4 | - | - | - | - | - | 3.39kOhm | Silver Nickel (AgNi), Gold (Au) | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2008 | APF | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | 170mW | - | - | - | - | - | UL; VDE | PC Pin | - | - | - | - | 28mm x 5mm x 15mm | - | - | - | WATER PROOF | - | 250V | - | 6A | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | 6A | 6A@250VAC | 8ms | 24VDC | Non Latching | 250VAC -Max | 7.1mA | 4ms | - | 16.8VDC | - | 170mW | 170mW | 1.2VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | 1.5 kW | - | - | - | 15mm | 28mm | 5mm | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() SP2-P-DC5V Panasonic Electric Works | 47 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | 8 | 50g | GOLD | - | - | - | 83Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Tube | 1998 | SP | yes | Active | 1 (Unlimited) | 10 | PC Pin | EAR99 | - | - | - | - | - | - | 300mW | 30V | BOX | 25.6mm | - | - | CSA; TUV; UL | PC Pin | 250V | - | - | - | 50mm x 25.6mm x 22mm | 30mOhm | 1000000000Ohm | 10A | - | - | 250V | - | 15A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | 15A@250VAC | 30ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 60.2mA | 20ms | 10A@30VDC | 3.5VDC | - | 300mW | 300mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | 10 | - | 1500 Vrms | Random | - | 3000 Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.5mm | 51mm | 50mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HE1AN-S-AC240V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | 4 | - | - | - | - | 240V | 20.8kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~55°C | Bulk | 2006 | HE | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | Screw Terminal | - | - | - | - | - | - | - | - | - | - | 277V | - | 30A | SPST | 30V | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 30A@277VAC | 30ms | 240VAC | Non Latching | 277VAC 30VDC -Max | 10.8mA | 30 ms | 30A@30VDC | 168VAC | - | - | 2.6W | 36VAC | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.8mm | 50mm | 33mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JW1FSN-DC18V Panasonic Electric Works | 159 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 5 | - | - | - | - | - | 611Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2003 | JW | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | 12.8mm | - | - | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 250V | - | - | - | 28.6mm x 12.8mm x 20.4mm | - | - | - | - | - | 250V | - | 10A | SPDT | 30V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 18VDC | Non Latching | 250VAC 30VDC -Max | 29mA | 5ms | 10A@30VDC | 12.6VDC | - | 530mW | 530mW | 1.8VDC | - | AC/DC | MOMENTARY | 18V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.6mm | - | 20.4mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() JTN1AG-PA-F-DC12V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 180Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | Active | - | - | PC Pin | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 20ms | 12VDC | Non Latching | 277VAC -Max | 66.7mA | 10ms | - | 9VDC | 30A | - | 800mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ST1-L2-DC24V-F Panasonic Electric Works | 14 | - | Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | DIP | - | - | 8 | 10g | GOLD | - | - | - | 2.4kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~60°C | Box | 2000 | ST | yes | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 14mm | - | 8A | CSA; SEV; UL; VDE | PC Pin | 380V | CSA, UL, VDE | - | - | 31mm x 14mm x 11.3mm | 30mOhm | 1000000000Ohm | 8A | - | - | 380V | - | 8A | DPST, SPST | 250V | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 8A | - | 15ms | 24VDC | Latching, Dual Coil | 380VAC 250VDC -Max | 10mA | 10 ms | - | 19.2VDC | - | 240mW | 240mW | - | - | AC/DC | LATCHED | 24V | DC | 8 | Sealed - Fully | 1200 Vrms | Random | - | 3750 Vrms | - | 150W@250VDC | - | - | - | 1 FORM A,B | - | - | - | - | - | - | - | 11mm | 31mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - |