- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APE30048 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | SIP | - | - | 5 | 4g | - | - | - | 10.62kOhm | Silver Alloy | 30000 Cycle(s) | - | - | - | -40°C~85°C | Tube | - | APE | - | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | - | BOX | 5mm | - | SEMKO; SEV; UL; VDE | PC Pin | 250V | - | - | - | - | - | - | - | - | 250V | - | 6A | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | 6A | - | 8ms | 48VDC | Non Latching | 250VAC -Max | 5mA | 4ms | - | 31.68VDC | - | 217mW | 217mW | 2.4VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AHN211X0N Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Socketable | - | - | - | - | 17g | - | - | 110V | - | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | -40°C~70°C | Tube | - | AHN | - | - | Active | 1 (Unlimited) | 8 | Plug | - | - | - | - | - | - | - | - | - | - | unknown | UL; VDE | Plug In | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | - | - | 30V | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 110VAC | Non Latching | 250VAC 30VDC -Max | 10.6mA | 5ms | - | 88VAC | 5A | - | 1.2W | 33VAC | 250V | AC/DC | LATCHED | - | AC | - | 1000 Vrms | - | 5000 Vrms | 1250VA@250VAC | - | 150W@30VDC | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 28mm | 0.006 inch | - | RoHS Compliant | - | ||
![]() ALZ52F18W Panasonic Electric Works | 10 |
| Datasheet | 24 Weeks | Through Hole | - | - | - | - | 6 | 12g | Silver Tin Oxide | - | - | 810Ohm | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | 105°C | -40°C | LOW PROFILE | - | - | BOX | - | unknown | UL; VDE | - | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | SOLDER | 16A | - | SPST | - | - | - | POWER/SIGNAL RELAY | - | - | 15 ms | 18V | - | - | 22.2mA | 5 ms | - | - | - | - | 400mW | - | - | AC | MOMENTARY | 18V | DC | 6 | 1000 Vrms | Random | 5000 Vrms | 4000VA@440VAC | - | - | - | - | - | 1 FORM A | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() JTV1AG-TMP-6V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JC1A-S-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Socketable | Socketable | - | - | - | - | - | - | - | - | 640Ohms | Silver Alloy | - | - | - | - | -50°C~60°C | Bulk | 2006 | JC | - | - | Obsolete | Not Applicable | - | Plug | - | - | - | 60°C | -50°C | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 250VAC -Max | 37.5mA | 2ms | - | 19.2VDC | 10A | - | 900mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HJ2-L-DC24V-D-6 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | 650Ohm | - | 100000 Cycle(s) | 70°C | -40°C | - | - | Bulk | - | - | e4 | yes | Obsolete | Not Applicable | - | - | EAR99 | - | Gold (Au) | - | - | - | 8536.49.00.50 | - | BOX | - | compliant | TUV; UL | - | - | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | - | - | 7A | - | 125V | - | SNAP-ON | - | - | - | - | - | - | POWER/SIGNAL RELAY | 7A | 7A@250VAC | 20 ms | - | - | - | - | 20 ms | 7A@125VDC | - | - | - | 900mW | - | 250V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | DPDT | 24V | 0.037A | - | 19.2V | 2.4V | - | - | - | - | - | - | 40mm | - | - | RoHS Compliant | - | ||
![]() HL1-HTM-AC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | PCB | - | - | - | - | - | - | - | - | - | - | - | 500000 Cycle(s) | 70°C | -50°C | - | - | - | 2007 | - | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 38.4 V, COIL RELEASE VOLTAGE(AC): 14.4 V | - | - | BOX | - | - | CSA; UL | - | - | 43mm | 20.6 mm | 43mm x 20.6mm x 34.4mm | - | - | - | - | - | - | QUICK CONNECT | - | - | - | - | - | - | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | - | - | - | - | 25 ms | - | - | - | - | 1300mW | - | 125V | AC | MOMENTARY | - | AC | - | - | - | - | - | 10A | - | SPDT | - | - | - | - | - | 0.028A | 48V | - | - | - | - | 34.4mm | - | - | RoHS Compliant | - | ||
![]() HC3-HP-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 11 | - | - | - | - | 650Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | -50°C~70°C | Bulk | 2008 | HC | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | - | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 5ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | 27.2mm | 20.8mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() JC1AF-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 40Ohm | Silver Alloy | - | - | - | - | -50°C~60°C | Bulk | 2006 | JC | - | yes | Obsolete | Not Applicable | - | PC Pin | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 2ms | - | 4.8VDC | 15A | - | 900mW | 0.6VDC | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.4mm | 30mm | 19mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() JQ1PF-F-9V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JQ1AP-B-6V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | - | - | - | - | 4 | - | - | - | - | 180Ohm | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | 85°C | -40°C | - | - | - | BOX | - | - | CSA; SEMKO; TUV; UL; VDE | - | - | 20mm | 10 mm | 20mm x 10mm x 16mm | - | - | 3A | - | - | 250V | SOLDER | - | - | SPST | 110V | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | 20 ms | - | - | - | 33.3mA | 10 ms | 3A@110VDC | - | - | - | 200mW | - | - | AC/DC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | RoHS Compliant | - | ||
![]() JW2SN-DC6V-ULCSAT Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JQ1P-B-5V-FT Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JQ1AP-F-24V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JC1AF-DC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 2.56kOhm | Silver Alloy | - | - | - | - | -50°C~60°C | Bulk | 2006 | JC | - | yes | Obsolete | Not Applicable | - | PC Pin | - | - | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 48VDC | Non Latching | 250VAC -Max | 18.8mA | 2ms | - | 38.4VDC | 15A | - | 900mW | 4.8VDC | - | - | - | 48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JTV1AG-TMP-5V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JTV1AS-TMP-15V Panasonic Electric Works | In Stock | - | - | 20 Weeks | Sealed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADJ43024 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | - | 7 | 14g | - | GOLD | - | 2.304kOhm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 70°C | -40°C | - | - | - | BOX | - | - | UL; VDE | - | - | 29mm | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | SOLDER | 16A | - | SPST | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 24V | Latching, Dual Coil | - | 10.4mA | 10 ms | - | - | - | 250mW | - | - | - | AC | LATCHED | 24V | DC | - | 1000 Vrms | Random | 4000 Vrms | 4000VA@250VAC | - | - | DPST | - | - | 1 FORM A,B | - | - | - | - | - | - | - | - | 16.5mm | 0.0035 inch | - | RoHS Compliant | - | ||
![]() ALS2B12TW Panasonic | In Stock | - | - | - | Through Hole | - | - | - | - | 5 | - | - | - | - | 400 Ω | Silver, Tin | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 360 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 277 V | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | 30 mA | - | - | - | - | 360 mW | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.2 mm | - | 15.5 mm | - | - | - | - | - | ||
![]() DSP2A-12V Panasonic | 5534 | - | - | - | PCB | - | - | - | - | - | 4.3 g | - | - | - | 480 Ω | Silver | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 480 Ω | - | 100 °C | -40 °C | - | - | 300 mW | - | - | - | - | - | - | - | - | - | 10 mΩ | 1 GΩ | - | - | - | - | - | - | 2 | DPST | - | 5 A | - | - | - | - | - | - | Non-Latching | - | 25 mA | 4 ms | - | - | - | - | 300 mW | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.2 mm | - | 9.3 mm | - | - | No SVHC | - | - |