- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | End Contact Material | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Life Cycle Code | Risk Rank | RoHS | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Test Voltage | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Switching Capacity | Features | Height | Length | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JA1A-TMP-AC12V-P Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JC1AF-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4 | - | - | - | 640Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | JC | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | BOX | 19mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 250V | - | - | - | - | - | - | - | - | 250V | - | 15A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 15A@250VAC | 30ms | 24VDC | Non Latching | 250VAC -Max | 37.5mA | 10ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JW1FSN-B-DC5V Panasonic Electric Works | 40 | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 5 | - | - | - | 47Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | JW | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | 30V | - | 12.8mm | - | - | - | PC Pin | 250V | - | - | - | - | - | - | - | - | 250V | - | 10A | SPDT | 30V | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 106mA | 5ms | - | 3.5VDC | - | 530mW | 530mW | 0.5VDC | - | - | - | 5V | - | Sealed - Fully | - | - | Class B | - | - | 10A | - | - | - | - | 5kV | - | - | 2.5 kW | - | - | 28.6mm | - | - | No | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() ADJ54024 Panasonic Electric Works | 37 | - | Datasheet | 10 Weeks | PCB, Through Hole | - | 9 | - | - | - | 2.304kOhm | Gold, Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | Through Hole | - | - | - | 70°C | -40°C | - | - | BOX | 13mm | - | - | UL; VDE | - | - | - | - | - | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | - | 16A | DPDT | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 24V | Latching, Dual Coil | - | 10.4mA | 10 ms | - | - | - | 250mW | 250mW | - | - | AC | LATCHED | 24V | DC | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | 2 FORM C | - | - | - | - | - | 16.5mm | 29mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ADJ65012 Panasonic Electric Works | 10 | - | - | 10 Weeks | Through Hole | - | 7 | 14g | - | - | 576Ohm | Gold, Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | 70°C | -40°C | - | - | BOX | 13mm | - | - | UL; VDE | - | 250V | - | - | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | - | 16A | DPST | - | 16A | - | POWER/SIGNAL RELAY | - | 10A@250VAC | 10 ms | 12V | Non-Latching | - | 20.83mA | - | - | - | - | 250mW | - | - | - | AC | MOMENTARY | 12V | DC | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | 10A | - | - | - | 2 FORM A | - | - | - | 4 kW | - | - | 29mm | 16.5mm | - | - | - | RoHS Compliant | - | IP67 | ||
![]() SF2-DC5V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() ADJH24112 Panasonic Electric Works | 8000 |
| - | 18 Weeks | - | Through Hole | - | - | - | - | 72Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | ADJH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 12VDC | Latching, Dual Coil | 480VAC -Max | 167mA | 20ms | - | 9VDC | 50A | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | Test Button | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() JA1A-TMP-DC12V Panasonic | 70 | - | Datasheet | - | Through Hole | - | 5 | 44 g | - | - | 120 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 120 Ω | 50 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 15 A | SPST | - | 15 A | - | General Purpose | - | - | 10 ms | - | Non-Latching | - | 100 mA | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HA1E-AC48V Panasonic | In Stock | - | - | - | Through Hole | - | 5 | 15 g | - | 48 V | - | Gold, Silver | - | PANASONIC CORP | Panasonic Electronic Components | HA1E-AC48V | HA | - | - | Obsolete | 5.54 | Compliant | - | - | - | - | - | - | - | - | PC Pin | EAR99 | - | - | 50 °C | -40 °C | - | - | - | - | unknown | 5 | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | SPDT | 30 V | 3 A | - | General Purpose | - | - | 6 ms | - | Non-Latching | - | 19 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() HC3-HP-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | 11 | - | - | - | 2.6kOhm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | - | CSA; UL; VDE | PC Pin | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | - | 7A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 20 ms | - | 38.4VDC | - | 900mW | 900mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() ALS4F12TW Panasonic | In Stock | - | - | - | Through Hole | - | 4 | - | - | - | 400 Ω | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 277 V | - | 10 A | SPST | - | - | - | - | - | - | - | - | - | - | 30 mA | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC2-P-DC12V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HL2-H-AC115V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Socketable | Socketable | - | - | - | 115V | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2007 | HL | - | Obsolete | 1 (Unlimited) | - | Plug | - | - | - | 70°C | -50°C | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 25ms | 115VAC | Non Latching | 125VAC - Nom | 10.4mA | 25ms | - | 92VAC | 10A | 1.2W | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ21148 Panasonic Electric Works | 48 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ALA2PF12T Panasonic Electric Works | In Stock | - | - | 9 Weeks | Through Hole | Through Hole | - | - | - | - | 272Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | - | ALA | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 277VAC -Max | 44.2mA | 15ms | - | 9VDC | 5A | - | - | 0.6VDC | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | 5A | - | - | - | - | - | - | - | 1.385 kW | - | - | 24mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() JQ1A-3V Panasonic Electric Works | In Stock | - | Datasheet | 23 Weeks | Through Hole | Through Hole | 4 | 7g | - | - | 45Ohms | Silver Alloy | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2002 | JQ | - | Obsolete | Not Applicable | - | PC Pin | - | Electrical, Mechanical | - | 70°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | - | SPST | 110V | - | SPST-NO (1 Form A) | General Purpose | - | - | 5ms | 3VDC | Non Latching | 250VAC 110VDC -Max | 66.7mA | 2ms | - | 2.25VDC | 5A | - | 200mW | 0.15VDC | - | - | - | 3V | - | - | - | - | Class E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HP2-TM-AC115V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | 8 | - | - | 115V | - | Silver (Ag) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | -50°C~40°C | Bulk | 2003 | HP | - | Obsolete | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 92 V, COIL RELEASE VOLTAGE(AC): 34.5 V | - | BOX | - | - | - | CSA; UL | Quick Connect - 0.205 (5.2mm) | - | - | 24.7 mm | - | - | - | - | - | - | 250V | - | 10A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 10A@250VAC | 25ms | 115VAC | Non Latching | 250VAC - Nom | 18mA | 25 ms | - | 92VAC | - | 2.31W | 2.1W | 34.5VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1A-B-12V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 4 | 12g | - | - | 400Ohm | Silver Alloy | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2003 | JS | yes | Obsolete | Not Applicable | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 250V | - | 10A | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 100VDC -Max | 30mA | - | - | 8.4VDC | - | - | 360mW | 1.2VDC | - | - | - | 12V | - | Sealed - Fully | - | - | Class B | - | - | 10A | - | - | - | - | 1.5kV | - | - | 2.5 kW | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP67 | ||
![]() ADJH23024 Panasonic Electric Works | 10000 | - | - | 18 Weeks | - | Through Hole | - | - | - | - | 288Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | ADJH | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 24VDC | Latching, Dual Coil | 480VAC -Max | 83.3mA | 20ms | - | 18VDC | 50A | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() AHN22248N Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | - | - | 17g | Silver Nickel | - | 4350Ohm | - | 100000 Cycle(s) | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | - | unknown | - | UL; VDE | - | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | 5A | - | 30V | - | QUICK CONNECT | - | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 15 ms | 48V | - | - | - | 5 ms | 5A@30VDC | - | - | - | - | - | 250V | AC/DC | LATCHED | - | DC | - | 1000 Vrms | Random | - | 5000 Vrms | 1250VA@250VAC | - | 150W@30VDC | DPDT | 81.6V | 2 FORM C | - | 33.6V | 7.2V | - | - | - | - | 28mm | 0.006 inch | - | - | RoHS Compliant | - | - |