- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Coil Insulation | Relay Function | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JTNV1AS-PA-F-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 180Ohms | Silver Tin Oxide (AgSnO) | - | -55°C~85°C | Bulk | 2003 | JT-N | - | Obsolete | Not Applicable | PC Pin | - | 85°C | -55°C | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 12VDC | Non Latching | 277VAC -Max | 66.7mA | 10ms | - | 9VDC | 30A | - | 800mW | 1.2VDC | - | - | - | 12V | - | Sealed - Fully | Class F | - | - | RoHS Compliant | Lead Free | ||
![]() JK1A-9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 405Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JK | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | 8536.49.00.50 | BOX | unknown | CSA; SEMKO; TUV; UL; VDE | PC Pin | 21.4mm | 11 mm | 21.4mm x 11mm x 15.7mm | - | - | 110V | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 4ms | 9VDC | Non Latching | 250VAC 110VDC -Max | 22mA | 2ms | - | 7.2VDC | 3A | - | 200mW | 0.45VDC | 250V | AC/DC | MOMENTARY | 9V | DC | Sealed - Fully | - | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() JK1A-18V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 1.62kOhm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JK | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | 8536.49.00.50 | BOX | unknown | CSA; SEMKO; TUV; UL; VDE | PC Pin | 21.4mm | 11 mm | 21.4mm x 11mm x 15.7mm | - | - | 110V | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 4ms | 18VDC | Non Latching | 250VAC 110VDC -Max | 11mA | 2ms | - | 14.4VDC | 3A | - | 200mW | 0.9VDC | 250V | AC/DC | MOMENTARY | 18V | DC | Sealed - Fully | - | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() JK1A-5V-TV Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 125Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JK | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | 8536.49.00.50 | BOX | unknown | CSA; SEMKO; TUV; UL; VDE | PC Pin | 21.4mm | 11 mm | 21.4mm x 11mm x 15.7mm | - | - | 110V | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 4ms | 5VDC | Non Latching | 250VAC 110VDC -Max | 40mA | 2ms | - | 4VDC | 3A | - | 200mW | 0.25VDC | 250V | AC/DC | MOMENTARY | 5V | DC | Sealed - Fully | - | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() JK1A-48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 11.52kOhm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JK | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | 8536.49.00.50 | BOX | unknown | CSA; SEMKO; TUV; UL; VDE | PC Pin | 21.4mm | 11 mm | 21.4mm x 11mm x 15.7mm | - | - | 110V | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 4ms | 48VDC | Non Latching | 250VAC 110VDC -Max | 4.2mA | 2ms | - | 38.4VDC | 3A | - | 200mW | 2.4VDC | 250V | AC/DC | MOMENTARY | 48V | DC | Sealed - Fully | - | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() JK1APF-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 4 | 2.88kOhm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JK | no | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | BOX | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 11 mm | - | 8A | FLUX FREE SEALED | - | 250V | 8A | SPST | 110V | SPST-NO (1 Form A) | General Purpose | 8A | 8A@250VAC | 4ms | 24VDC | Non Latching | 250VAC 110VDC -Max | 8.3mA | 2ms | 8A@110VDC | 19.2VDC | - | - | 200mW | 1.2VDC | - | AC/DC | MOMENTARY | 24V | DC | Sealed - Flux Protection | - | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() JK1A-24V-TV Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 2.88kOhm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JK | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | 8536.49.00.50 | BOX | unknown | CSA; SEMKO; TUV; UL; VDE | PC Pin | 21.4mm | 11 mm | 21.4mm x 11mm x 15.7mm | - | - | 110V | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 4ms | 24VDC | Non Latching | 250VAC 110VDC -Max | 8.3mA | 2ms | - | 19.2VDC | 3A | - | 200mW | 1.2VDC | 250V | AC/DC | MOMENTARY | 24V | DC | Sealed - Fully | - | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() JK1APF-48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 11.52kOhm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JK | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | 8536.49.00.50 | BOX | unknown | CSA; SEMKO; TUV; UL; VDE | PC Pin | 21.4mm | 11 mm | 21.4mm x 11mm x 15.7mm | - | FLUX FREE SEALED | 110V | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 4ms | 48VDC | Non Latching | 250VAC 110VDC -Max | 4.2mA | 2ms | - | 38.4VDC | 8A | - | 200mW | 2.4VDC | 250V | AC/DC | MOMENTARY | 48V | DC | Sealed - Flux Protection | - | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() JK1A-12V-TV Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 720Ohms | Silver Alloy | - | -40°C~70°C | Bulk | 2003 | JK | - | Obsolete | Not Applicable | PC Pin | - | 70°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 4ms | 12VDC | Non Latching | 250VAC 110VDC -Max | 17mA | 2ms | - | 9.6VDC | 3A | - | 200mW | 0.6VDC | - | - | - | 12V | - | Sealed - Fully | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC3-HTM-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Flanges | Chassis Mount | 100 | 11 | 10kOhm | Silver Alloy, Cadmium Free | - | -50°C~70°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | BOX | - | CSA; UL; VDE | Plug In | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | - | 250V | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 100VDC | Non Latching | 250VAC -Max | 11mA | 20 ms | - | 80VDC | - | 1W | 1W | 10VDC | - | AC | MOMENTARY | 100V | DC | - | - | - | 34.2mm | RoHS Compliant | - | ||
![]() HC4D-HP-DC6V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 14 | 40Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | BOX | - | CSA; UL; VDE | PC Pin | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | 250V | 3A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 3A | 3A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 20 ms | - | 4.8VDC | - | 900mW | 900mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | 8PDT | 35.2mm | RoHS Compliant | Lead Free | ||
![]() HC4D-HTM-DC12V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | - | 14 | 160Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | BOX | - | CSA; UL; VDE | Plug In | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | - | 250V | 3A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 3A | 3A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 20 ms | - | 9.6VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | 8PDT | 34.2mm | RoHS Compliant | Lead Free | ||
![]() HC4D-HP-DC48V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 14 | 2.6kOhm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | BOX | - | CSA; UL; VDE | PC Pin | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | 250V | 3A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 3A | 3A@250VAC | 20ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 20 ms | - | 38.4VDC | - | 900mW | 900mW | 4.8VDC | - | AC | MOMENTARY | 48V | DC | - | - | 8PDT | 35.2mm | RoHS Compliant | Lead Free | ||
![]() AEP16012 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | - | - | 28.9Ohm | - | 3000 Cycle(s) | -40°C~80°C | Bulk | 2004 | AEP | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.49.00.75 | BOX | unknown | UL | Screw Terminal | 76mm | 38 mm | 76mm x 38mm x 71mm | - | HERMETICALLY SEALED | 400V | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 50ms | 12VDC | Non Latching | 277VAC 400VDC - Nom | 415mA | 30ms | - | 9VDC | 60A | 5W | 5W | 1VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | 71mm | RoHS Compliant | Lead Free | ||
![]() JTV1G-TMP-9V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JTNV1S-PA-F-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 45Ohms | Silver Tin Oxide (AgSnO) | - | -55°C~85°C | Bulk | 2003 | JT-N | - | Obsolete | Not Applicable | PC Pin | - | 85°C | -55°C | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 6VDC | Non Latching | 277VAC -Max | 133mA | 10ms | - | 4.5VDC | 20A | - | 800mW | 0.6VDC | - | - | - | 6V | - | Sealed - Fully | Class F | - | - | RoHS Compliant | Lead Free | ||
![]() JV1AF-9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 405Ohm | Silver Alloy | - | -40°C~70°C | Bulk | 2003 | JV | - | Obsolete | Not Applicable | PC Pin | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 9VDC | Non Latching | 125VAC -Max | 22.2mA | 4ms | - | 7.2VDC | 10A | - | 200mW | 0.45VDC | - | - | - | 9V | - | Sealed - Flux Protection | - | - | - | RoHS Compliant | Lead Free | ||
![]() JTNV1AS-TMP-F-DC5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 31Ohms | Silver Tin Oxide (AgSnO) | - | -55°C~85°C | Bulk | 2003 | JT-N | - | Obsolete | Not Applicable | PC Pin | - | 85°C | -55°C | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 5VDC | Non Latching | 277VAC -Max | 160mA | 10ms | - | 3.75VDC | 30A | - | 800mW | 0.5VDC | - | - | - | 5V | - | Sealed - Fully | Class F | - | - | RoHS Compliant | Lead Free | ||
![]() JTNV1S-PA-F-DC15V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 281Ohms | Silver Tin Oxide (AgSnO) | - | -55°C~85°C | Bulk | 2003 | JT-N | - | Obsolete | Not Applicable | PC Pin | - | 85°C | -55°C | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 15VDC | Non Latching | 277VAC -Max | 53.3mA | 10ms | - | 11.25VDC | 20A | - | 800mW | 1.5VDC | - | - | - | 15V | - | Sealed - Fully | Class F | - | - | RoHS Compliant | Lead Free | ||
![]() JV1AFS-6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 360Ohm | Silver Alloy | - | -40°C~70°C | Bulk | 2003 | JV | - | Obsolete | Not Applicable | PC Pin | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 125VAC -Max | 16.7mA | 4ms | - | 4.8VDC | 10A | - | 100mW | 0.3VDC | - | - | - | 6V | - | Sealed - Flux Protection | - | - | - | RoHS Compliant | Lead Free |