- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | RoHS | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Features | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JTNV1S-PA-F-DC18V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 405Ohms | Silver Tin Oxide (AgSnO) | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | Obsolete | Not Applicable | - | PC Pin | - | 85°C | -55°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 18VDC | Non Latching | 277VAC -Max | 44.4mA | 10ms | 13.5VDC | 20A | - | 800mW | 1.8VDC | - | - | - | 18V | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JTNV1S-TMP-F-DC9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 101Ohms | Silver Tin Oxide (AgSnO) | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | Obsolete | Not Applicable | - | PC Pin | - | 85°C | -55°C | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 9VDC | Non Latching | 277VAC -Max | 88.9mA | 10ms | 6.75VDC | 20A | - | 800mW | 0.9VDC | - | - | - | 9V | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JV1AP-100V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 16.6kOhm | Silver Alloy | - | - | -40°C~70°C | Bulk | 2003 | JV | - | Obsolete | Not Applicable | - | PC Pin | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 5ms | 100VDC | Non Latching | 125VAC -Max | 6mA | 4ms | 48VDC | 16A | - | 600mW | 3VDC | - | - | - | 100V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JV1APF-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 8g | - | 2.88kOhm | Silver Alloy | 100000 Cycle(s) | - | -40°C~70°C | Bulk | 2003 | JV | - | Obsolete | Not Applicable | 4 | PC Pin | - | - | - | - | - | - | unknown | TUV; UL | PC Pin | 22mm | 16 mm | 22mm x 16mm x 10.5mm | 50mOhm | 100000000Ohm | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 125VAC -Max | 8.3mA | 4ms | 19.2VDC | 16A | - | 200mW | 1.2VDC | 125V | AC | LATCHED | 24V | DC | 4 | Sealed - Flux Protection | 1000 Vrms | Random | - | 1500 Vrms | 2000VA@125VAC | - | - | 10.5mm | 0.004 inch | - | RoHS Compliant | Lead Free | ||
![]() JTNV1AS-TMP-F-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 180Ohms | Silver Tin Oxide (AgSnO) | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | Obsolete | Not Applicable | - | PC Pin | - | 85°C | -55°C | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 12VDC | Non Latching | 277VAC -Max | 66.7mA | 10ms | 9VDC | 30A | - | 800mW | 1.2VDC | - | - | - | 12V | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1-HL-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Plug-In, Socketable | Socketable | 100 | 5 | - | 100V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | -50°C~60°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V ; WITH LED INDICATION | - | BOX | - | CSA; UL; VDE | Plug In | 27.2mm | 20.8 mm | - | - | - | - | - | 250V | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | 20 ms | 80VAC | - | 1.3W | 1.2W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | RoHS Compliant | - | ||
![]() HP3-M-AC100V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | - | 11 | - | 100V | - | Silver (Ag) | 200000 Cycle(s) | - | -50°C~40°C | Bulk | 2003 | HP | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 80 V, COIL RELEASE VOLTAGE(AC): 30 V | - | BOX | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | 38mm | 36 mm | 38mm x 36mm x 73.5mm | - | - | - | - | 250V | 10A | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | 10A@250VAC | 30ms | 100VAC | Non Latching | 250VAC - Nom | 32mA | 30 ms | 80VAC | - | 3.64W | 3.2W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | 73.5mm | - | - | RoHS Compliant | - | ||
![]() HP4-L-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | 14 | - | 100V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | -50°C~40°C | Bulk | 2003 | HP | - | Obsolete | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 80 V, COIL RELEASE VOLTAGE(AC): 30 V; WITH NEON LAMP INDICATION | - | BOX | - | CSA; UL | Plug In, Quick Connect - 0.205 (5.2mm) | 50mm | 36 mm | 50mm x 36mm x 44mm | - | - | - | - | 250V | 10A | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | 10A@250VAC | 30ms | 100VAC | Non Latching | 250VAC - Nom | 50mA | 30 ms | 80VAC | - | 5.73W | 5W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | Lighted Indicator | - | 44mm | - | - | RoHS Compliant | - | ||
![]() HC1-HPL-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | 5 | - | 6V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | -50°C~60°C | Bulk | 2008 | HC | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 4.8 V, COIL RELEASE VOLTAGE(AC): 1.8 V ; WITH LED INDICATION | - | BOX | - | CSA; UL; VDE | PC Pin | 27.2mm | 20.8 mm | - | - | - | - | - | 250V | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 6VAC | Non Latching | 250VAC -Max | 200mA | 20 ms | 4.8VAC | - | 1.3W | 1.2W | 1.8VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | RoHS Compliant | - | ||
![]() HC1-HTM-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Flanges | Chassis Mount | 100 | 5 | - | - | 10kOhm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | -50°C~70°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | BOX | - | CSA; UL; VDE | Plug In | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | - | - | 250V | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 100VDC | Non Latching | 250VAC -Max | 11mA | 20 ms | 80VDC | - | 1W | 1W | 10VDC | - | AC | MOMENTARY | 100V | DC | - | - | - | - | - | - | - | - | - | 34.2mm | - | - | RoHS Compliant | - | ||
![]() HC2-HPL-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | - | 8 | - | - | 10kOhm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | -50°C~60°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | WITH LED INDICATION | - | BOX | - | CSA; UL; VDE | PC Pin | 27.2mm | - | - | - | - | - | - | 250V | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 100VDC | Non Latching | 250VAC -Max | 11mA | 20 ms | 80VDC | - | 1W | 1W | 10VDC | - | AC | MOMENTARY | 100V | DC | - | - | - | - | - | - | - | Lighted Indicator | - | 35.2mm | - | - | RoHS Compliant | - | ||
![]() HC2-HTM-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Chassis Mount, Flanges | Chassis Mount | 100 | 8 | - | - | 10kOhm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | -50°C~70°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | BOX | - | CSA; UL; VDE | Plug In | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | - | - | 250V | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 100VDC | Non Latching | 250VAC -Max | 11mA | 20 ms | 80VDC | - | 1W | 1W | 10VDC | - | AC | MOMENTARY | 100V | DC | - | - | - | - | - | - | - | - | - | 34.2mm | - | - | RoHS Compliant | - | ||
![]() HC3-HP-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | 11 | - | - | 10kOhm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | -50°C~70°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | BOX | - | CSA; UL; VDE | PC Pin | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | 250V | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 100VDC | Non Latching | 250VAC -Max | 11mA | 20 ms | 80VDC | - | 1W | 1W | 10VDC | - | AC | MOMENTARY | 100V | DC | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | - | ||
![]() S2-5VDC Panasonic | In Stock | - | - | - | - | - | - | 12 | 8 g | - | 130 Ω | Silver | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mΩ | - | - | - | - | - | DPST | 4 A | - | General Purpose | - | - | - | - | Non-Latching | - | 38.5 mA | - | - | - | - | 192 mW | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | 12.5 mm | - | - | No SVHC | - | - | ||
![]() AEP16024 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | - | - | - | - | 115Ohm | - | 3000 Cycle(s) | - | -40°C~80°C | Bulk | 2004 | AEP | - | Obsolete | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | 8536.49.00.75 | BOX | unknown | UL | Screw Terminal | 76mm | 38 mm | 76mm x 38mm x 71mm | - | - | HERMETICALLY SEALED | 400V | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 50ms | 24VDC | Non Latching | 277VAC 400VDC - Nom | 208mA | 30ms | 18VDC | 60A | 5W | 5W | 2VDC | - | DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | 71mm | - | - | RoHS Compliant | Lead Free | ||
![]() HC2K-DC6V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | 14 | - | - | 29Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | -40°C~50°C | Bulk | 2003 | HC | - | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | BOX | - | CSA; UL | Plug In | 27.4mm | 21 mm | 27.4mm x 21mm x 35.2mm | - | - | - | - | 250V | 3A | DPDT | - | DPDT (2 Form C) | General Purpose | 3A | 3A@250VAC | 20ms | 6VDC | Latching, Dual Coil | 250VAC -Max | 207mA | 50ms | 4.8VDC | - | 1.24W | 1.2W | - | - | AC | LATCHED | 6V | DC | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | - | ||
![]() HC1-HP-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | 5 | - | 100V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | -50°C~70°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V | - | BOX | - | CSA; UL; VDE | PC Pin | 27.2mm | 20.8 mm | - | - | - | - | - | 250V | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | 20 ms | 80VAC | - | 1.3W | 1.2W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC1E-HTM-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Flanges | Chassis Mount | 100 | 5 | - | 100V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | -40°C~60°C | Bulk | - | HCE | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | BOX | - | CSA; UL | Plug In | - | - | - | - | - | - | - | 250V | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | - | 80VAC | 5A | 1.3W | 1.2W | 30VAC | - | AC | MOMENTARY | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC2K-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | 14 | - | - | 6410Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | -40°C~50°C | Bulk | 2003 | HC | - | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | BOX | - | CSA; UL | Plug In | 27.4mm | 21 mm | 27.4mm x 21mm x 35.2mm | - | - | - | - | 250V | 3A | DPDT | - | DPDT (2 Form C) | General Purpose | 3A | 3A@250VAC | 20ms | 100VDC | Latching, Dual Coil | 250VAC -Max | 15.6mA | 50ms | 80VDC | - | 1.56W | 1.56W | - | - | AC | LATCHED | 100V | DC | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | RoHS Compliant | - | ||
![]() HC1-H-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | 100 | 5 | - | 100V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V | - | BOX | - | CSA; UL; VDE | Plug In | 27.2mm | 20.8 mm | - | - | - | - | - | 250V | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | 20 ms | 80VAC | - | 1.3W | 1.2W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |