- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Coil Insulation | Relay Function | Features | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC2-HL-AC115V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Socketable | Socketable | - | - | 115V | - | Silver Alloy, Cadmium Free | - | -50°C~60°C | Bulk | 2003 | HC | - | Obsolete | 1 (Unlimited) | Plug | - | 60°C | -50°C | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 20ms | - | 92VAC | 7A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | Lighted Indicator | - | RoHS Compliant | - | ||
![]() HC4D-HL-DC6V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Plug-In | - | 14 | - | - | 40Ohm | Silver | 200000 Cycle(s) | - | Bulk | 2003 | - | yes | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | 60°C | -50°C | WITH LED INDICATION | - | BOX | - | CSA; UL; VDE | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | 250V | 3A | 4PDT | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | 20 ms | - | Non-Latching | - | 150mA | 20 ms | - | - | - | 900mW | - | - | - | AC | MOMENTARY | 6V | DC | - | - | 8PDT | - | 35.2mm | RoHS Compliant | - | ||
![]() HC1E-HP-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 120V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | BOX | - | CSA; UL | PC Pin | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 120VAC | Non Latching | 250VAC -Max | 12mA | - | - | 96VAC | 5A | - | 1.2W | 36VAC | 250V | AC | MOMENTARY | - | - | Sealed - Fully | - | - | - | - | RoHS Compliant | - | ||
![]() HP3-AC110V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | 11 | - | 110V | - | Silver (Ag) | - | -50°C~40°C | Bulk | 2003 | HP | - | Obsolete | Not Applicable | Plug | - | 40°C | -50°C | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | 250V | 10A | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | - | 30ms | 110VAC | Non Latching | 250VAC - Nom | 30mA | 30ms | - | 88VAC | 10A | - | - | 33VAC | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JK1APF-9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 405Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JK | no | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | BOX | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 21.4mm | 11 mm | 21.4mm x 11mm x 15.7mm | - | FLUX FREE SEALED | 110V | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 4ms | 9VDC | Non Latching | 250VAC 110VDC -Max | 22mA | 2ms | - | 7.2VDC | 8A | - | 200mW | 0.45VDC | 250V | AC/DC | MOMENTARY | 9V | DC | Sealed - Flux Protection | - | - | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() JK1APF-5V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4 | - | - | 125Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JK | no | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | BOX | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 11 mm | - | 8A | FLUX FREE SEALED | - | 250V | 8A | SPST | 110V | SPST-NO (1 Form A) | General Purpose | 8A | 8A@250VAC | 4ms | 5VDC | Non Latching | 250VAC 110VDC -Max | 40mA | 2ms | 8A@110VDC | 4VDC | - | - | 200mW | 0.25VDC | - | AC/DC | MOMENTARY | 5V | DC | Sealed - Flux Protection | - | - | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() JK1APF-6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 180Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JK | no | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | 8536.49.00.50 | BOX | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 21.4mm | 11 mm | 21.4mm x 11mm x 15.7mm | - | FLUX FREE SEALED | 110V | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 4ms | 6VDC | Non Latching | 250VAC 110VDC -Max | 33mA | 2ms | - | 4.8VDC | 8A | - | 200mW | 0.3VDC | 250V | AC/DC | MOMENTARY | 6V | DC | Sealed - Flux Protection | - | - | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() JTNV1AS-PA-F-DC15V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 281Ohms | Silver Tin Oxide (AgSnO) | - | -55°C~85°C | Bulk | 2003 | JT-N | - | Obsolete | Not Applicable | PC Pin | - | 85°C | -55°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 15VDC | Non Latching | 277VAC -Max | 53.3mA | 10ms | - | 11.25VDC | 30A | - | 800mW | 1.5VDC | - | - | - | 15V | - | Sealed - Fully | Class F | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC3-HPL-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 11 | - | - | 2.6kOhms | Silver Alloy, Cadmium Free | - | -50°C~60°C | Bulk | - | HC | - | Obsolete | 1 (Unlimited) | PC Pin | - | 60°C | -50°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 250V | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | - | 20ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 20ms | - | 38.4VDC | 7A | - | 900mW | 4.8VDC | - | - | - | 48V | - | - | - | - | Lighted Indicator | - | RoHS Compliant | - | ||
![]() JTV1AG-PA-9V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | PCB | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JTV1G-PA-15V Panasonic Electric Works | 10 |
| Datasheet | 20 Weeks | PCB | - | - | - | - | - | - | - | - | Bulk | 2000 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AEP16024 Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | - | - | - | 115Ohm | - | 3000 Cycle(s) | -40°C~80°C | Bulk | 2004 | AEP | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.49.00.75 | BOX | unknown | UL | Screw Terminal | 76mm | 38 mm | 76mm x 38mm x 71mm | - | HERMETICALLY SEALED | 400V | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 50ms | 24VDC | Non Latching | 277VAC 400VDC - Nom | 208mA | 30ms | - | 18VDC | 60A | 5W | 5W | 2VDC | - | DC | MOMENTARY | 24V | DC | - | - | - | - | 71mm | RoHS Compliant | Lead Free | ||
![]() HC4-HTM-AC115V Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Chassis Mount, Flanges | Chassis Mount | 14 | 30g | 115V | - | Silver Nickel (AgNi) | - | -50°C~70°C | Bulk | 2003 | HC | - | Obsolete | Not Applicable | Plug | - | 70°C | -50°C | - | - | - | - | - | Plug In | - | - | - | - | - | - | 250V | 5A | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 20ms | - | 92VAC | 5A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4D-HP-AC48V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 14 | - | 48V | 1920Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | BOX | - | CSA; UL; VDE | PC Pin | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | 250V | 3A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 3A | 3A@250VAC | 20ms | 48VAC | Non Latching | 250VAC -Max | 25mA | 20 ms | - | 38.4VAC | - | 1.3W | 1.2W | 14.4VAC | - | AC | MOMENTARY | - | AC | - | - | 8PDT | - | 35.2mm | RoHS Compliant | Lead Free | ||
![]() HC4D-HTM-AC115V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Chassis Mount, Flanges | Chassis Mount | 14 | - | 115V | - | Silver Nickel (AgNi) | - | -50°C~70°C | Bulk | 2003 | HC | - | Obsolete | Not Applicable | Plug | - | 70°C | -50°C | - | - | - | - | - | Plug In | - | - | - | - | - | - | 250V | 3A | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 20ms | - | 92VAC | 3A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC4D-HP-AC12V Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 14 | - | 12V | 120Ohm | Silver Nickel (AgNi) | 200000 Cycle(s) | -50°C~70°C | Bulk | 2003 | HC | yes | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | BOX | - | CSA; UL; VDE | PC Pin | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | 250V | 3A | 4PDT | - | 4PDT (4 Form C) | General Purpose | 3A | 3A@250VAC | 20ms | 12VAC | Non Latching | 250VAC -Max | 100mA | 20 ms | - | 9.6VAC | - | 1.3W | 1.2W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | 8PDT | - | 35.2mm | RoHS Compliant | Lead Free | ||
![]() JTN1AG-TMP-F-DC48V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | - | - | 2.87kOhms | Silver Tin Oxide (AgSnO) | - | -55°C~85°C | Bulk | 2006 | JT-N | - | Active | - | PC Pin | - | 85°C | -55°C | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 48VDC | Non Latching | 277VAC -Max | 16.7mA | 10ms | - | 36VDC | 30A | - | 800mW | 4.8VDC | - | - | - | 48V | - | - | Class F | - | - | - | RoHS Compliant | Lead Free | ||
![]() JS1AF-F-9V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 4 | - | - | 225Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~105°C | Bulk | 2003 | JS | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | BOX | - | CSA; TUV; UL; VDE | PC Pin | 22mm | 16 mm | - | - | - | - | 250V | - | SPST | 100V | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 9VDC | Non Latching | 250VAC 100VDC -Max | 40mA | 10 ms | 5A@100VDC | 6.3VDC | 10A | - | 360mW | 0.9VDC | - | AC/DC | MOMENTARY | 9V | DC | Sealed - Flux Protection | Class F | - | - | - | RoHS Compliant | - | ||
![]() HG4-AC240V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | 14 | - | 240V | - | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~40°C | Bulk | 2004 | HG | - | Obsolete | 1 (Unlimited) | Quick Connect | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | - | BOX | - | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | 68mm | 36 mm | 68mm x 36mm x 60mm | - | - | - | 250V | 20A | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | 20A@250VAC | 40ms | 240VAC | Non Latching | 250VAC - Nom | 31.6mA | 40 ms | - | 192VAC | - | 8.8W | 7.6W | 72VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | 60mm | RoHS Compliant | Lead Free | ||
![]() HC3-H-AC115V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Plug-In, Socketable | Socketable | 11 | 30g | 115V | - | Silver Alloy, Cadmium Free | - | -50°C~70°C | Bulk | - | HC | - | Obsolete | 1 (Unlimited) | Quick Connect | - | 70°C | -50°C | - | - | - | - | - | Plug In | - | - | - | - | - | - | 250V | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | - | 20ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 20ms | - | 92VAC | 7A | 1.2W | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |