- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Coil Insulation | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Height | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HL2-PL-AC240V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | - | 8 | - | 240V | - | - | 300000 Cycle(s) | - | - | - | Bulk | 2003 | - | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | 60°C | -50°C | WITH LED INDICATION | - | BOX | - | - | CSA; UL | - | - | 27.2mm | - | - | - | 125V | - | 10A | DPDT | - | - | - | POWER/SIGNAL RELAY | - | 10A@125VAC | 25 ms | - | Non-Latching | - | - | 25 ms | - | - | 1.3W | - | - | - | AC | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.4mm | RoHS Compliant | - | ||
![]() HP3-M-AC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | - | - | 11 | - | 6V | - | Silver (Ag) | 200000 Cycle(s) | - | - | -50°C~40°C | Bulk | 2003 | HP | - | - | Obsolete | Not Applicable | Quick Connect | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 4.8 V, COIL RELEASE VOLTAGE(AC): 1.8 V | - | BOX | - | unknown | CSA; UL | Quick Connect - 0.187 (4.7mm) | - | 38mm | 36 mm | 38mm x 36mm x 73.5mm | - | 250V | - | 10A | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | - | 10A@250VAC | 30ms | 6VAC | Non Latching | 250VAC - Nom | 520mA | 30 ms | 4.8VAC | - | 3.56W | 3.1W | 1.8VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | 73.5mm | RoHS Compliant | Lead Free | ||
![]() HP4-DC110V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | - | 14 | - | - | 7kOhm | Silver Alloy | 200000 Cycle(s) | - | - | -50°C~40°C | Bulk | 2003 | HP | - | - | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.205 (5.2mm) | - | 50mm | 36 mm | 50mm x 36mm x 44mm | - | 250V | - | 10A | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | 10A@250VAC | 30ms | 110VDC | Non Latching | 250VAC - Nom | 15.7mA | 30 ms | 88VDC | - | - | 1.7W | 16.5VDC | - | AC | MOMENTARY | 110V | DC | - | - | - | - | - | - | - | - | - | - | - | 44mm | RoHS Compliant | Lead Free | ||
![]() HP4-L-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Socketable | NO | PANEL MOUNT | - | - | - | 380Ohm | Silver Alloy | 200000 Cycle(s) | - | - | -50°C~40°C | Bulk | 2003 | HP | - | - | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | - | WITH LED INDICATION | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.205 (5.2mm) | - | 50mm | 36 mm | 50mm x 36mm x 44mm | - | - | - | - | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | 30ms | 24VDC | Non Latching | 250VAC - Nom | 63mA | 30 ms | 19.2VDC | 10A | - | 1.5W | 3.6VDC | 250V | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 44mm | RoHS Compliant | Lead Free | ||
![]() HP4-AC240V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Socketable | NO | PANEL MOUNT | - | - | 240V | - | Silver Alloy | 200000 Cycle(s) | - | - | -50°C~40°C | Bulk | 2003 | HP | - | - | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.205 (5.2mm) | - | 50mm | 36 mm | 50mm x 36mm x 44mm | - | - | - | - | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | 30ms | 240VAC | Non Latching | 250VAC - Nom | 20.5mA | 30 ms | 192VAC | 10A | - | 4.9W | 72VAC | 250V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | 44mm | RoHS Compliant | Lead Free | ||
![]() HP4-L-AC200V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Socketable | NO | PANEL MOUNT | - | - | 200V | - | Silver Alloy | 200000 Cycle(s) | - | - | -50°C~40°C | Bulk | 2003 | HP | - | - | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 160 V, COIL RELEASE VOLTAGE(AC): 60 V; WITH NEON LAMP INDICATION | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.205 (5.2mm) | - | 50mm | 36 mm | 50mm x 36mm x 44mm | - | - | - | - | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | 30ms | 200VAC | Non Latching | 250VAC - Nom | 25mA | 30 ms | 160VAC | 10A | - | 5W | 60VAC | 250V | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 44mm | RoHS Compliant | Lead Free | ||
![]() HP4-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Socketable | NO | PANEL MOUNT | - | - | - | 95Ohm | Silver Alloy | 200000 Cycle(s) | - | - | -50°C~40°C | Bulk | 2003 | HP | - | - | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In, Quick Connect - 0.205 (5.2mm) | - | 50mm | 36 mm | 50mm x 36mm x 44mm | - | - | - | - | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | 30ms | 12VDC | Non Latching | 250VAC - Nom | 127mA | 30 ms | 9.6VDC | 10A | - | 1.5W | 1.8VDC | 250V | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | 44mm | RoHS Compliant | Lead Free | ||
![]() JC2A-DC12V-VDE Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | - | - | 144Ohms | Silver Alloy | - | - | - | -50°C~60°C | Bulk | 2003 | JC | - | - | Obsolete | Not Applicable | PC Pin | - | - | - | 60°C | -50°C | - | - | - | 19mm | - | - | PC Pin | 250V | - | - | - | - | 250V | - | 10A | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 250VAC -Max | 83.3mA | 2ms | 9.6VDC | 10A | - | 1W | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | 30mm | - | - | RoHS Compliant | Lead Free | ||
![]() APE30106 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 5 | - | - | 212Ohm | Silver Alloy | 30000 Cycle(s) | - | - | -40°C~85°C | Tube | 2004 | APE | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | BOX | - | - | SEMKO; SEV; UL; VDE | PC Pin | - | 28mm | - | - | - | 250V | - | 6A | SPDT | - | - | SPDT (1 Form C) | General Purpose | 6A | - | 8ms | 6VDC | Non Latching | 250VAC -Max | 28mA | 4ms | 3.96VDC | - | 170mW | 170mW | 0.3VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() APE10118 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | 1.9kOhm | Silver Alloy | 50000 Cycle(s) | - | - | -40°C~85°C | Tube | 2004 | APE | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | - | BOX | - | - | SEMKO; SEV; UL; VDE | PC Pin | - | 28mm | 5 mm | 28mm x 5mm x 15mm | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 8ms | 18VDC | Non Latching | 250VAC -Max | 9mA | 4ms | 11.88VDC | 6A | 170mW | 170mW | 0.9VDC | 250V | AC | MOMENTARY | 18V | DC | - | - | - | - | - | - | - | - | - | - | - | 15mm | RoHS Compliant | Lead Free | ||
![]() HC2-HTM-AC115V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | - | - | 8 | - | 115V | - | Silver Alloy | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | Plug | - | - | - | 70°C | -50°C | - | - | - | - | - | - | Plug In | - | - | - | - | - | 250V | - | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 10ms | 92VAC | 7A | - | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HG2-AC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | 8 | 130g | 12V | - | Silver Alloy | 100000 Cycle(s) | - | - | -50°C~40°C | Bulk | 2003 | HG | - | - | Obsolete | Not Applicable | Quick Connect | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | - | BOX | - | unknown | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | - | 36mm | 34 mm | 36mm x 34mm x 60mm | - | 250V | - | 20A | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | 20A@250VAC | 15ms | 12VAC | Non Latching | 250VAC - Nom | 300mA | 30 ms | 9.6VAC | - | - | 3.6W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | 60mm | RoHS Compliant | Lead Free | ||
![]() NC2D-P-DC110V Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | 8 | 16g | - | 13.5kOhms | Silver Nickel (AgNi) | - | - | - | -40°C~55°C | Tube | 2010 | NC | - | - | Active | - | PC Pin | - | - | - | 55°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | 250V | - | 5A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 110VDC | Non Latching | 250VAC -Max | 8.2mA | 10ms | 88VDC | 5A | - | 900mW | 11VDC | - | - | - | 110V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JA1B-TM-DC24V-P Panasonic | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | 4 | 44 g | - | 480 Ω | Silver | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | 480 Ω | - | 50 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 15 A | SPST | - | 25 A | - | General Purpose | - | - | 10 ms | - | Non-Latching | - | 50 mA | - | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADJH24105 Panasonic Electric Works | 20 |
| - | 18 Weeks | - | Through Hole | - | - | - | - | - | 12.5Ohms | Silver Tin Oxide (AgSnO) | - | - | - | -40°C~85°C | Tray | - | ADJH | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 5VDC | Latching, Dual Coil | 480VAC -Max | 400mA | 20ms | 3.75VDC | 50A | - | - | - | - | - | - | - | - | Sealed - Flux Protection | Class F | - | - | - | - | - | Test Button | - | - | - | - | RoHS Compliant | - | ||
![]() JA1C-TM-AC240V Panasonic | In Stock | - | Datasheet | - | Chassis Mount | - | - | - | 5 | 44 g | 240 V | - | Silver | - | - | - | - | Bulk | - | - | - | - | - | - | Quick Connect | - | - | - | 50 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | 15 A | SPDT | - | 15 A | - | General Purpose | - | - | 10 ms | - | Non-Latching | - | 5.8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5 mm | 34.7 mm | 30.1 mm | - | RoHS Compliant | Lead Free | ||
![]() HC3-HL-AC115V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Socketable | Socketable | - | - | - | - | 115V | - | Silver Alloy, Cadmium Free | - | - | - | -50°C~60°C | Bulk | 2007 | HC | - | - | Obsolete | 1 (Unlimited) | Plug | - | - | - | 60°C | -50°C | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | 3PDT | - | - | 3PDT (3 Form C) | General Purpose | - | - | 10ms | 115VAC | Non Latching | 250VAC -Max | 11.4mA | 10ms | 92VAC | 7A | 1.2W | 1.2W | 34.5VAC | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | RoHS Compliant | - | ||
![]() HL2-L-DC6V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | 40Ohm | - | 500000 Cycle(s) | 60°C | -50°C | - | - | - | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | QUICK CONNECT | - | - | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@125VAC | 25 ms | - | - | - | - | 25 ms | - | - | - | 900mW | - | 125V | AC | MOMENTARY | - | DC | - | - | DPDT | 6V | 0.15A | 4.8V | 0.6V | - | - | - | - | 35.4mm | Non-RoHS Compliant | - | ||
![]() NC2D-JPL2-DC5V Panasonic Electric Works | 5009 | - | Datasheet | - | Through Hole | Through Hole | - | - | 10 | - | - | 31.3Ohm | Silver Nickel (AgNi) | - | - | - | -40°C~55°C | Tube | 2000 | NC | - | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 25.4mm | 25.4 mm | - | - | 250V | - | 5A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 5VDC | Latching, Dual Coil | 250VAC -Max | 160mA | 10ms | 4VDC | - | 800mW | 800mW | - | - | AC | LATCHED | 5V | DC | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HJ4-DC12V-D Panasonic Electric Works | In Stock | - | - | 16 Weeks | - | Socketable | NO | SOCKET MOUNT | - | - | - | 160Ohm | Silver (Ag) | 100000 Cycle(s) | - | - | -40°C~70°C | Bulk | 2003 | HJ | e4 | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | Gold (Au) | - | - | - | 8536.49.00.50 | BOX | - | - | TUV; UL | Plug In | - | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | 125V | - | - | - | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 12VDC | Non Latching | 250VAC 125VDC -Max | 75mA | 20 ms | 9.6VDC | 5A | - | 900mW | 1.2VDC | 250V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | Diode | - | - | - | 40mm | RoHS Compliant | - |