- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Length | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APE10112 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 4 | - | - | 847Ohm | Silver Alloy | 50000 Cycle(s) | -40°C~85°C | Tube | 2004 | APE | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | BOX | - | - | SEMKO; SEV; UL; VDE | PC Pin | - | 28mm | 5 mm | 28mm x 5mm x 15mm | - | - | 250V | - | 6A | SPST | - | SPST-NO (1 Form A) | General Purpose | 6A | 6A@250VAC | 8ms | 12VDC | Non Latching | 250VAC -Max | 14mA | 4ms | - | 7.92VDC | - | 170mW | 170mW | 0.6VDC | AC | MOMENTARY | 12V | DC | - | - | 15mm | RoHS Compliant | Lead Free | ||
![]() APE10012 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | SIP | 4 | - | - | 847Ohm | Silver Alloy | 50000 Cycle(s) | -40°C~85°C | Tube | 2004 | APE | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | BOX | 5mm | - | SEMKO; SEV; UL; VDE | PC Pin | 250V | - | - | 28mm x 5mm x 15mm | - | - | 250V | - | 6A | SPST | - | SPST-NO (1 Form A) | General Purpose | 6A | 6A@250VAC | 8ms | 12VDC | Non Latching | 250VAC -Max | 14mA | 4ms | - | 7.92VDC | - | 170mW | 170mW | 0.6VDC | AC | MOMENTARY | 12V | DC | - | 28mm | - | RoHS Compliant | Lead Free | ||
![]() APE30112 Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 5 | - | - | 847Ohm | Silver Alloy | 30000 Cycle(s) | -40°C~85°C | Tube | - | APE | - | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | RELEASE TIME WITHOUT DIODE | BOX | - | - | SEMKO; SEV; UL; VDE | PC Pin | - | 28mm | - | - | - | - | 250V | - | 6A | SPDT | - | SPDT (1 Form C) | General Purpose | 6A | - | 8ms | 12VDC | Non Latching | 250VAC -Max | 14mA | 4ms | - | 7.92VDC | - | 170mW | 170mW | 0.6VDC | AC | MOMENTARY | 12V | DC | - | - | - | RoHS Compliant | Lead Free | ||
![]() HL1-HP-AC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | 5 | - | 12V | - | - | - | - | - | 2007 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 70°C | -50°C | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V | BOX | - | - | CSA; UL | - | - | 27.2mm | 20.8 mm | - | - | - | 125V | SOLDER | 15A | SPDT | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | 100mA | - | - | - | - | - | 1300mW | - | AC | MOMENTARY | - | AC | - | - | - | RoHS Compliant | - | ||
![]() HC2E-HP-AC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 8 | - | 48V | - | Silver Alloy | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | - | - | - | - | 250V | - | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | - | 10ms | 48VAC | Non Latching | 250VAC -Max | 25mA | - | - | 38.4VAC | 3A | - | 1.2W | 14.4VAC | AC | MOMENTARY | - | - | Sealed - Fully | - | - | RoHS Compliant | Lead Free | ||
![]() HC2K-P-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 14 | - | - | 120Ohm | Silver Alloy | 200000 Cycle(s) | -40°C~50°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | 27.4mm | 21 mm | 27.4mm x 21mm x 35.2mm | - | - | 250V | - | 3A | DPDT | - | DPDT (2 Form C) | General Purpose | 3A | 3A@250VAC | 20ms | 12VDC | Latching, Dual Coil | 250VAC -Max | 100mA | 50ms | - | 9.6VDC | - | - | 1.2W | - | AC | LATCHED | 12V | DC | - | - | 35.2mm | RoHS Compliant | Lead Free | ||
![]() HC2E-HP-AC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 8 | - | 12V | - | Silver Alloy | 200000 Cycle(s) | -40°C~60°C | Bulk | 2003 | HCE | - | yes | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | PC Pin | - | - | - | - | - | - | 250V | - | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | - | 10ms | 12VAC | Non Latching | 250VAC -Max | 100mA | - | - | 9.6VAC | 3A | - | 1.2W | 3.6VAC | AC | MOMENTARY | - | - | Sealed - Fully | - | - | RoHS Compliant | Lead Free | ||
![]() HC3-HTM-DC110V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | 100 | 11 | - | - | 10kOhm | Silver Alloy | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | Plug | EAR99 | - | Gold (Au) | - | - | - | BOX | - | - | CSA; UL | Plug In | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | 250V | - | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 110VDC | Non Latching | 250VAC -Max | 10mA | 5ms | - | 88VDC | - | - | 1W | 11VDC | AC | MOMENTARY | 110V | DC | - | - | 35.2mm | RoHS Compliant | Lead Free | ||
![]() HC2E-PL-AC115V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | 115V | - | Silver Alloy | - | -40°C~60°C | Bulk | 2003 | HCE | - | - | Obsolete | Not Applicable | PC Pin | - | - | - | 60°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 115VAC | Non Latching | 250VAC -Max | 10.4mA | 10ms | - | 92VAC | 3A | - | 1.2W | 34.5VAC | - | - | - | - | Sealed - Fully | - | - | RoHS Compliant | Lead Free | ||
![]() HC4D-HP-DC6V-VDE Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | 14 | - | - | 40Ohms | Silver Nickel (AgNi) | - | -50°C~70°C | Bulk | 2003 | HC | - | - | Obsolete | Not Applicable | PC Pin | - | - | - | 70°C | -50°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 250V | - | 3A | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 20ms | - | 4.8VDC | 3A | - | 900mW | 0.6VDC | - | - | 6V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HG2-AC48V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | 8 | - | 48V | - | Silver Alloy | 200000 Cycle(s) | -50°C~40°C | Bulk | 2003 | HG | - | - | Obsolete | Not Applicable | Plug | - | - | - | - | - | - | BOX; TUBE | - | unknown | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | - | 36mm | 34 mm | 36mm x 34mm x 56mm | - | - | 250V | - | 20A | DPDT | - | DPDT (2 Form C) | General Purpose | - | 20A@250VAC | 15ms | 48VAC | Non Latching | 250VAC - Nom | 75mA | 30 ms | - | 38.4VAC | - | - | 3.6W | 14.4VAC | AC | MOMENTARY | - | AC | - | - | 56mm | RoHS Compliant | Lead Free | ||
![]() HG2-AC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | 8 | - | 6V | - | Silver Alloy | 200000 Cycle(s) | -50°C~40°C | Bulk | 2003 | HG | - | - | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | - | - | BOX; TUBE | - | unknown | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | - | 36mm | 34 mm | 36mm X 34mm X 56mm | - | - | 250V | - | 20A | DPDT | - | DPDT (2 Form C) | General Purpose | - | 20A@250VAC | 15ms | 6VAC | Non Latching | 250VAC - Nom | 600mA | 30 ms | - | 4.8VAC | - | - | 3.6W | 1.8VAC | AC | MOMENTARY | - | AC | - | - | 56mm | RoHS Compliant | Lead Free | ||
![]() JV1AP-48V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 11.52kOhm | Silver Alloy | - | -40°C~70°C | Bulk | 2003 | JV | - | - | Obsolete | Not Applicable | PC Pin | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 125VAC -Max | 4.2mA | 4ms | - | 38.4VDC | 16A | - | 200mW | 2.4VDC | - | - | 48V | - | Sealed - Fully | - | - | RoHS Compliant | Lead Free | ||
![]() JV1-18V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 810Ohm | Silver Alloy | - | -40°C~70°C | Bulk | 2003 | JV | - | - | Obsolete | Not Applicable | PC Pin | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 18VDC | Non Latching | 125VAC -Max | 22.2mA | 4ms | - | 14.4VDC | 10A | - | 400mW | 0.9VDC | - | - | 18V | - | Sealed - Fully | - | - | RoHS Compliant | Lead Free | ||
![]() JV1AP-24V Panasonic Electric Works | 6200 | - | Datasheet | - | Through Hole | Through Hole | - | 4 | - | - | 2.88kOhms | Silver Alloy | - | -40°C~70°C | Bulk | 2003 | JV | - | - | Obsolete | Not Applicable | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | 125V | - | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 125VAC -Max | 8.3mA | 4ms | - | 19.2VDC | 16A | - | 200mW | 1.2VDC | - | - | 24V | - | Sealed - Fully | - | - | RoHS Compliant | Lead Free | ||
![]() JV1AS-9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 810Ohm | Silver Alloy | - | -40°C~70°C | Bulk | 2003 | JV | - | - | Obsolete | Not Applicable | PC Pin | - | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 9VDC | Non Latching | 125VAC -Max | 11.1mA | 4ms | - | 7.2VDC | 10A | - | 100mW | 0.45VDC | - | - | 9V | - | Sealed - Fully | - | - | RoHS Compliant | Lead Free | ||
![]() JV1AS-6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 360Ohms | Silver Alloy | - | -40°C~70°C | Bulk | 2003 | JV | - | - | Obsolete | Not Applicable | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 125VAC -Max | 16.7mA | 4ms | - | 4.8VDC | 10A | - | 100mW | 0.3VDC | - | - | 6V | - | Sealed - Fully | - | - | RoHS Compliant | Lead Free | ||
![]() JV1AP-6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 4 | - | - | 180Ohms | Silver Alloy | - | -40°C~70°C | Bulk | 2000 | JV | - | - | Obsolete | Not Applicable | PC Pin | - | 180Ohm | - | 70°C | -40°C | - | - | 16mm | - | - | PC Pin | 125V | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 125VAC -Max | 33.3mA | 4ms | - | 4.8VDC | 16A | - | 200mW | 0.3VDC | - | - | 6V | - | Sealed - Fully | 22mm | - | RoHS Compliant | Lead Free | ||
![]() JV1AF-6V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 180Ohms | Silver Alloy | - | -40°C~70°C | Bulk | 2003 | JV | - | - | Obsolete | Not Applicable | PC Pin | - | - | - | 70°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 125VAC -Max | 33.3mA | 4ms | - | 4.8VDC | 10A | - | 200mW | 0.3VDC | - | - | 6V | - | Sealed - Flux Protection | - | - | RoHS Compliant | Lead Free | ||
![]() JVN1A-12V Panasonic Electric Works | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | - | 4 | 8g | - | 720Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2003 | JV-N | - | yes | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | BOX | - | unknown | CSA; TUV; UL | PC Pin | - | 22mm | 16 mm | 22mm x 16mm x 10.9mm | 10A | SEALED TYPE | 277V | - | 16A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 16A@125VAC | 12ms | 12VDC | Non Latching | 277VAC 30VDC -Max | 16.7mA | 5ms | 10A@30VDC | 9VDC | - | 200mW | 200mW | 0.6VDC | AC/DC | MOMENTARY | 12V | DC | Sealed - Fully | - | 10.9mm | RoHS Compliant | Lead Free |