- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Coil Insulation | Features | Length | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC2D-AC100V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | 8 | 100V | - | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~60°C | Tube | 2010 | NC | yes | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 25.4mm | 11.2 mm | - | - | 250V | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 30ms | 100VAC | Non Latching | 250VAC -Max | 10.5mA | 40ms | - | 80VAC | - | - | 1.05W | 10VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | RoHS Compliant | - | ||
![]() HG4-AC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | 14 | 24V | - | Silver Alloy | 200000 Cycle(s) | -50°C~40°C | Bulk | 2004 | HG | yes | Obsolete | Not Applicable | Plug | - | - | - | - | OPERATE VOLTAGE(AC): 19.2 V, RELEASE VOLTAGE(AC): 7.2 V | BOX; TUBE | - | unknown | - | CSA; UL | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | 68mm | 36 mm | 68mm x 36mm x 56mm | - | 250V | 20A | 4PDT | - | 4PDT (4 Form C) | General Purpose | - | 20A@250VAC | 25ms | 24VAC | Non Latching | 250VAC - Nom | 316mA | 40 ms | - | 19.2VAC | - | - | 7.6W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | 56mm | RoHS Compliant | Lead Free | ||
![]() HC1-H-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Plug-In, Socketable | Socketable | 100 | - | 5 | - | 10kOhm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~70°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | - | 27.2mm | 20.8 mm | - | - | 250V | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 100VDC | Non Latching | 250VAC -Max | 11mA | 20 ms | - | 80VDC | - | 1W | 1W | 10VDC | - | AC | MOMENTARY | 100V | DC | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC1-HPL-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | - | NO | - | - | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~60°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V ; WITH LED INDICATION | BOX | - | compliant | - | CSA; UL; VDE | PC Pin | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | 20 ms | - | 80VAC | 10A | - | 1300mW | 30VAC | 250V | AC | MOMENTARY | - | AC | - | - | Lighted Indicator | - | 35.2mm | RoHS Compliant | - | ||
![]() HC2K-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | - | Socket, Socketable | Socketable | - | - | 14 | - | 470Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -40°C~50°C | Bulk | 2008 | HC | - | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | 27.4mm | 21 mm | 27.4mm x 21mm x 35.2mm | - | 250V | 3A | DPDT | - | DPDT (2 Form C) | General Purpose | 3A | 3A@250VAC | 20ms | 24VDC | Latching, Dual Coil | 250VAC -Max | 51.1mA | 50ms | - | 19.2VDC | - | 1.23W | 1.2W | - | - | AC | LATCHED | 24V | DC | - | - | - | - | 35.2mm | RoHS Compliant | - | ||
![]() HC1-HL-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Plug-In, Socketable | Socketable | 100 | - | 5 | - | 10kOhm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | -50°C~60°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | Plug | EAR99 | - | - | - | WITH LED INDICATION | BOX | - | - | - | CSA; UL; VDE | Plug In | - | - | 27.2mm | 20.8 mm | - | - | 250V | 10A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 100VDC | Non Latching | 250VAC -Max | 11mA | 20 ms | - | 80VDC | - | 1W | 1W | 10VDC | - | AC | MOMENTARY | 100V | DC | - | - | Lighted Indicator | - | - | RoHS Compliant | - | ||
![]() HC3-HPL-AC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 11 | 24V | - | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~60°C | Bulk | 2008 | HC | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V ; WITH LED INDICATION | BOX | - | - | - | CSA; UL; VDE | PC Pin | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | 250V | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 24VAC | Non Latching | 250VAC -Max | 50mA | 20 ms | - | 19.2VAC | - | 1.3W | 1.2W | 7.2VAC | - | AC | MOMENTARY | - | AC | - | - | Lighted Indicator | - | 35.2mm | RoHS Compliant | - | ||
![]() HC3-HPL-AC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 11 | 12V | - | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~60°C | Bulk | 2008 | HC | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 9.6 V, COIL RELEASE VOLTAGE(AC): 3.6 V ; WITH LED INDICATION | BOX | - | - | - | CSA; UL; VDE | PC Pin | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | 250V | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 12VAC | Non Latching | 250VAC -Max | 100mA | 20 ms | - | 9.6VAC | - | 1.3W | 1.2W | 3.6VAC | - | AC | MOMENTARY | - | AC | - | - | Lighted Indicator | - | 35.2mm | RoHS Compliant | - | ||
![]() HC3-HPL-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | 11 | 6V | - | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~60°C | Bulk | 2008 | HC | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 4.8 V, COIL RELEASE VOLTAGE(AC): 1.8 V ; WITH LED INDICATION | BOX | - | - | - | CSA; UL; VDE | PC Pin | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | 250V | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 6VAC | Non Latching | 250VAC -Max | 200mA | 20 ms | - | 4.8VAC | - | 1.3W | 1.2W | 1.8VAC | - | AC | MOMENTARY | - | AC | - | - | Lighted Indicator | - | 35.2mm | RoHS Compliant | - | ||
![]() HC3-HPL-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | - | 11 | 100V | - | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~60°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | COIL OPERATE VOLTAGE(AC): 88 V, COIL RELEASE VOLTAGE(AC): 33 V ; WITH LED INDICATION | BOX | - | - | - | CSA; UL; VDE | PC Pin | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | 250V | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 100VAC | Non Latching | 250VAC -Max | 13.2mA | 20 ms | - | 80VAC | - | 1.3W | 1.2W | 30VAC | - | AC | MOMENTARY | - | AC | - | - | Lighted Indicator | - | 35.2mm | RoHS Compliant | - | ||
![]() JC1A1B-TM-DC24V-VDE Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | 576Ohms | Silver Alloy | - | -50°C~60°C | Bulk | 2004 | JC | - | Obsolete | Not Applicable | Quick Connect | - | - | 60°C | -50°C | - | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | 250V | - | DPST, SPST | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 250VAC -Max | 41.6mA | 2ms | - | 19.2VDC | 5A | - | 1W | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JC1A1BF-TM-DC12V Panasonic Electric Works | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | - | - | 144Ohms | Silver Alloy | - | -50°C~60°C | Bulk | 2003 | JC | - | Obsolete | Not Applicable | Quick Connect | - | - | 60°C | -50°C | - | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | 250V | - | DPST, SPST | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 250VAC -Max | 83.3mA | 2ms | - | 9.6VDC | 5A | - | 1W | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JA1A-TM-AC115V-P Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 4 | 115V | - | Silver Alloy | - | -10°C~50°C | Bulk | 1999 | JA | - | Obsolete | Not Applicable | Quick Connect | - | - | 50°C | -10°C | - | - | 30.1mm | - | - | - | Quick Connect - 0.187/0.250 | 250V | - | - | - | - | - | 250V | 15A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 115VAC | Non Latching | 250VAC -Max | 12mA | 2ms | - | 92VAC | 25A | - | 1.3W | 34.5VAC | - | - | - | - | - | - | - | - | 50mm | - | Non-RoHS Compliant | Lead Free | ||
![]() JE1AXN-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 360Ohms | Silver Alloy | - | -40°C~70°C | Bulk | 2004 | JE-X | - | Obsolete | Not Applicable | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 33.3mA | 2ms | - | 8.4VDC | 5A | - | 400mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JE1AXN-DC48V-H Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | 5.76kOhms | Silver Alloy | - | -40°C~70°C | Bulk | 2004 | JE-X | - | Obsolete | Not Applicable | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 8.3mA | 2ms | - | 33.6VDC | 5A | - | 400mW | 4.8VDC | - | - | - | 48V | - | Sealed - Flux Protection | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JK1AP-9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 4 | - | 405Ohm | Silver Alloy | 100000 Cycle(s) | -40°C~70°C | Bulk | 2004 | JK | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | BOX | - | unknown | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | - | 11 mm | - | 8A | 250V | 8A | SPST | 110V | SPST-NO (1 Form A) | General Purpose | 8A | 8A@250VAC | 4ms | 9VDC | Non Latching | 250VAC 110VDC -Max | 22mA | 2ms | 8A@110VDC | 7.2VDC | - | - | 200mW | 0.45VDC | - | AC/DC | MOMENTARY | 9V | DC | Sealed - Fully | - | - | - | 15.7mm | RoHS Compliant | Lead Free | ||
![]() JTNV1AS-PA-F-DC9V Panasonic Electric Works | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | 101Ohms | Silver Tin Oxide (AgSnO) | - | -55°C~85°C | Bulk | 2003 | JT-N | - | Obsolete | Not Applicable | PC Pin | - | - | 85°C | -55°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 9VDC | Non Latching | 277VAC -Max | 88.9mA | 10ms | - | 6.75VDC | 30A | - | 800mW | 0.9VDC | - | - | - | 9V | - | Sealed - Fully | Class F | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC3-HPL-DC12V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | - | NO | - | - | 160Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -50°C~60°C | Bulk | 2008 | HC | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | WITH LED INDICATION | BOX | - | compliant | - | CSA; UL; VDE | PC Pin | - | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 20 ms | - | 9.6VDC | 7A | - | 900mW | 1.2VDC | 250V | AC | MOMENTARY | - | DC | - | - | Lighted Indicator | - | 35.2mm | RoHS Compliant | - | ||
![]() JQ1AP-24V Panasonic Electric Works | 1000 | - | Datasheet | - | PCB, Through Hole | Through Hole | - | - | 4 | - | 2.88kOhm | Silver Alloy | - | -40°C~70°C | Bulk | 2004 | JQ | yes | Obsolete | Not Applicable | Solder | EAR99 | Electrical, Mechanical | - | - | - | - | - | unknown | 3A | - | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | - | 250V | - | SPST | 110V | SPST-NO (1 Form A) | General Purpose | - | - | 5ms | 24VDC | Non Latching | 250VAC 110VDC -Max | 8.3mA | 2ms | - | 19.2VDC | 10A | 200mW | 200mW | 1.2VDC | - | - | - | 24V | - | - | Class E | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ21B09W Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | - | 203Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~85°C | Bulk | 2004 | ALZ | - | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | LOW PROFILE | BOX | - | - | - | UL; VDE | PC Pin | - | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | - | 440V | 16A | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 9VDC | Non Latching | 440VAC -Max | 44.4mA | 5ms | - | 6.3VDC | - | - | 400mW | 0.9VDC | - | AC | MOMENTARY | 9V | DC | Sealed - Flux Protection | Class B | - | - | 15.7mm | RoHS Compliant | Lead Free |