- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | Brand | CoilResistance | Contact Current | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitive | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Coil Insulation | Contact Configuration | Product | Product Category | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JE1AXN-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | 360Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | JE-X | - | Obsolete | Not Applicable | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 33.3mA | 2ms | - | 8.4VDC | 5A | 400mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JE1AXN-DC48V-H Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | 5.76kOhms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | JE-X | - | Obsolete | Not Applicable | PC Pin | - | - | 70°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 48VDC | Non Latching | 250VAC 30VDC -Max | 8.3mA | 2ms | - | 33.6VDC | 5A | 400mW | 4.8VDC | - | - | - | 48V | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JK1AP-9V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 4 | - | - | 405Ohm | - | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2004 | JK | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | BOX | - | unknown | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | - | 11 mm | - | - | 8A | 250V | 8A | SPST | 110V | - | SPST-NO (1 Form A) | General Purpose | - | 8A | 8A@250VAC | 4ms | 9VDC | Non Latching | 250VAC 110VDC -Max | 22mA | 2ms | 8A@110VDC | 7.2VDC | - | 200mW | 0.45VDC | - | AC/DC | MOMENTARY | 9V | DC | Sealed - Fully | - | - | - | - | - | - | - | 15.7mm | - | RoHS Compliant | Lead Free | ||
![]() JTNV1AS-PA-F-DC9V Panasonic Electric Works | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | 101Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2003 | JT-N | - | Obsolete | Not Applicable | PC Pin | - | - | 85°C | -55°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 20ms | 9VDC | Non Latching | 277VAC -Max | 88.9mA | 10ms | - | 6.75VDC | 30A | 800mW | 0.9VDC | - | - | - | 9V | - | Sealed - Fully | Class F | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ARE13A4HB01 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | 25 | - | Panasonic | - | Yes | - | - | Details | - | - | Tube | - | RE | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | 4.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | ||
![]() ARE134HB01 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | - | - | 50 | - | Panasonic | - | Yes | - | - | Details | - | - | Bulk | - | RE | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Relays | - | - | - | 4.5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency / RF Relays | - | - | - | - | - | - | - | ||
![]() JS1-6V-TV Panasonic | In Stock | - | - | - | Through Hole | - | - | - | 5 | - | Panasonic Industrial Devices | 100 Ω | - | - | - | 100 | AROMAT CORP | Panasonic | JS1-6V-TV | - | Transferred | 5.57 | Details | - | - | Bulk | - | JS | - | - | - | - | - | - | 85 °C | -40 °C | - | Relays | - | - | unknown | - | - | - | - | - | - | - | - | 250 V | - | SPDT | 100 V | - | - | - | General Purpose Relays | - | - | - | 6 VDC | - | - | 60 mA | - | - | - | - | - | - | - | - | - | 6 V | - | - | - | - | Power Relays | General Purpose Relays | - | - | - | - | - | - | Lead Free | ||
![]() JW2SN-24V Panasonic | 1000 | - | - | - | - | - | - | - | - | - | - | 1.1kohm | 5A | Silver Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | Non Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | - | - | ||
![]() ALA2FB12 Panasonic Electric Works | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S2-12VDC Panasonic | In Stock | - | - | - | - | - | - | - | 12 | 8 g | - | 720 Ω | - | Silver | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mΩ | - | - | - | DPST | - | 4 A | - | General Purpose | - | - | - | - | - | Non-Latching | - | 16.7 mA | - | - | - | - | 200 mW | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | 12.5 mm | - | No SVHC | - | - | ||
![]() JC1A1BF-DC12V Panasonic Electric Works | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | 144Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | JC | - | Obsolete | Not Applicable | PC Pin | - | - | 60°C | -50°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | DPST | - | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | - | - | 15ms | 12VDC | Non Latching | 250VAC -Max | 83.3mA | 2ms | - | 9.6VDC | 5A | 1W | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JC1AF-S-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Socketable | NO | PANEL MOUNT | - | - | - | 40Ohm | - | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2006 | JC | - | Obsolete | Not Applicable | Plug | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | BOX | - | - | CSA; SEMKO; TUV; UL; VDE | Plug In, Quick Connect - 0.187 (4.7mm) | - | 30mm | 19 mm | 30mm x 19mm x 32.4mm | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 6VDC | Non Latching | 250VAC -Max | 150mA | 2ms | - | 4.8VDC | 15A | 900mW | 0.6VDC | 250V | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | 32.4mm | - | RoHS Compliant | Lead Free | ||
![]() JC2AF-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 6 | - | - | 144Ohm | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2006 | JC | yes | Obsolete | Not Applicable | PC Pin | - | - | - | - | - | - | - | 19mm | unknown | - | PC Pin | 250V | - | - | - | - | - | 250V | 10A | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | 15ms | 12VDC | Non Latching | 250VAC -Max | 83.3mA | 2ms | - | 9.6VDC | - | 1W | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | 30mm | 19mm | - | - | RoHS Compliant | Lead Free | ||
![]() JC1AF-TM-DC36V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 1.44kOhms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2006 | JC | - | Obsolete | Not Applicable | Quick Connect | - | - | 60°C | -50°C | - | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 36VDC | Non Latching | 250VAC -Max | 25mA | 2ms | - | 28.8VDC | 15A | 900mW | 3.6VDC | - | - | - | 36V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JC2AJ-TM-DC12V Panasonic Electric Works | In Stock | - | - | - | Chassis Mount | Chassis Mount | - | - | 6 | - | - | 144Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | JC | - | Obsolete | Not Applicable | Quick Connect | - | 144Ohm | 60°C | -50°C | - | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | 250V | 10A | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | - | 15ms | 12VDC | Non Latching | 250VAC -Max | 83.3mA | 2ms | - | 9.6VDC | 10A | 1W | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JC1AF-DC24V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 4 | - | - | 640Ohm | - | Silver Alloy | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2006 | JC | - | Obsolete | Not Applicable | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | - | BOX | 19mm | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 250V | - | - | - | - | - | 250V | 15A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15A@250VAC | 15ms | 24VDC | Non Latching | 250VAC -Max | 37.5mA | 2ms | - | 19.2VDC | - | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | 0m | 30mm | 0m | - | - | RoHS Compliant | Lead Free | ||
![]() JC1AF-TM-DC9V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 90Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2006 | JC | - | Obsolete | Not Applicable | Quick Connect | - | - | 60°C | -50°C | - | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 9VDC | Non Latching | 250VAC -Max | 100mA | 2ms | - | 7.2VDC | 15A | 900mW | 0.9VDC | - | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JC1AF-TM-DC18V Panasonic Electric Works | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | 360Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2006 | JC | - | Obsolete | Not Applicable | Quick Connect | - | - | 60°C | -50°C | - | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 18VDC | Non Latching | 250VAC -Max | 50mA | 2ms | - | 14.4VDC | 15A | 900mW | 1.8VDC | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AEP15312 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TF2-9V Panasonic | In Stock | - | - | - | Through Hole | - | - | - | 10 | - | - | 1.0125 kΩ | - | Gold, Silver | - | - | - | - | - | - | - | - | Non-Compliant | 125 V | - | - | - | - | - | - | - | PC Pin | - | - | 70 °C | -40 °C | - | - | - | 9 mm | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 1 A | - | General Purpose | - | - | - | 4 ms | - | Non-Latching | - | 8.9 mA | - | - | - | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | 14 mm | - | - | - | - | Lead Free |