- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Number of Elements | Relay Contact Form | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Relay Form | Test Voltage | Product | Switching Capacity | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADW1206TW Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | - | - | 5 | 8g | - | 90Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | -40°C~85°C | Tray | 2008 | DW | - | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | - | - | - | 400mW | - | - | - | 10mm | - | - | UL; VDE | PC Pin | - | - | - | - | 24mm x 10mm x 18.8mm | 100mOhm | 1000000000Ohm | - | - | - | 250V | 8A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | 16A | 16A@277VAC | 15ms | 6VDC | Latching, Dual Coil | 250VAC -Max | 66.7mA | - | - | 4.8VDC | - | 400mW | 400mW | - | - | AC | - | 6V | DC | 5 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | - | - | - | - | - | - | - | - | IEC Compliant | 18.8mm | 22mm | 24mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() LKG1AF-24V-16 Panasonic Electric Works | 64540 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | - | 4 | - | - | 1.09kOhm | Silver Tin Oxide (AgSnO) | - | - | 1 | - | - | -40°C~70°C | Box | 2003 | LK-G | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | HIGH SENSITIVITY, UL APPROVED | - | - | - | - | - | 11mm | - | - | - | PC Pin | 277V | - | - | - | - | - | - | - | - | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 277VAC -Max | 22.1mA | 20ms | - | 18VDC | - | - | - | 2.4VDC | - | - | - | 24V | - | - | Sealed - Flux Protection | - | - | - | - | - | - | 16A | - | - | - | - | - | - | 24mm | - | - | - | - | - | RoHS Compliant | - | IP54 | ||
![]() JVN1A-18V-F Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | 4 | 8g | - | 1.62kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | -40°C~70°C | Bulk | 2004 | JV-N | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | ELECTRICAL LIFE AT 125 VAC: 30000 | - | - | - | - | - | - | - | - | CSA; TUV; UL | PC Pin | - | 22mm | - | 16 mm | 22mm x 16mm x 10.9mm | - | - | 10A | - | - | 277V | 16A | DPDT, SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 12ms | 18VDC | Non Latching | 277VAC 30VDC -Max | 11.1mA | 5ms | 10A@30VDC | 13.5VDC | - | 200mW | 200mW | 0.9VDC | - | AC/DC | MOMENTARY | 18V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.9mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADW1209W Panasonic Electric Works | 149 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | NO | 5 | 8g | - | 203Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | -40°C~85°C | Tray | 2008 | DW | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 400mW | - | - | BOX | - | - | - | UL; VDE | PC Pin | - | 24mm | - | 10 mm | 24mm x 10mm x 18.8mm | - | - | - | - | - | 250V | 8A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | 8A | - | 15ms | 9VDC | Latching, Dual Coil | 250VAC -Max | 44.4mA | - | - | 7.2VDC | - | 400mW | 400mW | - | - | AC | LATCHED | 9V | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | - | 8A | - | - | - | 2 kW | - | - | - | - | 18.8mm | - | - | Unknown | RoHS Compliant | Lead Free | IP54 | ||
![]() DE1A1B-L2-5V Panasonic Electric Works | 2000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | 8 | - | DE1A1B-L2-5V | 125Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | -40°C~70°C | Tube | 2000 | DE | - | - | Active | 1 (Unlimited) | 6 | PC Pin | EAR99 | - | - | - | - | - | 30V | 2.54mm | - | - | - | 8A | - | PC Pin | 250V | - | 2 | - | - | 30mOhm | 1000000000Ohm | 8A | - | - | 440V | 8A | DPST, SPST | 230V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | 8A | - | 10ms | 5VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 40mA | 5ms | - | 3.5VDC | - | 200mW | 200mW | - | - | AC/DC | LATCHED | 5V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 70°C | - | 8A | 1 FORM A,B | 5kV | - | 240 W | - | 12.8mm | - | - | - | 0.0035 inch | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() PQ1A-3V Panasonic Electric Works | 129 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | 4 | 7g | - | 45Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | -40°C~70°C | Tube | 2000 | PQ | e4 | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Electrical, Mechanical | Gold (Au) | - | - | - | - | - | BOX | - | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | - | 20mm | - | 10 mm | 20mm x 10mm x 16mm | - | - | 5A | - | - | 250V | 5A | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | 5A | 5A@250VAC | 20ms | 3VDC | Non Latching | 250VAC 110VDC -Max | 66.7mA | 10ms | 5A@110VDC | 2.25VDC | - | 200mW | 200mW | 0.15VDC | - | - | MOMENTARY | 3V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() APF10212 Panasonic Electric Works | 592 |
| Datasheet | 16 Weeks | - | - | Through Hole | - | NO | 4 | - | - | 847Ohm | Silver Nickel (AgNi) | 50000 Cycle(s) | - | - | - | - | -40°C~85°C | Tube | 2008 | APF | - | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | 170mW | - | - | - | 5mm | - | - | CUL; UL; VDE | PC Pin | 250V | - | - | - | 28mm x 5mm x 15mm | 100mOhm | 1000000000Ohm | - | WATER PROOF | - | 250V | 6A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | 6A | 6A@250VAC | 8ms | 12VDC | Non Latching | 250VAC -Max | 14.2mA | 4ms | - | 8.4VDC | - | - | 170mW | 0.6VDC | - | AC | MOMENTARY | 12V | DC | 4 | - | 1000 Vrms | Random | - | - | - | - | 6A | - | - | - | 1.5 kW | - | 15mm | 28mm | 5mm | - | - | - | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() ALE1PB18 Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | 4 | - | - | 810Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | -40°C~85°C | Bulk | 2008 | ALE | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | RELEASE TIME WITH DIODE | - | - | - | - | - | 12.4mm | - | - | CSA; SEMKO; TUV; UL; VDE | PC Pin | 277V | - | - | - | - | - | - | - | - | - | 277V | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 16A@277VAC | 20ms | 18VDC | Non Latching | 277VAC -Max | 22.2mA | 20 ms | - | 13.5VDC | - | 400mW | - | 0.9VDC | - | AC | MOMENTARY | 18V | DC | - | - | - | - | Class B | - | - | - | 16A | - | - | - | 4.432 kW | - | - | 28.6mm | 12.4mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() JM1AN-P-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | 4 | 28g | - | 160Ohm | Silver Alloy | 100000 Cycle(s) | - | - | - | - | -40°C~60°C | Bulk | 2003 | JM | - | yes | Obsolete | Not Applicable | 4 | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | unknown | - | CSA; UL; VDE | PC Pin | - | - | - | 16 mm | - | 100mOhm | 100000000Ohm | - | - | - | 250V | 20A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | 20A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 10ms | - | 8.4VDC | - | 900mW | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | 4 | - | 1000 Vrms | Random | - | 5000 Vrms | - | 5000VA@250VAC | - | - | - | - | - | - | - | - | - | 26mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADW1206W Panasonic Electric Works | 20 |
| - | 12 Weeks | - | - | Through Hole | - | NO | 5 | 8g | - | 90Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | -40°C~85°C | Tray | 2008 | DW | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 400mW | - | - | BOX | - | - | - | UL; VDE | PC Pin | - | 24mm | - | - | 24mm x 10mm x 18.8mm | - | - | - | - | - | 250V | 8A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | 8A | - | 15ms | 6VDC | Latching, Dual Coil | 250VAC -Max | 66.7mA | - | - | 4.8VDC | - | 400mW | 400mW | - | - | AC | LATCHED | 6V | DC | - | Sealed - Flux Protection | - | - | Class F | - | - | - | 8A | - | - | - | 2 kW | - | 18.8mm | - | 10mm | - | - | - | Unknown | RoHS Compliant | Lead Free | IP54 | ||
![]() HC2-HL-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Plug-In, Socketable | Socketable | - | - | 8 | 30g | - | 160Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | - | -50°C~60°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | Gold (Au) | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | 27.2mm | - | - | - | - | - | - | - | - | 250V | 7A | DPDT | - | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 5ms | - | 9.6VDC | - | - | 900mW | 1.2VDC | - | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADJ21012 Panasonic Electric Works | 10 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | 5 | 14g | - | 960Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | - | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | UL; VDE | PC Pin | - | 29mm | - | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | 16A | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 20ms | 12VDC | Latching, Single Coil | 250VAC -Max | 12.5mA | 10 ms | - | 8.4VDC | - | 150mW | 150mW | - | - | AC | LATCHED | 12V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | - | - | - | - | - | - | - | - | - | - | - | 16mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1A-F-9V-F Panasonic Electric Works | 20 |
| - | 16 Weeks | - | - | Through Hole | - | NO | - | - | - | 225Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | -40°C~105°C | Bulk | 2003 | JS | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | 22mm | - | 16 mm | 22mm x 16mm x 16.4mm | - | - | - | - | 100V | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 9VDC | Non Latching | 250VAC 100VDC -Max | 40mA | 10 ms | 5A@100VDC | 6.3VDC | 10A | - | 360mW | 0.9VDC | 250V | AC/DC | MOMENTARY | - | DC | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | 16.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() S2EB-L-12V Panasonic Electric Works | 23 |
| - | 10 Weeks | - | Through Hole | Through Hole | DIP | - | 12 | - | - | 720Ohm | Silver Alloy, Cadmium Free | - | - | - | - | - | -55°C~65°C | Tube | 2003 | S | - | yes | Active | - | - | PC Pin | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | - | 12mm | - | - | - | PC Pin | 250V | - | - | - | - | - | - | - | - | - | 250V | - | 4PST, DPST | 48V | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | - | - | 15ms | 12VDC | Latching, Single Coil | 250VAC 48VDC -Max | 16.7mA | - | 3A@48VDC | 8.4VDC | 4A | 200mW | - | - | - | AC/DC | LATCHED | 12V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | - | 10mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADW1106HT Panasonic Electric Works | 10 |
| - | 12 Weeks | - | - | Through Hole | - | - | 4 | 8g | - | 180Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | -40°C~85°C | Tube | 2000 | DW-H | - | - | Active | 1 (Unlimited) | 4 | PC Pin | - | - | - | - | - | 200mW | - | - | - | - | unknown | - | UL; VDE | PC Pin | - | - | - | 10 mm | - | 100mOhm | 1000000000Ohm | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 6VDC | Latching, Single Coil | 277VAC -Max | 33.3mA | 15 ms | - | 4.8VDC | 16A | - | 200mW | - | 277V | AC | - | 6V | DC | 4 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | - | - | - | - | - | - | - | IEC Compliant | - | - | - | 18.8mm | 0.0032 inch | - | - | RoHS Compliant | Lead Free | - | ||
![]() NC4D-DC6V Panasonic Electric Works | 2653 |
| Datasheet | 10 Weeks | - | Socket, Socketable | Socketable | - | - | 14 | 18g | - | 50Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | - | -40°C~55°C | Tube | 2000 | NC | - | yes | Active | - | - | Plug | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | 38.1mm | - | 11.2 mm | 38.1mm x 11.2mm x 27.8mm | - | - | - | - | - | 250V | 4A | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | 4A@250VAC | 20ms | 6VDC | Non Latching | 250VAC -Max | 120mA | 10ms | - | 4.8VDC | 5A | 720mW | 720mW | 0.6VDC | - | AC | MOMENTARY | 6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.8mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JS1-F-12V-6K Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | 1 Form C (SPDT-NO, NC) | Details | - | Bulk | - | JS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA1A-12V Panasonic Electric Works | 15000 | - | Datasheet | - | Gold | Through Hole | Through Hole | SIP | - | 4 | 3g | - | 1.2kOhm | Silver Nickel (AgNi) | 50000 Cycle(s) | - | - | - | - | -40°C~70°C | Tube | 2000 | PA | - | yes | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 110V | - | - | 5mm | - | - | CSA; TUV; UL | PC Pin | 250V | - | - | - | 20mm x 5mm x 12.8mm | - | - | 5A | - | - | 250V | 5A | SPST | 110V | - | SPST-NO (1 Form A) | General Purpose | 5A | 5A@250VAC | 10ms | 12VDC | Non Latching | 250VAC 110VDC -Max | 10mA | 5ms | 5A@110VDC | 8.4VDC | - | 120mW | 120mW | 0.6VDC | - | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | 5A | - | - | - | 750 W | - | - | 21mm | 5mm | 12.8mm | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() JS1AF-24V-F Panasonic Electric Works | 33 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | 4 | 12g | - | 1.6kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | - | -40°C~70°C | Bulk | 2003 | JS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | 22mm | - | 16 mm | - | - | - | 5A | - | - | 250V | 10A | SPST | 100V | - | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 24VDC | Non Latching | 250VAC 100VDC -Max | 15mA | 10 ms | 5A@100VDC | 16.8VDC | - | 360mW | 360mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() S3EB-12V Panasonic Electric Works | 231 |
| - | 10 Weeks | - | Through Hole | Through Hole | DIP | - | 12 | 8g | - | 720Ohm | Silver Alloy, Cadmium Free | - | - | - | - | - | -55°C~65°C | Tube | 2004 | S | - | - | Active | - | - | PC Pin | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | BOX | - | - | - | - | PC Pin | - | 28mm | - | - | - | - | - | - | - | - | 250V | - | 3PST, 4PST, SPST | 48V | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 250VAC 48VDC -Max | 16.7mA | 10ms | 3A@48VDC | 8.4VDC | 4A | 200mW | 200mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | RoHS Compliant | Lead Free | - |