- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | CoilResistance | Contact Current | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSP2A-24V Panasonic | 10000 | - | - | - | - | - | - | - | - | - | - | 1.92kohm | 5A | Silver Tin Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | Non Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST-NO | - | - | - | - | - | - | - | - | - | - | ||
![]() JC1A-DC12V-TV Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 4 | 31g | - | 160Ohms | - | Silver Alloy | - | - | - | -50°C~60°C | Bulk | 2006 | JC | - | Obsolete | Not Applicable | - | PC Pin | - | 60°C | -50°C | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 250V | - | 15A | SPST | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 2ms | - | 9.6VDC | 10A | 900mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC1E-H-AC200V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | 220V | - | - | RoHS Compliant | - | ||
![]() HC1E-H-AC12V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | 12V | - | - | RoHS Compliant | - | ||
![]() HC1E-H-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | 120V | - | - | RoHS Compliant | - | ||
![]() HC1E-H-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | SPDT | 110V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC1E-H-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | SPDT | 24V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC2-DC24V-D-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 60°C | -50°C | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | DPDT | 24V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC1-HTM-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | 70°C | -50°C | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | BOX | compliant | CSA; UL; VDE | - | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 20 ms | - | - | - | - | 20 ms | - | - | - | 1300mW | - | 250V | AC | MOMENTARY | - | AC | - | - | - | - | - | SPDT | - | - | - | - | - | - | 0.014A | 120V | 34.2mm | - | RoHS Compliant | - | ||
![]() HC2E-HP-AC240V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | 240V | - | - | RoHS Compliant | - | ||
![]() HC4D-HP-DC100V Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 10000Ohm | - | - | 200000 Cycle(s) | 70°C | -50°C | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL; VDE | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | 20 ms | - | - | - | - | 20 ms | - | - | - | 1000mW | - | 250V | AC | MOMENTARY | - | DC | - | - | - | - | - | 8PDT | 110V | - | 0.011A | - | 88V | 11V | - | - | 35.2mm | - | RoHS Compliant | - | ||
![]() HC4E-H-AC120V Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 2A | 2A@250VAC | - | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | 120V | - | - | RoHS Compliant | - | ||
![]() HC4E-L-AC200V Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 2A | 2A@250VAC | - | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | 220V | - | - | RoHS Compliant | - | ||
![]() HC2E-HP-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | - | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | DPDT | 48V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC4D-H-AC120V Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | SOCKET MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | 70°C | -50°C | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | BOX | - | CSA; UL; VDE | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | SNAP-ON | - | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | 20 ms | - | - | - | - | 20 ms | - | - | - | 1300mW | - | 250V | AC | MOMENTARY | - | AC | - | - | - | - | - | 8PDT | - | - | - | - | - | - | 0.014A | 120V | 35.2mm | - | Non-RoHS Compliant | - | ||
![]() HC2E-PL-DC6V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | DPDT | 6V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC4E-HP-AC120V Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 2A | 2A@250VAC | - | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | - | 120V | - | - | RoHS Compliant | - | ||
![]() HC1E-PL-DC6V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | - | - | SPDT | 6V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC4-HP-AC120V Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | 200000 Cycle(s) | 70°C | -50°C | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V | BOX | - | CSA; UL; VDE | - | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | - | - | - | - | 20 ms | - | - | - | 1300mW | - | 250V | AC | MOMENTARY | - | AC | - | - | - | - | - | 4PDT | - | - | - | - | - | - | 0.014A | 120V | 35.2mm | - | RoHS Compliant | - | ||
![]() AHN22006N Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | 17g | Silver Nickel | 68Ohm | - | - | 100000 Cycle(s) | 70°C | -40°C | - | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | unknown | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | 5A | 30V | - | QUICK CONNECT | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 15 ms | 6V | - | - | - | 5 ms | 5A@30VDC | - | - | - | - | 250V | AC/DC | LATCHED | - | DC | 1000 Vrms | Random | 5000 Vrms | 1250VA@250VAC | 150W@30VDC | DPDT | 10.2V | - | - | 2 FORM C | 4.2V | 0.9V | - | - | 28mm | 0.006 inch | RoHS Compliant | - |