- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | End Contact Plating | Coil nominal voltage | CoilResistance | Connections | Contact Materials | Content | Dim | Dropout Volt | Dropout Volt (Min) | ElectricalLife | Fall time | LED Indicator | Max. temperature | Maximum Power Rating | Min. pick-up voltage | Min. temperature | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | Resistance (coil) | RoHS | Seal | Switching current (max.) | Switching voltage (max.) | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Packing Method | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Durability | Number of Poles | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Hole Diameter | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Voltage(AC)-Max | Features | Coil Suppression Diode | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADJ64005 Panasonic Electric Works | 101 | - | - | 10 Weeks | Through Hole | - | - | - | 7 | 14g | - | GOLD | - | 100Ohm | - | Silver, Tin | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | - | BOX | - | - | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | SEALED TYPE | - | 250V | SOLDER | 16A | - | - | DPST | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 5V | Latching, Dual Coil | - | 50mA | - | 10 ms | - | - | - | 250mW | - | - | - | AC | LATCHED | 5V | DC | - | 1000 Vrms | Random | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | 2 FORM A | - | - | - | - | - | - | - | - | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | - | ||
![]() JC1A-DC18V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 4 | 31g | - | - | - | 360Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2005 | JC | - | Obsolete | Not Applicable | - | PC Pin | - | - | 60°C | -50°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 15A | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 18VDC | Non Latching | 250VAC -Max | 50mA | - | 2ms | - | 14.4VDC | 10A | - | 900mW | 1.8VDC | - | - | - | 18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AHN210X0N Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | 17g | Silver Nickel | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | unknown | - | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | 5A | - | 30V | - | QUICK CONNECT | - | - | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 15 ms | 110V | - | - | - | - | 5 ms | 5A@30VDC | - | - | - | - | - | 250V | AC/DC | LATCHED | - | AC | - | 1000 Vrms | - | 5000 Vrms | 1250VA@250VAC | 150W@30VDC | DPDT | - | - | - | 2 FORM C | - | - | 154V | - | - | 88V | 33V | - | - | - | - | - | 28mm | 0.006 inch | - | - | RoHS Compliant | - | ||
![]() AHN221X0N Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | 17g | Silver Nickel | - | - | 18870Ohm | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | unknown | - | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | 5A | - | 30V | - | QUICK CONNECT | - | - | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 15 ms | 100V | - | - | - | - | 5 ms | 5A@30VDC | - | - | - | - | - | 250V | AC/DC | LATCHED | - | DC | - | 1000 Vrms | Random | 5000 Vrms | 1250VA@250VAC | 150W@30VDC | DPDT | - | 170V | - | 2 FORM C | 70V | 15V | - | - | - | - | - | - | - | - | - | - | 28mm | 0.006 inch | - | - | RoHS Compliant | - | ||
![]() JQ1PF-F-22V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JC1AF-B-DC9V Panasonic Electric Works | In Stock | - | - | - | Through Hole | Through Hole | - | - | 4 | 31g | - | - | - | 90Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2005 | JC | - | Obsolete | Not Applicable | - | PC Pin | - | - | 60°C | -50°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 15A | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 9VDC | Non Latching | 250VAC -Max | 100mA | - | 2ms | - | 7.2VDC | 15A | - | 900mW | 0.9VDC | - | - | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AHN222X0N Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | 17g | Silver Nickel | - | - | 18870Ohm | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | unknown | - | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | 5A | - | 30V | - | QUICK CONNECT | - | - | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 15 ms | 100V | - | - | - | - | 5 ms | 5A@30VDC | - | - | - | - | - | 250V | AC/DC | LATCHED | - | DC | - | 1000 Vrms | Random | 5000 Vrms | 1250VA@250VAC | 150W@30VDC | DPDT | - | 170V | - | 2 FORM C | 70V | 15V | - | - | - | - | - | - | - | - | - | - | 28mm | 0.006 inch | - | - | RoHS Compliant | - | ||
![]() ADJ61012 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | - | - | - | 7 | 14g | - | GOLD | - | 960Ohm | - | Silver, Tin | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | - | BOX | - | - | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | SOLDER | 16A | - | - | DPST | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 12V | Latching | - | 12.5mA | - | 10 ms | - | - | - | 150mW | - | - | - | AC | LATCHED | 12V | DC | - | 1000 Vrms | Random | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | 2 FORM A | - | - | - | - | - | - | - | - | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | - | ||
![]() ADJ61006 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | - | - | - | 7 | 14g | - | GOLD | - | 240Ohm | - | Silver, Tin | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 70°C | -40°C | - | - | BOX | - | - | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | SOLDER | 16A | - | - | DPST | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 6V | Latching | - | 25mA | - | 10 ms | - | - | - | 150mW | - | - | - | AC | LATCHED | 6V | DC | - | 1000 Vrms | Random | 4000 Vrms | 4000VA@250VAC | - | - | - | - | - | 2 FORM A | - | - | - | - | - | - | - | - | - | - | - | - | 16.5mm | 0.0035 inch | - | - | RoHS Compliant | - | ||
![]() JA1C-TM-DC12V-P Panasonic | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 120 Ω | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 25 A | - | General Purpose | - | - | - | - | Non-Latching | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5 mm | 34.7 mm | 30.1 mm | - | - | - | - | - | Lead Free | ||
![]() JQ1A24F Panasonic | In Stock | - | - | - | PCB | - | - | - | - | - | - | - | - | 2.88 kΩ | - | Silver, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | SPST | 5 A | - | General Purpose | - | - | - | - | Non-Latching | - | 8.3 mA | 1.3 mm | 4 ms | - | - | - | - | 200 mW | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | - | 10 mm | - | - | - | No SVHC | - | - | ||
![]() JW1AFHN-DC12V Panasonic | 220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF2D12D Panasonic | 203 |
| - | - | - | - | - | - | - | - | - | - | 12V DC | 288(ohm) | Solder pins | - | 1pc(s) | (L x W x H) 53.3 x 25 x 16 mm | 1.2VDC | 1.2VDC | - | 7ms | No | +70°C | 180W/1.5KVA | 9V DC | -40°C | Through Hole | -40C to 70C | - | - | 9VDC | 25(mm) | No | Non-Latching | 288Ω | - | Unsealed | 8A | 400V DC,400V AC | 30(V) | - | - | - | - | - | - | - | - | - | - | SF2D12D | - | - | - | - | - | - | 10 | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | 10<sup> 7</sup> switching cycles | - | - | 6(A) | 2 Form A/2 Form B | - | - | - | 30(ms) | - | - | - | 41.7(mA) | - | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | DPST-NO/DPST-NC | - | - | - | - | - | - | - | No | - | - | 440(V) | 53.3(mm) | 16mm | 53.3mm | 25mm | - | - | 16.5(mm) | - | - | - | ||
![]() ADJ23048 Panasonic Electric Works | 10 |
| - | 10 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 14g | Silver Tin Oxide | - | - | 9216Ohm | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | BOX | - | - | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 16mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | 16A | 16A@250VAC | 10 ms | 48V | - | - | - | - | 10 ms | - | - | - | - | 250mW | - | 250V | AC | LATCHED | - | DC | - | 1000 Vrms | Random | 4000 Vrms | 4000VA@250VAC | - | SPST | - | 48V | 0.005A | 1 FORM A | 33.6V | 33.6V | - | - | - | - | - | - | - | - | - | - | 16mm | 0.0035 inch | - | - | RoHS Compliant | - | ||
![]() HC3-DC24V-D-F Panasonic Electric Works | In Stock | - | - | 12 Weeks | - | Socketable | NO | PANEL MOUNT | - | - | - | - | - | 650Ohm | - | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | - | HC | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | BOX | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | 3PDT (3 Form C) | General Purpose | - | - | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | - | - | - | 19.2VDC | 7A | - | 900mW | 2.4VDC | - | - | MOMENTARY | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JC1AF-B-DC24V Panasonic Electric Works | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 640Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2008 | JC | - | Obsolete | Not Applicable | - | PC Pin | - | - | 60°C | -50°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 250VAC -Max | 37.5mA | - | 2ms | - | 19.2VDC | 15A | - | 900mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JC1AF-B-DC12V Panasonic Electric Works | In Stock | - | - | - | Through Hole | Through Hole | - | - | 4 | 31g | - | - | - | 160Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2005 | JC | - | Obsolete | Not Applicable | - | PC Pin | - | - | 60°C | -50°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 250V | - | 15A | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 250VAC -Max | 75mA | - | 2ms | - | 9.6VDC | 15A | - | 900mW | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JR1AF-B-DC24V Panasonic Electric Works | In Stock | - | - | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 1.1kOhms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~70°C | Bulk | 2008 | JR | - | Obsolete | Not Applicable | - | PC Pin | - | - | 70°C | -50°C | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 22mA | - | 2ms | - | 19.2VDC | 16A | - | 530mW | 2.4VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZ12F05TW Panasonic Electric Works | 10 | - | - | 24 Weeks | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 12g | Silver Tin Oxide | - | - | 63Ohm | - | - | - | - | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | LOW PROFILE | - | BOX | unknown | - | UL; VDE | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | 16A | 16A@440VAC | 15 ms | 12V | - | - | - | - | 5 ms | - | - | - | - | 400mW | - | 440V | AC | MOMENTARY | - | DC | 8 | 1000 Vrms | Random | 5000 Vrms | 4000VA@440VAC | - | SPDT | - | 5V | 0.08A | 1 FORM C | 3.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | - | - | RoHS Compliant | - | ||
![]() JQ1PF-F-18V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |