- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Weight | End Contact Material | End Contact Plating | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Voltage(AC)-Max | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Length | Width | Body Height | Length - Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHN22106N Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | 17g | Silver Nickel | - | - | 68Ohm | - | 100000 Cycle(s) | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | unknown | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | 5A | - | 30V | - | QUICK CONNECT | - | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 15 ms | 6V | - | - | - | 5 ms | 5A@30VDC | - | - | - | - | - | 250V | AC/DC | LATCHED | - | DC | - | - | 1000 Vrms | Random | - | 5000 Vrms | 1250VA@250VAC | 150W@30VDC | DPDT | 10.2V | - | 2 FORM C | 4.2V | 0.9V | - | - | - | - | - | 28mm | 0.006 inch | RoHS Compliant | - | ||
![]() AHN210Y2N Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | 17g | Silver Nickel | - | - | - | - | 100000 Cycle(s) | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | unknown | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | 5A | - | 30V | - | QUICK CONNECT | - | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 15 ms | 240V | - | - | - | 5 ms | 5A@30VDC | - | - | - | - | - | 250V | AC/DC | LATCHED | - | AC | - | - | 1000 Vrms | - | - | 5000 Vrms | 1250VA@250VAC | 150W@30VDC | DPDT | - | - | 2 FORM C | - | - | 336V | 192V | 72V | - | - | 28mm | 0.006 inch | RoHS Compliant | - | ||
![]() AHN22348N Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | 17g | Silver Nickel | - | - | 4350Ohm | - | 100000 Cycle(s) | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | unknown | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | 5A | - | 30V | - | QUICK CONNECT | - | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 15 ms | 48V | - | - | - | 5 ms | 5A@30VDC | - | - | - | - | - | 250V | AC/DC | LATCHED | - | DC | - | - | 1000 Vrms | Random | - | 5000 Vrms | 1250VA@250VAC | 150W@30VDC | DPDT | 81.6V | - | 2 FORM C | 33.6V | 7.2V | - | - | - | - | - | 28mm | 0.006 inch | RoHS Compliant | - | ||
![]() AHN22048N Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | 17g | Silver Nickel | - | - | 4350Ohm | - | 100000 Cycle(s) | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | unknown | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | 5A | - | 30V | - | QUICK CONNECT | - | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 15 ms | 48V | - | - | - | 5 ms | 5A@30VDC | - | - | - | - | - | 250V | AC/DC | LATCHED | - | DC | - | - | 1000 Vrms | Random | - | 5000 Vrms | 1250VA@250VAC | 150W@30VDC | DPDT | 81.6V | - | 2 FORM C | 33.6V | 7.2V | - | - | - | - | - | 28mm | 0.006 inch | RoHS Compliant | - | ||
![]() HA1E-DC9V Panasonic | In Stock | - | - | - | Through Hole | - | - | - | 5 | 15 g | - | - | - | 225 Ω | Gold, Silver | - | PANASONIC CORP | Panasonic Electronic Components | HA1E-DC9V | HA | - | - | - | - | - | Obsolete | 5.56 | Compliant | - | - | - | - | - | - | - | - | - | PC Pin | EAR99 | 50 °C | -40 °C | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | SPDT | 30 V | 3 A | - | General Purpose | - | - | 5 ms | - | Non-Latching | - | 40 mA | - | - | - | - | - | - | - | - | - | - | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() JA1CTMAC24V Panasonic | In Stock | - | - | - | Chassis Mount | - | - | - | 5 | - | - | - | 24 V | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 250 V | - | Bulk | - | - | - | - | - | Quick Connect | - | 50 °C | -10 °C | - | - | - | 30.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 15 A | - | General Purpose | - | - | 10 ms | - | Non-Latching | - | 58 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mm | 30.1 mm | - | - | - | Lead Free | ||
![]() ALZ21F12T Panasonic | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 360 Ω | - | 100000 Cycle(s) | PANASONIC CORP | Panasonic Electronic Components | ALZ21F12T | LZ | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | LOW PROFILE | - | TUBE | - | compliant | UL; VDE | - | 28.8 mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | - | - | - | - | - | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | 16 A | - | 15 ms | - | - | - | - | 15 ms | - | - | - | - | 400 mW | - | 440 V | AC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | SPST | 12 V | 0.033 A | - | 8.4 V | 1.2 V | - | - | - | - | - | 15.7 mm | - | - | - | ||
![]() AHN22005N Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | 17g | Silver Nickel | - | - | 47Ohm | - | 100000 Cycle(s) | - | - | - | - | 70°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | 8536.41.00.20 | - | - | unknown | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 28mm | 50mOhm | 1000000000Ohm | 5A | - | 30V | - | QUICK CONNECT | - | - | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 15 ms | 5V | - | - | - | 5 ms | 5A@30VDC | - | - | - | - | - | 250V | AC/DC | LATCHED | - | DC | - | - | 1000 Vrms | Random | - | 5000 Vrms | 1250VA@250VAC | 150W@30VDC | DPDT | 8.5V | - | 2 FORM C | 3.5V | 0.75V | - | - | - | - | - | 28mm | 0.006 inch | RoHS Compliant | - | ||
![]() ALZ52F09TW Panasonic Electric Works | In Stock | - | - | 24 Weeks | Through Hole | - | - | - | 6 | 12g | Silver Tin Oxide | - | - | 203Ohm | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | 105°C | -40°C | LOW PROFILE | - | BOX | - | unknown | UL; VDE | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | SOLDER | 16A | SPST | - | - | - | POWER/SIGNAL RELAY | - | - | 15 ms | 9V | - | - | 44.4mA | 5 ms | - | - | - | - | 400mW | - | - | AC | MOMENTARY | 9V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 4000VA@440VAC | - | - | - | - | 1 FORM A | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | - | ||
![]() ALZ51B05T Panasonic Electric Works | 10 |
| - | 24 Weeks | Through Hole | - | - | - | 6 | 12g | Silver Tin Oxide | - | - | 63Ohm | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | 85°C | -40°C | LOW PROFILE | - | TUBE | - | unknown | UL; VDE | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | SOLDER | 16A | SPST | - | - | - | POWER/SIGNAL RELAY | - | - | 15 ms | 5V | - | - | 80mA | 5 ms | - | - | - | - | 400mW | - | - | AC | MOMENTARY | 5V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 4000VA@440VAC | - | - | - | - | 1 FORM A | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | - | ||
![]() ALZ51B18T Panasonic Electric Works | 39 |
| - | 24 Weeks | Through Hole | - | - | - | 6 | 12g | Silver Tin Oxide | - | - | 810Ohm | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | 85°C | -40°C | LOW PROFILE | - | TUBE | - | unknown | UL; VDE | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | SOLDER | 16A | SPST | - | - | - | POWER/SIGNAL RELAY | - | - | 15 ms | 18V | - | - | 22.2mA | 5 ms | - | - | - | - | 400mW | - | - | AC | MOMENTARY | 18V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 4000VA@440VAC | - | - | - | - | 1 FORM A | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | - | ||
![]() ADJ63006 Panasonic Electric Works | 10 |
| - | 10 Weeks | Through Hole | - | - | - | 7 | 14g | - | GOLD | - | 144Ohm | Silver, Tin | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | 70°C | -40°C | - | - | BOX | - | - | UL; VDE | - | 29mm | 13 mm | 29mm x 13mm x 16.5mm | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | SOLDER | 16A | DPST | - | - | - | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 10 ms | 6V | Latching, Dual Coil | - | 41.6mA | 10 ms | - | - | - | 250mW | - | - | - | AC | LATCHED | 6V | DC | - | - | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | 2 FORM A | - | - | - | - | - | - | - | 16.5mm | 0.0035 inch | RoHS Compliant | - | ||
![]() ALZ51B48T Panasonic Electric Works | 10 |
| - | 24 Weeks | Through Hole | - | - | - | 6 | 12g | Silver Tin Oxide | - | - | 5.76kOhm | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | 85°C | -40°C | LOW PROFILE | - | TUBE | - | unknown | UL; VDE | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | SOLDER | 16A | SPST | - | - | - | POWER/SIGNAL RELAY | - | - | 15 ms | 48V | - | - | 8.3mA | 5 ms | - | - | - | - | 400mW | - | - | AC | MOMENTARY | 48V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 4000VA@440VAC | - | - | - | - | 1 FORM A | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | - | ||
![]() JY1AFN-DC5V Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALZ52B18 Panasonic Electric Works | 10 |
| - | 24 Weeks | Through Hole | - | - | - | 6 | 12g | Silver Tin Oxide | - | - | 810Ohm | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | 85°C | -40°C | LOW PROFILE | - | TUBE | - | unknown | UL; VDE | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | SOLDER | 16A | SPST | - | - | - | POWER/SIGNAL RELAY | - | - | 15 ms | 18V | - | - | 22.2mA | 5 ms | - | - | - | - | 400mW | - | - | AC | MOMENTARY | 18V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 4000VA@440VAC | - | - | - | - | 1 FORM A | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | - | ||
![]() ALZ52B48TW Panasonic Electric Works | In Stock | - | - | 24 Weeks | Through Hole | - | - | - | 6 | 12g | Silver Tin Oxide | - | - | 5.76kOhm | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | 6 | - | EAR99 | 85°C | -40°C | LOW PROFILE | - | BOX | - | unknown | UL; VDE | - | 28.8mm | 12.5 mm | 28.8mm x 12.5mm x 15.7mm | 100mOhm | 1000000000Ohm | - | - | - | 440V | SOLDER | 16A | SPST | - | - | - | POWER/SIGNAL RELAY | - | - | 15 ms | 48V | - | - | 8.3mA | 5 ms | - | - | - | - | 400mW | - | - | AC | MOMENTARY | 48V | DC | 6 | - | 1000 Vrms | Random | - | 5000 Vrms | 4000VA@440VAC | - | - | - | - | 1 FORM A | - | - | - | - | - | - | - | 15.7mm | 0.0035 inch | RoHS Compliant | - | ||
![]() ADE203 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ADE203 | - | - | - | - | - | - | Active | 5.68 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JC2A-S-DC12V Panasonic Electric Works | In Stock | - | Datasheet | - | Socketable | Socketable | - | - | - | - | - | - | - | 144Ohms | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | JC | Obsolete | Not Applicable | - | Plug | - | 60°C | -50°C | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 250VAC -Max | 83.3mA | 2ms | - | 9.6VDC | 10A | - | 1W | 1.2VDC | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JC2A-S-DC6V Panasonic Electric Works | In Stock | - | Datasheet | - | Socketable | Socketable | - | - | - | - | - | - | - | 36Ohms | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~60°C | Bulk | 2003 | JC | Obsolete | Not Applicable | - | Plug | - | 60°C | -50°C | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | DPST-NO (2 Form A) | General Purpose | - | - | 15ms | 6VDC | Non Latching | 250VAC -Max | 167mA | 2ms | - | 4.8VDC | 10A | - | 1W | 0.6VDC | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ALZN5B24W Panasonic Electric Works | In Stock |
| Datasheet | 24 Weeks | - | Through Hole | - | - | - | - | - | - | - | 1.44kOhm | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | ALZN | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 24VDC | Non Latching | 440VAC -Max | 16.7mA | 5ms | - | 16.8VDC | 16A | - | - | 2.4VDC | - | - | - | - | - | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |