- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | End Contact Plating | Manufacturer Package Identifier | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Inductance | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Response Time | Contact Form | Relay Type | Fall Time (Typ) | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Ambient Temperature Range High | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Test Voltage | Switching Capacity | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALFG2PF12 Panasonic Electric Works | 30 |
| - | 12 Weeks | - | - | Through Hole | DIP | NO | 4 | 23g | - | - | 103Ohm | Silver Tin Oxide (AgSnO) | 30000 Cycle(s) | -40°C~60°C | Bulk | 2000 | ALFG | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 1.4W | 12V | BOX | 15.7mm | - | 117mA | - | PC Pin | 250V | UL | - | - | - | - | - | - | - | - | - | - | 250V | 31A | 1 | SPST | - | 20 ms | SPST-NO (1 Form A) | General Purpose | 10 ms | - | - | - | 12VDC | Non Latching | 250VAC -Max | - | 10ms | - | 8.4VDC | - | 280mW | 1.4W | 1.2VDC | AC | MOMENTARY | 12V | DC | - | - | - | - | Class F | - | - | - | 31A | - | - | 7.75 kW | 23.3mm | 30.1mm | 15.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() HE1AN-DC24V Panasonic Electric Works | 145 | - | Datasheet | 12 Weeks | Silver | Chassis Mount, Plug-In, Socket | Chassis Mount | 300 | - | 4 | 90g | - | - | 300Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2003 | HE | yes | Active | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | 1.92W | 30V | BOX | 33mm | - | 30A | CSA; TUV; UL; VDE | Plug In, Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | - | 50mm x 33mm x 35.8mm | 100MOhm | - | - | - | - | - | 277V | 30A | - | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | - | 30A@277VAC | 30ms | 24VDC | Non Latching | 277VAC 30VDC -Max | 80mA | 10ms | 30A@30VDC | 16.8VDC | - | 1.92W | 1.92W | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | 30A | - | 10kV | 8.31 kW | 35mm | 50mm | 33mm | - | No | Unknown | RoHS Compliant | Lead Free | IP40 | ||
![]() DSP1-L2-DC24V-F Panasonic Electric Works | 66 | - | Datasheet | 16 Weeks | - | - | Through Hole | DIP | NO | 8 | 4.5g | - | - | 1.92kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Tube | 2000 | DSP | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | 300mW | - | BOX | 11mm | - | - | CSA; TUV; UL | PC Pin | 250V | - | - | - | - | 20.2mm x 11mm x 10.5mm | - | - | 5A | WATER PROOF | - | - | 250V | 5A | - | DPST, SPST | 30V | - | DPST-NO/NC (1 Form A, 1 Form B) | General Purpose | - | 5A | - | 10ms | 24VDC | Latching, Dual Coil | 250VAC 30VDC -Max | 12.5mA | 5ms | 5A@125VDC | 19.2VDC | - | 300mW | 300mW | - | AC/DC | LATCHED | 24V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 10.5mm | 20.2mm | 11mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() DSP2A-DC3V Panasonic Electric Works | In Stock |
| Datasheet | 16 Weeks | - | - | Through Hole | - | NO | 6 | - | - | - | 30Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~60°C | Bulk | 2004 | DSP | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | 300mW | - | BOX | - | - | - | CSA; TUV; UL | PC Pin | - | - | 20.2mm | - | 11 mm | 20.2mm x 11mm x 10.5mm | - | - | 5A | WATER PROOF | - | - | 250V | 5A | - | DPST | 30V | - | DPST-NO (2 Form A) | General Purpose | - | 5A | 5A@380VAC | 10ms | 3VDC | Non Latching | 250VAC 30VDC -Max | 100mA | 5ms | 5A@125VDC | 2.4VDC | - | 300mW | 300mW | 0.3VDC | AC/DC | MOMENTARY | 3V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SP2-P-DC24V Panasonic Electric Works | 20 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | 8 | 50g | GOLD | - | 1.92kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~60°C | Bulk | 1998 | SP | yes | Active | 1 (Unlimited) | 10 | PC Pin | EAR99 | - | - | - | - | - | 30V | BOX | 25.6mm | - | - | CSA; TUV; UL | PC Pin | 250V | - | - | - | - | 50mm x 25.6mm x 22mm | 30mOhm | 1GOhm | 10A | - | 3 H | - | 250V | 15A | - | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | 15A@250VAC | 30ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 12.5mA | 20ms | 10A@30VDC | 16.8VDC | - | 300mW | 300mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | 10 | - | 1500 Vrms | Random | - | 3000 Vrms | - | 3750VA@250VAC | - | 300W@30VDC | - | - | 22mm | 51mm | 50mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() NC2D-DC24V Panasonic Electric Works | 2000 | - | Datasheet | 10 Weeks | - | Socket, Socketable | Socketable | - | - | 8 | 16g | - | - | 1.6kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~70°C | Tube | 2000 | NC | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | - | - | - | - | BOX | 11.2mm | - | - | CSA; UL | Plug In | 250V | - | - | - | - | - | - | - | - | - | - | - | 250V | 5A | - | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | 5A | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 15mA | 10ms | - | 19.2VDC | - | 360mW | 360mW | 2.4VDC | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() NC4EBD-P-DC24V Panasonic Electric Works | 21 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | 14 | 18g | - | - | 800Ohms | Silver Nickel (AgNi) | - | -40°C~55°C | Tube | 2000 | NC | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 55°C | -40°C | - | - | - | - | 11.2mm | - | - | - | PC Pin | 250V | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 250VAC -Max | 30mA | 10ms | - | 19.2VDC | 5A | 720mW | 720mW | 2.4VDC | - | - | 24V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 38.9mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ADW1205HLW Panasonic Electric Works | 30 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | 62.5Ohms | Silver Tin Oxide (AgSnO) | - | -40°C~85°C | Tray | 2008 | DW-H | - | Active | 1 (Unlimited) | - | PC Pin | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 15ms | 5VDC | Latching, Dual Coil | 277VAC -Max | 80mA | 15ms | - | 4VDC | 16A | - | 400mW | - | - | - | 5V | - | - | Sealed - Flux Protection | - | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() JW2SN-DC5V Panasonic Electric Works | 37 | - | Datasheet | 20 Weeks | Silver | PCB, Through Hole | Through Hole | DIP | - | 8 | 13g | - | - | 47Ohm | Silver Nickel (AgNi) | 100000 Cycle(s) | -40°C~60°C | Bulk | 1999 | JW | yes | Active | Not Applicable | - | PC Pin | EAR99 | Electromechanical | - | - | - | 530mW | 30V | BOX | 12.8mm | - | 5A | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | - | 100MOhm | - | 5A | - | - | - | 250V | 5A | 2 | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | 5A | - | 15ms | 5VDC | Non Latching | 250VAC 30VDC -Max | 106mA | 5ms | 5A@30VDC | 3.5VDC | - | 530mW | 530mW | 0.5VDC | - | MOMENTARY | 5V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | 20mm | 28.6mm | 12.8mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() JW1FSN-DC12V Panasonic Electric Works | 7 |
| Datasheet | 20 Weeks | - | PCB, Through Hole | Through Hole | - | - | 5 | 13g | - | JW1FSN-DC12V | 270Ohm | Silver Nickel (AgNi) | - | -40°C~60°C | Bulk | 2004 | JW | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Electromechanical | - | - | - | 530mW | 30V | BOX | 12.8mm | - | 10A | CSA; FIMKO; SEMKO; SEV; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | 1 | - | - | 100mOhm | 1GOhm | - | - | - | - | 250V | 10A | - | SPDT | 30V | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 12VDC | Non Latching | 250VAC 30VDC -Max | 44mA | 5ms | - | 8.4VDC | - | 530mW | 530mW | 1.2VDC | - | MOMENTARY | 12V | - | - | Sealed - Fully | - | - | - | - | 60°C | - | 10A | - | - | - | 20.3mm | 28.6mm | 28.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() APF30212 Panasonic Electric Works | In Stock | - | - | 24 Weeks | - | - | Through Hole | - | NO | 5 | 5g | - | - | 847Ohm | Silver Nickel (AgNi) | 30000 Cycle(s) | -40°C~85°C | Tube | 2008 | APF | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | - | - | - | 170mW | - | - | 5mm | - | - | CUL; UL; VDE | PC Pin | 250V | - | - | - | - | - | 100mOhm | 1000000000Ohm | - | WATER PROOF | - | - | 250V | 6A | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | 6A | - | 8ms | 12VDC | Non Latching | 250VAC -Max | 14.2mA | 4ms | - | 8.4VDC | - | 170mW | 170mW | 0.6VDC | AC | MOMENTARY | 12V | DC | 5 | - | 1000 Vrms | Random | - | 4000 Vrms | - | - | 6A | - | - | 1.5 kW | 15mm | 28mm | 5mm | - | No | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() JS1-5V-F Panasonic Electric Works | 10 |
| - | 16 Weeks | Silver, Tin | PCB, Through Hole | Through Hole | - | - | 5 | - | - | - | 69.4Ohm | Silver Tin Oxide (AgSnO) | - | -40°C~70°C | Bulk | 2003 | JS | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | Electromechanical | - | - | - | - | 100V | BOX | 16mm | - | 10A | CSA; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | 1 | - | - | - | - | 5A | - | - | - | 250V | - | - | SPDT | 100V | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 5VDC | Non Latching | 250VAC 100VDC -Max | 72mA | - | - | 3.5VDC | - | 360mW | 360mW | 0.5VDC | - | MOMENTARY | 5V | - | - | Sealed - Fully | - | - | - | - | 70°C | - | 10A | - | - | - | 16.8mm | 22mm | 16mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DK1A-12V-F Panasonic Electric Works | 6728 | - | - | 12 Weeks | - | PCB, Through Hole | Through Hole | - | - | 4 | 5g | - | - | 720Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -40°C~65°C | Tube | 2000 | DK | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | 200mW | 125V | - | 12.5mm | - | 10A | CSA; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | 20mm x 12.5mm x 10mm | - | - | - | - | - | - | 250V | 10A | - | SPST | 30V | 10 ms | SPST-NO (1 Form A) | General Purpose | 8 ms | - | 10A@250VAC | - | 12VDC | Non Latching | 250VAC 125VDC -Max | 16.7mA | 8ms | 10A@125VDC | 8.4VDC | - | 200mW | 200mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | 10A | - | - | 2.5 kW | 9.7mm | 20mm | 15mm | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() ALQ105 Panasonic Electric Works | 45 |
| Datasheet | 14 Weeks | - | - | Through Hole | - | NO | 5 | 7g | - | - | 62.5Ohm | Silver Nickel (AgNi) | - | -40°C~85°C | Bulk | 2000 | ALQ | - | Active | 1 (Unlimited) | 5 | PC Pin | EAR99 | - | - | - | - | 400mW | - | BOX | 10mm | - | - | CUL; UL; VDE | PC Pin | 250V | - | - | - | - | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | - | MOISTURE PROOF | - | 30V | 250V | - | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 5VDC | Non Latching | 250VAC -Max | 80mA | 20 ms | - | 3.75VDC | 10A | 400mW | 400mW | 0.25VDC | AC/DC | MOMENTARY | 5V | DC | 5 | - | - | Random | Class B | 4000 Vrms | - | - | - | - | - | - | 16mm | 20mm | 10mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ALF1P12 Panasonic Electric Works | 3 | - | - | 12 Weeks | - | Through Hole | Through Hole | - | - | 4 | 23g | - | - | 160Ohm | Silver Tin Oxide (AgSnO) | - | -40°C~60°C | Box | 2004 | ALF | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 900mW | - | BOX | 15.7mm | - | - | TUV; UL; VDE | PC Pin | 250V | - | - | - | - | - | - | - | - | - | - | - | 250V | 25A | 1 | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 25A@250VAC | 20ms | 12VDC | Non Latching | 250VAC -Max | 75mA | 15ms | - | 8.4VDC | - | 900mW | 900mW | 1.2VDC | AC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | 20A | - | 5kV | 6.25 kW | 23.3mm | 30.1mm | 15.7mm | - | No | Unknown | RoHS Compliant | Lead Free | IP67 | ||
![]() HE1AN-P-DC12V Panasonic Electric Works | 12642 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | - | 4 | - | - | - | 75Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | -50°C~55°C | Bulk | 2003 | HE | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | 30V | BOX | 33mm | - | - | CSA; TUV; UL; VDE | PC Pin | 277V | - | - | - | - | 38mm x 33mm x 36.3mm | - | - | - | - | - | - | 277V | 30A | - | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | - | 30A@277VAC | 30ms | 12VDC | Non Latching | 277VAC 30VDC -Max | 160mA | 10ms | 30A@30VDC | 8.4VDC | - | 1.92W | 1.92W | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 38mm | - | 36.3mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() DK1A-24V-F Panasonic Electric Works | 14 | - | Datasheet | 12 Weeks | Copper, Silver, Tin | PCB, Through Hole | Through Hole | - | - | 4 | 5g | - | - | 2.88kOhm | Silver Tin Oxide (AgSnO) | - | -40°C~65°C | Bulk | 2000 | DK | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | RELEASE TIME WITHOUT DIODE | 200mW | 125V | BOX | 12.5mm | - | 10A | CSA; CUL; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | - | - | 30mOhm | - | - | WATER PROOF | - | - | 250V | 10A | 1 | SPST | 30V | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 10ms | 24VDC | Non Latching | 250VAC 125VDC -Max | 8.3mA | 8ms | - | 16.8VDC | - | 200mW | 200mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | 4 | Sealed - Fully | - | Random | - | - | - | - | 10A | - | - | 2.5 kW | 9.7mm | 20mm | 12.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | IP67 | ||
![]() ALZ11B05 Panasonic Electric Works | 500 |
| - | 16 Weeks | - | - | Through Hole | DIP | NO | 8 | 12g | - | - | 63Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | -40°C~85°C | Tube | 2000 | ALZ | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | LOW PROFILE | 400mW | - | - | 12.5mm | unknown | - | UL; VDE | PC Pin | 440V | - | - | - | - | - | 100mOhm | 1000000000Ohm | - | - | - | - | 440V | 16A | - | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | 16A@440VAC | 15ms | 5VDC | Non Latching | 440VAC -Max | 80mA | 5ms | - | 3.5VDC | - | - | 400mW | 0.5VDC | AC | MOMENTARY | 5V | DC | 8 | Sealed - Flux Protection | 1000 Vrms | Random | Class B | 5000 Vrms | - | - | - | - | - | - | 15.7mm | 28.8mm | 12.5mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ALQ324 Panasonic Electric Works | 46 |
| Datasheet | 14 Weeks | - | - | Through Hole | - | NO | 4 | 7g | - | - | 2.88kOhm | Silver Nickel (AgNi) | 50000 Cycle(s) | -40°C~85°C | Tube | 2000 | ALQ | - | Active | 1 (Unlimited) | 4 | PC Pin | EAR99 | - | - | - | - | 200mW | - | BOX | 10mm | - | - | CUL; UL; VDE | PC Pin | 250V | - | - | - | - | 20mm x 10mm x 16mm | 100mOhm | 1000000000Ohm | - | MOISTURE PROOF | - | 30V | 250V | - | - | SPST | - | - | SPST-NO (1 Form A) | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 250VAC -Max | 8.3mA | 20 ms | 5A@30VDC | 18VDC | 10A | 200mW | 200mW | 1.2VDC | AC/DC | MOMENTARY | 24V | DC | 4 | - | 1000 Vrms | Random | Class B | - | - | - | - | - | - | - | 16mm | 20mm | 10mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JS1-48V-F Panasonic Electric Works | In Stock |
| Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | - | - | 5 | 12g | - | - | 6.4kOhm | Silver Tin Oxide (AgSnO) | - | -40°C~70°C | Bulk | 2006 | JS | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | 360mW | 100V | BOX | 16mm | - | 10A | CSA; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | 1 | - | - | - | - | 5A | - | - | - | 250V | 10A | - | SPDT | 100V | - | SPDT (1 Form C) | General Purpose | - | - | - | 10ms | 48VDC | Non Latching | 250VAC 100VDC -Max | 7.5mA | - | - | 33.6VDC | - | 360mW | 360mW | 4.8VDC | AC/DC | MOMENTARY | 48V | DC | - | Sealed - Fully | - | - | - | - | - | - | 10A | - | - | - | 16.8mm | 22mm | 22mm | - | No | Unknown | RoHS Compliant | Lead Free | - |