- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Termination Type | Throw Configuration | Contact Current Rating | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Voltage(AC)-Max | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC4E-HTM-AC200V Panasonic Electric Works | In Stock | - | Datasheet | - | - | NO | PANEL MOUNT | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | BOX | compliant | CSA; UL | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 2A | 2A@250VAC | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | 4PDT | - | - | - | - | 220V | - | RoHS Compliant | - | ||
![]() HC4-HTM-DC100V Panasonic Electric Works | In Stock | - | Datasheet | - | - | NO | PANEL MOUNT | - | 10000Ohm | - | 200000 Cycle(s) | 70°C | -50°C | - | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | BOX | compliant | CSA; UL; VDE | - | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | SOLDER | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | - | - | - | - | 20 ms | - | - | 1000mW | - | 250V | AC | MOMENTARY | - | DC | - | 4PDT | 110V | 0.011A | 88V | 11V | - | 34.2mm | RoHS Compliant | - | ||
![]() JV1F-12V Panasonic Electric Works | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | 360Ohms | Silver Alloy | - | - | - | - | -40°C~70°C | Bulk | 2004 | JV | - | Obsolete | Not Applicable | PC Pin | - | 70°C | -40°C | - | - | - | PC Pin | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 12VDC | Non Latching | 125VAC -Max | 33.3mA | 4ms | 9.6VDC | 10A | 400mW | 0.6VDC | - | - | - | 12V | - | Sealed - Flux Protection | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JV1F-6V Panasonic Electric Works | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | 90Ohms | Silver Alloy | - | - | - | - | -40°C~70°C | Bulk | 2004 | JV | - | Obsolete | Not Applicable | PC Pin | - | 70°C | -40°C | - | - | - | PC Pin | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 6VDC | Non Latching | 125VAC -Max | 66.7mA | 4ms | 4.8VDC | 10A | 400mW | 0.3VDC | - | - | - | 6V | - | Sealed - Flux Protection | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JV1F-18V Panasonic Electric Works | In Stock | - | Datasheet | Through Hole | Through Hole | - | - | - | 810Ohm | Silver Alloy | - | - | - | - | -40°C~70°C | Bulk | 2004 | JV | - | Obsolete | Not Applicable | PC Pin | - | - | - | - | unknown | - | PC Pin | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 10ms | 18VDC | Non Latching | 125VAC -Max | 22.2mA | 4ms | 14.4VDC | 10A | 400mW | 0.9VDC | - | - | - | 18V | - | Sealed - Flux Protection | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HA1-AC12V Panasonic | In Stock | - | - | Through Hole | - | - | - | 12 V | - | - | - | - | - | Non-Compliant | - | Bulk | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT | 3 A | - | General Purpose | - | - | - | - | Non-Latching | - | 75 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() HC2K-AC115V Panasonic Electric Works | In Stock | - | Datasheet | - | Socketable | - | - | - | - | Silver Alloy | - | - | - | - | -40°C~50°C | Bulk | 2003 | HC | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 115VAC | Latching, Dual Coil | 250VAC -Max | 11.4mA | 30ms | 92VAC | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC2E-L-AC48V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | NO | PANEL MOUNT | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | BOX | compliant | CSA; UL | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | DPDT | - | - | - | - | 48V | - | RoHS Compliant | - | ||
![]() HC2E-PL-AC240V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | BOX | compliant | CSA; UL | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | DPDT | - | - | - | - | 240V | - | RoHS Compliant | - | ||
![]() HC2E-L-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | NO | PANEL MOUNT | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | BOX | compliant | CSA; UL | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | DPDT | - | - | - | - | 120V | - | RoHS Compliant | - | ||
![]() HC2E-PL-AC200V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | BOX | compliant | CSA; UL | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | DPDT | - | - | - | - | 220V | - | RoHS Compliant | - | ||
![]() HC2E-HTM-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | NO | PANEL MOUNT | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | BOX | compliant | CSA; UL | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | DPDT | - | - | - | - | 6V | - | RoHS Compliant | - | ||
![]() HC4-DC24V-D Panasonic Electric Works | In Stock | - | Datasheet | - | - | NO | PANEL MOUNT | - | - | - | - | 60°C | -50°C | - | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | BOX | compliant | CSA; UL | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | 4PDT | 24V | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC1E-L-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | NO | PANEL MOUNT | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | BOX | compliant | CSA; UL | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | SPDT | - | - | - | - | 120V | - | RoHS Compliant | - | ||
![]() HC2E-HTM-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | NO | PANEL MOUNT | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | BOX | compliant | CSA; UL | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | DPDT | 48V | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC2E-L-AC200V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | NO | PANEL MOUNT | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | BOX | compliant | CSA; UL | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | DPDT | - | - | - | - | 220V | - | RoHS Compliant | - | ||
![]() HC2E-L-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | NO | PANEL MOUNT | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | BOX | compliant | CSA; UL | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | DPDT | - | - | - | - | 6V | - | RoHS Compliant | - | ||
![]() HC2E-L-AC100V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | NO | PANEL MOUNT | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | BOX | compliant | CSA; UL | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | DPDT | - | - | - | - | 110V | - | RoHS Compliant | - | ||
![]() HC2E-L-AC240V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | NO | PANEL MOUNT | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | BOX | compliant | CSA; UL | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | DPDT | - | - | - | - | 240V | - | RoHS Compliant | - | ||
![]() HC2E-PL-AC12V-F Panasonic Electric Works | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 200000 Cycle(s) | 60°C | -40°C | - | - | - | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | BOX | compliant | CSA; UL | - | - | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | - | - | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | DPDT | - | - | - | - | 12V | - | RoHS Compliant | - |