- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Weight | End Contact Material | End Contact Plating | CoilResistance | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HJ2-AC220/240V Panasonic Electric Works | In Stock | - | Datasheet | - | NO | SOCKET MOUNT | - | - | - | - | 100000 Cycle(s) | 70°C | -40°C | - | e4 | yes | Obsolete | Not Applicable | - | EAR99 | Gold (Au) | COIL OPERATE VOLTAGE(AC): 192 V, COIL RELEASE VOLTAGE(AC): 72 V | 8536.49.00.50 | BOX | compliant | TUV; UL | 28mm | 21.5 mm | 28mm x 21.5mm x 40mm | - | - | 7A | - | 125V | SNAP-ON | POWER/SIGNAL RELAY | 7A | 7A@250VAC | - | - | - | 7A@125VDC | 1500mW | 250V | AC/DC | MOMENTARY | AC | - | - | - | - | DPDT | - | - | - | - | - | 0.008A | 240V | 40mm | RoHS Compliant | ||
![]() HC4-P-DC24V-H45 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HC4-H-DC100V Panasonic Electric Works | In Stock | - | Datasheet | - | NO | SOCKET MOUNT | - | - | - | 10000Ohm | 200000 Cycle(s) | 70°C | -50°C | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | BOX | compliant | CSA; UL; VDE | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | SNAP-ON | POWER/SIGNAL RELAY | 5A | 5A@250VAC | 20 ms | - | 20 ms | - | 1000mW | 250V | AC | MOMENTARY | DC | - | - | - | - | 4PDT | 110V | 0.011A | - | 88V | 11V | - | - | 35.2mm | RoHS Compliant | ||
![]() HC4-P-DC110V-H73 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HL1-H-DC24V-H22 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 2007 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HC2E-HTM-DC6V-F Panasonic Electric Works | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | SOLDER | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | DPDT | 6V | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HL2-L-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | 300000 Cycle(s) | 60°C | -50°C | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | COIL OPERATE VOLTAGE(AC): 4.8 V, COIL RELEASE VOLTAGE(AC): 1.8 V; WITH LED INDICATION | - | BOX | compliant | CSA; UL | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | QUICK CONNECT | POWER/SIGNAL RELAY | 10A | 10A@125VAC | 25 ms | - | 25 ms | - | 1300mW | 125V | AC | MOMENTARY | AC | - | - | - | - | DPDT | - | - | - | - | - | 0.224A | 6V | 35.4mm | RoHS Compliant | ||
![]() HL1-PL-AC24V-F Panasonic Electric Works | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 500000 Cycle(s) | 60°C | -50°C | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | COIL OPERATE VOLTAGE(AC): 19.2 V, COIL RELEASE VOLTAGE(AC): 7.2 V; WITH LED INDICATION | - | BOX | compliant | CSA; UL | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | SOLDER | POWER/SIGNAL RELAY | 15A | 15A@125VAC | 25 ms | - | 25 ms | - | 1300mW | 125V | AC | MOMENTARY | AC | - | - | - | - | SPDT | - | - | - | - | - | 0.056A | 24V | 35.4mm | RoHS Compliant | ||
![]() HL2-L-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | NO | PANEL MOUNT | - | - | - | 10000Ohm | 500000 Cycle(s) | 60°C | -50°C | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | BOX | - | CSA; UL | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | QUICK CONNECT | POWER/SIGNAL RELAY | 10A | 10A@125VAC | 25 ms | - | 25 ms | - | 1000mW | 125V | AC | MOMENTARY | DC | - | - | - | - | DPDT | 100V | 0.01A | - | 80V | 10V | - | - | 35.4mm | Non-RoHS Compliant | ||
![]() HL2-PL-DC6V-F Panasonic Electric Works | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | 40Ohm | 500000 Cycle(s) | 60°C | -50°C | - | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.4mm | - | - | - | - | - | SOLDER | POWER/SIGNAL RELAY | 10A | 10A@125VAC | 25 ms | - | 25 ms | - | 900mW | 125V | AC | MOMENTARY | DC | - | - | - | - | DPDT | 6V | 0.15A | - | 4.8V | 0.6V | - | - | 35.4mm | RoHS Compliant | ||
![]() HC1-DC48V-D-F Panasonic Electric Works | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | - | 60°C | -50°C | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | SOLDER | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | SPDT | 48V | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC1E-HP-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | SOLDER | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | SPDT | - | - | - | - | - | - | 6V | - | RoHS Compliant | ||
![]() HC1-DC12V-D-F Panasonic Electric Works | In Stock | - | Datasheet | - | NO | PANEL MOUNT | 30g | Silver | GOLD | 160Ohm | 200000 Cycle(s) | 60°C | -50°C | 2017 | - | yes | Obsolete | Not Applicable | 14 | EAR99 | - | - | - | BOX | compliant | CSA; UL | 35.2mm | 20.8 mm | 35.2mm x 20.8mm x 27.2mm | 30mOhm | 1000000000Ohm | - | AMBER | - | SOLDER | POWER/SIGNAL RELAY | 10A | 10A@250VAC | 20 ms | 12V | 20 ms | - | - | 250V | AC/DC | MOMENTARY | DC | 700 Vrms | Random | 2000 Vrms | 2500VA@250VAC | SPDT | 12V | - | 1 FORM C | 9.6V | 1.2V | - | - | 27.2mm | RoHS Compliant | ||
![]() HC1E-HP-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | SOLDER | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | SPDT | 110V | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC1E-HTM-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | SOLDER | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | SPDT | - | - | - | - | - | - | 6V | - | RoHS Compliant | ||
![]() HC1E-L-DC100V-F Panasonic Electric Works | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | SOLDER | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | SPDT | 110V | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC1E-H-AC24V-F Panasonic Electric Works | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | SOLDER | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | SPDT | - | - | - | - | - | - | 24V | - | RoHS Compliant | ||
![]() HC1E-L-AC24V-F Panasonic Electric Works | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | SOLDER | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | SPDT | - | - | - | - | - | - | 24V | - | RoHS Compliant | ||
![]() HC1E-L-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | SOLDER | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | SPDT | - | - | - | - | - | - | 6V | - | RoHS Compliant | ||
![]() HC1E-L-AC240V-F Panasonic Electric Works | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | 200000 Cycle(s) | 60°C | -40°C | 2017 | - | yes | Obsolete | Not Applicable | - | EAR99 | - | - | - | BOX | compliant | CSA; UL | - | - | - | - | - | - | - | - | SOLDER | POWER/SIGNAL RELAY | 5A | 5A@250VAC | - | - | - | - | - | 250V | AC | MOMENTARY | - | - | - | - | - | SPDT | - | - | - | - | - | - | 240V | - | RoHS Compliant |