- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Mfr | Package | Product Status | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Height | Length | Width | Body Height | Length - Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADJ11112 Panasonic Electric Works | 23 |
| - | 10 Weeks | - | PCB, Through Hole | Through Hole | - | - | 6 | 14g | - | 960Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | -40°C~70°C | Tube | 2004 | ADJ | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | 13mm | - | 16A | UL; VDE | PC Pin | 250V | VDE, cULus | - | - | - | 100mOhm | 1000000000Ohm | - | FLUX FREE SEALED | - | 250V | 16A | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 12VDC | Latching, Single Coil | 250VAC -Max | 12.5mA | 10 ms | - | 8.4VDC | - | 150mW | 150mW | - | - | AC | LATCHED | 12V | DC | - | Sealed - Flux Protection | 1000 Vrms | Random | - | 4000 Vrms | 4000VA@250VAC | - | - | - | - | Test Button | 18.2mm | 29mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() S2EB-5V Panasonic Electric Works | 39 | - | - | 10 Weeks | Gold, Silver | PCB, Through Hole | Through Hole | DIP | - | 12 | 8g | - | 130Ohm | Silver Alloy, Cadmium Free | - | - | - | - | -55°C~65°C | Tube | 2004 | S | - | yes | Active | 1 (Unlimited) | 12 | PC Pin | EAR99 | - | - | - | - | POLARIZED | 8536.41.00.20 | - | 48V | BOX | 12mm | - | 4A | - | PC Pin | 250V | CSA, UL | - | - | - | 50mOhm | 10000000000Ohm | 3A | - | - | 250V | - | 4PST, DPST | 48V | 4PST-2NO/2NC (2 Form A, 2 Form B) | General Purpose | 4A | 4A@250VAC | 15ms | 5VDC | Non Latching | 250VAC 48VDC -Max | 38.5mA | 10ms | 3A@48VDC | 3.5VDC | - | 192mW | 192mW | 0.5VDC | - | AC/DC | MOMENTARY | 5V | DC | 12 | Sealed - Fully | - | Random | - | - | 1000VA@250VAC | 90W@48VDC | 2 FORM A,B | - | - | - | - | 28mm | - | 10mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() JS1-B-5V-F Panasonic Electric Works | 20 |
| - | 16 Weeks | - | Through Hole | Through Hole | - | - | 5 | 12g | - | 69.4Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | -40°C~85°C | Bulk | 2003 | JS | - | - | Active | Not Applicable | 5 | PC Pin | - | - | - | - | - | - | - | 360mW | - | - | 16mm | - | - | - | PC Pin | 250V | - | - | - | 22mm x 16mm x 16mm | 100mOhm | 100000000Ohm | 5A | - | - | 250V | 10A | SPDT | 100V | SPDT (1 Form C) | General Purpose | - | - | 10ms | 5VDC | Non Latching | 250VAC 100VDC -Max | 72mA | 10 ms | - | 3.5VDC | - | 360mW | 360mW | 0.5VDC | - | AC/DC | - | 5V | DC | 5 | Sealed - Fully | - | Random | Class B | - | - | - | - | - | - | - | 16mm | 22mm | 22mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() JS1AF-12V Panasonic Electric Works | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | - | - | 4 | 12g | - | 400Ohm | Silver Alloy | 50000 Cycle(s) | - | - | - | -40°C~70°C | Bulk | 2003 | JS | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 22mm | 16 mm | - | - | - | 5A | - | - | 250V | 10A | SPST | 100V | SPST-NO (1 Form A) | General Purpose | - | 10A@250VAC | 10ms | 12VDC | Non Latching | 250VAC 100VDC -Max | 30mA | 10 ms | 5A@100VDC | 8.4VDC | - | - | 360mW | 1.2VDC | - | AC/DC | MOMENTARY | 12V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HC3-HL-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | 11 Weeks | - | PCB, Plug-In, Socket, Socketable | Socketable | 120 | - | 11 | 30g | 120V | - | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | -50°C~60°C | Bulk | 2005 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V ; WITH LED INDICATION | - | - | - | BOX | 20.8mm | - | 7A | CSA; UL; VDE | Plug In | 250V | CSA, UL, VDE | - | - | 27.2mm x 20.8mm x 35.2mm | - | - | - | - | - | 250V | 7A | 3PDT | - | 3PDT (3 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 120VAC | Non Latching | 250VAC -Max | 10.9mA | 20 ms | - | 96VAC | - | 1.3W | 1.2W | 36VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | 35.2mm | 27.2mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() DE2A-24V Panasonic Electric Works | 12 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | DIP | - | 6 | 7g | - | 2.88kOhm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | -40°C~70°C | Tube | 2000 | DE | - | - | Active | 1 (Unlimited) | 8 | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 25mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30mOhm | 1000000000Ohm | 8A | - | - | 440V | 8A | DPST | 230V | DPST-NO (2 Form A) | General Purpose | 8A | 8A@250VAC | 10ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 8.3mA | 5ms | 8A@30VDC | 16.8VDC | - | 200mW | 200mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | 8 | - | 1000 Vrms | Random | - | 5000 Vrms | 2000VA@440VAC | 240W@230VDC | - | - | - | - | - | - | - | 12mm | 0.0035 inch | - | Unknown | RoHS Compliant | Lead Free | ||
![]() HE1AN-Q-DC24V Panasonic Electric Works | 10000 |
| Datasheet | 12 Weeks | - | Chassis Mount, Flanges | Chassis Mount | - | - | 4 | 90g | - | 300Ohm | Silver Tin Oxide (AgSnO) | 100000 Cycle(s) | - | - | - | -50°C~55°C | Bulk | 2003 | HE | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | - | 1.92W | - | BOX | 33mm | - | - | CSA; TUV; UL; VDE | Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | 60mm x 33mm x 35.8mm | - | - | - | - | - | 277V | 30A | SPST | 30V | SPST-NO (1 Form A) | General Purpose | - | 30A@277VAC | 30ms | 24VDC | Non Latching | 277VAC 30VDC -Max | 80mA | 10ms | 30A@30VDC | 16.8VDC | - | 1.92W | 1.92W | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 35mm | 60mm | 33mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HC2-HL-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Plug-In, Socketable | Socketable | - | - | 8 | 30g | - | 650Ohm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | - | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | WITH LED INDICATION | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | - | 27.2mm | - | - | - | - | - | - | - | 250V | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 37mA | 20 ms | - | 19.2VDC | - | 900mW | 900mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.2mm | - | - | - | RoHS Compliant | - | ||
![]() ADW1205HTW Panasonic Electric Works | 49 |
| - | 12 Weeks | - | - | Through Hole | - | - | 5 | 8g | - | 62.5Ohm | Silver Tin Oxide (AgSnO) | - | - | - | - | -40°C~85°C | Tray | 2006 | DW-H | - | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | - | 400mW | - | - | - | unknown | - | UL; VDE | PC Pin | - | - | 24mm | 10 mm | 24mm x 10mm x 18.8mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 5VDC | Latching, Dual Coil | 277VAC -Max | 80mA | - | - | 4VDC | 16A | - | - | - | 277V | AC | - | - | DC | 5 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | - | - | - | - | 4V | 4V | IEC Compliant | - | - | - | 18.8mm | 0.0032 inch | - | - | RoHS Compliant | Lead Free | ||
![]() S4EB-L2-12V Panasonic Electric Works | 49 |
| - | 10 Weeks | - | Through Hole | Through Hole | DIP | - | 12 | - | - | 720Ohm | Silver Alloy, Cadmium Free | - | - | - | - | -55°C~65°C | Tube | 2002 | S | - | - | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | 8536.41.00.20 | - | - | BOX | 12mm | - | - | - | PC Pin | 250V | - | - | - | - | - | - | - | - | - | 250V | - | 4PST | 48V | 4PST-NO (4 Form A) | General Purpose | - | - | 15ms | 12VDC | Latching, Dual Coil | 250VAC 48VDC -Max | 16.7mA | - | 3A@48VDC | 8.4VDC | 4A | 200mW | 200mW | - | - | AC/DC | LATCHED | 12V | DC | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | 28mm | - | 10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() JQ1-24V Panasonic Electric Works | 644 | - | Datasheet | - | - | PCB, Through Hole | Through Hole | - | - | 5 | - | - | 1.44kOhm | Silver Alloy | - | - | - | - | -40°C~70°C | Bulk | 2003 | JQ | - | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | Electrical, Mechanical | - | - | - | - | - | 400mW | - | BOX | 10mm | - | 2A | CSA; SEMKO; TUV; UL; VDE | PC Pin | 250V | CSA, TUV, UL, VDE | - | - | 20mm x 10mm x 16mm | - | - | - | - | - | 250V | - | SPDT | 110V | SPDT (1 Form C) | General Purpose | - | - | 5ms | 24VDC | Non Latching | 250VAC 110VDC -Max | 16.7mA | 2ms | - | 18VDC | 5A | 400mW | 400mW | 1.2VDC | - | - | MOMENTARY | 24V | - | - | - | - | - | Class E | - | - | - | - | - | - | - | - | 20mm | - | 16mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC2D-JP-DC24V Panasonic Electric Works | 2000 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | 8 | 16g | - | 1.6kOhm | Silver Nickel (AgNi) | 100000 Cycle(s) | - | - | - | -40°C~70°C | Tube | 2000 | NC | - | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 30V | BOX | 25.4mm | - | - | CSA; UL | PC Pin | 250V | - | - | - | 25.4mm x 25.4mm x 10.9mm | - | - | - | - | - | 250V | 5A | DPDT | 30V | DPDT (2 Form C) | General Purpose | 5A | 5A@250VAC | 20ms | 24VDC | Non Latching | 250VAC -Max | 15mA | 10ms | - | 19.2VDC | - | 360mW | 360mW | 2.4VDC | - | AC | MOMENTARY | 24V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | - | 10.9mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() JQ1P-B-24FT Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HC2-HL-AC6V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Plug-In, Socketable | Socketable | - | - | 8 | - | 6V | - | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | - | -50°C~60°C | Bulk | 2003 | HC | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL; VDE | Plug In | - | - | 27.2mm | - | - | - | - | - | - | - | 250V | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 20ms | 6VAC | Non Latching | 250VAC -Max | 200mA | 20 ms | - | 4.8VAC | - | 1.3W | 1.2W | 1.8VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.2mm | - | - | - | RoHS Compliant | - | ||
![]() HC2-HP-AC48V Panasonic Electric Works | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | 8 | 30g | 48V | 1920Ohm | Silver Alloy | 200000 Cycle(s) | - | - | - | -50°C~70°C | Bulk | 2003 | HC | e4 | yes | Obsolete | Not Applicable | - | PC Pin | EAR99 | - | Gold (Au) | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | PC Pin | - | - | 27.2mm | - | - | - | - | - | - | - | 250V | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | 7A | 7A@250VAC | 10ms | 48VAC | Non Latching | 250VAC -Max | 25mA | 20 ms | - | 38.4VAC | - | - | 1.2W | 14.4VAC | - | AC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.2mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADW1124HT Panasonic Electric Works | 20 |
| - | 12 Weeks | - | - | Through Hole | - | - | - | 8g | - | 2.88kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | -40°C~85°C | Tube | 2000 | DW-H | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | UL; VDE | PC Pin | - | - | 24mm | 10 mm | 24mm x 10mm x 18.8mm | 100mOhm | 1000000000Ohm | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | General Purpose | - | - | 15ms | 24VDC | Latching, Single Coil | 277VAC -Max | 8.3mA | 15 ms | - | 19.2VDC | 16A | - | - | - | 277V | AC | - | - | DC | 4 | Sealed - Flux Protection | 1000 Vrms | Random | Class F | 5000 Vrms | 4432VA@277VAC | - | - | - | - | IEC Compliant | - | - | - | 18.8mm | 0.0032 inch | - | - | RoHS Compliant | - | ||
![]() HC2-HTM-AC240V-F Panasonic Electric Works | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | 240V | - | Silver Alloy, Cadmium Free | - | - | - | - | -50°C~70°C | Bulk | 2003 | HC | - | - | Obsolete | 1 (Unlimited) | - | Plug | - | - | - | 70°C | -50°C | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 240VAC | Non Latching | 250VAC -Max | 5mA | 20ms | - | 192VAC | 7A | - | 1.2W | 72VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JS1A-F-5V-F Panasonic Electric Works | 20 |
| - | 16 Weeks | - | - | Through Hole | - | NO | - | - | - | 69.4Ohm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | -40°C~105°C | Bulk | 2003 | JS | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8536.49.00.50 | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 22mm | 16 mm | 22mm x 16mm x 16.4mm | - | - | - | - | 100V | - | - | - | - | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 5VDC | Non Latching | 250VAC 100VDC -Max | 72mA | 10 ms | 5A@100VDC | 3.5VDC | 10A | - | 360mW | 0.5VDC | 250V | AC/DC | MOMENTARY | - | DC | - | Sealed - Fully | - | - | Class F | - | - | - | - | - | - | - | - | - | - | 16.4mm | - | - | - | RoHS Compliant | - | ||
![]() HC2E-H-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | Plug-In, Socketable | Socketable | - | - | 8 | - | - | 2.6kOhm | Silver Alloy, Cadmium Free | 200000 Cycle(s) | - | - | - | -40°C~60°C | Bulk | - | HCE | - | yes | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; UL | Plug In | - | - | - | - | - | - | - | - | - | - | 250V | 7A | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | 10ms | 48VDC | Non Latching | 250VAC -Max | 18.5mA | 5ms | - | 38.4VDC | 3A | 900mW | 900mW | 4.8VDC | - | AC | MOMENTARY | 48V | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() JS1AF-B-24V-F Panasonic Electric Works | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | 4 | - | - | 1.6kOhm | Silver Tin Oxide (AgSnO) | 50000 Cycle(s) | - | - | - | -40°C~85°C | Bulk | 2003 | JS | - | yes | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | BOX | - | - | - | CSA; TUV; UL; VDE | PC Pin | - | - | 22mm | 16 mm | - | - | - | - | - | - | 250V | - | SPST | 100V | SPST-NO (1 Form A) | General Purpose | - | - | 10ms | 24VDC | Non Latching | 250VAC 100VDC -Max | 15mA | 10 ms | 5A@100VDC | 16.8VDC | 10A | - | 360mW | 2.4VDC | - | AC/DC | MOMENTARY | 24V | DC | - | Sealed - Flux Protection | - | - | Class B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |