- Coil Type
- Coil Voltage
- CoilResistance
- Contact Materials
- Part Status
- RoHS Status
- Throw Configuration
- Coil Voltage (DC)
- Contact Form
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
Attribute column
Manufacturer
Panasonic Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | CoilResistance | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Additional Feature | Packing Method | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Termination Type | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Relay Function | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC2-L-DC12V-D-F Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | 60°C | -50°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | - | BOX | compliant | CSA; UL | - | - | - | SOLDER | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | MOMENTARY | - | DPDT | 12V | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC4-DC24V-H19 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | - | - | - | 2017 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HC2-HTM-AC200V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 200000 Cycle(s) | 70°C | -50°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | COIL OPERATE VOLTAGE(AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V | BOX | compliant | CSA; UL; VDE | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | SOLDER | POWER/SIGNAL RELAY | 7A | 7A@250VAC | 20 ms | 20 ms | 1300mW | 250V | AC | MOMENTARY | AC | DPDT | - | - | - | - | 0.007A | 220V | 34.2mm | RoHS Compliant | ||
![]() HC2-HPL-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 200000 Cycle(s) | 60°C | -50°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V ; WITH LED INDICATION | BOX | compliant | CSA; UL; VDE | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | SOLDER | POWER/SIGNAL RELAY | 7A | 7A@250VAC | 20 ms | 20 ms | 1300mW | 250V | AC | MOMENTARY | AC | DPDT | - | - | - | - | 0.014A | 120V | 35.2mm | RoHS Compliant | ||
![]() HC2E-L-DC48V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 200000 Cycle(s) | 60°C | -40°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | - | BOX | compliant | CSA; UL | - | - | - | SOLDER | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | 250V | AC | MOMENTARY | - | DPDT | 48V | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC3-HP-AC200V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 100000 Cycle(s) | 70°C | -50°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | COIL OPERATE VOLTAGE(AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V | BOX | compliant | CSA; UL; VDE | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | SOLDER | POWER/SIGNAL RELAY | 7A | 7A@250VAC | 20 ms | 20 ms | 1300mW | 250V | AC | MOMENTARY | AC | 3PDT | - | - | - | - | 0.007A | 220V | 35.2mm | RoHS Compliant | ||
![]() HC2-L-DC100V-D-F Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | 60°C | -50°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | - | BOX | compliant | CSA; UL | - | - | - | SOLDER | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | MOMENTARY | - | DPDT | 110V | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC4D-DC24V-D Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | 60°C | -50°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | - | BOX | compliant | CSA; UL | - | - | - | SOLDER | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | MOMENTARY | - | 4PDT | 24V | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC2E-PL-DC24V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 200000 Cycle(s) | 60°C | -40°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | - | BOX | compliant | CSA; UL | - | - | - | SOLDER | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | 250V | AC | MOMENTARY | - | DPDT | 24V | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC4D-DC12V-D Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | 60°C | -50°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | - | BOX | compliant | CSA; UL | - | - | - | SOLDER | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | MOMENTARY | - | 4PDT | 12V | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC4-DC110V-H11 Panasonic Electric Works | In Stock | - | Datasheet | - | - | - | - | - | - | 2017 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HC3-H-AC200V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | - | 100000 Cycle(s) | 70°C | -50°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | COIL OPERATE VOLTAGE(AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V | BOX | compliant | CSA; UL; VDE | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | SNAP-ON | POWER/SIGNAL RELAY | 7A | 7A@250VAC | 20 ms | 20 ms | 1300mW | 250V | AC | MOMENTARY | AC | 3PDT | - | - | - | - | 0.007A | 220V | 35.2mm | RoHS Compliant | ||
![]() HC2E-PL-AC120V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 200000 Cycle(s) | 60°C | -40°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | - | BOX | compliant | CSA; UL | - | - | - | SOLDER | POWER/SIGNAL RELAY | 3A | 3A@250VAC | - | - | - | 250V | AC | MOMENTARY | - | DPDT | - | - | - | - | - | 120V | - | RoHS Compliant | ||
![]() HC3-HTM-AC200V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 100000 Cycle(s) | 70°C | -50°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | COIL OPERATE VOLTAGE(AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V | BOX | compliant | CSA; UL; VDE | 37.6mm | 20.6 mm | 37.6mm x 20.6mm x 34.2mm | SOLDER | POWER/SIGNAL RELAY | 7A | 7A@250VAC | 20 ms | 20 ms | 1300mW | 250V | AC | MOMENTARY | AC | 3PDT | - | - | - | - | 0.007A | 220V | 34.2mm | RoHS Compliant | ||
![]() HC3-L-DC6V-D-F Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | 60°C | -50°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | - | BOX | compliant | CSA; UL | - | - | - | SOLDER | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | MOMENTARY | - | 3PDT | 6V | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC4D-HPL-AC120V Panasonic Electric Works | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 200000 Cycle(s) | 60°C | -50°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | COIL OPERATE VOLTAGE(AC): 96 V, COIL RELEASE VOLTAGE(AC): 36 V ; WITH LED INDICATION | BOX | compliant | CSA; UL; VDE | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | SOLDER | POWER/SIGNAL RELAY | 3A | 3A@250VAC | 20 ms | 20 ms | 1300mW | 250V | AC | MOMENTARY | AC | 8PDT | - | - | - | - | 0.014A | 120V | 35.2mm | RoHS Compliant | ||
![]() HC3-HPL-AC200V-F Panasonic Electric Works | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 100000 Cycle(s) | 60°C | -50°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | COIL OPERATE VOLTAGE(AC): 176 V, COIL RELEASE VOLTAGE(AC): 66 V ; WITH LED INDICATION | BOX | compliant | CSA; UL; VDE | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | SOLDER | POWER/SIGNAL RELAY | 7A | 7A@250VAC | 20 ms | 20 ms | 1300mW | 250V | AC | MOMENTARY | AC | 3PDT | - | - | - | - | 0.007A | 220V | 35.2mm | RoHS Compliant | ||
![]() HC4D-DC6V-D Panasonic Electric Works | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | 60°C | -50°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | - | BOX | compliant | CSA; UL | - | - | - | SOLDER | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | MOMENTARY | - | 4PDT | 6V | - | - | - | - | - | - | RoHS Compliant | ||
![]() HC4D-H-DC100V Panasonic Electric Works | In Stock | - | Datasheet | NO | SOCKET MOUNT | 10000Ohm | 200000 Cycle(s) | 70°C | -50°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | - | BOX | compliant | CSA; UL; VDE | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | SNAP-ON | POWER/SIGNAL RELAY | 3A | 3A@250VAC | 20 ms | 20 ms | 1000mW | 250V | AC | MOMENTARY | DC | 8PDT | 110V | 0.011A | 88V | 11V | - | - | 35.2mm | RoHS Compliant | ||
![]() HC4D-HPL-DC24V Panasonic Electric Works | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT MOUNT | 650Ohm | 200000 Cycle(s) | 60°C | -50°C | 2017 | yes | Obsolete | Not Applicable | EAR99 | WITH LED INDICATION | BOX | compliant | CSA; UL; VDE | 27.2mm | 20.8 mm | 27.2mm x 20.8mm x 35.2mm | SOLDER | POWER/SIGNAL RELAY | 3A | 3A@250VAC | 20 ms | 20 ms | 900mW | 250V | AC | MOMENTARY | DC | 8PDT | 24V | 0.037A | 19.2V | 2.4V | - | - | 35.2mm | RoHS Compliant |